DRY BAY FIRE SUPPRESSION SYSTEMS
Products/Services for Dry Bay Fire Suppression Systems
-
Fire Suppression Systems
-
Fire suppression systems are used to suppress flames in the event of a
fire. There are several types of
suppression systems including:
Wet sprinkler systems
Dry sprinkler systems
Deluge sprinkler systems
Dry chemical
suppression systems...
-
Fire Sprinkler Heads
-
...temperature. Applications. Some
fire sprinkler heads are used in
dry sprinkler systems that are designed to operate in low-temperature areas. These
fire suppression systems maintain a constant air pressure at very low rates within the pipes of the
dry...
-
Fire Alarm Control Panels
-
Fire alarm control panels (FACPs) transmit signals between
fire detection devices and alarms,
suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure
fires.
Fire alarm control...
-
-
Fire Protection Services
-
...training services.
Fire protection services can also recommend the installation of
dry pipe sprinkler systems or wet pipe sprinkler systems. As a rule,
dry pipe sprinkler systems are used in buildings that are subject to freezing temperatures. By contrast...
-
Solid and Dry Film Lubricants
-
Solid and
dry film lubricants form a
dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
-
Flammability and Fire Testing Services
-
Flammability and
fire testing services evaluate finished products or components through specialized environmental exposure tests. A number of industries take great interest and participate in costly implementations using flammability and
fire...
-
Dry Material (Powders) Level Switches
-
Dry material (powders) level switches are used to measure levels of
dry, solid materials via an electrical switching action.
Dry material level switches are used to detect the level of
dry materials along process lines, or in tanks or vessels...
-
Dry Material (Powders) Level Sensors
-
Dry material (powders) level sensors are used to measure levels of solid,
dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation...
-
Fibers and Filaments
-
Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications.
-
Heat Detectors
-
Heat detectors are
fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are
fire detection devices that sense heat...
Product News
-
Dexter Research Center, Inc.
Thermopiles...Fire Suppression / Detection
Dexter Research Center, Inc. - Fire Suppression / Detection - Thermopiles from Dexter Research. A variety of products based on yoour specific requirements (8 products): Attributes include: Thin Film vs Silicon, Signal to Noise Ratio (SNR), Package Type, Number of Channels and more. More Information... 1M Series - A thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas. 2M...
(read more)
Browse Temperature Sensors Datasheets for Dexter Research Center, Inc.
-
Advance Lifts, Inc.
Loading bay lift platforms
MODEL 3560 RECESSED DOCK LIFT. These are our heavy sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. Ask about these loading bay lift platforms today. SPECIAL FEATURES & BENEFITS. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric...
(read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
-
MINTEQ® International Inc, Pyrogenics Group
FIREX coatings for fire and thermal protection
protection coatings. Pyrogenics FIREX TM coatings have provided fire and thermal protection for personnel and property for over 30 years. FIREX TM coatings are used to "buy time" ... critical time... for the containment and suppression of thermal threats to personnel, equipment, and structures. Our intumescent or ablative FIREX TM coatings, absorb and reject thermal energy in a controlled and predictable manner and are primarily intended for use in high risk environments such as the oil, gas...
(read more)
-
Mid-Mountain Materials, Inc.
Cargo Fire Containment
and caused the plane to crash shortly after take-off, claiming the lives of all 110 people on board. Cargo fire containment systems are now commonplace on freight aircraft, comprising thermal insulation barriers and - potentially - gas-suppression technology to extinguish flames without flight crew intervention. In fact, cargo covers are often used for a wide range of packaged goods regardless of whether they present a risk of combustion or not. Where regulators like the Federal Aviation...
(read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
-
Mouser Electronics
Multi-Die Emitter for High Bay & Outdoor Lighting.
Lumileds LUXEON MX LED Emitter is a high-power, multi-die emitter enabling cost-effective, high-reliability fixtures for High Bay and Outdoor applications. LUXEON MX LEDs boast up to 150lm/W efficacy in a 12V configuration to produce up to 1200 lumen at 85°C. LUXEON MX LEDs are optically compatible with the LUXEON M Series.
(read more)
-
DigiKey
X2 Capacitors for Noise Suppression
TDK Corporation series of very compact EPCOS X2 capacitors are suitable for noise suppression. They are rated for 275 VAC and cover a capacitance spectrum from 33 nF to 1 uF. Depending on the capacitance value, the interference suppression components have lead spaces of 10 mm (B32921X* / Y*) 15 mm (B32922X* / Y*) and 22.5 mm (B32923X* / Y*). Particularly noteworthy are the very compact dimensions ranging from only 4.0 mm x 9.0 mm x 13.0 mm (33 nF) to 10.5 mm x 16.5 mm x 26.5 mm (1 uF), which...
(read more)
Browse Capacitors Datasheets for DigiKey
-
Aker Technology USA Corporation
EMI Suppression Solutions
Electromagnetic Interference (EMI) occurs when the operation of an electric device is interrupted by an electromagnetic field or conducted power source, resulting in problems such as damage to precision circuits, increased noise and degraded oscillator stability. Learn how Aker 's low EMI oscillators effectively suppress EMI while providing exceptional performance for your application.
(read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation
-
-
MINTEQ® International Inc, Pyrogenics Group
Personnel & critical equipment Fire Protection
. Pyrogenics FIREX TM coatings have provided fire and thermal protection for personnel and property for over 30 years. FIREX TM coatings are used to "buy time" ... critical time... for the containment and suppression of thermal threats to personnel, equipment, and structures. Our intumescent or ablative FIREX TM coatings, absorb and reject thermal energy in a controlled and predictable manner and are primarily intended for use in high risk environments such as the oil, gas, petrochemical...
(read more)
-
MINTEQ® International Inc, Pyrogenics Group
See Firex fire retardants in action
To See FIREX TM in action click here. MINTEQ (R) Firex TM intumescent fire retardant coatings have provided fire and thermal protection for personnel and property for over 30 years. Complying with stringent military and defense fire standards, Firex TM products have a proven track record and are optimized to provide the highest level of performance in rapid temperature rise fires, retaining strength, with excellent adhesion even in the harshest of environments such as cellulosic and hydrocarbon...
(read more)
Kuriyama of America, Inc.
Kuriyama of America, Inc.