-
Description: certain impedance and charge measurements, this standard is also applicable to piezoelectric transducers with built-in amplifiers.Sound pressure transducers sense and measure the pressure oscillations within an elastic fluid medium experiencing stress-strain waves.
-
Supplier: CSA Group
Description: ultrasonic wavelength used is larger than the thickness of the representative elementary volume, thus imposing an upper limit to the frequency range of the transducers used.
-
Description: IEC 61828:2020 - provides definitions for the transmitted field characteristics of focusing and nonfocusing transducers for applications in medical ultrasound; - relates these definitions to theoretical descriptions, design, and measurement of the transmitted fields of focusing
-
-
Supplier: NETZSCH-Gerätebau GmbH
Description: TMA 402 F1/F3 Hyperion® - Thermomechanical Analyzer The heart of the TMA 402 Hyperion® is a highly precise inductive displacement transducer (LVDT) This technology has stood the test of time; it is also used for dilatometers
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Test Media / Material: Polymers (Plastics, Elastomers)
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and electronics have
- Measurement Range: 0.0591 to 0.3543 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.0394 mils
Find Suppliers by Category Top
More Information Top
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
Various types of pressure transducers, from manometers to elastic pressure transducers (Bourdon tubes, diaphragms and bellows) and up to special strain-related transducers (strain gage pressure pickups, semiconductor strain gage transducers and quartz transducers) are presented in Sections 6.2-6.5 …
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 2 Experimental and Computational Fluid Dynamics Complete Document
FIGURE 15.12 Elastic pressure transducers : (a) Bourdon tubes, (b) diaphragms, and (c) bellows.
-
Fundamentals of Temperature Pressure and Flow Measurements 3rd Edition Complete Document
Elastic element pressure transducer .
-
Absorption refrigeration system for mobile applications utilizing exhaust gases
Refrigerant, absorbent, and air temperatures were mea- sured with Chromel-Alumel thermocouples, and re- frigerant and absorbent pressures with elastic diaphragm pressure transducers .
-
Impact pressing of brass powders
… upper punch; 4) insulating bushing; 5) metal bushing; 6) die; 7) powder being pressed; 8) elastic transducer of lateral pressure; 9) lower punch; 10) intermediate due base; ii) elastic transducer of external friction; 12) elastic transducer of pressure on lower punch; 13 …
-
New Trends in Mechanism and Machine Science
A pressure transducer using elastic polyethylene tubing threaded over the side near .
-
Pressure measurements in harsh environments
Conventional pressure transducers contain elastic members which .
-
Evaluation of pressure sensing concepts: A technology assessment
"Photoelectric pressure transducer without elastic diaphragm - has optic fibres conducting light into and out of chamber containing gas-liquid interface." .
-
http://thescipub.com/pdf/10.3844/ajassp.2008.1730.1736
Fig. 3: Assembly of elastic tube and pressure transducers within the setup .
-
Reducing the errors caused by the nonstationarity of temperatures in nano- and micro-electromechanical pressure transducer systems
Keywords: nano- and micro-electromechanical systems, elastic element, pressure transducer .