-
Supplier: Plascore Incorporated
Description: cell sizes at high densities • Available transparent and in colors Applications: PC2 polycarbonate honeycomb uses include wind tunnels – grilles, sandwich cores, radomes – antennae, skylights, energy absorbing structures and EMI/RFI shielding. Availability: PC2 polycarbonate
- Applications: Aerospace, Impact / Energy Absorption
- Cell Size: 0.0938 to 1 inch
- Compressive Strength: 210 to 280 psi
- Core Material / Matrix: Polycarbonate (PC)
-
Supplier: Plascore Incorporated
Description: PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal
- Applications: Architectural / Construction, Impact / Energy Absorption, Industrial OEM
- Cell Size: 0.2500 to 1 inch
- Compressive Strength: 75 to 620 psi
- Core Material / Matrix: Aluminum Alloy
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM
- Cell Size: 0.1250 to 0.3750 inch
- Compressive Strength: 35 to 1520 psi
- Core Material / Matrix: Aluminum Alloy
-
-
Supplier: Plascore Incorporated
Description: aluminum honeycomb uses include aircraft floors, aircraft leading and trailing edges, missile wings, fan casings, fuel cells, fuselage components, helicopter rotor blades and navy bulkhead joiner panels, energy absorption, air/light directionalization and EMI/RFI shielding.
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM, Marine
- Cell Size: 0.1250 to 0.3750 inch
- Compressive Strength: 30 to 1400 psi
- Core Material / Matrix: Aluminum Alloy
-
Supplier: JRE Test, LLC
Description: . Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: JRE Test, LLC
Description: and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: JRE Test, LLC
Description: excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: JRE Test, LLC
Description: for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: Universal Air Filter Company
Description: High performance shielding solutions Custom EMI vent panels are the ideal solution for electronics enclosure applications with high frequencies and limited space. Products are configured with aluminum honeycomb and provide low resistance to airflow and thin profiles. Edge
- Construction: Panel Filter
- Features: EMI / RFI Protection
- Frame / Assembly: Yes
- Height: 2.5 to 24 inch
-
Supplier: Universal Air Filter Company
Description: Superior shielding and filtration performance The new Dual EMI Honeycomb air filter provides superior shielding against electromagnetic interference and is specially designed for electronics,telecom and datacom, and military electronics equipment. The filter performs
- Construction: Panel Filter
- Features: EMI / RFI Protection, Replaceable Filter Media, Reusable / Washable
- Frame / Assembly: Yes
- Height: 1 to 12 inch
-
Supplier: Equipto Electronics Corporation
Description: . Solar storms: Geomagnetic storms could damage large transformers hence resulting in a black-out for almost a year. They also have a devastating effect on the electronics that are crucial for the infrastructure of our country. Equipto's new R6 shielded enclosure line offers
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: ERG Materials & Aerospace Corporation
Description: interconnected struts. The resulting bubble structure resembles a linked geodesic dome or "buckyball" structure where each link or strut is shared between three adjacent bubbles, thus creating the characteristic triangular cross-section. Unlike honeycomb, this open-celled structure is
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Stock Shape / Custom Part
-
Supplier: ERG Materials & Aerospace Corporation
Description: series of interconnected struts. The resulting bubble structure resembles a linked geodesic dome or "buckyball" structure where each link or strut is shared between three adjacent bubbles, thus creating the characteristic triangular cross-section. Unlike honeycomb, this open-celled structure
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Stock Shape / Custom Part
-
Supplier: ERG Materials & Aerospace Corporation
Description: characteristic triangular cross-section. Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected,
- Electrically Conductive: Yes
- Type / Form: Stock Shape / Custom Part
-
Supplier: ERG Materials & Aerospace Corporation
Description: creating the characteristic triangular cross-section. Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also
- Electrically Conductive: Yes
- Type / Form: Stock Shape / Custom Part
Find Suppliers by Category Top
Featured Products Top
-
EMI Shielding Solutions At Zatkoff Seals and Packings, we offer a variety of Parker Chomerics EMI shielding products, including an extensive selection of EMI gaskets, shielded windows, shielded honeycomb air vents, cable shielding products, grounding solutions, shielding (read more)
Browse EMI and RFI Shielding Datasheets for Zatkoff Seals & Packings
More Information Top
-
Embedded control and development system for the HERO autonomous helicopter
EMI - shielded honeycomb enclosure ..-]..- I .
-
Program
+1 818 764 8222 +1 818 764 9880 (Fax) Email: sales@spira-emi .com Website: www .spira-emi .com Spira offers the finest and most reliable EMI / RFI shielding gaskets and honeycomb filters in the market, at very competitive prices .
-
New Developments in Shielding Materials
This material is an alternative to metal honeycomb vent panels used for EMI shielding where efficient airflow is required.
-
Solid-State Power Conversion Handbook
The absorption and reflection characteristics of shielded cables, panel riveting, honeycomb structures, and EMI gaskets for shielding have been aptly covered in other documents and general considerations only are discussed herein.
-
7.19.05 -- Feature Article: RF Couplers For Mobile Phone Testing
MAJR Products' line of ready-to-install honeycomb cooling vents provides EMI /RFI shielding with minimum pressure drop for the ventilating air.
-
11.15.05 -- Feature Article: The Role Of Chips In Making Identification Documents More Secure
MAJR's line of ready-to-install honeycomb cooling vents provides optimum EMI /RFI shielding with minimum pressure drop for the ventilating air.
-
1.11.05 -- Featured Article: Introduction To Wireless Networks
MAJR Products' line of ready-to-install honeycomb cooling vents provides optimum EMI /RFI shielding with minimum pressure drop for the ventilating air.
-
4.12.05 -- Featured Article: Introduction To Tuner-Based Measurement And Characterization
MAJR's line of ready-to-install honeycomb cooling vents provides optimum EMI /RFI shielding with minimum pressure drop for the ventilating air.
-
9.21.05 -- Feature Article: Ardence And National Instruments Collaborate On Software Development Environment
MAJR's line of ready-to-install honeycomb cooling vents provides optimum EMI /RFI shielding with minimum pressure drop for the ventilating air.
-
10.12.05 -- Feature Article: Fluke Announces 28x Series of Universal Waveform Generators
MAJR's line of ready-to-install honeycomb cooling vents provides optimum EMI /RFI shielding with minimum pressure drop for the ventilating air.