-
Supplier: Ironwood Electronics, Inc.
Description: Ironwood supports developers using in-circuit emulators with adapter products to assist in applications where an emulator pod cannot plug directly into the system being developed. In-circuit Emulator Support When an emulator pod cannot plug directly into the system
-
Supplier: GL Communications, Inc.
Description: terminal adapters. ISDN equipment includes telephones, switchboards, PBXs, PC cards, Video Conferencing Equipment, Interconnect Systems, switches and routers. GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the
-
Supplier: GL Communications, Inc.
Description: ECMA standards. MAPS™ application can also emulate signaling as per Q.921, referred to as LAPD (Link Access Protocol - D Channel), a Data Link protocol used over ISDN's D channel. This test tool is used to perform testing using ISDN and LAPD protocol messages over T1/E1, and offers a complete
-
-
Supplier: Ironwood Electronics, Inc.
Description: are space and height restrictions. Often, incompatibility between the emulator pod head and the actual target device is also a concern. Many of the emulator adapters in our catalog are similar to the one pictured to the right. The adapter is surface mounted to the target
- Product Type: IC Probing / Analysis Adapters
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: The MAX14640–MAX14644/MA X14651 are next-generation USB 2.0 host charger adapter emulators that combine USB Hi-Speed analog switches with a USB adapter emulator circuit. The MAX14640/MAX14651 feature an I²C interface to fully configure the charging behavior with different
- Device Type / Applications: Other
- IC Package Type: TDFN
- Pin Count: 8 #
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: The MAX14667 is a dual USB charger adapter emulator with automatic host charger identification circuitry for USB dedicated chargers. The device allows USB wall adapters, travel chargers, and other dedicated chargers to identify themselves as a USB dedicated charger to USB
- Device Type / Applications: Other
- IC Package Type: Other
- Pin Count: 8 #
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: The MAX14631/MAX14633 are USB charger adapter emulators with automatic host-charger identification circuitry for USB-dedicated chargers. The devices allow USB wall adapters, travel chargers, and other dedicated chargers to identify themselves as a USB dedicated charger to USB
- Device Type / Applications: Other
- IC Package Type: Other
- Pin Count: 8 #
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: The MAX14630/MAX14632 are USB adapter emulators with automatic host charger identification circuitry for USB dedicated chargers. The devices allow USB wall adapters, travel chargers, and other dedicated chargers to identify themselves as a USB dedicated charger to USB devices,
- Device Type / Applications: Other
- IC Package Type: SOT23
- Pin Count: 5 #
- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: USB PROGRAMMING ADAPTER
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Supplier: Acme Chip Technology Co., Limited
Description: BINHO NOVA USB HOST ADAPTER
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Description: USB-JTAG ADAPTER PLUG AND PLAY
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Description: SERIAL ADAPTER FOR C8051FXXXMCU
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Supplier: Acme Chip Technology Co., Limited
Description: CRAZYFLIE 2.0 DEBUG ADAPTER KIT
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Supplier: Acme Chip Technology Co., Limited
Description: ADAPTER USB DEBUGGER JTAG XSYS2
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Description: TOOLSTICK PROGRAMMING ADAPTER
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Description: DVK-2 DEBUG ADAPTER
- Category: Development Board
- Function: Circuit Emulator, Debugger / Debug Probe
-
Supplier: Ironwood Electronics, Inc.
Description: Ironwood's QFP Probing Adapters, or "Carrier Adapters", are two-piece systems that allow probing and socketing of QFP devices. The socketed probe board plugs into an SMT emulator base, or "foot", that is soldered to the target board. The QFP Clip allows probing of an SMT mounted
-
Supplier: Ironwood Electronics, Inc.
Description: modular and are called "carrier adapters". Typically, a carrier adaptor system uses a BGA emulator base adaptor, a probe board, and a choice of socket interfaces ranging from an SMT "land socket" to an industry standard ZIF socket.
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 768292-HEDS-8937 Type: Encoder For Use With/Related Products: AEAT-6600-T16 Contents: Programmer, Cables, Socket Adapter, Software Family Name: HEDS-8937 Categories: Development Boards, Kits, Programmers
- Category: Development Board
-
Supplier: DigiKey
Description: Zilog Emulators/Programmer s - ZIF Socket
-
Supplier: DigiKey
Description: Zilog Emulators/Programmer s - ZIF Socket
-
Supplier: DigiKey
Description: Zilog Emulators/Programmer s - ZIF Socket
-
Supplier: DigiKey
Description: Zilog Emulators/Programmer s - ZIF Socket
-
Supplier: Critical Link, LLC
Description: The L138 Debug Adapter board for the MityDSP-L138 Family of SOMs allows for access to the DSP, ARM, and FPGA (module dependent) debug interfaces. Each compatible SOM includes a 31-pin Hirose connector which this adapter board connects to. Recommended Emulators: DSP JTAG
-
Supplier: Critical Link, LLC
Description: support TRACE capabilities. Please contact your Critical Link representative for information about a TRACE capable adapter. Critical Link recommends that a USB-Blaster, USB-Blaster II or EthernetBlaster II Download Cable be used from Altera for debug, configuration and programming of the
-
Supplier: Lingto Electronic Limited
Description: IC USB HOST ADAPTER EMULATOR
-
Supplier: Indocomp Systems, Inc.
Description: Features IDE Compact Flash Hard Drive Emulator. On-board IDE 40-pin connector and IDE 44-pin connector Power regular 5 Volt to 3.3Volt. Jumper selectable for master or slave hard drive. 4-pin power connector (only require for 40-PIN IDE) On
-
Supplier: RS Components, Ltd.
Description: DIP to PLCC Adaptics which emulates PLCC devices with standard dual in line packages. Also, can be used to convert PLCC to dual in line package in times of product shortage or redesign. Plug body: Glass Filled Polyester . Temperature rating: +105°C Pitch = 1.27 mm, 15.24 mm End 1
- Product Type: Package Adapters / Converters
-
Supplier: Rochester Electronics
Description: MAX14643 USB Host Adapter Emulator
-
Supplier: Broadcom Inc.
Description: Models: OCe14102B-UX, OCe14102B-UM, OCe14401B-UX, OCe14104B-UX and OCe14104B-UM The OCe14000B family of Converged Network Adapters (CNAs) provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including
- Data Rate: 6.40E7 kbps
- Host Bus: Other
- Number of Ports: 2
- Operating System: Linux?, Other
-
Supplier: Amphenol Cables on Demand
Description: Exclusively at Cables on Demand -- Mini-SAS HD Loopbacks from Amphenol High Speed Interconnects! Genuine Amphenol 4x External HD Mini-SAS loopback adapter modules provide the ideal 12G SAS 3.0 rated port testing solution for SFF-8644 compliant (aka IPASS+™ HD) 4x HD Mini-SAS enabled
- Connector / Adapter Style: Adapter
- Connector / Adapter Type: Loopback
-
Supplier: Quarktwin Technology Ltd.
Description: USB Host Adapter Emulators 16-TQFN-EP (3x3)
-
Supplier: Quarktwin Technology Ltd.
Description: USB Host Adapter Emulators 16-TQFN-EP (3x3)
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: DIP to PLCC Adaptics which emulates PLCC devices with standard dual in line packages. Also, can be used to convert PLCC to dual in line package in times of product shortage or redesign. Plug body: Glass Filled Polyester . Temperature rating: +105°C Pitch = 1.27 mm, 15.24 mm End 1
- Contacts Pitch: 1.27 to 15.24 mm
- Mounting: Through-hole
- Product Type: Package Adapters / Converters
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators Automotive 2.1A Step-Down Converter with USB Protection and Host Charger Adapter Emulator
- Regulator Category: Switching Regulator
Find Suppliers by Category Top
Conduct Research Top
-
SATA Host Adapter BIST mode control from LeCroy SATA Device Emulator (.pdf)
This application note details the procedure to setup the LeCroy SATA Device exerciser to send the SATA Built-In-Self-Test (BIST) command to a SATA host adapter. This is typically required when the user wants to examine the physical parameters of the host adapters transmit PHY (eg examine the 'eye
More Information Top
-
Emulation Technology, Inc.
SMT TSOP to TSOP Emulator Adapters .
-
Resolving 'Can't initialize target CPU' on TI C6000 DSPs - Part 2 - Mike Dunn
The emulator adapter is named 'smt107.dll'.
-
Pads / Adapters
Device Specific (Surface Mountable) Emulator Adapters .
-
JTAG
SPI510 ISA JTAG Emulator Adapter Card (701250) with Code Composer for TMS320VC33/C4x .
-
Pads / Emulators
Device Specific (Surface Mountable) Emulator Adapters .
-
Running Mainframe z on Distributed Platforms
78 Figure 5-8 shows an example of device map definitions for the emulator adapters that will be used.
-
Pads / Sockets
Device Specific SMT BGA Emulator Adapters .
-
CTI
• Emulator Adapters (2) .
-
Switchs / Voltage / Cards
• Emulator Adapters (2) .
-
http://www.etesters.com/see/PCI_Adapters/companyID=3738
• Emulator Adapters (2) .