Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: This material has resistance to diester-based engine oil (MIL-PRF-7808) and fuel, but usage is not limited to such applications. This material is not suitable for use in synthetic phosphate ester based hydraulic fluids (AS1241) or helicopter transmission lubricating oils
-
Supplier: Accuris
Description: RUBBER: FLUOROSILICONE (FVMQ), ENGINE OIL / FUEL-RESISTANT, FOR SEALS IN ENGINE OIL SYSTEMS/FUEL SYSTEMS
-
Supplier: Alfa Laval Inc.
Description: Diesel Oils MDO up to 13 cSt at 40°C Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB
- Application / Industry Use: Oil / Fuel, Waste / Sludge
-
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Defender 500 oil mist separator minimizes crankcase gas emissions. It serves as a complete engine crankcase ventilation system, including cleaning of gases and built in crankcase pressure control. By protecting the turbocharger and intercooler, the Defender 500 helps
- Application / Industry Use: Oil / Fuel
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: used where ultra-low friction, chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal®
- Maximum Operating Pressure: 50009 psi
- Operating Temperature: -450 to 601 F
- Seal Construction: All Rubber or Polymer
- Seal Type: Single Lip Oil Seal
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas
- Maximum Operating Pressure: 50009 psi
- Operating Temperature: -450 to 601 F
- Seal Construction: All Rubber or Polymer
- Seal Type: Single Lip Oil Seal
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: , chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal
- Maximum Operating Pressure: 50009 psi
- Operating Temperature: -450 to 601 F
- Seal Construction: All Rubber or Polymer
- Seal Type: Single Lip Oil Seal
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging
- Maximum Operating Pressure: 50009 psi
- Operating Temperature: -450 to 601 F
- Seal Construction: All Rubber or Polymer
- Seal Type: Single Lip Oil Seal
-
Supplier: SAE International
Description: This specification covers an acrylonitrile-butadi ene (NBR) rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes, use the AMS3XXX specification which
-
Supplier: Accuris
Description: (R) RUBBER: ACRYLONITRILE-BUTADI ENE (NBR) ENGINE OIL RESISTANCE, 65 TO 75 HARDNESS, FOR SEALS IN AIRCRAFT ENGINE OIL SYSTEMS
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINING AUTOMOTIVE ENGINE OIL COMPATIBILITY WITH TYPICAL SEAL ELASTOMERS
-
Supplier: SAE International
Description: This specification covers a nitrile rubber (NBR) in the form of molded compression seals such as O-rings, T-seals, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes, use the AMS3786 specification, which is
-
Supplier: SAE International
Description: This specification covers a butadiene-acrylonitr ile (NBR) rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.
-
Supplier: Caterpillar Oil & Gas
Description: Network More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repair-beforefailure options - S•O•S SM program matches your oil
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: - Front, right, and rear dipsticks - Remote oil and fuel filters - 12V and 24V electronic systems to improve application flexibility Custom Packaging Trust a Cat factory custom package to meet your exact petroleum application needs. Cat engines, generators, enclosures, controls
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: Separate Circuit Aftercooler (SCAC) Engine-Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management
- Application: Industrial
- Displacement: 0.9652 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Accuris
Description: RUBBER: FLUOROSILICONE (FVMQ) HIGH TEMPERATURE FUEL AND OIL RESISTANT FOR SEALS IN FUEL SYSTEMS AND SPECIFIC ENGINE OIL SYSTEMS
-
Supplier: TFC Ltd.
Description: ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines Boilers and heat exchangers
- Seal Type: O-Ring
-
Supplier: JETSEAL, Inc.
Description: -load, and noncircular designs. Accommodate coatings and plating for improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Nickel / Nickel-Based Alloy, Stainless Steel, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: ASTM International
Description: 1.1 This test method covers quantitative procedures for the evaluation of the compatibility of automotive engine oils with several reference elastomers typical of those used in the sealing materials in contact with these oils. Compatibility is evaluated by determining the
-
Supplier: ASTM International
Description: 1.1 This test method covers quantitative procedures for the evaluation of the compatibility of automotive engine oils with several reference elastomers typical of those used in the sealing materials in contact with these oils. Compatibility is evaluated by determining the
-
Supplier: ASTM International
Description: 1.1 This test method covers quantitative procedures for the evaluation of the compatibility of automotive engine oils with several reference elastomers typical of those used in the sealing materials in contact with these oils. Compatibility is evaluated by determining the
-
Supplier: ASTM International
Description: 1.1 This test method covers quantitative procedures for the evaluation of the compatibility of automotive engine oils with several reference elastomers typical of those used in the sealing materials in contact with these oils. Compatibility is evaluated by determining the
-
Supplier: Technetics Group
Description: performance Can accommodate high shaft movement (radial and axial) Maintenance-free PRODUCT APPLICATIONS Propulsion engine & APU shaft sealing Gearboxes Oil and gas pumps Power generators Wind turbines Drilling machinery Compressors
- Alternate Shaft or Rubbing Speed: 29500 ft/min
- Face or Primary Ring Materials: Mechanical Carbon: Other Carbon
- Operating Pressure: 100 psi
- Operating Temperature: 1000 F
-
Supplier: Hilliard Corporation (The)
Description: These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated
- Assembly / Element Type: Cartridge
- Filter Media: Glass Fiber, Nylon
- Industry Use: Hydrocarbon Processing (Oil & Gas)
- Media: Hydraulic Fluid, Lubricants, Water, Oil
-
Description: equipment; Semiconductor; Cryogenic; Engines; Nuclear instruments; Heat exchangers; Reactors; Hot Runners; Oil & Gas; Flow meters; Chemical fibers; Food & medicine equipment etc. Specifications: 1: Product specifications: Outer Diameter Range: 0.250'(6mm)-120
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Description: Metal O-ring seal is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing solution for high-pressure/high-t emperature applications that require limited spring back. Due to its special structure and material, Metal O-rings can be used in
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Plated / Coated
-
Supplier: Technetics Group
Description: Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems Ultra-high vacuum: accelerators & fusion research Semiconductor chamber, exhaust and other applications in PVD/CVD/etch
- Application / Industry: Chemical & Processing, Piping and Valves, Oil & Gas, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Silver, Titanium, Specialized or Other
- Material Features: Plated / Coated
-
Description: . Applications: Aerospace equipments; Semiconductor; Cryogenic; Engines; Nuclear instruments; Heat exchangers; Reactors; Hot Runners; Oil & Gas; Flow meters; Chemical fibers; Food & medicine equipment etc. Specifications: 1: Product specifications: Outer Diameter Range
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Description: Metal O-Ring seal. With a spring inside the alloy tube, Spring Energized Metal O-Ring seal can bear much greater load to support rough surfaces, and can also achieve much lower leakage rate. Applications: Aerospace equipment; Semiconductor; Cryogenic; Engines; Nuclear
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: Kaeser Compressors, Inc.
Description: aftercooler fitted as standard Fleet Management via GPS as standard Refinery-ready – includes certified spark arrestor, engine shut-off valve and sealed floor pan. Features to facilitate setup (chassis with parking brake, crane and rigging eyelets, forklift pockets
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 150 psi
- Features: Integral Cooler
- Flow Capacity: 1340 to 1600 SCFM
-
Supplier: Red Line Synthetic Oil Corporation
Description: clearances like Knuckleheads, Shovelheads, and Panheads engines. Superior film strength through the use of ester base stocks for protection and ring seal Extended drain intervals over other brands due to higher quality basestocks and excellent dispersants Motor oils and
- Flash Point: 489 F
- Kinematic Viscosity (@ 40°C): 23 to 185 cSt
- Pour Point: -49 F
- Viscosity Index: 151
-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for the latest Big-Twin motorcycle engines that specify 20W50 motor oil, including including Evolution, Twin Cam, and aftermarket engines of similar design Superior film strength through the use of ester base stocks for protection and ring seal Extended drain
- Flash Point: 489 F
- Kinematic Viscosity (@ 40°C): 18.6 to 138 cSt
- Pour Point: -49 F
- Viscosity Index: 152
Find Suppliers by Category Top
Featured Products Top
-
HILCO's Hil-Flo 01HMF-0150 Series filter vessels permit full-flow or off-line filtration of fluids at working pressures to 100 PSI and flow rates to 25 GPM. Effectively filters hydrocarbon oils, synthetic lubricants and solvents used as fuel, lube, seal, hydraulic, heat transfer and insulating oils. Applications: Hydraulic systems, diesel and gas engines, turbines, machine tools, compressors and vacuum pumps. (read more)
Browse Filter Housings Datasheets for Hilliard Corporation (The) -
sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one piece T-shaped design is not only rugged, but compact as well, facilitating (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Multi-Convolution Seals are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seals for high (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Non-circular shapes that meet unique applications
(read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350°F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
• Flow meters • Aerospace equipments • Engines • Nuclear instruments • Heat exchangers • Oil and Gas Industry (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Applications of Square Ring Seals Square-cut O-rings are especially useful for thin sealing areas and when the sealing load force is high. They are used in many industries, and each application takes (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
(Standard, Spring Energized) Applications include but are not limited to: Aerospace; Semiconductor; Cryogenic; Engines; Nuclear instruments; Heat exchangers; Reactors; Hot Runners; Oil & Gas; Flowmeters; Chemical fibers; Food & medicine (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in. an automobile engine and substituting compressor oil in a. refrigeration system. Automotive engine oils never leave the car engine, while. compressor oils touch every part of the refrigeration. system. Oils tested only for compatibility with the. compressor may cause plugging of evaporator
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92169/897134064-MIT.pdf?sequence=2
Since this is the case for the rotary engine oil seal , it is essential to develop a method to calculate the hydrodynamic pressure.
-
Engine Crankshaft - Engine Crankshaft Manufacturers, Suppliers
[ Related Keywords : rotary oil seals , engine oil seal ] .
-
Chemistry and Technology of Lubricants
One such class of materials is elastomers, mainly as engine oil seals .
-
Analysis of Two Jet Engine Lubricating Oils and a Hydraulic Fluid: Their Pyrolytic Breakdown Products and Their Implication on Aircraft Air Quality
… air contaminants [3], contamination of the Auxiliary Power Unit (APU) air intake with hydraulic fluid [4,5], malfunctioning of APU seals allowingjet engine lubricating oil constituents to enter the ventilation system [6], and malfunctioning of engine oil seals in the compressor stages …
-
The Effect on Friction of Engine Oil Seal Using Low Viscosity Engine Oil for Fuel Economy Improvement
The Effect on Friction of Engine Oil Seal Using Low Viscosity Engine Oil for Fuel Economy Improvement .
-
nok seal - offers from nok seal manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : engine oil seal , rubber oil seals ] .
-
Lip Seals - Lip Seals Manufacturers, Suppliers
Auto NBR rubber shaft engine oil seals , lip seals for auto spare parts There are over 3000 molds of products, including auto oil seals and valve seals forJapanese cars, European cars and American cars etc.
-
Suppliers to the Volvo XC70
… Rods Mahle Cooling fan & shrouds Röchling Automotive Cowl grille Röchling Automotive Door Panels IAC Drip Rail Seal Metzeler Electronic steering column lock Huf Hülsbeck & Fürst Engine Management System (6 Cylinder Gasoline Engines) Denso Engine oil sealings Nolato Exhaust gasket (2 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61614/704739979-MIT.pdf?sequence=2
The basic nitrogen can, however, degrade engine oil seals .