-
Supplier: Atlantic Rubber Company, Inc.
Description: heat) & 250º F (dry heat). WE HAVE BROUGHT IN A STOCK OF EPDM ,60 DUROMETER TUBING, IN 50 FT LENGTHS Sizes Available: 1/8" ID X 1/16” WALL 3/16" ID X 1/16” WALL 1/4" ID X 1/16” WALL 1/4" ID X 1/8” WALL 3/8" ID X 1/8” WALL 1/2" ID X 1/8” WALL
- Design Units: English
- Material: Other
- Maximum Inside Diameter / Size: 0.1250 to 0.5000 inch
- Wall Thickness: 0.0625 to 0.1250 inch
-
Supplier: Aero Rubber Company, Inc.
Description: Aero offers custom rubber tubing in solid and closed cell sponge rubber. Compounds offered include: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Material grade options include Economy, Commercial and Spec
- Application: General Purpose
- Key Brands / Trademarks: Viton?
- Material: Rubber (Natural), Rubber (Synthetic), Other
- Shape: Round
-
Supplier: MOCAP, Inc.
Description: Stocked in Diameters from 0.104" to 0.975" for Immediate Shipment MOCAP manufactures a full line of masking products including many types and sizes of masking caps and plugs available in silicone rubber, EPDM rubber and high temperature vinyl. Also available: polyester tape,
- Design Units: English
- Material: Other
- Shape: Round
-
-
Supplier: Trim-Lok, Inc.
Description: Rubber Tubing come in a variety of specially designed rubber tube shapes made from custom formulated EPDM sponge rubber compound.
- Material: Other
- Shape: Round
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM
- Application: General Purpose, Chemical
- Design Units: English, Metric
- Features: Other
- Material: Rubber (Synthetic), Other
-
Supplier: Aero Rubber Company, Inc.
Description: We manufacture cord in solid (and closed cell sponge rubber) compounds including: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Economy Grades
- Chemical / Polymer System Type: Isoprene, Silicone, Specialty / Other
- Form / Shape: Rod / Round Stock
- Industry: General Industrial
-
Supplier: SAE International
Description: This specification covers an ethylene propylene (EPDM) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
-
Supplier: IBT Industrial Solutions
Description: an unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. TUBING PVC Teflon SBR Nylon Silicone Nitrile Polyethylene EPDM Urethane
- Material: Polyurethane (PU), Other
-
Supplier: SAE International
Description: This specification covers an ethylene propylene (EPDM) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes other than O-rings.
-
Supplier: SAE International
Description: This specification covers an ethylene propylene (EPDM) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes other than O-rings.
-
Supplier: SAE International
Description: This specification covers an ethylene propylene type rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
-
Supplier: Atlantic Rubber Company, Inc.
Description: (including cellular materials) are available for applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high
- Location: North America, United States Only, Northeast US Only
- Materials: Butyl, EPDM, AFLASTM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Other
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Services Offered: Assembly Services, Bonding
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot
- O-ring Features: FDA Approved or 3A Sanitary Classification, AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: U.S. Plastic Corporation
Description: Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of
- Application: Other
- Maximum Inside Diameter / Size: 0.1250 inch
- Outside Diameter / Size: 0.3750 inch
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM
- Diameter: 1.27 to 2.67 inch
- Length: 12 inch
- Material: Other
- Operating Temperature: -18 to 115 C
-
Supplier: Total Plastics, Inc.
Description: Black Norprene® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range
- Application: General Purpose, Peristaltic Pumping, Pneumatic (Vacuum)
- Finish: Solid
- Material Choices: Plastic Tubing
- Shape: Round
-
Supplier: Trim-Lok, Inc.
Description: Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound.
- O-ring Sizes: Other
- Outside Diameter (OD): 0.2500 to 0.6300 inch
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Lapp Tannehill
Description: and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8426-11 7000006133 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 2/0 - 250
- Features: Single Wall, Flame Retardant
- Length: 11 inch
- Material: Rubber - Synthetic, Other
- Operating Temperature: -40 to 90 C
-
Supplier: Lapp Tannehill
Description: and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8428-12 7000005950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 450 - 800
- Features: Single Wall, Flame Retardant
- Length: 12 inch
- Material: Rubber - Synthetic, Other
- Operating Temperature: -40 to 90 C
-
Supplier: Lapp Tannehill
Description: and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8423-6 7000058442 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 6 - 4 COLOR
- Features: Single Wall, Flame Retardant
- Length: 6 inch
- Material: Rubber - Synthetic, Other
- Operating Temperature: -40 to 90 C
-
Supplier: Lapp Tannehill
Description: aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8429-12 7000031604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 900 - 1000
- Features: Single Wall, Flame Retardant
- Length: 12 inch
- Material: Rubber - Synthetic, Other
- Operating Temperature: -40 to 90 C
-
Supplier: Novaflex Group
Description: Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft Temperature Range: -40°F to +140°F
- Application: Other
- Inside Diameter: 1.25 to 24 inch
- Material: Elastomers
- Product Form: Hose (including Duct)
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance
- Type: Liquid Tight Connector
-
Supplier: National Rubber Corporation
Description: materials through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- O-ring Sizes: Other
- Synthetic Rubber Materials (Thermosets): Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR), Other Rubber Material
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military
- Cross-section: 0.0310 to 0.0370 inch
- Inside Diameter (ID): 0.0810 to 0.0910 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification, AMS/MIL Spec
- O-ring Sizes: Other
-
Supplier: National Rubber Corporation
Description: materials through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber, Other
-
Supplier: Trim-Lok, Inc.
Description: D9 contoured Buffed Foam Tubing is available in EPDM or NPVC for better grip.
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Other
- Material / Composition: Plastic / Polymer, Elastomer / Rubber, Thermoplastic
- Polymer / Chemical System: Vinyl / PVC, Specialty / Other
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military
- Cross-section: 0.2100 inch
- Inside Diameter (ID): 8.47 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification, AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
-
Supplier: Trim-Lok, Inc.
Description: D7 contoured Buffed Foam Tubing is available in EPDM foam or NPVC foam for a better grip.
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Other
- Material / Composition: Plastic / Polymer, Elastomer / Rubber, Thermoplastic
- Polymer / Chemical System: Vinyl / PVC, Specialty / Other
-
Supplier: National Rubber Corporation
Description: materials through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- Features: Color Options
- Gasket Type: Gasket Strip, Custom Gasket
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber, Other
-
Supplier: National Rubber Corporation
Description: materials through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Materials: Plastics / Polymers, Rubber / Silicone
- Processes: Cold Extrusion, Hot Extrusion
- Secondary Operations: Cutting, Drilling/Punching, EDM Cutting, Grinding, Printing / Labeling, Water / Abrasive Jet Cutting
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy offers silicone molding services at its Boisbriand, Quebec facility, and can also mold high-quality rubber parts made of neoprene and EPDM. A synthetic rubber, silicone is best known for its usefulness at both high and low service temperatures. This man-made
- Location: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
- Molding Process: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
- Services: Clean Room Molding, Insert Molding, Large Part Molding, Micro Molding, Tool / Mold Making, Prototype, Low Volume Production, High Volume Production, Assembly Services, Bonding, Design Assistance, Just-In-Time Capability, Machining, Packaging / Shipping, Other
-
Supplier: MOCAP, Inc.
Description: plugs and tube end plugs to vinyl dip molded shipping plugs and high temperature masking plugs, to EPDM and silicone rubber masking plugs, MOCAP has the quality products to satisfy your requirements. Polyethylene Injection Molded Plugs MOCAP offers hundreds of sizes, shapes and designs
- Plug / Insert Shape or Application: Round, Button Plug
- Round Plug Features: Flange, Slotted Head
- Tapered: Yes
- Threaded: Yes
Find Suppliers by Category Top
Featured Products Top
-
Atlantic Rubber is pleased to announce a new line of stock EPDM tubing.EPDM is a rubber polymer that features great weatherization properties, is ozone resistant, and stands up in both water and steam environments (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Evaluation of Hose in Hose Transfer Line Service Life for Hanfords Interim Stabilization Program
EPDM Rubber Tube Lot # .