-
Supplier: ACCES I/O Products, Inc.
Description: ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard pin-out of the DB9M connectors or via a RJ45 connector. The card features a x1 lane PCI Express connector which
- Agency Approvals: RoHS
- Connector: DB9, RJ-45
- Features: ESD Protection
- Network / Bus: Other
-
Supplier: ACCES I/O Products, Inc.
Description: ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard pin-out of the DB9M connectors or via a RJ45 connector. The card features a x1 lane PCI Express connector which
- Agency Approvals: RoHS
- Connector: DB9, RJ-45
- Features: ESD Protection
- Network / Bus: Other
-
Supplier: Electro Standards Laboratories
Description: . FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
-
-
Supplier: Electro Standards Laboratories
Description: . FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
-
Supplier: Advantech
Description: The EKI-1528 and EKI-1526 are industrial-grade network-based serial device servers for connecting up to 8 or 16 serial RS-232/422/485 devices, such as CNCs, PLCs, scales and scanners, directly to a TCP/IP network. The EKI-1528 and EKI-1526 feature two independent Ethernet ports and MAC
- Connector: RJ-45, Other
- Number of Ports: 16
- Operating Humidity: 10 to 95 %
- Operating Temperature: -10 to 60 C
-
Supplier: Advantech
Description: The EKI-1528 and EKI-1526 are industrial-grade network-based serial device servers for connecting up to 8 or 16 serial RS-232/422/485 devices, such as CNCs, PLCs, scales and scanners, directly to a TCP/IP network. The EKI-1528 and EKI-1526 feature two independent Ethernet ports and MAC
- Connector: RJ-45, Other
- Number of Ports: 8
- Operating Humidity: 10 to 95 %
- Operating Temperature: -10 to 60 C
-
Supplier: RS Components, Ltd.
Description: Wrist band clips onto the 4.5mm diameter pip on the Connector. (Connector available separately and supplied qty 10 per bag). M6 T-nut recommended to attach connector to strut profile Accessory Type = Snaps & Studs Connector Type = 4 mm Stud Termination Type = Press
-
Supplier: RS Components, Ltd.
Description: browser. 8 kV air, and 4 kV contact ESD (Electrostatic Discharge) Protection. Simultaneous connection with up to five host devices Connector A = RS232 Connector B = Ethernet
- Connector Type: RJ-45
-
Supplier: RS Components, Ltd.
Description: . These Cat 3 and Cat 5 RJ11, RJ22 and RJ45 modular jack connectors are selectively loaded with a one piece design making them easy to use. They are also side by side stackable for PCB space saving and easy installation. These RJ11, RJ22 and
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: . These Cat 3 and Cat 5 RJ11, RJ22 and RJ45 modular jack connectors are selectively loaded with a one piece design making them easy to use. They are also side by side stackable for PCB space saving and easy installation. These RJ11, RJ22 and
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: PHOENIX CONTACT USA
Description: ESD electronic needle-nose pliers, 45° angle, smooth grip, with opening spring, non-reflective coating and phosphate-treated, two-component grip
- Form Factor: Handheld
- Technology: Hand Tools
-
Supplier: PHOENIX CONTACT USA
Description: ESD electronic needle-nose pliers, 45° angle, smooth gripping surface, with opening spring, non-reflective coating and phosphate-treated, two-component handle, type of packaging: with holder for sales display (backcard)
- Form Factor: Handheld
- Technology: Hand Tools
-
Supplier: DigiKey
Description: CONNECTOR 45-545A HEAD
-
Supplier: Advantech
Description: side. EKI-2741 will force the link to shut down as soon as noticed that the other link has failed, giving the application software a chance to react to the situation. Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with Single-mode SC
- Primary Port Connectors: RJ-45, Other
- Primary Port Maximum Cable Distance: 100 m
-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem cable / tubing cutter flush steel flush cutting plier is another quality product from Erem. Has a cutting capacity for 0.078 in and cutting length of 0.059 in. The overall length measures 4.5 in.
-
Supplier: Moxa Inc.
Description: Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm Extremely low power consumption—only 160 mA @ 3.3 VDC input Uses the MiiNe, Moxa's second generation SoC NetEZ technology makes integration incredibly easy Versatile choice of
- Connector: RJ-45
- Features: ESD Protection
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: 10Base-T, 100Base-T
-
Supplier: DigiKey
Description: DEVICE CONNECTOR, 3SK2 45MM
-
Supplier: Caplugs
Description: AS138 Seried is designed as a protective cap for circular electrical connectors. The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138. Tooled and engraved in full compliance with AS85049/138 and do not reference any other
-
Supplier: ACCES I/O Products, Inc.
Description: ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard pin-out of the DB9M connectors or via a RJ45 connector. The card features a x1 lane PCI Express connector which
- Agency Approvals: RoHS
- Connector: DB9, RJ-45
- Features: ESD Protection
- Network / Bus: Other
-
Supplier: ACCES I/O Products, Inc.
Description: ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard pin-out of the DB9M connectors or via a RJ45 connector. The card features a x1 lane PCI Express connector which
- Agency Approvals: RoHS
- Connector: DB9, RJ-45
- Features: ESD Protection
- Network / Bus: Other
-
Supplier: Advantech
Description: The EKI-1521I-SC feature one Ethernet port with RJ45 connector and one fiber port with SC connector to provide a redundant network mechanism that guarantees Ethernet network reliability. These serial device servers are designed to connect RS-232/422/485 serial
- Connector: RJ-45, Other
- Mounting / Form Factor: DIN Rail Mounted
- Number of Ports: 1
- Operating Humidity: 10 to 95 %
-
Supplier: Moxa Inc.
Description: The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices,
- Agency Approvals: FCC
- Connector: RJ-45
- Data Rate: 230 kbps
- Features: ESD Protection, Indicators
-
Supplier: Moxa Inc.
Description: The CA-132/132I PC/104 modules are reliable, high performance, multiport serial communication solutions that have 2 RS-422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to
- Agency Approvals: FCC
- Connector: RJ-45
- Data Rate: 230 kbps
- Features: ESD Protection, Indicators
-
Supplier: Renesas Electronics Corporation
Description: These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5
- Device Type / Applications: Transceiver
- IC Package Type: SOIC, SSOP
- Technology: RS232, RS485
-
Supplier: Renesas Electronics Corporation
Description: available. If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling
- Device Type / Applications: Transceiver
- IC Package Type: SOIC, SSOP
- Technology: RS232, RS485
-
Supplier: Renesas Electronics Corporation
Description: available. If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling
- Device Type / Applications: Transceiver
- IC Package Type: QFN
- Technology: RS232, RS485
-
Supplier: Renesas Electronics Corporation
Description: These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5
- Device Type / Applications: Transceiver
- IC Package Type: QFN
- Technology: RS232, RS485
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC4314 is a hot-swappable 4-channel 2-wire bus multiplexer that allows one upstream bus to connect to any combination of downstream busses or channels. An individual enable pin controls each connection. The LTC4314 provides bidirectional buffering, keeping the
- Device Type / Applications: Buffer
- Features: ESD Protected
- IC Package Type: QFN, SSOP
- Pin Count: 20 #
-
Supplier: Moxa Inc.
Description: Easy IP address configuration with LCD panel 10/100M auto-sensing Ethernet 4 serial ports, with support for RS-232, RS-422, and RS-485 Built-in 15 KV ESD surge protection for all serial signals Versatile socket operation modes, including TCP Server, TCP
- Connector: RJ-45
- Device Type: Serial/Device Server
- Mounting / Form Factor: Desktop / Tower
- Network / Bus: 10Base-T, 100Base-T
-
Supplier: Visual Sound, Inc.
Description: AC301-201 is compact and easy to use. It offers a male 9-pin D-Sub RS-232 serial input connection and a female RJ-45 network connection. Additional features include an adjustable baud rate and built-in ESD Compact Easy to install RS-232 MultiTasker Compatible
- Connector Type: Audio / Video Connector
-
Supplier: Nexperia B.V.
Description: and K inputs control the state changes of the flip-flops as described in the mode select function table. The J and K inputs must be stable one set-up time prior to the LOW-to-HIGH clock transition for predictable operation. The JK design allows operation as a D-type flip-flop by connecting
- Features: ESD Protection
- IC Package Type: Other
- Logic Family: Other
- Maximum Clocking Frequency (fMAX): 61 MHz
-
Supplier: Nexperia B.V.
Description: connecting the external timing components CEXT and REXT. Typical pulse width variation over temperature range is ± 0.2 %. The device may be triggered by either the positive or the negative edges of the input pulse. The duration and accuracy of the output pulse are determined by
- Features: ESD Protection?
- IC Package Type: Other
- Logic Family: Transistor-Transistor Logic (TTL), Other
- Operating Temperature: -40 to 125 C
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation
- Number of Ports: 10 #
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 15km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation
- Equipment Type: Switch
- Number of Ports: 12 #
-
Supplier: VAST STOCK CO., LIMITED
Description: Wire Stripping & Cutting Tools ESD Safe Proturn FlushCut Cutters 45
Find Suppliers by Category Top
Featured Products Top
-
various I/O connectors One interface but compatible with HDMI/DP/RJ45/VGA through conversion hub Up to 10,000 mating cycle Perfectly fit for long term use of frequently plugged (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
G45A19021020HHR HDMI Connector System - G45 Series, Input Output Connector, Receptacle, Type A, Right Angle, 0.5mm Pitch, 19 Position, SMT (SMD for Shell Peg) Type, Gold Flash Plating, High (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
DisplayPort also allows flexible allocation of available bandwidth between audio and video. DisplayPort 1.4 compliant Protects against ESD (Electrostatic discharge) and EMI (Electromagnetic Interference) Self-latching connector Fully backward (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
Compact 2x2 power connectors provide capacity for up to 20A per contact Versatile design suitable for power applications Rugged guide modules offer ESD grounding option (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
SCA-2 connectors consist of headers and receptacles that enable the hard disk drive to backplane interface in enterprise storage systems. The header resides on the HDD while the receptacle is attached to the backplane. 40pos SCA-2 receptacles are designed to accept Fibre Channel drives, while 80 (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
rj45 jack - offers from rj45 jack manufacturers, suppliers, exporters & wholesalers
RJ45 jack, 10/100/1000Base-T connector, ESD RJ45 connector , connector magnetics and other network electronics ...
-
Popular Products In Computers - Big Bruin
…Ultra-rugged and highly-flexible Neutrik etherFLEX Cat 5e cableTested for both AES50 and EtherSound audio networkingDual-shielded for protection against EMI and ESD interferenceDual-jacketed with PUR … enhanced cable resilienceShielded Hirose RJ45 protected by Neutrik etherCON connectors on both endsYou can…
-
Shopping In Cables & Adapters - Big Bruin
…Ultra-rugged and highly-flexible Neutrik etherFLEX Cat 5e cableTested for both AES50 and EtherSound audio networkingDual-shielded for protection against EMI and ESD interferenceDual-jacketed with PUR … enhanced cable resilienceShielded Hirose RJ45 protected by Neutrik etherCON connectors on both endsYou can…
-
Shopping In Cables & Adapters - Big Bruin
…Ultra-rugged and highly-flexible Neutrik etherFLEX Cat 5e cableTested for both AES50 and EtherSound audio networkingDual-shielded for protection against EMI and ESD interferenceDual-jacketed with PUR … enhanced cable resilienceShielded Hirose RJ45 protected by Neutrik etherCON connectors on both endsYou can…
-
Perle IOLAN SDS4 T - device server | Softchoice
IOLAN SDS4T - 4 X RJ45 connectors , software selectable EIA232/422/485 interfaces, 10/100 Ethernet, advanced data encryption, user authentication and event management security features included, IPv6, COM port redirector, 15kv ESD , Extended temperature.
-
Analysis of Radiated Fields for the Design of a RJ45 Connector Using FDTD Method
…reduces both radiation and susceptibility to radia- tion, as well as providing electrostatic discharge ( ESD ) protec- tion. .... The RJ45 connector consists of many complicated struc- tures and layered media, all of which should be modeled vig- orously.
-
Amphenol RF - 031-2374-RFX - Coaxial/RF Connectors - RF Connectors - Allied Electronics
connector ,modular plug, rj45 (8p8c),cat5,solid/strand cond,round unshield cable. .... ESD & Prototyping > Tapes .
-
3M - 2228-1X10FT - ESD & Prototyping - Tapes - Allied Electronics
connector ,modular plug, rj45 (8p8c),cat5,solid/strand cond,round unshield cable. .... ESD & Prototyping > Tapes .
-
Paladin Tools - PA901053 - Tools - Tool Kits - Allied Electronics
CONNECTOR ,EZ- RJ45 MODULAR PLUG,CATEGORY5,FOR TWISTED PAIR CABLES. .... ESD & Prototyping > Tapes .
-
Alpha Wire - GRP11013/4 BK007 - Cable Management - Sleeves & Tubing - Allied Electronics
connector ,metal circ,bulkhead rj45 to rj45,matte plastic insert,nickel finish. .... ESD & Prototyping > Tapes .