Products/Services for Executive Pocket Calipers
-
Calipers - (267 companies)Compared to the blade edge typically found on standard calipers, the nib is more easily and accurately located on an edge or groove. Small, pocket-sized calipers are usually designed for low precision gaging applications. Pocket or rolling mill...Caliper TypeUnitsDisplay
-
Door Frames - (42 companies)Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
-
Handheld and Portable Computers - (358 companies)...but also include a stylus or keyboard. Typically, PDAs function as a cellular phone, fax sender, Web browser, and personal organizer. They may also provide handwriting recognition and voice recognition technologies. Pocket PCs, a third type...
-
Industrial Thermometers - (389 companies)Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
-
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
-
Dimensional Gages and Instruments - (1151 companies)...or stylus. Mechanical gages rely upon the physical movement or displacement of a gaging element such as a spindle, slide, or stem to determine a part 's dimensions. Micrometers, calipers, indicators, plug gages, and ring gages are examples of mechanical...
-
Micrometers - (254 companies)Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available.
-
Flashlights - (305 companies)...energy-efficiency and have an extremely long life. They use low-power LEDs to provide white or colored light, and generate less heat than conventional flashlights. Flashlight accessories include: Spring clips. Pocket clips. Head bands. Belt holsters. Wrist...
-
Thickness Gages - (379 companies)...inspection techniques. Micrometers are instruments for precise gaging. They consist of a ground spindle and anvil mounted in a steel frame. In addition to traditional micrometers, calipers and laser micrometers are used to gage thickness. Optical...
-
Product News
-
Myron L Company
Wireless Water Quality Pocket Testers Myron L (R) offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 measures Dissolved Oxygen (DO); PTBT6 measures Nitrate. PTBT1 instruments are engineered with a proprietary conductivity cell that delivers accuracy of +-1% of reading and +-0.2% of reading at calibration point. PTBT2... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Dissolved Oxygen and Temperature Pocket Tester The PT5 is designed with high-performance features including: proprietary sensor design; industry leading accuracy; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods - air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up to 1 meter / NEMA6 submersible enclosure. PT5 Measurement Modes include: Hold mode, which continuously displays real-time readings until stable... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
New Pig Corporation
PIG® Poly Deck with Pallet Jack Pockets Fork pockets are spaced to fit most pallet jacks; deck can be moved fully loaded with properly secured drums (straps not included). 2,000 lb. UDL capacity is strong enough to support two fully loaded steel or poly drums; PIG decks will never buckle or bow. Low-profile 6.5"H design is easy to load or unload; pumps and funnels are easy to access. 22-gallon sump catches leaks, drips and spills during drum transfers. Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion... (read more)Browse Pallets Datasheets for New Pig Corporation -
Myron L Company
Dissolved Oxygen (DO) Water Quality Pocket Tester Myron L (R) Company Ultrapen TM PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include: Real time readings. A proprietary sensor design and highly stable microprocessor-based circuitry that measures DO with an accuracy of up to +- 2%. Temperature compensation algorithm that dynamically corrects for changes in membrane temperature during measurements. Adjustment for Altitude and... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
One-Button ORP and Temperature Pocket Tester ULTRAPEN PT3 is designed with high performance features including: proprietary sensor design; accuracy of +-10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable epoxy encapsulated electronics; easy-to-use one-button control; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible. PT3 Measurement Modes include: Hold (default), which... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Bluetooth® Enabled pH & Temperature Pocket Tester Use your Bluetooth (R)-enabled mobile device with the Myron L (R) Ultrapen PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for pH and Temperature! The UltrapenX2 TM PTBT2 is designed with high performance features including proprietary sensor design; accuracy of +-.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Bluetooth® Enabled ORP & Temperature Pocket Tester Use your Bluetooth (R)-enabled mobile device with the user-intuitive, Myron L (R) Ultrapen PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for ORP and Temperature! The UltrapenX2 TM PTBT3 is designed with high performance features including proprietary sensor design with a 99.9% pure platinum electrode; accuracy of +-10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode;... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Lab-Accurate Nitrate & Temperature Pocket Tester Use your Bluetooth (R)-enabled mobile device with the user-intuitive, Myron L (R) Ultrapen PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for Nitrate and Temperature! The UltrapenX2 TM PTBT6 is designed with high-performance features including proprietary Ion Specific Electrode sensor design; readings in concentration, ppm N or ppm NO3 -, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
One-Button, Lab-Accurate pH & Temp. Pocket Tester ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design; accuracy of +-.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; easy-to-use one-button control; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible. PT2 Measurement Modes include: Hold, which captures and displays a stabilized reading, and LIVE,... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Lab-Accurate Cond/TDS/Salinity/Temp Pocket Tester ULTRAPEN PT1 is designed with high performance features including: proprietary cell design; accuracy of +-1% of READING, +-0.2% at calibration point; KCl, NaCl and 442 Natural Water TM modes; automatic temperature compensation; autoranging capabilities for greater measurement resolution; easy-to-use 1-button control; rugged construction; IP67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible. PT1 functions include: Conductivity in mS referenced to KCl; Total Dissolved Solids in ppm... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company
-
A Biomechanical Evaluation and Assessment of the Accuracy of Reduction of Two Methods of Acetabular Osteotomy Fixation in Dogs
Soft tissues were removed from the pelves, and the cranial to caudal width of the acetabulum was measured (mm) with calipers ( Executive Pocket Chum; Executive, USA) to further standardize acetabular size.
-
A Biomechanical Comparison of Screw and Wire Fixation With and Without Polymethylmethacrylate Re‐Enforcement for Acetabular Osteotomy Stabilization in Dogs
The cranial-to-caudal width of the acetabulum was measured (mm) with calipers ( Executive Pocket Chum; Executive, Tampa, FL).
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103392414,1,'hip_pad',n,1,1). s(103392542,1,'hip_ pocket ',n,1 … … n,1,0). s(103441602,1,'insert',n,2,0). s(103441602,2,'inset',n,2,0). s(103441784,1,'inset',n,1,1). s(103441894,1,'inside_ caliper ',n,1,0 … … s(103443908,1,'instrument_of_ execution ',n,1,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 17067,'breast implant'),(17068,'breast of lamb'),(17069,'breast of veal'),(17070,'breast pocket '),(17071,'breast … … 'business district'),(18589,'business editor'),(18590,'business enterprise'),(18591,'business establishment'),(18592,'business executive '),(18593,'business … … 19411,'california yew'),(19412,'californian'),(19413,'californium'),(19414,'caliginous'),(19415,'caligula'),(19416,' caliper '),(19417,'caliph' …
-
noun.artifact (finlayson-gwc2014.zip)
… @ (an artifact that is inserted or is to be inserted) } { inset2, picture,@ (a small picture inserted within the bounds or a larger one) } { inside_caliper, caliper,@ ( caliper for measuring inside dimensions … … accomplishing some end) } { instrument_of_ execution , instrument,@ (an instrument … … bronchodilator (trade name Atrovent)) } { iPod, stereo,@ noun.communication:trademark,;u ((trademark) a pocket -sized device used …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103521771,1,'hip_pad%1:06:00::'). sk(103521899,1,'hip_ pocket %1:06:00 … … 06:00::'). sk(103573282,1,'insert%1:06:00::'). sk(103573282,2,'inset%1:06:01::'). sk(103573464,1,'inset%1:06:02::'). sk(103573574,1,'inside_ caliper %1:06:00::' … … sk(103575691,1,'instrument_of_ execution %1:06:00::' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… quilt_N|6 down_N|5 wrought_iron_N|4 pool_ball_N|1 stretchable_J|1 elbow_joint_N|2 hockey_player_N|11 power_station_N|2 vice_versa_R|11 ignite_V|28 windshield_wiper_N|2 air_conditioner_N|1 instrument_of_ execution _N|6 electrocution_N|2 electric_lamp_N|3 … … lescol_N|1 bedtime_N|5 applicator_N|4 fishhook_N|2 look_like_V|15 stagehand_N|1 fuselage_N|3 buttress_V|4 folktale_N|3 anywhere_R|9 jib_N|1 fishing_rod_N|4 fly_front_N|1 pocket _watch_N|2 watch_chain_N|1 vest_pocket_N|1 … … declaration_of_independence_N|17 operand_N|10 wilderness_N|11 crixivan_N|1 indocin_N|1 low-voltage_J|2 air_pump_N|1 remicade_N|2 regional_enteritis_N|1 contrivance_N|2 steam_engine_N|6 writing_ink_N|1 caliper _N|6 creative_thinking_N|1 gem_N|19 …
-
Design of Formula SAE Suspension Components
Finite Element Analysis was executed on each iteration in cornering, braking, and a combination of cornering and … … hole and applying a force of 1121.1 N at each of the brake caliper mounting locations. Preliminary Finite Element Analysis results showed that a wide upright with pockets in it was stronger than …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… one 03573574 06 n 01 inside_caliper 0 001 @ 02939866 n 0000 | caliper for measuring inside … … artifacts) that is instrumental in accomplishing some end 03575691 06 n 01 instrument_of_ execution 0 008 @ … … n 0000 ;u 06851742 n 0000 ~ 03584400 n 0000 | (trademark) a pocket -sized device used …
-
Scale Removal From the Recesses of Side-Pocket Mandrels
It outlines the different steps carried out to design, execute and evaluate the results of a successful … … problems changing one of the gas lift valves located in the third side- pocket mandrel of the … Multi-finger caliper logs had previously been run (Fig.1) to confirm the presence of scale in …