-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration
- Drive Type: DC Brushless Motor
- Operating Temperature: -40 to 100 C
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration
- Drive Type: DC Brushless Motor
- Operating Temperature: -40 to 100 C
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration
- Drive Type: DC Brushless Motor
- Operating Temperature: -40 to 100 C
-
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration
- Drive Type: DC Brushless Motor
- Operating Temperature: -40 to 100 C
-
Tool Kits - M18 COMPACT 2 TOOL COMBO, DRIVER/DRILL (2602-20), & 1/4 IN. IMPACT (2650-20) -- 70060013Supplier: Allied Electronics, Inc.
Description: The 2691-22 M18 cordless 2-tool combo kit includes the Compact Driver (2601-20) and the 1/4" Hex Impact Driver (2650-20). The M18 Cordless System's patented technologies and electronics, innovative motor design, and superior ergonomics provide the most efficient blend of
-
Supplier: DEWALT Industrial Tool Co.
Description: High performance frameless motor delivers maximum power of 300 unit watts out LED worklight provides increased visibility in confined spaces
- Chuck Size: 0.5000 inch
- Features: Multiple Clutch Settings, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 1450 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.8 lbs.) minimizes user fatigue 1/2'' ratcheting chuck reduces bit slippage Dual speed range 0-500/0-1,700 rpm delivers optimal performance High performance frameless motor delivers maximum power
- Chuck Size: 0.5000 inch
- Features: Multiple Clutch Settings, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 1700 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power
- Chuck Size: 0.3750 inch
- Features: Multiple Clutch Settings, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 1450 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: optimal performance High performance frameless motor delivers maximum power of 410 unit watts out LED worklight provides increased visibility in confined spaces
- Chuck Size: 0.5000 inch
- Features: Multiple Clutch Settings, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 1700 rpm
-
Supplier: Transcat, Inc.
Description: Product Highlights Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque Compact Size Light Weight: 8-7/8” Length and 6.7 lbs Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time 1/2” Anvil w/Pin Detent
Find Suppliers by Category Top
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
Torque motors are also called "frameless" motors. They don't have housings, bearings, or feedback devices. In this sense the motor is a kit and meant to be part of the machine structure. Torque motors are designed as direct drives. They eliminate the need for gearboxes, worm-gear drives, and other
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61907/706827734-MIT.pdf?sequence=2
Parker frameless kit motors generate additional torque in a given series by increasing the length of the stator windings and rotor.
-
Autonomous Mobile systems 2009
Bayside motion 27 Seaview boulevard NY, port Washington: Product manual: Frameless kit of motor .
-
Home :: Medical Design Briefs
Frameless Motor Kits .
-
Frameless Motor Kits - Nasa Tech Briefs :: Medical Design Briefs
Frameless Motor Kits .
-
http://vbn.aau.dk/ws/files/36893795/erik_schaltz.pdf
Rotor and stator are bought as frameless motor kit .
-
Features :: NASA Tech Briefs
The systems incorporate frameless motor kits into application-specific direct drive motors for special mechanical requirements, special sealing, autoclave heat cycles, and harsh environments.
-
Features :: NASA Tech Briefs
The ULT-O Outside Rotating frameless motor kits latest from Applimotion, Loomis, CA, give the customer flexibility of a large through hole and low profile.
-
Features :: NASA Tech Briefs
The ULT-O Outside Rotating frameless motor kits latest from Applimotion, Loomis, CA, give the customer flexibility of a large through hole and low profile.
-
Features :: NASA Tech Briefs
The systems incorporate frameless motor kits into application-specific direct drive motors for special mechanical requirements, special sealing, autoclave heat cycles, and harsh environments.
-
Products :: NASA Tech Briefs
The assemblies combine gearing and direct drive frameless motor kits .