Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TRANSMITTER, RATE OF FLOW, FUEL
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow XMT868i is an ultrasonic flow transmitter for liquids. It combines flow measurement capability with a cost-effective transmitter package that can be installed right at the process measurement point. The XMT868i is a clamp-on flow
- Velocity Flow Rate: -40.03 to 40.03 ft/sec
- Display: Digital Display
- Electrical Output: Analog Current, Frequency, Switch
- Features: Recorder / Totalizer Functions
-
Supplier: Accuris
Description: FUEL FLOW TRANSMITTER\BENDIX\9 054 FUEL FLOW TRANSMITTER
-
-
Supplier: Panametrics
Description: The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and
- Velocity Flow Rate: -40.03 to 40.03 ft/sec
- Display: Digital Display
- Electrical Output: Analog Current, Frequency
- Features: Recorder / Totalizer Functions
-
Supplier: Accuris
Description: TRANSMITTER, RATE OF FUEL FLOW, SYNCHRO TYPE
-
Supplier: Clark Solutions
Description: The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a
- Liquid Volumetric Flow Rate: 0.1320 to 5.28 GPM
- Electrical Output: Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: 213 psi
-
Supplier: Clark Solutions
Description: The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and
- Liquid Volumetric Flow Rate: 0.0158 to 0.5280 GPM
- Electrical Output: Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: 2900 psi
-
Supplier: Clark Solutions
Description: The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra
- Liquid Volumetric Flow Rate: 0.1320 to 5.28 GPM
- Electrical Output: Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: 213 psi
-
Supplier: Accuris
Description: TRANSMITTER, RATE OF FLOW, FUEL, TYPE MB-1
-
Supplier: Panametrics
Description: meter has no pressure drop, no moving parts and is maintenance-free. Features Economical flow measurement in a compact transmitter No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow
- Velocity Flow Rate: -151 to 151 ft/sec
- Display: Digital Display
- Electrical Output: Analog Current, Frequency, Switch
- Features: Recorder / Totalizer Functions
-
Supplier: Fluid Components Intl. (FCI)
Description: with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs and a 500 Hz pulse output. The models ST75A and ST75AV include HART or Modbus, as well as NAMUR compliant 4-20 mA outputs and SIL compliance rating. The flow meter's
- Gas Volumetric Flow Rate: 0.0100 to 559 SCFM
- Display: Digital Display
- Electrical Output: Analog Current, Frequency
- Flow Meter Type: Mass Flow Meter, Velocity Flow Meter, Volumetric Flow Meter
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers three basic types of true mass flow indicating instruments. Each may consist of an indicator, transmitter and other auxiliary means such as a power supply or amplifier as required.
-
Supplier: SAE International
Description: This Aerospace Standard covers three basic types of true mass flow indicating instruments. Each may consist of an indicator, transmitter and other auxiliary means such as a power supply or amplifier as required.
-
Supplier: Sierra Instruments, Inc.
Description: controlling of HVAC systems Fuel and oil consumption measurements Checking other flow meters Flow and usage audits Interface detection Offshore applications Automated process control
- Velocity Flow Rate: 0.3000 to 40 ft/sec
- Display: Digital Display
- Electrical Output: Analog Current
- Features: Recorder / Totalizer Functions
-
Supplier: Brooks Instrument
Description: Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That’s the advanced simplicity you get with the SLA5800
- Mass Flow Rate: 8.26E-6 to 6.88 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Mass Flow Meter
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Endress+Hauser, Inc.
Description: Coriolis mass flow measuring system For fueling with compressed natural gas (CNG) Your benefits CNGmass DCI allows you record multiple process variables (mass/density/temper ature) simultaneously during operation for diverse process conditions. The
- Mass Flow Rate: 0.0 to 330 lbs/min
- Electrical Output: Analog Current, Frequency, Switch
- Features: Measures Density, Measures Temperature, Audible or Visual Alarms, Recorder / Totalizer Functions
- Interface Options: Network / Fieldbus
-
Supplier: Fluid Components Intl. (FCI)
Description: with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs and a 500 Hz pulse output. The models ST75A and ST75AV include HART or Modbus, as well as NAMUR compliant 4-20 mA outputs and SIL compliance rating. The flow meter's
- Gas Volumetric Flow Rate: 0.0100 to 559 SCFM
- Display: Digital Display
- Electrical Output: Analog Current, Frequency
- Flow Meter Type: Mass Flow Meter, Velocity Flow Meter, Volumetric Flow Meter
-
Supplier: Fluidwell bv
Description: typical application is flow calculation of water, fuel or chemicals at base conditions. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew
- Computer Controllable: Yes
- Display: Digital Display
- Features: Programmable, Recorder / Totalizer Functions
- Front Panel Interface: Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: flow, combustion air flow, natural gas fuel flow, boiler efficiency, custody transfer and stack gas emissions flow monitoring. The Model 640S gas flow meters also features a high temperature option ( 750 degrees F) and a self-cleaning purge option for dirty
- Computer Controllable: Yes
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage, Switch
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
-
Supplier: Edgetech Instruments Inc.
Description: 4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument
- Display: Digital
- Electrical Outputs: Analog Current
- General Gas Types: Combustible Gas
- Measurement Type: %Volume, Trace
-
Supplier: Endress+Hauser, Inc.
Description: Coriolis Mass Flow Measuring System For Fueling with Liquified Petroleum Gas (LPG) and filling in hazardous areas Your benefits The Promass measuring devices allow you record multiple process variables (mass/density/temper ature) simultaneously during operation
- Mass Flow Rate Range: 0.0 to 1650 lbs/min
- Electrical Output: Frequency
- End Fittings: Clamp, Flanged, Threaded, VCO® / VCR®
- Features: Measures Density, Measures Temperature, Audible or Visual Alarms
-
Supplier: Endress+Hauser, Inc.
Description: Coriolis Mass Flow Measuring System For fueling with Compressed Natural Gas (CNG) Your benefits The Promass measuring devices allow you record multiple process variables (mass/density/temper ature) simultaneously during operation for diverse process conditions
- Mass Flow Rate Range: 0.0 to 330 lbs/min
- Electrical Output: Frequency, Switch
- End Fittings: Flanged
- Features: Measures Density, Measures Temperature
-
Supplier: Dynisco
Description: calibration Description Dynisco's PT199 pressure transmitter is designed to measure gas turbine pressure around the world. It provides information on various gas turbine system pressures for both gas and fuel flow control and/or turbine firing temperature control.
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: Gems Sensors & Controls
Description: flow rate is improper to protect bearings, gears and cooling systems. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio
- Liquid Volumetric Flow Rate: 0.7500 to 14 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -20 to 180 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts
- Liquid Volumetric Flow Rate: 0.2500 to 5 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 0.0 to 212 F
-
Supplier: Gems Sensors & Controls
Description: actuation adjustment. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and
- Liquid Volumetric Flow Rate: 0.5000 to 100 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -20 to 300 F
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing
- Accuracy: 1 ±% FS
- Display: Analog Meter
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: Edgetech Instruments Inc.
Description: 4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring
- Display: Digital
- Electrical Outputs: Analog Current
- General Gas Types: Combustible Gas
- Measurement Type: Trace
-
Supplier: Gems Sensors & Controls
Description: chemical processing use. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and
- Liquid Volumetric Flow Rate: 0.5000 to 2 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 120 F
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog
- Gas Volumetric Flow Rate: 0.1667 to 66.67 SCFM
- Liquid Volumetric Flow Rate: 2 to 500 GPM
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Threaded, Other
-
Supplier: Panametrics
Description: -accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture TransPort PT900 Applications Suitable for most pipe sizes and
- Velocity Flow Rate: 0.0984 to 39.99 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing
- Media: Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: Edgetech Instruments Inc.
Description: 4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring
- Display: Digital
- Electrical Outputs: Analog Current
- General Gas Types: Combustible Gas
- Measurement Type: Trace
-
Supplier: Roscid Technologies
Description: range is 0-0.5, 0-5, and 0-50% (model OXYT-II-T2) and the third range is 0-1%, 0-10% and 0-100% (model OXYT-II-T3). Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms
- General Gas Types: Combustible Gas
-
Supplier: RS Components, Ltd.
Description: equipment, induction furnaces, radio transmitters ,â?¢ Process Systems: water filtration and reverse osmosis, chlorinates, de-icers, sterilisers, evaporators Media Monitored = Liquid Device Type = Shuttle Minimum Flow Rate = 2 gal/min Maximum Flow Rate = 8 gal/min Pipe
- Gas Volumetric Flow Rate: 0.2674 to 1.07 SCFM
- Media Temperature Range: 100 F
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 F
-
Supplier: RS Components, Ltd.
Description: equipment, induction furnaces, radio transmitters ,â?¢ Process Systems: water filtration and reverse osmosis, chlorinates, de-icers, sterilisers, evaporators Media Monitored = Liquid Device Type = Shuttle Minimum Flow Rate = 5 gal/min Maximum Flow Rate = 15 gal/min Pipe
- Gas Volumetric Flow Rate: 0.6685 to 2.01 SCFM
- Media Temperature Range: 100 F
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 F
-
Supplier: RS Components, Ltd.
Description: equipment, induction furnaces, radio transmitters ,â?¢ Process Systems: water filtration and reverse osmosis, chlorinates, de-icers, sterilisers, evaporators Media Monitored = Liquid Device Type = Shuttle Minimum Flow Rate = 1 gal/min Maximum Flow Rate = 6 gal/min Pipe
- Gas Volumetric Flow Rate: 0.1337 to 0.8022 SCFM
- Media Temperature Range: 100 F
- Operating Pressure: 400 psi
- Operating Temperature: -20.2 F
-
Supplier: RS Components, Ltd.
Description: : Bronze,â?¢ Setting Type: Adjustable â?¢ Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses ,â?¢ Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters
- Gas Volumetric Flow Rate: 0.1059 to 0.7945 SCFM
- Operating Pressure: 392 psi
- Operating Temperature: -4 F
- Pipe Diameter: 1 inch
Find Suppliers by Category Top
Featured Products Top
-
Sophisticated fuel cell technology projects now rely on the precision ST80 Thermal Mass Flow Meters with (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
provides highly accurate, reliable air/gas flow measurement in the latest fuel cell technology projects designed to provide clean electric power while reducing and eliminating harmful emissions such as carbon, NOX and SOX that are detrimental to the environment. FCI’s (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
Ex locations that require flow meters with rugged-duty transmitters and full agency approvals for Ex environments, and minimal maintenance to ensure uninterrupted service in difficult to access locations. FCI’s ST100A Series Thermal Gas Flow Meters provide direct mass flow (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
, compact ST75 air/gas flow meter from Fluid Components International (FCI), which measures fuel gas, process gas, inert gas, waste gases and air in small line sizes, is ideal for optimizing natural gas flow control for industrial ovens, heat chambers (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Series Thermal Mass Flow Meter from Fluid Components International (FCI) to help control the primary air flow feed to its advanced (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
. The transmitter can be mounted directly to the flow sensor or remotely mounted up to 100 feet (30 meters) away. The highly reliable ST51A, ST75A and ST75AV Flow Meters carry the CE mark, and are optionally available with Div.1/Zone 1 Ex agency approvals of FM, FMc, ATEX and IECEx (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
“transmitter” to a “receiver.” It’s Faraday’s law of induction at work. Typically, wireless power transmitters and receivers are paired together by their manufacturer. Today, Apple, Samsung, Dell, LG and many other OEMs sell consumer devices with embedded power receivers (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Boxes, Fuel, Cabin Air Thermostat and More Design engineers will find the highly reliable, rugged, precision Model AS-TE Temperature Element Series from (read more)
Browse Temperature Sensors Datasheets for Fluid Components Intl. (FCI)
Conduct Research Top
-
Interphex 2006 Preview: The Best of the Phex
, verification, and calibration. GE Analytical Instruments, Booth 1809 Magnetrol offers a comprehensive line of level and flow instrumentation to help ensure safe, reliable, efficient and cost-effective plant operation in the pharmaceutical industry. Magnetrol offers multiple technologies, including
More Information Top
-
NASA Aircraft Management Information System
…EA 09 C9 T TBD 1 FUEL FLOW TRANS/C9 8TJ88GAD1 EA $853.12 09 BH T 005012403 3 1 L/P FLOWMETER,POWER SUPPLY 8TJ85GAV1 EA $1,975.00 09 AL T 008021003 1 0 L/P FUEL FLOW TRANSMITTER 8TJ85GAT1 EA $2,405…
-
Systems of Commercial Turbofan Engines
…of the following components (listed in the sequence in which they are passed by the fuel): • Fuel pump • Fuel-cooled oil cooler • Fuel filter • Fuel metering device (HMU or FMU) • Fuel flow transmitter • Fuel manifold components…