-
Supplier: Terra Universal, Inc.
Description: This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed meter monitors operation. Includes hood, fluorescent
- Fume Hood Type: General Purpose, Other
- Hood Design: Conventional, Ductless, Other
- Hood Face Velocity: 100 to 180 SFPM
- Sash Options: Other
-
Supplier: Cole-Parmer
Description: .995% efficiency in the H14 HEPA filter. The HEPA filter is a glass and polymer fiber blend and is pleated to provide more filter material. The air exhausted into the room complies with Class 5 (E.N. ISO 14 644) standards. A standard air flow velocity meter provides
- Fume Hood Type: General Purpose
- Hood Design: Ductless
- Required Airflow: 100 SCFM
-
Supplier: Cole-Parmer
Description: .995% efficiency in the H14 HEPA filter. The HEPA filter is a glass and polymer fiber blend and is pleated to provide more filter material. The air exhausted into the room complies with Class 5 (E.N. ISO 14 644) standards. A standard air flow velocity meter provides
- Fume Hood Type: General Purpose
- Hood Design: Ductless
- Required Airflow: 100 SCFM
-
-
Supplier: TSI Incorporated
Description: Measures velocity and temperature with a straight, telescopic probe. The VelociCalc® Air Velocity Meter 9515 is the economical choice for a digital air velocity meter, without compromising accuracy or precision. Professionals find it an ideal tool for face velocity
-
Supplier: TSI Incorporated
Description: testing and balancing Clean room testing Biological safety cabinet and laboratory fume hood testing HVAC commissioning and troubleshooting Ventilation evaluations Face velocity measurements Includes: AirPro Velocity Meter Model AP
- Air Velocity: Yes
-
Supplier: TSI Incorporated
Description: . Applications HVAC testing and balancing Clean room testing Biological safety cabinet and laboratory fume hood testing HVAC commissioning and troubleshooting IAQ investigations Thermal comfort studies Ventilation evaluations
-
Supplier: TSI Incorporated
Description: differential pressure sensor and does not include a probe. Applications HVAC testing and balancing Clean room testing Biological safety cabinet and laboratory fume hood testing HVAC commissioning and troubleshooting IAQ investigations Thermal
Find Suppliers by Category Top
Featured Products Top
-
general face velocity conditions. Applications include exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils. The VelGrid is a 12" square, 16 point, face velocity grid for coil, filter, fume hood and clean room testing. Each (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
HOW DO FLOWHOOD MODELS DIFFER? FLOWHOOD MODEL CFM-88L The FlowHood CFM-88L is used for air flow and temperature measurement only, and comes complete with a CFM-88L meter and an air capture hood kit (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
FlowHood CFM-88L DIGITAL READOUT The FlowHood CFM-88L uses the electronic, digital AirData Flowmeter for direct readout at supply, return, or exhaust outlets, in cfm or liters/sec. This rugged, shock (read more)
Browse Datasheets for Shortridge Instruments, Inc. -
pressure. TEMPERATURE: ±0.5°F accuracy from 32°F to 158°F. AIR FLOW: Accuracy is ±3% of reading ±7 cfm from 100 to 2000 cfm; range is 25 to 2500 supply, 25 to 1500 exhaust with 8400 FlowHood. ABSOLUTE PRESSURE: ±2% of reading ±0.1 (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
The Airdata micromanometers are handheld portable multimeters for measuring velocity, pressure, and temperature of air at HVAC diffusers. They can also be used to obtain direct air flow readings with a FlowHood kit. AirData Multimeters are used by air balance experts in demanding air (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
This meter may be ordered as part of the ADM-850L Multimeter Kit, complete with accessories for measuring air velocity, pressure, and temperature, or as part of the CFM-850L FlowHood kit. (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
general face velocity conditions. Applications include exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils. The VelGrid is a 12" square, 16 point, face velocity grid for coil, filter, fume hood and clean room testing. Each (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
The Airdata micromanometers are handheld portable multimeters for measuring velocity, pressure, and temperature of air at HVAC diffusers. They can also be used to obtain direct air flow readings with a FlowHood kit. AirData Multimeters are used by air balance experts in demanding air (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
air flow readings with a FlowHood kit. AirData Multimeters are used by air balance experts in demanding air distribution applications for maintaining air quality control. AirData Multimeter ADM-850L ELECTRONIC MICROMANOMETER The ADM (read more)
Browse Datasheets for Shortridge Instruments, Inc. -
airflow. The FlowHood CFM-88L air balance system may also be ordered as a model CFM-850L with the multipurpose ADM-850L AirData Multimeter. UPGRADE LATER When more functionality is required, such as velocity, memory or auto-read, the CFM-88L meter may be converted into an ADM (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc.
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/23567/00dissertations.pdf?sequence=1
Prepare a 6 port manifold with 0-10 Lpm span flow meters and a 2500 ppm CO in compressed air and a CO-free compressed air source in a fume hood .
-
Process and Environmental Technology Laboratory at Sandia National Laboratories, New Mexico: Laboratories for the 21st Century Case Studies
Along with the efficient technologies listed in the table, other system improvements included variable- flow supply air , exhaust air, and water systems; VAV fume hoods ; an energy management control system (EMCS); sunshades and reflective glass; lighting systems; and metering .
-
Permeability of dense (homogeneous) cellulose acetate membranes to methane, carbon dioxide, and their mixtures at elevated pressures
… cylinder; (B) filter; (C) digital high-pressuregauge; (D) heat exchanger; (E)permeability cell; (F) constant temperature bath; (G)metering valve; (H) digital bubble flow meter ; (I) gas reservoirs; (J … … matograph;(L) constant-temperature air cabinet; (M) fume hood ; (N) GC carrier gas …
-
Office-Based Infertility Practice
HVAC, heating, ventilation, and air -conditioning; P, pass-through; TV, television monitors; 1, chemistry analyzer … … 7, compound microscope; 8, centrifuge; 9, CO2 incubator; 10, laminar flow hood ; 11, fume hood; 12, LS-160 … … 22, osmometer; 23, pH meter ; 24, oven; 25, autoclave.
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
… electrical outlets are functioning by using a voltmeter, hot and cold water supplies and drains are functioning by allowing sufficient flow to verify the hot water supply, and hood and ventilation system operations are functioning using flow meters , such as thermoanenometers and … In addition to the fume hood and ventilation systems check, a certified air -balancing contractor should conduct a complete ventilation balancing audit.