Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Duratherm Extended Life Fluids
Description: making it the perfect solution for many demanding applications including HVAC Systems, cold storage equipment, and vapor recovery systems – just to name a few. Environmental Intercool P-300 will readily biodegrade and will not concentrate in common water systems though
-
Supplier: Duratherm Extended Life Fluids
Description: applications including HVAC Systems, cold storage equipment, and vapor recovery systems – just to name a few. Environmental Intercool OP-100 will readily biodegrade and will not concentrate in common water systems though massive contamination must be avoided. Rapid oxygen
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. offers custom design of thermal fluid, steam, and glycol process skids, providing heating and cooling operations and accurate control of temperatures to ± 1°F (0.5 °C). Heating media includes thermal fluids such as chevron, dowtherm, essotherm
- Application: Industrial
- System Type: Fluid to Fluid Heat Exchanger
-
-
Supplier: Armstrong International
Description: Liquids such as water, glycol solutions and high-temperature heat-transfer fluids are coming into wider use as heating media in coils. Some of the reasons for the popularity of water and glycol systems are: Heat-recovery systems are becoming more popular, and hot
- ASME Certified: Yes
- Applications: Other
- Connection Type: Flange
- Maximum Working Pressure: 300 to 350 psi
-
Supplier: International Thermal Systems LLC.
Description: mechanism locates the part into the quench with minimal heat loss. Quenching solutions can include water, glycol, oil, salt bath, or air. Quench solution temperatures are tightly monitored and controlled. Typical quench systems are located at the furnace level, or in a pit, and can be
- Application: Quenching
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Configuration: Other
- Controller Type: Programmable
Find Suppliers by Category Top
Featured Products Top
-
. Dual counter-rotating shafts with unique intermeshing wedge shape paddles produce intimate mixing and optimize heat transfer. The use of hollow paddles for heat transfer results in a compact machine. The heat transfer medium: steam, oil, thermal fluid, water, or glycol is isolated from the process (read more)
Browse Process Dryers Datasheets for Komline
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
product mixing, tableting, spray coating, drying (which creates particulate fines through airstream abrasion or contact friction) and even packaging. Mixed-flow impeller systems can offer substantial energy savings if they are equipped with heat recovery modules consisting of glycol/water-filled coils
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
of the. past. Higher oil temperatures can allow heat recovery. for underfloor glycol warming systems or reduce. penalties associated with liquid injection oil cooling,. but only if the lubricants are designed to operate at. the higher temperatures while maintaining proper. viscosity. * Quality base stocks
More Information Top
-
KRW oxygen-blown gasification combined cycle: Carbon dioxide recovery, transport, and disposal
The C02-rich anode exhaust is treated in a glycol recovery system to separate most of the C02.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
The recovered ethylene glycol is recirculated in the scrubber system, and part of the spent ethylene glycol from the scrubber system is sent to storage in process tanks (13), after which it is sent to the ethylene glycol recovery system (14).
-
ThermoEnergy Signs Contracts To Sell CAST® 3000 Wastewater Recovery System To Recover And Recycle Glycol From Spent Antifreeze
"This contract is indicative of an increasing interest from the commercial sector in ThermoEnergy's glycol recovery systems ," said Cary Bullock, President and CEO of ThermoEnergy Corporation. " .
-
Polyesters, Unsaturated
Recently patents have been issued on a fusion process that in- creases and optimizes the continuous inert gas flow through the reaction mixture and contains a glycol recovery system (a small fractionation col- umn followed by a partial condenser).
-
Trecan Combustion Ltd
The water from the melted ice is directed to a glycol recovery system .
-
Nordic runway upgrades
A new de-icing area at apron 2 will be connected to the glycol recovery system at apron 1.
-
Ethylene glycols technology
Stainless steel is specified for all reboiler tubes in the glycol re- covery system , nmnely, reboilem for ew-apot'otors(2), (3), mid (4), as well as the reboiler tubes for dehydratot" (5).
-
Economic Aspects of Vapor Retention from Low-temperature Gas-processing Units
…the amount of l ~ q u ~ drecovery a s well as with the volume of well-stream flow In schemes where glycol and/or stabilizers are involved, because 11qu1cIrates determine costs of stabilization and glycol recovery systems Most manufacturers design field…
-
Federal Register > Thursday, April 29, 2010 > [75 FR 22675] Notice of Passenger Facility Charge (PFC) Approvals and Disapprovals
Glycol recovery system (engineering).
-
Federal Register > Thursday, August 11, 2005 > [70 FR 46909] Notice of Passenger Facility Charge (PFC) Approvals and Disapprovals
Acquire glycol recovery system .