Products/Services for Hathaway CBT 400
-
Logic Comparators - (52 companies)...of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Logic families for digital comparators include crossbar switch technology (CBT), Gallium arsenide (GaAs...TypeSupply VoltageESD Protection
-
Logic Multiplexers - (66 companies)...of logic family and IC package type. Common logic families include standard, fast, high-speed and advanced CMOS; emitter coupled logic (ECL); TTL and Fairchild advanced Schottky TTL (FAST); gunning technology; and crossbar switch technology (CBT...
-
Monostable Multivibrators - (42 companies)...that combines the high speed of bipolar TTL with the low power consumption of CMOS. Other logic families for monostable multivibrators include cross-bar switch technology (CBT), gallium arsenide (GaAs), integrated injection logic (I2L) and silicon...
-
Parity Checkers and Generators - (36 companies)...with the low power consumption of CMOS. Other logic families for parity checkers and generators include cross-bar switch technology (CBT), gallium arsenide (GaAs), integrated injection logic (I2L), silicon on sapphire (SOS), and gunning with transceiver...
-
Logic Adders - (26 companies)...and n-type metal-oxide-semiconductor field effect transistors (MOSFET) to implement logic gates and other digital circuits. Logic families for binary adders include crossbar switch technology (CBT), gallium arsenide (GaAs), integrated injection logic (I2L...
-
Logic Latches - (54 companies)...a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Logic families for latches include cross-bar switch technology (CBT), Gallium arsenide (GaAs...
-
Logic Dividers - (45 companies)...technology (CBT), Gallium arsenide (GaAs), integrated injection logic (I2L) and silicon on sapphire (SOS). Gunning with transceiver logic (GTL) and gunning with transceiver logic plus (GTLP) are also available. Packaging. Logic dividers are available...
-
Flip-Flops - (73 companies)...families for flip-flops include cross-bar switch technology (CBT), Gallium arsenide (GaAs), integrated injection logic (I2L) and silicon on sapphire (SOS). Gunning with transceiver logic (GTL) and gunning with transceiver logic plus (GTLP) are also...
-
Aerospace Contactors - (12 companies)...large amounts of electrical power via multiple contacts and can operate at 400 Hz. Pole and throw configurations for aerospace contactors can be single- pole, single- throw (SPST); single-pole, double-throw (SPDT); double-pole, single-throw (DPST...
-
Logic Encoders - (68 companies)...encoders include cross-bar switch technology (CBT), Gallium arsenide (GaAs), integrated injection logic (I2L) and silicon on sapphire (SOS). Gunning with transceiver logic (GTL) and gunning with transceiver logic plus (GTLP) are also available.Logic...
Product News
-
SCHURTER Inc
400 VDC Coupler - GP21 GS21 SCHURTER's UL approved IEC TS 62735-1 connector system, GS21 socket-outlet and GP21 plug are rated up to 400 VDC. The GP21 rewireable plug accommodates a cable cross-section of between 0.75 mm ^2/18 AWG and 1.5 mm ^2/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 kW. Ideal for compact PDU applications with an operating temperature up to 105 C... (read more)Browse DC Power Connectors Datasheets for SCHURTER Inc -
Kuriyama of America, Inc.
Alfagomma® 6F2AA Series FRAC KING 400 Hose Alfagomma Series 6F2AA FRAC KING Frac Fluid hose by Kuriyama, is rated at 400 psi and is a durable, rugged and heavy duty hose for applications in the fracing industry. This hose handles typical applications involving hydraulic frack fluids, abrasive slurries, waste water, lubricants, water/sand solutions and high pressure water solutions in the oil and gas fields involved in well drilling. It also will handle stimulation fluids for well drilling processes as well. Virtual Catalog Web Link... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Adhesive Applications
Automotive Tapes: On Spec - X16013 and 400 Series Check out the high performance of X16013 and A400 tape series. Whether you need to attach, bond, dampen or insulate, we have the right product for the job! Contact us today to learn more about how our solutions can help your business. We look forward to hearing from you! (read more)Browse Double Sided and Transfer Tapes Datasheets for Adhesive Applications -
Richardson RFPD
SKY67183: 400 to 6000 MHz LNA from Skyworks The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. Features: - Very low noise figure. - Temperature and process-stable active bias up to +115 C. - Wide operating voltage range... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
PCE Instruments / PCE Americas Inc.
Material Melt Flow Indexer PCE-MFI 400 The melt index tester from PCE Instruments is used for rapid testing of the melt mass flow rate of plastics. The melt index tester is designed for incoming goods inspection as well as for continuous production monitoring. Due to the clear presentation of all relevant parameters on the 7 "touch display, the measurement results can be determined in a short time with the help of the melt index tester. The automatic cutting function also contributes to the high reproducibility of the melt flow index... (read more)Browse Mechanical Testing Equipment Datasheets for PCE Instruments / PCE Americas Inc. -
Dongguan Yili Electronics Co., Ltd.
400-415-440V to 230V 1-Phase Transformer 100/110/120/208/220/230/240/277/347/380/400/415/440/460/480/550/575/600/690V. Output Voltages Available: 12, 23, 24, 25, 28, 95, 115, 120, 230, 240V. Frequency 50/60Hz. VA range varies: 25VA-3000VA. Certification: ETL and CSA Listed... (read more)Browse Industrial Control Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
TNA Solutions Pty. Ltd.
Case Study: Increase Chip Capacity Output by 400% tna solutions helped a newly acquired potato chip company completely redesign and optimize their manufacturing space to create room for innovation and growth. This updated space became the home of a new packaging machine that provided a clear competitive edge, allowing Mister Bee to increase chip capacity output by 400%. Read the entire case study to learn more. (read more)Browse Packaging Machines Datasheets for TNA Solutions Pty. Ltd. -
Yaskawa America, Inc. - Motion Division
400 Volt Users Now Gain Sigma-7 Performance The Drives & Motion Division of Yaskawa America, Inc. announces the addition of a complete line of 400 Volt servo motors and amplifiers to its flagship series of Sigma-7 servo systems, extending the performance advantages of Sigma-7 products to all types of industrial users. The 400 Volt offering includes a completely new amplifier design that offers unique advantages to machine builders and end users seeking to upgrade a 400 Volt motion control system. The amplifier has a new book-style form... (read more)Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
Qorvo
DC-20GHz, 400 um Discrete GaAs pHEMT Die Qorvo's QPD2040D is a discrete 400-micron pHEMT which operates from DC to 20 GHz. The QPD2040D is designed using Qorvo's proven standard 0.25um power pHEMT production process. This process features advanced techniques to optimize microwave power and efficiency at high drain bias operating conditions. The QPD2040D typically provides 26 dBm of output power at P1dB with gain of 13 dB and 55% power-added efficiency at 1 dB compression. This performance makes the QPD2040D appropriate for high... (read more)Browse Transistors Datasheets for Qorvo -
Rosenberg USA
400 Hz and 28 VDC Fans Offer 35K Hours Service ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA
-
Lymphangioleiomyomatosis: New Treatment Perspectives
Taveira-DaSilva AM, Hathaway O, Stylianou M, Moss J Am J Physiol Lung Cell Mol Physiol 299:393– 400 . doi:10.1152/ajplung.00437.2009 61. Cancer Biol Ther 13(7):451–457. doi:10.4161/ cbt .19589 68.
-
Encyclopedia of Cognitive Behavior Therapy
Shorter (1991) documented that in the 1940s in a clinic in Boston, 400 out of 1000 patients … … “imagery modi- fication” and “imagery rescripting,” both of which are imagery-based, CBT interventions developed a … Hathaway , S. R., & McKinley, J. C. (1989).
-
Handbook of Clinical Psychology Competencies
… F., 1382 Hatcher, R. L., 36, 62, 125, 188, 197, 206, 359, 609, 611, 615–618, 714, 797, 1115, 1266 Hatcher, S. L., 221, 508 Hatfield, A. B., 861 Hathaway , C. R., 1483, 1484 … … P., 49–50, 60, 398, 400 , 407, 409 Hawley, K … … 252–253, 265 basic competencies, 243–247, 262–274 expert competencies, 247–251, 274–279 Cognitive behavior therapy ( CBT ), 136–137, 654, 734–739 …
-
Handbook of Adolescent Behavioral Problems
CBT for adolescent pathological gambling: Lessons from adult research. … been linked to dating violence in cross-sectional studies (Silverman, Raj, Mucci, & Hathaway , 2001), and prospectively … Journal of Research on Adolescence, 19, 380– 400 .
-
Encyclopedia of Adolescence
Journal of Research on Adolescence, 19, 380– 400 . Silverman, J., Raj, A., Mucci, L., & Hathaway , J. (2001). Both Cognitive Behavioral Therapy ( CBT )-based preventive interventions, which combine cognitive restructuring techniques and behavioral activation, and …
-
Encyclopedia of Primary Prevention and Health Promotion
Scottsdale, AZ: Holcomb Hathaway Publishers. … Handbook of Religion and Health, which summarized more than 1,200 studies and 400 research reviews conducted … … incorporated cognitive therapy, also referred to as cognitive behavior or cognitive-behavioral therapy ( CBT ); however, the conditions …
-
Lifestyle Medicine
Nature 400 : 418–419, 1999. Cognitive behavioral therapy ( CBT ) is long known to be the gold standard in psychotherapy of anxiety disorders. Scottsdale, AZ: Holcomb Hathaway , 2006.
-
Textbook of Clinical Pediatrics
Of note, cognitive behavioral therapy ( CBT ) and aerobic exercise have been used with the strongest evidence of … Cochrane Database Syst Rev (4):CD004175 Burns JC, Glode MP, Clarke SH, Wiggins JJ, Hathaway WE … red staining on kidney (upper, light microscopy, ¥ 200) and rectum (lower, polarized light, ¥ 400 ) biopsies .
-
Psychological Co-morbidities of Physical Illness
Hathaway ,S.R.,&McKinley,J.(1943).Minnesotamultiphasicpersonalityinventory. … week treatments for major depressive disorder among MS patients: sertraline, cognitive behavioral therapy ( CBT ) tailored to the … 400 .
-
Practitioner’s Guide to Evidence-Based Psychotherapy
Hathaway , S. R., & McKinley, J. C. (1967). … number of uncontrolled studies have demonstrated the effectiveness of using cognitive-behavior therapy ( CBT ) to treat kleptomania … 400 .