Products/Services for Heat Exchanger Tube Bundle Extractors
-
Packing Hooks and Extractors - (31 companies)Packing hooks and extractors, also referred to as packing pullers, extract used packing material from pumps and valves. Packing materials are an integral part of a compression packing seal or gland seal. Typically a gland along the top ring tightens...TypeTip TypeTip Style
-
Heat Exchangers - (1422 companies)...while the secondary (heat transfer) fluid flows over them inside the shell. The flow of the secondary. fluid is directed by fixed vanes in the shell known as baffles, which also provide support for the bundles of tubes. Shell & tube heat exchangers...
-
Evaporators - (300 companies)...are also known as crystallizers. Plate evaporators: Plate evaporators are of compact design. Instead of tube bundles, framed plates are used as the heating surface. These plate assemblies are similar to plate heat exchangers, but are equipped with large...
-
Heat Pipes - (59 companies)...temperature. The selection of a copper heat pipe is common for many applications. Other types of heat pipes include heat exchangers. A heat exchanger is a device used in mostly industrial applications for transferring heat between two different liquids...
-
Extractor Arms - (18 companies)...with a single fan or as part of a larger air cleaning system. Extractor arms are available in a wide range of options such as using metal tubes, plastic tubes, or hose tubes as the main duct material and being available in various working duct diameters...
-
Ion Exchange Resins - (55 companies)...methods for performance of cation-exchange materials. ASTM D5627 - Test method for water-extractable residue from ion exchange resins. ASTM D4266 - Test methods for precoat capacity of powdered ion exchange resins. References. GE Water - Ion exchange...
-
Heat and Energy Recovery Systems - (258 companies)...way, extracting heat from a liquid process stream and applying it to the air. Fluid to fluid heat exchangers are also available. These heat and energy recovery systems may use boiler tubes, finned tubes, brazed plates and/or coaxial plates. Heat...
-
Heat Pumps - (286 companies)...are commonly available. There are several ways in which heat pumps function. Heat pumps use external work to extract an amount of heat from a cold reservoir and deliver it to hot reservoir. The heat pump rating of an electric heat pump lies between...
-
Ion Exchange Equipment - (424 companies)Ion exchange equipment adjusts the ionic content of water. Ion exchange equipment is used to adjust the ionic content of potable and industrial process water. Water to be treated flows through a tank filled with an ion exchange resin. As the water...
-
Test Tubes - (140 companies)...of labware, test tubes are sometimes called culture or sample tubes, depending upon the application. Note, however, that culture tubes do not have a lip. How Test Tubes Are Used. Chemists use test tubes to mix, heat and/or hold small quantities...
Product News
-
TONGYU Technology Co., Ltd.
Custom Copper Tube Heat Exchanger The TY-F13 double copper tube heat exchanger from TONGYU Technology Co., Ltd. is a well-designed product suitable for high-pressure environments. Here are the key features and applications of this product: Premium Copper Material: Manufactured using high-quality copper material to ensure corrosion resistance and excellent thermal conductivity. High-Pressure Performance: Capable of withstanding pressures up to 15MPa (2176 psi), suitable for various high-pressure operating environments. Wide... (read more)Browse Tubing Datasheets for TONGYU Technology Co., Ltd. -
Saint-Gobain Performance Ceramics & Refractories
Heat Exchangers: Your Questions Answered heat exchanger is the type used in almost all industrial applications. SiC-based heat exchangers are commonly used by the chemical industry, for example, in the processing of sulfuric acid. This type of heat exchanger is popular because of its simplicity (as it has no moving parts), its inherent strength (as it is cylindrical), its ability to handle pressures greater than 30 bar and temperatures higher than 260 oC, as well as easy servicing, especially when tube bundles are removable... (read more)Browse Heat Exchangers Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Saint-Gobain Performance Ceramics & Refractories
Heat Exchanger Tubing A superior alternative to metals, glass and graphite tube materials for enhanced heat exchanger efficiency, uptime and reliability. High Thermal Conductivity. Virtually Universal Corrosion Resistance. Extreme Hardness and High Strength. Hexoloy (R) SE Heat Exchanger Tubes give you distinct advantages Saint-Gobain Ceramics offers Hexoloy (R) SE silicon carbide tubes and Hexoloy (R) SA tube-sheets for Shell & Tube heat exchangers for Specialty & Fine Chemical Industry, as weel as refineries... (read more) -
Kooltronic, Inc.
Kooltronic Heat Exchangers The Kooltronic line of Heat Exchangers utilizes various heat transfer technologies, making it one of the most versatile product offerings available. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is increased by flexible mounting orientations... (read more)Browse Heat Exchangers Datasheets for Kooltronic, Inc. -
Kooltronic, Inc.
Air-to-Air Heat Exchangers Air-to-Air Heat Exchangers are the ideal choice for applications that can tolerate operating temperatures somewhat higher than ambient. However, if below ambient temperatures are required, we recommend an enclosure air conditioner. Both options can be considered for enclosures located in areas where airborne contaminants pose a threat to the internal electronic components, and the enclosure interior must be isolated from the external environment. Most Kooltronic Heat Exchangers are designed... (read more)Browse Heat Exchangers Datasheets for Kooltronic, Inc. -
Branch Environmental Corp.
Avoid Costly Expense w/ Air-to-Air Heat Exchangers . This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled. Air-to-Air Heat Exchangers. Air-to-Air Heat Exchangers operate by taking the outlet hot gas and passing this through a heat exchanger with the cold inlet air on the other side of the tubes in the heat exchanger. The cold air is heated up by the outlet air. Economically, 50% thermal efficiency is considered as an Industry standard but the actual efficiency can vary from... (read more)Browse Thermal Oxidizers and Catalytic Oxidizers Datasheets for Branch Environmental Corp. -
Thermon, Inc
TubeTrace Tubing Bundles TubeTrace, with "cut-to-length" BSX or HTSX self-regulating heat tracing, is designed to provide freeze protection or temperature maintenance for tubing where no "steam out" of the tubing is possible. BSX withstands temperature exposures of 185 F (85 C). HTSX withstands temperature exposures of 420 F (215 C). Self-regulating BSX or HTSX heat tracing. * Varies in response to the surrounding conditions along the entire length of a circuit. * Lower risk of overheating the tube or product... (read more)Browse Heat Tracing Datasheets for Thermon, Inc -
Kooltronic, Inc.
Air-to-Air & Water-to-Air Heat Exchangers Kooltronic Air-to-Air and Water-to-Air Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. Additionally, Heat Exchangers provide many of the advantages of enclosure air conditioners but are generally less costly to install and operate - making them an economical and efficient closed-loop cooling option. Learn more... (read more)Browse Heat Exchangers Datasheets for Kooltronic, Inc. -
Thermon, Inc
Tubing Bundles Product and Accessories Guide Our tube bundle solutions are designed to meet all your needs, from freeze protection to process temperature maintenance. In the face of increasing regulatory requirements, Thermon offers its customers proven products that meet or exceed specifications. Download the Tubing Bundle Guide to learn more. (read more) -
Saint-Gobain Performance Ceramics & Refractories
Heating Systems & Radiant Tubes Saint-Gobain Performance Ceramics & Refractories collaborates with customers and partners to continually innovate and engineer products to meet customer needs around ongoing improvement and efficiency. Single ended radiant tubes, U-tube and W-tubes each utilize enhanced design solutions and carefully selected materials to ensure performance and efficiency. Ceramic radiant tubes, recuperators, flame tubes, and combustors are all established, proven and time-tested designs. Saint-Gobain... (read more)Browse Heat Exchangers Datasheets for Saint-Gobain Performance Ceramics & Refractories
-
Hawiyah NGL Recovery Project: Operational Considerations during Project Design
This machine is a self-contained hydraulic tube bundle extractor , which is easily lifted into position by one crane. .... The heat exchanger was modified to suit this approach by adding a few numbers of threaded connections to the tube sheet and pulling eyebolts.
-
Advances in the Design and Analysis Methods of Shell-and-Tube Heat Exchangers with Condensation Shell-Side
A set of tests will follow, on a vi- sualized test section, representative of a sector of heat exchanger (wide diameter), with the aim of … the distribution of flow inside the bun- dle , the position and the … part of the U- tubes . .... of the influence of the shape and of the position of the gases extractor will be performed.
-
Refinery experience with the hydraulic tube-bundle extractor
Equipment for maintenance handling of tube and shell heat exchangers is described and discussed.
-
Analysis of condenser venting rates based on the air mass entransy increases
Condensers are huge, complex shell-and-tube heat exchangers , in which the steam enters the shell side of the condenser and flows across the cooling tube bundle to condense. .... a small amount of non- condensable gas (mainly air), condensers have an air extractor to extract the…
-
THERMAL HYDRAULIC BEHAVIOUR OF FEED-WATER PREHEATER THEORETICAL AND EXPERIMENTAL ANALYSIS
In the full-plate preheaters. steam enters through nozzles and flows parallel to the axis of the heat exchanger over the bundle , where the baffles are cut to allow the steam to pass, feeding separately each bundle zone between two adlacent plates .... Non- condensibles are vented in each zone from the center of the tube bundle, through several extraction … exchangçrs accumulation of non-condensibles occurs mainly in the terpinal zones, where the extractor devices must be…
-
Study of heat transfer from condensing steam to a moving film of mineral oil
Examples of this are film rectificatic columns packed with bundles of sheets which are used to separate thermally unstable hydrocarbon mixtures [1, 2], contact heat - exchangers installed on oilfields to heat … of various kinds [5], film extractors with a rising flow .... The instal!ation is a closed system consisting of tube 12 of diameter D = 146 ram, containing…
-
US-Korea Electric Power Generation Seminar Mission: Proceedings, Volume 1
This technique called ''Through the Tube Plugging'' is unique to the Pop-A-plug system and is ideal for floating head heat exchangers and applications where it is too time consuming (costly) to remove the t�be bundle , or gain access by other .... The ring can then be extracted by using either a tube spear or threaded extractor .
-
Thermal Separation Technology
…tube, 404, 405 heat transfer coefficients, 403 multiple stage steam ejectors, 406 temperature– heat flow diagram, 405, 406 … circulation, 388, 390 horizontal- tube , 386–387 recirculating evaporator, inclined tube bundle , 388, 389 recirculation long … definition, 349 dimensioning, solvent extractors mass transfer, 376–383 two … equations, 179 Methyl acetate production, 631–633 Miller indices, 414, 416 Mixed bed ion exchanger , 555–556 Mixer settler…