-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules
- Design Units: English
- Face Width: 18 inch
- Metal: Aluminum, Brass, Bronze, Cast Iron, Carbon / Alloy Steel, Stainless Steel, Other Metal
- Plastic: Acetal, Delrin, Nylon, Polycarbonate, Other Plastic
-
Supplier: Bosch Rexroth Corporation
Description: teeth on Gear Pumps can be spur (straight), helical (slanted), herringbone, etc. Rexroth offers multiple gear pump models and variations, all exhibiting different effects on the efficiency, strength, smoothness and other areas of hydraulics system operation. Two
- Maximum Discharge Pressure: 218 to 4061 psi
- Pump Type: Gear Pumps
-
Supplier: Accuris
Description: PRACTICE FOR HELICAL AND HERRINGBONE GEARING FOR OILFIELD MUD PUMPS
-
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered
- Maximum Discharge Pressure: 3225 psi
- Maximum Discharge Flow: 2 to 20 GPM
- Media Temperature: 662 F
- Power Source: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and
- Maximum Discharge Pressure: 3225 psi
- Maximum Discharge Flow: 2 to 20 GPM
- Media Temperature: 660 F
- Power Source: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Pressure: 3625 psi
- Maximum Discharge Flow: 2 to 20 GPM
- Media Temperature: 752 F
- Power Source: None, Pump Only
Find Suppliers by Category Top
Featured Products Top
-
, herringbone gear and screw gear. Helical gears are used in water pumps, mixers, and automobiles. Bevel Gear Like Helical gears, there are several different types of Bevel gears, however the Bevel gear is shaped like a cone (read more)
Browse Helical Gears Datasheets for Gear Motions, Inc.
More Information Top
-
Gear pump containing elements with cycloidal profile
Prospectus of the French company "ETS G. Brire" concerning the BBF-type Broquet helical herringbone gear pumps (a engrenages helicoidaux a chevrons), 20.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > DISPLACEMENT PUMPS
Rotary pump performance curves for a herringbone gear pump at 600 r/min with a 400-SSU (90-mm 2/s) liquid.
-
Pictorial Handbook of Technical Devices
Same as "a", but balanced type. e- Herringbone gear pump .
-
Maintenance Engineering Handbook, Eighth Edition > PUMPS: CENTRIFUGAL AND POSITIVE DISPLACEMENT
The herringbone - gear pump is also a modification of the simple-gear pump.
-
Advances in Elastomers II
Gear pumps with herringbone gearing in combination with compact extruders for precision technical profile production.
-
Steam Plant Operation, Ninth Edition > Pumps
Figure 8.6 shows an illustration of a positive displacement pump with double helical herringbone gears .