Products/Services for Homeyer Filter Wheel
-
Wheel and Track Drives - (20 companies)Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
-
Filter Wheels - (26 companies)...filter. The other lenses in the filter wheel may be of different colors, lens thickness, lens materials, or any combination thereof. Custom and specialized filter wheels with more than twelve filters are also available. In addition to the number...
-
Wheel Dressers and Dressing Tools - (252 companies)Wheel dressers and dressing tools are used to condition, true and dress grinding wheels. Dressing is the process of re-sharpening the tiny cutting edges on a grinding wheel 's surface. Wheel dressers and dressing tools are used to condition, true...
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
EMI Filters and RFI Filters - (347 companies)Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
-
HEPA Filters and ULPA Filters - (154 companies)High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 um High efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are air...
-
Spectral Filters - (24 companies)Spectral filters are used to selectively transmit light according to its wavelength. They are not to be mistaken with color filters, which can be differentiated by an associated schott glass number. Spectral filters are used to selectively transmit...
-
Active Filters - (51 companies)Active filters are electronic filters that use active components such as voltage amplifiers or operational amplifiers. The amplifier shapes and stabilizes the behavior of the filter, and serves as a buffer interface to the driven component. Active...
-
Laboratory Filters - (145 companies)Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample 's path. Image Credit: Sartorius...
-
Hydraulic Filters - (418 companies)Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils. Hydraulic filters remove contaminants from oils, emulsions, and other hydraulic fluids. They are integral parts of a hydraulic...
Product News
-
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Kunshan Xinlun Superabrasives Co., Ltd.
Grinding Wheel Longer tool life, high wear resistance, excellent performance help save your tool cost in CBN & Diamond Grinding Wheels. Applications: High speed steel and carbide tools grinding;. PCD and PCBN cutting tools grinding;. Ceramic and magnetic materials workpiece grinding. Xinlun Superabrasives is a high-tech manufacturer of CBN/diamond grinding wheels.We look forward to sharing advantages of our company with you as below and hope to have the opportunity to cooperate. Focus on CBN/diamond grinding... (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
Rosenberg USA
B-Wheel Plug Fans With ErP EC Motors Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to 78% while reducing noise by up to three dBA. It also increases airflow compared to standard impellers operating at the same speed. The new B-Wheel modules are perfect for data center cooling applications and other demanding air-movement... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Tri-Tronics Company, Inc.
RW Compact Wheel Encoder: Small Wheel-applications This Encoder is the solution for those tighter spaces and smaller-wheeled applications. With the simple and elegant spring arm, the wheel can even be mounted underneath conveyors. Features and Options: Compact size. East to install and adjust. Generates pulses for accurate linear measurement. Precision 6in circumference measuring wheel. High-Definition reflective blue-light phased array. technology for increased accuracy over life-time. Compensated blue-light source for ultra stable. operation... (read more) -
Andover Corporation
Motorized Filter Wheels Andover Corporation's filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Remote or Manual Operation. Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface. Interchangeable Filter Wheels. The 4" dia. wheel is easily changed, allowing quick... (read more)Browse Filter Wheels Datasheets for Andover Corporation -
KOFON Motion Group
gearboxe's for KGV wheel solution See how perfect the KGV wheel solution work for the AMR driving systems. More about the products (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
KGV Wheel Soution See how perfect the KGV wheel solution work for the AMR driving systems. See products details. (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Nord-Lock, Inc.
Nord-Lock wheel nuts The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred to as lug nut minimize the risk of accidents, improve driver productivity and reduce operating and service costs. The Nord-Lock wheel nut also referred to as lug nut safely secures wheels on both on-road... (read more)Browse Locknuts Datasheets for Nord-Lock, Inc. -
Kunshan Xinlun Superabrasives Co., Ltd.
Peripheral Grinding Wheel Main Grit Size: W3.5, W5, W7, W10, W14, W20, W28, W40, W50, W60, etc. Application: Peripheral grinding for indexable inserts. Material of inserts: carbide, cermet , PCD,PCBN, etc. Machine: WAIDA from Japan, Wendt , Ewag, Coborn, Agathon, etc. (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd.
-
Automated classification of underwater multispectral imagery for coral reef monitoring
AP47p CCD camera, Homeyer motorized filter wheel with space for six 25.4 mm interference filters, a Tamron 24mm, f/2.5 lens, and a single board computer for controlling the camera and filter wheel as well as storing images during acquisition.
-
Guidebook to the Constellations
Andy Homeyer is the retired owner of a high-tolerance machine shop and design facil- ity. .... Among his products, the Flip Mirror units and Motor- ized Filter Wheels have been custom designed and built for Off Axis Guiders.
-
Setting-up a Small Observatory: From Concept to Construction
Field curvature, 111 Field of view, 106, 111, 182 Field rotation, 16 Figuring, 159 Fillets, wood, 76 Film, 23, 2729, 111, 114, 116, 124, 158 Filter wheels , 97, 108, 117 Filters , 26, 28, 102, 108, 117, 153, 160, 164 neutral, 183 photometric … Hinges, 52, 62, 80, 141, 142, 151 Hobbing, 161 Hole-boring machine, 71 Homeyer , Andy, 208 Hooks…
-
Microstructure and Texture in Steels
…non-destructive testing (NDT), such as failure analysis in pipelines, quality control in wheel rims and many .... H.-G. Brokmeier, S.B. Yi, and J. Homeyer . .... Firstly a filter and secondly a monochromator are used to produce a high intense mono- chromatic beam.
-
Image processing for the medicine 2015
…movement assuming of the reference phase is represented farbcodiert by the HSV color wheel whereat the amplitude .... ten Features are particularly Pattern Binary Local and the Gabor filter of meaning. .... Homeyer A, schenk A, Arlt J, et al.
-
Springer Handbook of Nanomaterials
C 231, 299 (1988) 22.219 S.T. Homeyer , W.M.H. Sachtler: Design of metal clusters .... PCs are a broad class of passive optical devices based on interferometric or diffractive filters . .... (c) Helical wheel representation of coiled-coil conformation.
-
Control Theory: A guided tour
Damm T., Homeyer J. .... and Multidimensional Modeling (New York, Springer, 2010) [Chapter 4 contains a comprehensive derivation of the Kalman filter .]. .... T.S. Stronger than a Hundred Men: a History of the Vertical Water Wheel (Baltimore, Johns Hopkins…
-
Trauma: Critical Care
…in the presence of shoulder harness marks on the patient, or a steering wheel imprint in unrestrained .... Prophylactic inferior vena cava (IVC) filters are often employed in trauma patients who meet the following three .... Tritsch AE, Welte M, von Homeyer P, et al.
-
Image processing for the medicine 2014
On the J neuro wheel . .... compare two approaches for the ridge part, gradient orientation analysis and on intensity filter using multiple difference … ones presented by Schwier, et al. [2] based on the framework proposed by Homeyer , et al. [3].
-
Remote Sensing and Atmospheric Ozone
…provides multispectral data from one visible channel (0.69 mm), 7 shortwave channels (3.7 to 4.6 mm) and 12 longwave channels (6.7 to 15 mm) using a single telescope and a rotating filter wheel containing 20 individual spectral filters . .... C., Zhang, F.Q., Bresch, J.F., Ridley, B.A., Pittman, J.V., Homeyer , C.R., Romashkin…