-
Supplier: CoorsTek
Description: Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features
- Applications: Armor / Ballistic Protection, Other
- Carbides / Carbide Ceramic Type: Silicon Carbide
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- MOR / Flexural Strength: 82671 to 101526 psi
-
Description: Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride
- Density: 3.13 g/cc
- Max Use / Curie Temperature: 1700 C
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
- Thermal Conductivity: 146 W/m-K
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Shape / Form: Tile
-
-
Description: Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics
-
Description: (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
- Specialty Ceramic Type: Boron Carbide
-
Supplier: CoorsTek
Description: . High-Purity Ceramic Materials for Catalyst Support CoorsTek advanced ceramics are engineered to your specific chemical composition and performance requirements including: Aluminas Silicon Carbides Steatites You'll find our materials
- Material / Composition: Aluminum Oxide, Ceramic, Silicon Carbide, Specialty / Other
-
Description: Hot Pressed Hexagonal Boron Nitride (HPBN/HBN) is an ideal material, which is used to make the Nozzles for molten metal atomization. It is lubricious, machinable, chemical inert, thermal shock resistant and non-wet by molten metal. Specifications or shapes of BN
- Coeff. of Thermal Expansion (CTE): 1.5 to 3.5 µm/m-C
- Compressive / Crushing Strength: 7977 to 31908 psi
- Density: 1.95 to 3 g/cc
- Electrical Resistivity: 1.00E13 to 1.00E15 ohm-cm
-
Description: Material Hot Pressed exagonal Boron Nitride (HPBN/HBN) is used to make the Ceramic Plates for Substrates Heater. It is lubricious, machinable, chemical inert, electrical insulated and thermal shock resistant. Besides, BN Boron Nitride is widely used in high
- Coeff. of Thermal Expansion (CTE): 1.5 to 3.5 µm/m-C
- Compressive / Crushing Strength: 7977 to 31908 psi
- Density: 1.95 to 3 g/cc
- Electrical Resistivity: 1.00E13 to 1.00E15 ohm-cm
-
Supplier: Plansee SE
Description: depth: up to 3 mm Grinding. Silicon carbide cutting wheel peed: 28 m/s Spark erosion. WCu electrodes Wire eroding possible Tips on using your new die. Temperature: Before the first
- Applications / Industry: Specialty / Other
- Form / Shape: Application Specific / Custom
- Material: Tungsten
- Type: EDM Electrode
Find Suppliers by Category Top
Featured Products Top
-
. Noralide® NBD-200 Hot Pressed Silicon Nitride - ideal for applications where maximum fracture toughness and flexural strength are required (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Noralide® NBD-200 Hot Pressed Silicon Nitride (Si3N4) offers a combination (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
carbide materials have inherent advantages. It's used as strikface material Silicon Carbide (SIC) has high hardness,light weight. Tt'd ideal in compromising weight and cost It is manufactured by hot-press sintering.or presureless sintering or reaction bonding processes Shapes can be square (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
lightweight sintered form of alpha-silicon carbide with excellent sliding wear, corrosion, and thermal shock resistance. It is ideal for high temperature applications with a maximum use temperature of 1900°C. (read more)
Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
. The tubular crossflow carrier construction in silicon carbide combined with the well-engineered membrane layers offer a unique trade-off between productivity and retention efficiency. Last but not least, Crystar membranes are not sensitive to fast temperature variations (thermal shock) and have (read more)
Browse Water Filters Datasheets for Saint-Gobain Performance Ceramics & Refractories -
-Gobain Performance Ceramics & Refractories with their R&D centers in North America and France developed a new type of ceramic roller out of silicon carbide with a patented coating that substantially improves the roller performance. The added value for our customers lies in the much longer lifetime of (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
. Cryston® CU Max is a copper-resistant refractory based on oxy-nitride bonded silicon carbide (SiC), It exceeds (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Diamond Composite Advantages Hyperion Materials & Technologies manufactures Versirion®, a revolutionary silicon carbide and polycrystalline diamond (PCD) composite with increased wear property (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Hyperion Materials & Technologies -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
. MgF2 translucent ceramic domes are also hot pressed, and these domes exhibit high transmission between 2-7.5mm. They are often used for missiles and launch tubes because of their high knoophardness and a flexural strength rating of 20,000 psi. On all our domes we are able to provide anti (read more)
Browse Spherical Lenses Datasheets for Shanghai Optics
More Information Top
-
Effect of Continuous‐Wave High‐Intensity Laser Radiation on the Strength of Silicon Nitride and Silicon Carbide
0 HOT PRESSED SILICON NITRIDE NC 132 0 HOT PRESSED SILICON NITRIDE NCX 34 A REACTION BONDED SILICON NITRIDE NC 350 0 HOT PRESSED SILICON CARBIDE NC 203 FRACTURED .
-
In situ toughened SiC ceramics with Al-B-C additions and oxide-coated SiC platelet/SiC composites
Sintering behavior, phase transformations, and microstructures of hot pressed silicon carbide ceramics were investigated using a number of analytical techniques, including x-ray diffraction (XRD), scanning electron microscopy (SEM), Auger electron spectroscopy (AES), and transmission electron microscopy (TEM).
-
Subcritical crack growth in silicon carbide
To date, crack growth data for hot pressed silicon carbide are available for environments of toluene, argon, and water at room temperature [6, 7], at 600~C [7] and 1400~C in air [7, 8], and for sintered silicon carbide as well as hot …
-
Carborundum-based structural ceramics possessing high crack resistance
This value is significantly higher than the value of crack resistance of the hot pressed silicon carbide ceramics obtained according to the con- ventional technology.
-
An Error Analysis of Failure Prediction Techniques Derived From Fracture Mechanics
Hot Pressed Silicon Carbide .
-
Application of hot-pressed silicon carbide to large high-precision optical structures
large segments of hot pressed silicon carbide together into a large monolith for .
-
The Effects of Microstructure and Confinement on the Compressive Fragmentation of an Advanced Ceramic
Bakas, J. W. McCauley, V. Greenhut, D. Niesz, R. Haber, and B. West, “Quantitative Analysis of Inclusion Distributions in Hot Pressed Silicon Carbide ,” Int. J. Impact Eng., 50, 40–8 (2012).
-
DISCUSSION ON “TUNGSTEN CARBIDE AND TUNGSTEN CARBIDE/COBALT POWDERS”*
Turning to a more detailed consideration of the paper, he felt there was an alternativc explanation for the effect of adding 1% of alumina when hot pressing silicon carbide , in that alumina would certainly react with silicon carbide at 2200°C, giving carbides …
-
Radiation effects and tritium technology for fusion reactors. Volume IV. Proceedings of the international conference, Gatlinburg, Tennessee, October 1--3, 1975
Yttralox); R. Alliegro, Norton Company ( Hot Pressed Silicon Carbide ); .
-
Silicon Carbide ( SiC ) - Hot Pressed Silicon Carbide - Supplier Data by Goodfellow
Silicon Carbide ( SiC ) - Hot Pressed Silicon Carbide - Supplier Data by Goodfellow .