Products/Services for HVAC Diverter Dampers
-
Dampers and Louvers - (293 companies)...and Louvers Dampers are made of metal and usually square, circular, or rectangular in shape. Some industrial dampers are designed for pressure relief, or recommended for use within specific HVAC systems. Like dampers, louvers are usually made of aluminum...
-
Air Diffusers and Grilles - (302 companies)...systems. Industrial diffusers (HVAC diffusers, diffuser dampers) are also used in industrial air-dispersion applications. Types of Air Diffusers and Grilles. Product categories include: two-way diffusers. four-way diffusers. radial vane diffusers...
-
Roof Curbs - (45 companies)...water diverters, polystyrene gaskets, fiberglass insulation, and optional damper shelves. Often, the roof curb framing is made of sections of cold-formed steel. Flashing cells or caps are sometimes used. Metal equipment rails are commonly available...
-
Diverter Valves - (253 companies)...the pressure differential and flow rate. Diverter valves are used extensively in a wide range of commercial applications including agriculture and farming, aviation and aerospace, chemical manufacturing and processing, construction, coolant, HVAC...
-
Damper Actuators - (50 companies)Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
-
HVAC Ductwork - (523 companies)...in each room. The pipes which distribute air in the room are called air conditioning ducts. The distribution system is made of an HVAC ductwork air return supply, filters, dampers and registers. There are numerous methods of designing a ducted heating...
-
Rotary Dampers - (50 companies)Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
-
HVAC Fans and Blowers - (323 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
-
HVAC Chillers - (201 companies)Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
-
HVAC Controllers - (424 companies)HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired...
Product News
-
ElectroCraft
Ultra-Quiet Spring Return Damper Actuator for HVAC Applications Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return. For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the Whisper Motion TM air brake on the always reliable Synchron (R) AC synchronous motor. Hansen's actuator design eliminates the wind-up noise that often occurs when the motor and geartrain start spinning at more than ten times... (read more)Browse Damper Actuators Datasheets for ElectroCraft -
MarsMetal
Damper Weights Mars Metal damper weights work to counteract the effects of vibration. Vibration, as perceptible mechanical vibrations can be generated by many sources: Transportation sources such as subways. Heavy truck traffic or streetcars. Machinery in buildings such as HVAC units. People in buildings such as dancing, aerobics, chanting or cheering. Even the wind can cause buildings to sway. These vibrations can generate unwanted structure-borne sound, and in severe cases can cause damage to the structure... (read more)Browse Counterweights Datasheets for MarsMetal -
Enidine Inc.
Viscous Dampers & Seismic Dampers Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events. Our seismic dampers are well-suited for large displacement and/or large load applications such a bridges, buildings, and other large structures... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
New Pig Corporation
PIG Pipe Leak Diverter Specially designed to hang over a pipe; catches and diverts leaks or condensation. Nonpermeable tarp is vinyl-coated for durability; resists punctures, UV and mildew. Available in standard funnel design for single point leaks or sloping style for longer runs (read more)Browse Spill Containment Systems Datasheets for New Pig Corporation -
Texel-Seikow USA, Inc.
Custom Dampers Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP DAMPER FEATURES: Enhance safety. Corrosion resistant. Low leakage. Controls air flow. Reduced maintenance. Beautiful finish due to casing mold production... (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
ElectroCraft
Hanson's Motors and Drives for HVAC Applications Energy efficiency initiatives continue to drive product development in the HVAC industry and motorized solutions are playing an ever-growing role. Hansen Corporation, an ElectroCraft company, has been a world leader for decades in providing motor products for zone valve actuators in hydronic heating systems and for damper controls in forced-air HVAC systems. Unmatched quality and reliability have kept Hansen at the forefront of the HVAC motor world and our solutions for this market continue... (read more)Browse Brushless Motors Datasheets for ElectroCraft -
Texel-Seikow USA, Inc.
Texel FRP Dampers Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP Dampers features include: Enhanced safety. Corrosion resistant. Low leakage. Controlled air flow. Reduced maintenance. Beautiful finish due to casing mold... (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
ThermOmegaTech®
3-way Thermostatic Mixing and Diverting Valves ThermOmegaTech (R) 's M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech (R) 's valves are designed around our exclusive Thermoloid (R) sensor/controller that automatically and accurately proportions the flow in response to fluid temperature. The Thermoloid (R) sensor/controller is the most advanced and reliable thermal actuator of its type available today. For mixing applications, the M/D... (read more)Browse Mixing Valves Datasheets for ThermOmegaTech® -
New Pig Corporation
MOBILE ROOF LEAK DIVERTER KIT for Facility Manager New Pig has recently added the PIG (R) Mobile Roof Leak Diverter Kit to their extensive line of Leak Diverter products. The new kit helps facility managers quickly respond to, collect and channel overhead leaks - keeping floors dry and safe. "Traditional leak-diverters do not meet all of our customers ' needs, " said Scott John, Product Developer at New Pig. " Facility Managers were looking for a kit that not only diverted intruding water, but also could contain it to prevent slip hazards... (read more)
-
Numerical performance of the SPARK graph-theoretic simulation program
The example used was a typical HVAC airflow network and its associated control loops, a problem involving … A number of steady state component models were implemented as SPARK objects, including variable speed centrifugal fans, flow diverters , flow mixers and control dampers .
-
Plant Equipment and Maintenance Engineering Handbook > AIR COMPRESSORS AND COMPRESSED-AIR SYSTEMS
A single diverter gate can be used as a bypass to reduce pressure drop and, therefore, back … Harmonic oscillation can occur as the damper is moving. … and loading considerations are required for both the compressed air system as well as the HVAC system.