Products/Services for Hydraulic Squeeze Chutes
-
Chutes - (37 companies)Chutes are assemblies that are used for the quick evacuation of materials from an elevated work location. They use gravity to guide the flow of materials into a bin. Specifications Most chutes consist of: an intake section with an integral door...
-
Hydraulic Cylinders - (799 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Hydraulic Brakes - (146 companies)How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
-
Hydraulic Hose - (592 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Hydraulic Fittings - (286 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hydraulic Clutches - (83 companies)Hydraulic clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Acting as an on/off switch for the transfer of rotational energy between a motor or engine and its driven...
-
Hydraulic Filters - (418 companies)Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils. Hydraulic filters remove contaminants from oils, emulsions, and other hydraulic fluids. They are integral parts of a hydraulic...
-
Hydraulic Brake and Clutch Assemblies - (35 companies)Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Power transmission systems delivering rotational energy...
Product News
-
Waukesha Bearings
Integral Squeeze Film Damper In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations. Stiffness and damping are each optimized for the application through rigorous rotordynamic analysis. About Waukesha Bearings. Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film... (read more)Browse Rotary Dampers Datasheets for Waukesha Bearings -
Arjay Engineering
Non-intrusive monitoring of chutes and hoppers Manual. Drawing. Brochures. Sample Specifications. 2852-PCD Plugged Chute Detector. The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe, chute, or other vessel. Plugged Chute Detectors monitor a chute or vessel... (read more)Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
BinMaster, Inc.
POINT LEVEL DETECTOR FOR BINS, CHUTES BinMaster rugged pressure switches for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. BinMaster recently unveiled a new sensor to solve these common issues. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels or when chutes or conveyors are clogged. It is a simple... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Advance Lifts, Inc.
Heavy Duty Container Dumpers with Optional Chutes Heavy Duty Container Dumpers (HDDP). 10 Year/250,000 Cycle Warranty. Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty container dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These heavy duty container dumpers are... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Trelleborg Sealing Solutions Americas
Hydraulic Seals Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder. Hydraulic applications are challenging for Seals. Not only must the hydraulic seals and cylinder seals prevent leakage of fluid from the Cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces... (read more)Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK hydraulic tester offers the perfect solution for troubleshooting hydraulic systems. The unit... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
MAIN Manufacturing Products, Inc.
ISO and SAE Hydraulic Flanges ISO & SAE HYDRAULIC FLANGES. MAIN Manufacturing Products offers flanges with an optional side port. Knowing the system pressures at various locations improves troubleshooting. Buying flanges with a gauge port is an easy and inexpensive method of ensuring that a gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact... (read more)Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
HydraCheck Inc.
Diagnostic Instrumentation for Hydraulic Systems Hydracheck's products help you test, troubleshoot, maintain, and service your hydraulic components & systems. We will keep your hydraulic system operating safely and effectively with thousands of parts in stock and same day shipping on in-stock items. Request a catalog or search our catalog today. (read more)Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
MAIN Manufacturing Products, Inc.
Hydraulic Reducing Flanges Our hydraulic reducing flanges eliminate that troublesome "Christmas tree look". MAIN Manufacturing Products stocks flanges with reduced port sizes. This eliminates the cost and leak paths that adapters create. Because most are offered at the same price, the connection cost is reduced by the fitting and assembly costs. Available in socket weld, St-Thd, NPTF, BSPP, BSPT and other female ports. Please visit our website at: www.mainmanufacturingproducts.com (read more)
-
Recombinant Moraxella bovoculi cytotoxin-ISCOM matrix adjuvanted vaccine to prevent naturally occurring infectious bovine keratoconjunctivitis
Calves were restrained in a hydraulic squeeze chute and each eye was examined grossly for evidence of preexisting corneal disease.
-
Development of an Energy-Absorbing Headgate for Cattle Squeeze Chutes
Measurement of the Force on the Standard HeadgateDescription of the Squeeze Chute A commercially available hydraulic squeeze chute equipped with a scissors-type headgate was modified for this study.
-
Faecal cortisol concentrations as indicator of stress during intensive fattening of beef cattle in a humid tropical environment
Then, the bulls underwent health examination, and those deemed as healthy and in good body condition were taken to a roofed hydraulic squeeze chute with concrete floor covered with sand and with roofed exit pens to provide them comfort.
-
Bos indicus-cross feedlot cattle with excitable temperaments have tougher meat and a higher incidence of borderline dark cutters.
The calmest animals which stood still when restrained in a hydraulic squeeze chute had a mean WBS force of 2.86 ± 11 kg and cattle which became highly agitated and struggled violently during restraint averaged 3.63 ± 19 kg.
-
Pharmacokinetics and pharmacodynamics of carfentanil and naltrexone in female common eland (Taurotragus oryx).
The eland were intermittently restrained in a hydraulic squeeze chute for serial blood sample collection via jugular venipuncture during immobilization and up to 48 hr post-immobilization.
-
Noninvasive Sampling and Analysis of Bovine Breath Using Solid-Phase Microextraction and Gas Chromatography-Mass Spectrometry: A Feasibility Study
The animals were restrained in a hydraulic squeeze chute (Trojan Livestock Equipment Co., Weatherford, OK) that allowed unobstructed access to its head.
-
Characterization of Volatile Organic Compounds in Bovine Breath Using Solid-Phase Microextraction and Gas Chromatography-Mass Spectrometry
The animals were positioned in a hydraulic squeeze chute that controlled their movements and allowed access to their head and face for placement of the sampling device.
-
Multi-year fertility reduction in free-roaming feral horses with
single injection immunocontraceptive formulations
Horses were held in purpose-built yards and restrained in a hydraulic squeeze chute for treatment.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/936/TimBaxa2008.pdf?sequence=1
Briefly, steers were restrained in a hydraulic squeeze chute , hair was removed from the biopsy site and a local anesthetic (lidocaine HCl; 20 mg/mL; 8 mL per biopsy site) was administered.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/7064/MelissaWeber2011.pdf?sequence=3
Restrain cow or calf in a hydraulic squeeze chute .