Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GF Piping Systems
Description: The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology: Differential Pressure Sensors
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 58.02 psi
- Media Type: Liquid
-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
- Material Temperature Range: 14 to 158 F
- Maximum Operating Pressure: 464 psi
-
-
Supplier: First Sensor AG
Description: The KTE2000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on capacitive ceramic pressure sensor elements and feature a stainless steel housing. They are calibrated
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 2.9 psi
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired
- Field Adjustable: Yes
- Instrument Display Options: Non-Electrical Visual or Audio Output
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 158 F
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11 from Endress+Hauser with a sensor range of 0-2 bar/ 20 m H2O is a submersible, hydrostatic pressure and level transmitter. It measures using a capacitive, oil-free metal measuring cell with an accuracy of 0.35 % (pn > 400 mbar) and is typically used in
- Device Classification: Sensor System
- Maximum Operating Pressure: 2 psi
- Media Type: Liquid
-
Supplier: First Sensor AG
Description: The KTE / KTU / KTW6000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on piezo resistive ceramic pressure sensor elements and feature rugged stainless steel
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 70 psi
- Media Type: Liquid
-
Supplier: First Sensor AG
Description: The KTE / KTU / KTW8000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on piezo resistive ceramic pressure sensor elements and feature highly chemical resistant PPS
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 70 psi
- Media Type: Liquid
-
Supplier: Endress+Hauser, Inc.
Description: Hydrostatic Level Measurement Pressure sensor with the CONTITETM measuring cell, condensate proofed and long-term stable; Communication via HART, PROFIBUS PA or FOUNDATION Fieldbus Your benefits Very good reproducibility and long-term stability
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Instrument Display Options: Analog Meter or Indicator, Digital Readouts
- Instrument User Interface Options: Analog Front Panel, Digital Front Panel
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11-CA11FS10 from Endress+Hauser with a sensor range of 6 PSI (160 inH2O) is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.35 % using an SS316L oil-filled measuring cell and can be used in freshwater applications. The device is
- Device Classification: Sensor System
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11-CA11KS30 from Endress+Hauser with a sensor range of 30 PSI (800 inH2O) is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.35 % using an SS316L oil-filled measuring cell and can be used in freshwater applications. The device is
- Device Classification: Sensor System
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11-CA11GS20 from Endress+Hauser with a sensor range of 9 PSI (240 inH2O) is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.35 % using an SS316L oil-filled measuring cell and can be used in freshwater applications. The device is
- Device Classification: Sensor System
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: by the guide very small travel steps and very slow movements are possible excellent damping, no vibration improved surface vibration-free running very high load capacity due to large pockets very high level of stiffness thanks to
-
Supplier: Endress+Hauser, Inc.
Description: Hydrostatic Level Measurement Reliable and robust level probe with ceramic measuring cell Compact device for level measurement in fresh water, wastewater and saltwater Your benefits High mechanical resistance to overload and aggressive media High
- Device Classification: Sensor-Only
- Instrument Display Options: Non-Electrical Visual or Audio Output
- Material Temperature Range: 14 to 158 F
- Maximum Operating Pressure: 600 psi
-
Supplier: Endress+Hauser, Inc.
Description: measuring cell with long-term stability Climate proofed sensor thanks to completely potted electronics and 2-filter pressure compensation system 4 to 20 mA with superimposed HART 6.0 output Simultaneous measurement of level and temperature with optionally integrated Pt100
- Device Classification: Sensor-Only
- Instrument Display Options: Non-Electrical Visual or Audio Output
- Material Temperature Range: 14 to 158 F
- Maximum Operating Pressure: 600 psi
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined hydrostatic level switch, gauge and sensor is externally powered via the analogue signal electrical connection and level can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a
-
Supplier: Madison Company
Description: The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 150 psi
- Measuring Range: 0.0 to 414 inch
-
Supplier: SensorsONE, Ltd.
Description: , gas, liquid petroleum gas (LPG) and liquid natural gas (LNG). The LMK-458 ballast level sensor comes in a range of pressure fittings for either lowering into a tank, screwing into a pipe or flange mounting to the wall of a tank.
- Device Classification: Transmitter
-
Supplier: Endress+Hauser, Inc.
Description: Hydrostatic level measurement Pressure sensor with the CONTITETM measuring cell Condensate-resistant offering long-term stability; communication via HART, PROFIBUS PA or FOUNDATION Fieldbus. Your benefits Very good reproducibility
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Instrument Display Options: Analog Meter or Indicator, Digital Readouts
- Instrument User Interface Options: Analog Front Panel, Digital Front Panel
-
Supplier: Pepperl+Fuchs SE
Description: Limit value detection for liquids as maximum detection High switching capacity Used in open or pressureless vessels
-
Supplier: King Engineering Corporation
Description: downward into the tank to measure hydrostatic pressure due to liquid level. The package includes a factory supplied marked scale calibrated for the density of tank contents. LevelBAR HP combines remarkable simplicity, low cost, and accuracy. Simply use the integrated hand pump
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Viatran
Description: The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in ranges from 30" WC to 900" WC.
- Level Measurement Type: Continuous Level
- Material Temperature Range: -20 to 220 F
- Maximum Operating Pressure: 32.51 psi
- Meter Technology: Differential Pressure Sensors
-
Supplier: Sitron
Description: The LH860 is an ideal pressure or level measurement solution for water or other liquids regardless of the amount of sediment or other debris. The LH860 features a flush mounted thin film piezoresistive ceramic sensor, 316SS body, a polypropylene vented cable. Pressure ranges from
- Accuracy: 0.2500 to 0.5000 ±% FS
- Electrical Output: Analog Current, HART® Protocol
- Media: Liquid
- Operating Temperature: 14 to 158 F
-
Supplier: Sitron
Description: The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories
- Accuracy: 0.2500 to 0.5000 ±% FS
- Electrical Output: Analog Current, HART® Protocol
- Media: Liquid
- Operating Temperature: 14 to 176 F
-
Supplier: Sitron
Description: The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable
- Accuracy: 0.2500 to 0.5000 ±% FS
- Electrical Output: Analog Current
- Media: Liquid
- Operating Temperature: 14 to 176 F
-
Supplier: Viatran
Description: The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in ranges from 33" WC to 750" WC.
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
- Material Temperature Range: -20 to 220 F
- Maximum Operating Pressure: 32.51 psi
-
Supplier: King Engineering Corporation
Description: indicator then displays the resulting value directly as total weight or volume of liquid in the tank. The LP2 indicator reads the proportional 4-20 mA signal from a liquid level transmitter. The actual sensor used to detect hydrostatic pressure created by liquid depth can be
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level transmitters are widely used for the
- Device Classification: Transmitter
- Media Type: Liquid
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Device Classification: Transmitter
- Instrument Display Options: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: level gauges are used in applications requiring continuous measurement, indication and control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side
- Device Classification: Level Gauge
- Instrument Display Options: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
- Material Temperature Range: -58 to 750 F
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 100 psi
- Measuring Range: 0.0 to 384 inch
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter,
- Device Classification: Transmitter
- Measuring Range: 3936 inch
- Media Type: Liquid
- Meter Technology: Pressure Membrane
-
Supplier: King Engineering Corporation
Description: KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that
- Device Classification: Transmitter
- Media Type: Liquid
-
Supplier: Pepperl+Fuchs SE
Description: Device for hydrostatic pressure measurement in liquids High resistance to overload High-precision, robust ceramic measuring cell with long-term stability Simultaneous level and temperature measuring by optional integrated Pt100 resistance thermometer
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Device Classification: Transmitter
- Instrument Display Options: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: ~10/20mADC ,0/1~5/10VDC/20mADC, 0/1~5/10VDC Used For: Armoured level transmitter with flange install for local display and calibration, able for hydrostatic level measurement in chemi-industry, power station, city water supply and drainage.
- Device Classification: Transmitter
- Media Type: Liquid
-
Supplier: Miba Industrial Bearings
Description: instrumentation Temperature, housing vibration, shaft vibration, oil level or speed sensors can be integrated. Customized Design The bearing design can be customized to fit its environment. For example: Marine, offshore, explosive area (ATEX), mountainous regions or ambient
-
Supplier: Miba Industrial Bearings
Description: instrumentation Temperature, housing vibration, shaft vibration, oil level or speed sensors can be integrated. Customized Design The bearing design can be customized to fit its environment. For example: Marine, offshore, explosive area (ATEX), mountainous regions or ambient
-
Supplier: Sitron
Description: The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic
- Accuracy: 0.2500 to 0.5000 ±% FS
- Electrical Output: Analog Current, HART® Protocol
- Media: Liquid
- Operating Temperature: 14 to 158 F
-
Supplier: King Engineering Corporation
Description: 7750 KING-GAGE® Indicators are rugged instruments that will provide accurate and reliable liquid level measurement. Used with bubblers or pneumatic tank sensors that produce a pressure output signal, the fluid-filled indicator can provide local or remote tank level indication.
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Uehling Instrument Company
Description: also available as a retrofit addition to existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only, Sensor System, Transmitter
- Instrument Display Options: Digital Readouts
- Instrument User Interface Options: Digital Front Panel
-
Supplier: SensorsONE, Ltd.
Description: reduce the risk of damage at exposed locations such as landfill sites and reservoirs. The electrical signal of IMCL low cost IP68 hydrostatic level sensor can be a low power consumption millivolt output for connection to battery powered telemetry monitoring system or logging
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: RS Components, Ltd.
Description: SITRANS P MPS submersible sensors for level sensors. Hydrostatic pressure sensors are placed on, or close to the bottom of the tank and the pressure on the level sensor by the water column is used to calculate the fluid level by a
- Device Classification: Transmitter
-
Supplier: RS Components, Ltd.
Description: SITRANS P MPS submersible sensors for level sensors. Hydrostatic pressure sensors are placed on, or close to the bottom of the tank and the pressure on the level sensor by the water column is used to calculate the fluid level by a
- Device Classification: Transmitter
-
Supplier: RS Components, Ltd.
Description: SITRANS P MPS submersible sensors for level sensors. Hydrostatic pressure sensors are placed on, or close to the bottom of the tank and the pressure on the level sensor by the water column is used to calculate the fluid level by a
- Device Classification: Transmitter
-
Supplier: RS Components, Ltd.
Description: SITRANS P MPS submersible sensors for level sensors. Hydrostatic pressure sensors are placed on, or close to the bottom of the tank and the pressure on the level sensor by the water column is used to calculate the fluid level by a
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
's take a look at the important role sensors play in the shipbuilding industry and at the advantages of the UTC30 within this industry. In the shipbuilding industry our customers rely on the capacitive ceramic pressure sensor when it comes to level monitoring of ballast, fuel or cargo tanks (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Hydrostatic level measurements with our capacitive ceramic sensor technology are very precise, thus optimizing the life cycle costs of power plants. This ensures efficient and reliable energy (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. Monitor river levels with hydrostatic pressure transducers. Conclusion Transducers play an important role in the interfacing of electronic systems with the environment, acting as (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
Conduct Research Top
- Deltapilot S Hydrostatic Pressure Sensors and Liquiphant Level Switches Monitor Storage Tank Levels
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
on the capacitive ceramic pressure sensor when it comes to tank level measurement and monitoring of ballast, fuel or cargo tanks. The ballast tanks are important for the stability of the vessel to compensate for uneven loading of the cargo. By monitoring ballast or fuel tanks, sensors - that are mounted
More Information Top
-
An optoelectronic hydrolevelling system
Therefore, the hydrostatic levelling sensor has a precision Pt thermometer with suitable electronic circuits.
-
Calibration of Capacitive Hydrostatic Leveling Sensors of NSRL--《Atomic Energy Science and Technology》2013年09期
Calibration of Capacitive Hydrostatic Leveling Sensors of NSRL .
-
Metrological Analysis of a System for Management of the Application of Coatings on the Inner Surface of Pipes
… deposition of coating: 1) acoustic level sensor; 2) intermediate nozzle; 3) treated pipe; 4) hydraulic channel; 5) header; 6) shut-off valve; 7) pump unit; 8) reactor; 9) drain valve; 10) temperature sen- sor; 11) hydrostatic level sensor ; 12) microprocessor processing and …
-
Analysis and filtering of the effect of tides on the hydrostatic levelling systems at CERN
The operating principle of a pair of hydrostatic levelling sensors , as shown in Fig. 3, allows us to measure a height difference DH.
-
Sensor Systems and Software
Different local environmental science partners monitored three environmental factors over a two-week period: (i) water depth was moni- tored using a hydrostatic level sensor in order to provide early warning of flood events, (ii) water conductivity levels were monitored using a …
-
Space-Time Diffusion of Ground and Its Fractal Nature
instruments, e.g., Hydrostatic Level Sensors connected by common water pipe .
-
Installation and verification of high precision mechanics in concrete structures at the example of ALMA antenna interfaces
4 Hydrostatic Level Sensor and Control Screen .
-
Ground vibration
3.3 Hydrostatic level sensors .
-
Experience report with the Alignment Diagnostic System
Each segment is equipped with four hydrostatic leveling sensors and four wire position monitors.
-
VLHC/NLC slow ground motion studies in Illinois
Figure 1: General layout of the slow ground motion measurement system with hydrostatic level sensors .