-
Supplier: VAST STOCK CO., LIMITED
Description: Ambient Light Sensors 12C 16-BIT color level sensor RGBC
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, I2C, CSP-4; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:ODCSP; No. of Pins:4Pins; Operating Temperature Max:85°CRoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, I2C, ODFN-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:540nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, I2C, 85 DEG C, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: NA
-
Supplier: ams
Description: The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: I2C SMD Ambient Light Sensors ROHS
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: ams
Description: The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: ams
Description: The TSL4531 family of devices provides ambient light sensing (ALS), giving direct lux output that approximates human eye response under a variety of lighting conditions. While useful for general purpose light sensing, the device is particularly useful for sensing light in
- Input (Supply) Voltage: 2.3 to 3.3 volts
- Features: Light Sensor
-
Supplier: RS Components, Ltd.
Description: Light Sensor I2C
- Features: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: ams
Description: The TSL2571 family of devices provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. While useful for general purpose light sensing, the device is
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -30 to 70 C
- Features: Light Sensor
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU)
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Output Voltage: 0.4 millivolts
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: PLC-Multipoint, Inc.
Description: The CES belongs to a family of sensors that monitor either task or ambient light levels precisely. The light level measured is converted to an analog signal that is sent to the controller of the Energy Management System (EMS). The CES allows the Heating Ventilation Air
- Effective Area Diameter or Length: 31.24198312932911 mm
- Module Type: PN Photodiode
- Output Type: Voltage Output
-
Supplier: OSRAM Opto Semiconductors
Description: A three-in-one digital solution: 940nm Proximity sensor and ambient light sensor in one package with I2C bus interface
- Features: Light Sensor, Proximity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Broadcom Inc.
Description: The APDS-9306 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. APDS-9306 has an ultra slim form factor with a height of only 0.34 mm. It consists of photodiode, ADC, oscillator and power-on reset to
- Spectral Response: 560 nm
- Supply Voltage: 3.6 volts
- Output Type: Current Output
-
Supplier: Broadcom Inc.
Description: The APDS-9300 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two integrating
- Supply Voltage: 2.5 volts
- Output Type: Voltage Output
-
Supplier: Broadcom Inc.
Description: The APDS-9301 is Light-to-Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two
- Effective Area Diameter or Length: 2.2 mm
- Effective Area Width: 2.6 mm
- Supply Voltage: 3.8 volts
- Output Type: Current Output, Voltage Output
-
Supplier: Renesas Electronics Corporation
Description: The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This ADC is capable of rejecting 50Hz and 60Hz flicker caused by
- Input (Supply) Voltage: 2.25 to 3.3 volts
- Features: Light Sensor
-
Supplier: Embedded Data Systems
Description: products, thermometers, or any thermal/light sensitive system. The EDS Temperature / Light Sensor, OW-ENV-TL, offers an innovative way to easily monitor and control temperature and light in indoor environments. The wall mount sensor features a high accuracy
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Light Sensor, Temperature Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 960853-BH1726NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 2.3V
- Operating Temperature: -40 to 85 C
- Features: Light Sensor, Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Silicon Labs
Description: architecture works in direct sunlight and includes an ambient light sensor capable of sensing light levels up to 128 kLux. Use this optical sensor current estimator utility to help you determine the current consumption of your application. Specify whether you need
- Input (Supply) Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL29011 is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device provides not only ambient light sensing to allow robust backlight/display brightness control but also infrared sensing to
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Features: Light Sensor, Proximity Sensor
-
Supplier: OMRON Automation and Safety
Description: Analog light grid in robust aluminum housing The F3EM2 non-safety light grids provide reliable area monitoring in a robust housing. The analog output provides simple area measurement such as height detection. Robust aluminum housing Analog output for simple height detection Measurement
- Features: Photoelectric Sensors
-
Description: and flat installation. High EMC protection, stable strong detection capability for reflective sensing objects. Elaborate design and ellegant appearance, save much costs and space Product Features > Transparent object detection > Reflector TD-09 > Light source: Red light (640nm) >
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Switch Type: Normally Closed, Normally Open
-
Supplier: ROHM Semiconductor USA, LLC
Description: Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc.It connects with I2C Bus in an equipment.
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -40 to 70 C
- Applications: Consumer
- Features: Light Sensor
-
Supplier: ROHM Semiconductor GmbH
Description: Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc. It connects with I²C Bus in an equipment.
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Light Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1023366-BH1771GLC-E2 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating:
- Operating Temperature: -40 to 85 C
- Features: Light Sensor, Other
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Takex America, Inc.
Description: Picking Sensor to verify and instruct the removal of a part. No synchronization line required. Robust metal enclosure with super slim design of just 13mm 2 groups of eye-friendly and large-sized job indicators 4 types are available for different sizes of parts bins NPN or PNP can be changed
- Spanning Distance: 78.7402 inch
- Protection Height: 3.93701 inch
- Sensitivity or Resolution: 1.3779535 inch
- Basic Object Detection: Body, Finger, Hand
-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: EMX Industries, Inc.
Description: Verify the presence and measure the relative light intensity of a wide variety of light sources, such as LEDs, monitors, and lamps. The LEX-100 Light Measurement Sensor can be used to automate light evaluation processes, monitor light brightness and, when
- Spectral Range: 350 to 1,000 nm
- Operating Temperature: -4 to 131 F
- Property Measured: Gloss
- Features: Other
-
Supplier: Baumer Ltd.
Description: application. Photoelectric sensors are characterized by: Their high resolution Their very rapid response times Their easily visible light dot A variety of different beam shapes and light sources to increase their application range Objects can be detected either dependent on
- Operating Distance: 1.574804 inch
- Operating Temperature: 14 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on
-
Supplier: Renesas Electronics Corporation
Description: The ISL29125 is a low power, high sensitivity, RED, GREEN and BLUE color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an accurate RGB spectral response and excellent light source to light source
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Features: Light Sensor
-
Supplier: DigiKey
Description: Optical Sensor Ambient I²C 10-WFQFN
- Operating Temperature: -40 to 85 C
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that the user
- Sensing Range: 14.5 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Description: Switching from lengthwise to transverse transport, protrusion monitoring of pallets. Line synchronization and parallel light scanning mode provide it with great capability for accurate and fast detections. Highly resistant to ambient light 50,000lx as well as dust and thanks to various
- Sensitivity or Resolution: 0 to 196.8505 inch
Find Suppliers by Category Top
Featured Products Top
-
that of the human eye, enhancing backlight adjustment, interior lighting control, and rearview mirror dimming. Designed for harsh environments, it supports an operating temperature range from -40 °C to +110 °C and offers a simple I²C interface with interrupt functionality. Ro (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
configurable up to 75m • Optional heater element for use in outdoor applications, to -30 C • M12 quick connector or prewired with 2 meter cable with M12 connector • Suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508) The housings of these safety light (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Solenoid interlocks Safety sensors Emergency stop buttons Control panels Safety light curtains If the desired safety switchgear is not available with integrated AS-i Safety interface, it can be easily integrated into the AS-i Safety circuit through an external input module. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
maintaining optimal indoor air quality. Key Features & Benefits: All-in-One Control: Operates a ventilation fan, a fan/light combo, or independent circuits. Precision Sensing: Digital sensor accurately monitors moisture to prevent mold and mildew (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
, but excellent for accuracy verification of all other ORP instrumentation. Myron L manufactures 80mV, 260mV and MLC Light's 470mV solutions in 2 oz. quantities and multi-packs. Using Myron L ORP solutions as prescribed ensures any ORP measurement (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
rely on the lens for structural integrity. They are suitable for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). They are also available as safety light grids (SLG) with 2, 3, or 4 beams, for perimeter guarding (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
AutomationDirect adds new ReeR Micron series light grids, available in detecting or measuring versions, that use multi-beam photoeye arrays to detect the presence of objects anywhere within the controlled height of the sensor array. They are perfect for detecting, measuring, and counting various (read more)
Browse Light Curtains Datasheets for Automationdirect.com -
resistance to ambient light, reflections, or interference from other opto-electronic sensors in the surroundings. The SLG-2 also offers short response times, ranging from 2.1ms to 20ms, depending on the number of light beams. This means that objects can be reliably detected even in high-speed processes (read more)
Browse Light Curtains Datasheets for SICK -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe
More Information Top
-
Wcomp: rapid application development toolkit for wearable computer based on Java
An I2C light sensor has been used to obtain this behavior.
-
A software defined wireless sensor network
FPGA GPIO I2C ADC Light sensor .
-
Programmable wireless sensor node featuring low-power FPGA and microcontroller
FPGA GPIO I2C ADC Light sensor .
-
Data Sheet: Ambient Light Sensors
Ambient Light Sensor with I2C Interface and Dark Current Sensor .
-
Data Sheet: Ambient Light Sensors
Ambient Light Sensor with I2C Interface and Dark Current Sensor .
-
Bill Of Materials - Google Nexus 9 (99HZF003-00)
Ambient Light Sensor , I2C Interface .
-
Bill Of Materials - ZTE Grand S II LTE (S291)
Proximity / Ambient Light Sensor , I2C Interface .
-
Bill of Materials - Google Chromebook Pixel
Ambient Light Sensor - I2C Interface, w/ Interrupt .
-
Ambient Light Sensors
Ambient Light Sensor , I2C Interface .
-
Ambient Light Sensors
Ambient Light Sensor , I2C Interface .
Indicates content that may require registration and/or purchase.