-
Supplier: Utmel Electronic Limited
Description: Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter
- Bandwidth: 25 kHz
- Filter Design: SAW Filter
- Frequency (Fc): 82.2 MHz
- Insertion Loss: 3 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275852-SF2189A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 11.3dB Height (Max): 0.079" (2.00mm
- Applications: Other
- Filter Category: SAW Filter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275815-SF2024B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 18dB Height (Max): 0.079" (2.00mm) Bandwidth: 14
- Applications: Other
- Filter Category: SAW Filter
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275805-SF2229A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.071" (1.80mm) Bandwidth: 920kHz, 1
- Applications: Other
- Filter Category: SAW Filter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275799-SF2037C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.067" (1.70mm) Bandwidth: 4.4MHz
- Applications: Other
- Filter Category: SAW Filter
-
Supplier: APITech
Description: API Technologies designs and manufactures high-rel SAW filters for today’s military and commercial markets. API provides standard solutions for narrowband, GPS band applications, standard IF and standard RF bands. API’s design library consists of filters from 20 MHz up to
- Applications: Commercial, Military
- Cutoff or Center Frequency (Fc): 141000 kHz
- Filter Category: SAW Filter
-
Supplier: Jauch Quartz America, Inc.
Description: Features Ceramic Seam Weld Package Excellent Reliability SMD Miniature Package
- Applications: General, Communications, Computers, Portable Devices
- Bandwidth: 8000 to 60000 kHz
- Operating Temperature: -40 to 85 C
- Pin Count: 8
-
Supplier: Jauch Quartz America, Inc.
Description: Features plastic package excellent reliability SIP (single inline plastic) package
- Applications: General, Communications, Computers, Portable Devices
- Bandwidth: 15 to 28000 kHz
- Operating Temperature: -40 to 85 C
- Package Type: SIP
-
Supplier: Jauch Quartz America, Inc.
Description: Features Ceramic Seam Weld Package Excellent Reliability SMD Miniature Package
- Applications: General, Communications, Computers, Portable Devices
- Bandwidth: 16000 to 60000 kHz
- Operating Temperature: -40 to 85 C
- Pin Count: 6
-
Supplier: Jauch Quartz America, Inc.
Description: Features metal package excellent reliability DIM (dual inline metal) package
- Applications: General, Communications, Computers, Portable Devices
- Bandwidth: 15 to 28000 kHz
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: RFMW
Description: The 857073 is a high-performance IF SAW filter with a center frequency of 397.5 MHz and 1.5 dB bandwidth of 66.7 MHz. It features excellent attenuation and pass band ripple, leading to outstanding EVM performance. 857073 is designed to be used in a balanced configuration,
-
Supplier: RFMW
Description: The 857074 is a high-performance IF SAW filter with a center frequency of 447.5 MHz and 1.0 dB bandwidth of 27.7 MHz. It features excellent attenuation and pass band ripple, leading to outstanding EVM performance. 857074 is designed to be used in a balanced configuration,
-
Supplier: RFMW
Description: The 857071 is a high-performance IF SAW filter with a center frequency of 192.5 MHz and 1.5 dB bandwidth of 65 MHz. It features excellent attenuation and pass band ripple, leading to outstanding EVM performance. 857071 is designed to be used in a balanced configuration, thereby
-
Supplier: RFMW
Description: The Qorvo 857271 is a high-performance IF SAW filter with a center frequency of 456 MHz and a 1.4 dB bandwidth of 39.6 MHz. It features low loss with excellent attenuation and is designed to be used in a balanced input and output. The small size of this surface mount
-
Supplier: NDK
Description: IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.
- Features / Standards: RoHS Compliant, Lead Free
- Operating Temperature: 23 to 27 C
- Oscillation Frequency: 56.86 MHz
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: NDK
Description: IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.
- Features / Standards: RoHS Compliant, Lead Free
- Operating Temperature: -10 to 60 C
- Oscillation Frequency: 37.15 MHz
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: NDK
Description: IF SAW Filter for Digital Terrestrial Broadcasting A filter with a low-band ripple. A low group delay ripple. Excellent steepness characteristics.
- Features / Standards: RoHS Compliant, Lead Free
- Operating Temperature: -10 to 70 C
- Oscillation Frequency: 37.15 MHz
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Maxim Integrated
Description: indication (RSSI), and a robust differential limiter output driver designed to directly drive a CMOS input. The transmitter section upconverts I and Q baseband signals to an IF in the 100MHz to 600MHz range using a quadrature modulator. The transmit output is easily matched to drive a
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 100 to 600 MHz
-
Supplier: Maxim Integrated
Description: achieves a high level of component integration, allowing lowpower, tuner-on-board designs. The direct-conversion to low-IF architecture eliminates the need for an IF-SAW filter while providing a balanced 2.048MHz center frequency baseband output to the demodulator. The MAX2172
- Form Factor / Package: Surface Mount Technology (SMT)
- Supply Current: 61 mA
-
Supplier: Analog Devices, Inc.
Description: blocks SAW filter interfacing Availability Other RF / IF amplifiers products: AD8367 - 500 MHz Single Ended, Analog Controlled VGA AD8369 - 600 MHz, 45 dB Digitally Controlled Variable Gain Amplifier AD8350 - 1.0 GHz Differential Amplifier
- Device Type: Variable Gain Amplifiers
- RoHS Compliant: Yes
-
Supplier: Analog Devices, Inc.
Description: a –40°C to 85°C temperature range. Applications Post-Mixer Gain Block SAW Filter Interface/Buffering Differential IF Signal Chain Gain Block Differential Line Driver/Receiver
- Operating Temperature: 0.0 to 70 C
- Package Type: Other
- Pin Count: 16
- RoHS Compliant: Yes
-
Supplier: Analog Devices, Inc.
Description: compact 3 mm × 3 mm, 16-lead LFCSP package and operates over the temperature range of -40°C to +85°C. Applications Differential ADC drivers Single-ended-to-diff erential conversion RF/IF gain blocks SAW filter interfacing
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Pin Count: 16
- RoHS Compliant: Yes
-
Supplier: Analog Devices, Inc.
Description: package and operates over the temperature range of -40°C to + 85°C. Applications Differential ADC drivers Single-ended to differential conversion RF/IF gain blocks SAW filter interfacing
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Pin Count: 16
- RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: -Book & C-Book compliant Suitable for low power design: 130 mW (typical, 36 MHz IF sampling mode) Independent AGC controls (for IF & RF), plus RSSI measurement ACI filtering: fixed 8 MHz SAW filter even for 7 MHz channel Advanced performance for SFN networks
-
Supplier: Richardson RFPD
Description: The AP.25M is a one stage 25mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules. The AP.25M combines a 25*25*2mm advanced low profile ceramic patch antenna with a one stage LNA and a front-end SAW filter with
- Gain: 2 dB
- Polarization Type: Right Hand Circular (RHCP)
- Primary Frequency Range: 1574 to 1576 MHz
- Technology Type: Microstrip
-
Supplier: Richardson RFPD
Description: -level options. These options include selectable 2×/4×/8× interpolation filters; fS/2, fS/4, or fS/8 digital quadrature modulation with image rejection; a direct IF mode; programmable channel gain and offset control; programmable internal clock divider; straight binary or twos
- Resolution: 12 bits
Find Suppliers by Category Top
Conduct Research Top
-
How to Optimize 5G SAW Filters Using OnScale
In this blog post we will discuss OnScale's capabilities compared with other legacy CAE solutions, the types of simulations we can do with SAW filters, and our suggested techniques to exploring expansive design spaces using OnScale.
-
The Pros and Cons of Different Filter Structures
The Pros and Cons of LC filters, SAW/BAW filters, Helical/Spiral filters, Dielectric filters, and Cavity filters.
-
Quad City Brick Case Study (.pdf)
) filtering solids from saw process water in Park's test bay. Problem's solved!. Quad City Brick purchased an Auto-Vac (R) Model 230 from Alar Engineering Corporation. Alar manufactures sixteen different Auto-Vac (R) sizes to accommodate volumes large or small. A 3500-gallon in-ground dirty tank
-
AC Drives for Pool Pump Control Systems
Keeping pools pristine is more than just chemicals. It requires reliable pumping systems that recirculate water. Traditionally, drives were required to stand alone without reference to chemical feed systems, heaters, or filters. H2O Technologies, an OEM Control Panels fabricator that specializes
More Information Top
-
Applications of surface acoustic and shallow bulk acoustic wave devices
… tation in intermediate frequency (IF) stages with large sig- nal-voltage levels, as dictated bythe high values of insertion loss (=15-40 dB) inherent in “first generation” SAW devices, much research has been subsequently applied to SAW filters with insertion loss less …
-
Surface Acoustic Waves: A Solution To Frequency Sorting Receivers
In this paper the application of SAW filters to frequency sorting receivers is discussed and two systems currently under development are described.
-
RF System Design of Transceivers for Wireless Communications
In reality, a equalizer may be used in the CDMA receiver not only for removing the ICI caused by the transmitter base-band filter but also for minimizing the ICI generated by the IF SAW filter , analog base-band low- .