-
Supplier: Texas Instruments
Description: 3-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 32-VQFN -40 to 85
- Device Type / Applications: Front End
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: 6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 64-NFBGA -40 to 85
- Device Type / Applications: Front End
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: 8-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 64-NFBGA -40 to 85
- Device Type / Applications: Front End
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
-
Supplier: Texas Instruments
Description: 3-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 32-TQFP -40 to 85
- Device Type / Applications: Front End
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: Servoflo Corporation
Description: Protection Output Current Limitation Low-Cost: Replaces a Multitude Number of Discrete Components APPLICATIONS Impedance Converter Adjustable Voltage Source Voltage Regulator with Additional Functions Protection IC for Microcontroller Protected Current Source
-
Supplier: Cirrus Logic, Inc.
Description: The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a high
- IC Package Type: Other
- Interface Type: I2C
- Output Type: Voltage
- Pin Count: 40 to 42
-
Supplier: Allegro MicroSystems Inc.
Description: inverter and DC-to-DC converter applications. This ratiometric Hall-effect sensor IC provides a voltage output that is proportional to the applied magnetic field. The customer can configure the sensitivity and quiescent (zero field) output voltage through programming on the VCC and
- Approvals: RoHS
- Frequency Range: 120000 Hz
- Input Voltage: 5 volts
- Measuring Range: 0.0 to 1000 amps
-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages as high as 18V and
- IC Package Type: DIP / CDIP / PDIP, SOIC / SOP, Other
- Operating Temperature: -45 to 85 C
-
Supplier: Cirrus Logic, Inc.
Description: The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design
- IC Package Type: Other
- Output Type: Voltage
- Pin Count: 40 to 42
- Resolution: 32 bits
-
Supplier: Analog Devices, Inc.
Description: adjusting one resistor. This is particularly useful for DC/DC converters operating from high source impedance inputs such as lithium coin cells or telephone lines. The fixed off-time, variable on-time regulation scheme results in quiescent current of only 33µA in active mode. Quiescent
- IC Package Type: SOIC / SOP, Other
- Operating Temperature: 0.0 to 70 C
- Regulator Category: Switching Regulator
-
Supplier: Richardson RFPD
Description: The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of
- Converter Type: Upconverter / Downconverter
- Form Factor: Other
- Input Frequency Range: 24250 to 29500 MHz
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC3459 is a low current, high efficiency synchronous boost converter intended for low power, size constrained portable applications. The LTC3459 can be powered from a single lithium ion battery, a 2- to 3-cell stack of Alkaline or Nickel batteries, or any low
- IC Package Type: SOT23, Other
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: Ironwood Electronics, Inc.
Description: Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to remove the probe connections and choose between using a ZIF socket or one of our fast surface mount land
- Product Type: IC Probing / Analysis Adapters
- RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to remove the probe connections and choose between using a ZIF socket or one of our fast surface mount land
- Product Type: IC Probing / Analysis Adapters
- RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5 in; mso-footer-margin:.5 in; mso-paper-source:0;} div.Section1 {page:Section1;} --> Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug
- Product Type: IC Probing / Analysis Adapters
- RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply voltage range up to
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 12 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply voltage range up to
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 12 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply voltage range up to
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 12 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply voltage range up to
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 12 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Integrated Device Technology
Description: The ZLED7030 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7030 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: The ZLED7330 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7330 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: The ZLED7730 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7730 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: The ZLED7530 continuous-mode inductive step-down converter is part of our ZLED7x30 family of LED -control ICs. It is designed for applications requiring high brightness and high current. The ZLED7530 can efficiently drive a single LED or multiple series-connected LEDs from a voltage input
- Form Factor: Integrated Circuit (IC)
-
Supplier: Maxim Integrated
Description: The MAX680/MAX681 are monolithic, CMOS, dual charge-pump voltage converters that provide ±10V outputs from a +5V input voltage. The MAX680/MAX681 provide both a positive step-up charge pump to develop +10V from +5V input and an inverting charge pump to generate the -10V output. Both parts
-
Supplier: Maxim Integrated
Description: devices provide an open-drain PGOOD pin that serves as a power-good indicator and enters the high-impedance state to indicate that the flyback/boost converter is in regulation. An SS pin allows programmable soft-start time for the flyback/boost converter. Hiccup-mode overcurrent
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 2 amps
- Regulated Output Voltage (Volt): 65 volts
-
Supplier: Maxim Integrated
Description: a maximum duty cycle greater than 92% and provides programmable slope compensation to allow optimization of control-loop performance. The devices provide an open-drain RESETN pin that serves as a power-good indicator and enters the high-impedance state to indicate that the flyback/boost
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 0.6000 amps
- Regulated Output Voltage (Volt): 100 volts
-
Supplier: Maxim Integrated
Description: automatically switches to bypass mode, connecting the input to the output through a low-impedance (140mO, typ) MOSFET. OUT2 is a 2MHz fixed-frequency, step-down converter capable of operating at 100% duty cycle. Output accuracy is ±2% over load, line, and temperature. The output of OUT
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 0.7000 amps
- Regulated Output Voltage (Volt): 5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators Matrix Mercury Energy Harvesting Synchronous Boost Converter with Microwatt Cold-Start, Input Impedance Matching and Regulated Output
- Regulator Category: Switching Regulator
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADAQ7980/ADAQ7988 are 16-bit analog-to-digital converter (ADC) µModule® data acquisition systems that integrate four common signal processing and conditioning blocks into a system in package (SiP) design that supports a variety of applications
- Architecture: SAR
- Input Type: Single-Ended, Differential
- Interface Type: Serial, SPI, Other
- Operating Temperature: -55 to 125 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT1941 is a triple current mode DC/DC converter with internal power switches. Two of the regulators are step-down converters with 3A and 2A power switches. The third regulator can be configured as a boost, inverter or SEPIC converter and has a 1.5A power
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: Cirrus Logic, Inc.
Description: -differential stereo input with integrated microphone preamplifier is provided. The WM8850 also contains a S/PDIF transceiver which is fully compatible with IEC-60958-3. The S/PDIF receive and transmit paths each contain a sample rate converter (SRC) to enable asynchronous sample rate
- Device Type / Applications: Codec
- IC Package Type: QFN
- Supply Voltage: 5 V
-
Supplier: Microchip Technology, Inc.
Description: capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications. The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as
- IC Package Type: Other
- Input Voltage (VIN): 3.6 volts
- Output Voltage (Volt): Over 0.8000 volts
-
Supplier: Richardson RFPD
Description: The B0430J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed specifically for differential inputs and output locations on next generation A to D and D to A Converter IC's in an easy to use surface mount package, covering 400 MHz-3000 MHz. The
- Operating Frequency Range: 4.00E8 to 3.00E9 Hz
- Type: Balun Transformer
-
Supplier: Allegro MicroSystems Inc.
Description: valid (high-impedance mode) during sleep mode. The high-impedance output feature allows the connection of multiple A139x Hall effect devices to a single A-to-D converter input. The quiescent output voltage of these devices is 50% nominal of the ratiometric supply reference
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Microchip Technology, Inc.
Description: /O signal up to clock speed of 32MHz. Five digital LATCH control signals manage the data flow and the firing pattern. It establishes the output to one of four possible states: VPP, VNN, 0V or high impedance. This IC also includes an integrated DC/DC controller with power MOSFET. The
- IC Package Type: Other
Find Suppliers by Category Top
More Information Top
-
Bioimpedance microelectronics in a 24-microwell plate with metabolic-sensors for testing chemosensitivity of tumor cells and tissues
Microelectronics Novel high precision IS microelectronics have been developed on the basis of the AD5933 impedance converter IC from Analog Devices.
-
Multichannel computer-based converters of impedance parameters
Expansion of areas of application of impedance converters ( IC ) in various branches of medicine and biology [1, 2] stimulates the development of new IC models having improved performance.
-
Linear invariant impedance converters based on operational amplifiers for differential measurements
The measuring impedance converter ( IC ) is an example of such a device.
-
An automatic microdensitometer for X-ray powder diffraction photographs
After having passed this PGA the analogue signal is fed to a 12 bit analogue-to-ditigal converter (ADC) in the computer via line driver ( Impedance converter ( IC )).
-
Sensitivity invariants for nonlinear networks
tors (VCG and CCG), hybrid gyrators (HG), and im- pedance converters ( IC ).
-
A high-Q and wide-dynamic-range CMOS IF bandpass filter for monolithic receivers
Negative impedance converter @ IC ) is connected in parallel at the output to boost up the output impedance and to make the Q high and tunable.
-
AD5933YRSZ Datasheet
IC , IMPEDANCE CONVERTER , 250KSPS, SSOP16 .
-
Microelectronics
IC 197 IGBT 164,171 impedance converters 132 pulse control 163 induction, magnetic 29,181 Induktivitat 53, 170 infrared radiation 177 injection, weak 23, 26, 39 injection, strong 43, 147 inner resistance 71, 103, 140, 178, 179, 180 Integrated circuit 197 Integrated…
-
On the Representation of Arbitrary Functions and Their Generation
IC are unity gain impedance converters .
-
400 dpi integrated contact type linear image sensors with poly-Si TFT's analog readout circuits and dynamic shift registers
In the current 200 dpi image sensor, the an- alog impedance converter is located in the IC chip which is mounted outside the sensor substrate.