-
Supplier: Eaton
Description: The pressure filters of the series EHP are suitable for a working pressure up to 20300 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The EHP-filter is in-line mounted. The strength and durability of Eaton's stainless steel filters is unsurpassed.
- Assembly / Element Type: In-line
- Filtration Product: Hydraulic Fluid
- Maximum Pressure: 20300 psi
- Trigger: Housing and Filter Assembly
-
Supplier: RYCO Hydraulics, Inc.
Description: Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4” and 1.1/4”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are
- Assembly / Element Type: Spin-on
- Filtration Product: Hydraulic Fluid
- Trigger: Housing and Filter Assembly
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge
- Assembly / Element Type: Wire Mesh / Screen
- Filter Medium Material: Metal / Porous Metal
- Filtration Grade (Micron Rating): 350 µm
- Housing Material: Aluminum
-
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204? (399?) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
- Filtration Grade (Micron Rating): 0.5000 to 90 µm
- Housing Material: Steel - Stainless, Other
- Maximum Liquid Flow: 6.68 GPM
- Maximum Pressure: 3000 psi
-
Supplier: Forsta Filters Inc.
Description: The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero
- Assembly / Element Type: Wire Mesh / Screen
- Features: Reusable / Cleanable
- Filtration Grade (Micron Rating): 5 to 4000 µm
- Housing Material: Steel, Steel - Stainless
-
Supplier: Ark-Plas® Products, Inc.
Description: In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured
- Features: FDA Compliant
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 45 to 90 µm
- Housing Material: Plastic, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured
- Features: FDA Compliant
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 45 to 90 µm
- Housing Material: Plastic, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured
- Features: FDA Compliant
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 90 to 130 µm
- Housing Material: Plastic, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured
- Features: FDA Compliant
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 90 to 130 µm
- Housing Material: Plastic, Other
-
Supplier: DME Company
Description: often have small cooling water paths that are easily blocked by rust and machining debris. Cooling lines incorporating bubblers and baffles are particularly susceptible to blockage from rust and corrosion travelling through water lines. A Ferrogard installed in the
- Features: Magnetic
- Filter Medium Material: Other
- Housing Material: Plastic
- Industry Use: Other
-
Supplier: Alfa Laval Inc.
Description: are available. The ALF design has the inlet directly in line with the filter and the outlet at a 90º angle. This ensures easy access to the filter basket without removing the connections, and makes it ideal for installation on any 90º pipe bend close to the equipment to
- Industry Use: Power Generation
- Trigger: Housing and Filter Assembly
-
Supplier: ISC Sales, Inc.
Description: water source. The fine screen purifies water to its designated quality. Flush volume as little as 2 gallons On-line or in-line configurations Available in Stainless Steel, Carbon steel, or Fiberglass constructions
- Features: Reusable / Cleanable
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 5 to 4000 µm
- Industry Use: Municipal Water Supply, Other
-
Supplier: Forsta Filters Inc.
Description: materials.Forsta's FRP Series self-cleaning water filters are available with an on-line, or in-line flange configuration to accommodate simple installation, and easily integrate with any pipeline.A two-stage screening process distinguishes the FRP Series filters. A
- Assembly / Element Type: Wire Mesh / Screen
- Features: Reusable / Cleanable
- Filtration Grade (Micron Rating): 5 to 4000 µm
- Housing Material: Plastic
-
Supplier: ISC Sales, Inc.
Description: materials. Two-stage screening process distinguishes the FRP Series filters Coarse screen for straining out large debris from the water source Fine screen purifies water to the designated micron rating Available with an oon-line, or in-line flange configuration
- Features: Reusable / Cleanable
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 5 to 4000 µm
- Industry Use: Other
-
Supplier: Suttner America Company
Description: Inlet filter replaces the garden hose small filter screen and prevents debris from entering the pump.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: H 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale
- Filter Medium Material: Polyethersulfone (PES)
- Filtration Grade (Micron Rating): 0.1000 µm
- Housing Material: Plastic
- Industry Use: Biopharmaceutical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: H 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale
- Filter Medium Material: Polyethersulfone (PES)
- Filtration Grade (Micron Rating): 0.2000 µm
- Housing Material: Plastic
- Industry Use: Biopharmaceutical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration of microorganisms in pharmaceuticals, cosmetics, food, beverages, water and other
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Cellulose, Cellulose - Regenerated, Cellulose - Nitrate
- Filter Shape: Disc (Circular)
- Filter Type: Membrane Filter, Other
-
Supplier: Hayward Flow Control
Description: The NEW FLV Series in PVC and CPVC materials, featuring true-union design in 1-1/4" to 4" sizes, with socket, threaded or flanged ends. Ideal for sodium hypochlorite and bleach processing and handling. FPM seals standard, EPDM optional. Pressure rated for 150psi at 70F non-shock, with
- Assembly / Element Type: Bag
- Configuration: In-line
- Filtration Grade (Micron Rating): 1 to 800 µm
- Maximum Liquid Flow: 100 GPM
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage
- Applications: Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Composite / FRP, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Aqua Solutions, Inc.
Description: 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and two purity monitor lights. When the purity monitor light indicates that the system is no longer producing Type II DI water, the first (and fully exhausted) DI tank in
- Assembly / Element Type: Other
- Filter Medium Material: Ion Exchange Resin
- Maximum Liquid Flow: 3.17 GPM
- Maximum Pressure: 100 psi
-
Supplier: Aqua Solutions, Inc.
Description: " (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and two purity monitor lights. When the purity monitor light indicates that the system is no longer producing Type II DI water, the first (and fully exhausted) DI tank in
- Assembly / Element Type: Other
- Filter Medium Material: Ion Exchange Resin
- Maximum Liquid Flow: 1.58 GPM
- Maximum Pressure: 100 psi
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: H 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale
- Filter Medium Material: Polyethersulfone (PES)
- Filtration Grade (Micron Rating): 0.2000 µm
- Housing Material: Plastic
- Industry Use: Biopharmaceutical
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Applications: Coolant, Industrial, Water, Other
- Assembly / Element: Strainer Assembly
- Features: Integral Filter, Self-cleaning
- Materials of Construction: Steel - Stainless
-
Supplier: Eaton
Description: In-line or loop piping connections Sizes for one #01 or #02 filter bag Viton®, seals standard 2" NPT threaded connections Maximum operating pressure of 150 psi at 70°,F Hand removable, spin off cover Integral installation flange
- Assembly / Element Type: Bag
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water, Oil
- Housing Material: Plastic
- Industry Use: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper, Other
-
Supplier: General Pump
Description: Rotating speed independent from supply water temperature, pressure or flow Stainless steel construction with built-in inlet filter for trouble-free operation Suitable for utilization in the food industry
- Application: Cleaning / Blowoff
- Maximum Flow: 1260 GPH
- Maximum Pressure: 2000 psi
- Media: Water
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Applications: Refrigerant
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Gas, Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: just 0,2 mm. The dirt strainer is available with G 3/4 male or female thread allowing easy integration in existing applications. APPLICATIONS Drinking water supplies Filter insert for servo controlled valves inlet of ¾" BSP / 19 mm internal diameter CHARACTERISTICS Three stage
- Applications: General Purpose, Food Processing, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Other
- Media: Liquid
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs
- Port Size: 0.1250 to 1.5 inch
- Pressure Rating: 250 psi
- Regulator Type: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Rotork plc
Description: Features Stainless Steel and Fluorocarbon Control sensitivity to 1" water column Large Control Diaphragm area Valve Damper system Line or Panel Mounting Benefits Compatible with corrosive materials and environments
- Controlled Pressure Range: 0.0 to 150 psi
- Pressure Rating: 500 psi
- Regulator Type: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: Applications and Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Titanium, Hastelloy®, PVC
- Media: Liquid
-
Supplier: Analytical Technology, Inc.
Description: Continuous monitoring of ammonia in water and wastewater streams is becoming increasingly important for plant operations and process control. Unfortunately, on-line ammonia monitors are generally very expensive, complex, and labor intensive instruments. Most are automated
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be
- Applications: General Purpose, Industrial, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Cast Iron, Steel - Stainless, Other
- Media: Liquid, Gas, Steam
-
Supplier: Cole-Parmer
Description: flip-top dust cover, internal flow control, and filter. Eyewash actuates upon pulling the assembly down and remains in operation until it is pushed back into the storage position. Water supply inlet is 1/2" NPT(F). Compliance: ANSI Z385.1-2009
- Mounting: Wall Mount
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt?a?system?whe n cleaning is
- Applications: Chemical, Industrial, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Carbon / Alloy, Steel - Stainless, Other
- Media: Liquid
Find Suppliers by Category Top
Featured Products Top
-
assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
pressure drop. Easy snap-in configuration. Qualtek's plastic fan filter assemblies fit fan sizes from 40mm to 120mm. Media (PPI) range from 30PPI, 45PPI, 60PPI and 100PPI Follow us on: (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
waveband can range from much less than an Ångström to a few hundred nanometers. This selective transmission is critical in applications where precise control over the optical spectrum is essential for accurate analysis or communication. Bandpass filters find extensive usage in life science (read more)
Browse Optical Filters Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
-1000 ppm range. On-line monitoring for ppm concentrations of petroleum oils in effluent and produced water. The HydroSense 2410 is the engineered combination of three unique designs by Arjay: The sensing chamber contributes a continuous controlled water sample (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
wide range of industries worldwide. Reverse osmosis is an essential process step in water treatment. In reverse osmosis, the supplied soft water is filtered into pure water. A relevant parameter for the customer is the quantity of pure water available at the end of the treatment process. Based on (read more)
Browse Flow Meters Datasheets for ifm electronic gmbh -
Hazardous Locations The HydroSense 2410 continuously monitors the water sample flowing through it for ppm concentrations of hydrocarbons. The display, signal output, and alarm can be configured within the 0-1000 ppm range. On-line monitoring for ppm concentrations of petroleum oils in effluent and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
filters are expensive to produce, but they have excellent performance and are ideal for applications where precision is of paramount importance. We use cutting-edge IBS technology to give our dichroic filters uniform dielectric coatings, and no adhesives whatever are involved in manufacture. This (read more)
Browse Optical Filters Datasheets for Shanghai Optics -
filter with a dielectric spacer built in, a standard Fabry Perot bandpass filter or a thin film interference filters for LIDAR, we can help you design your optical assembly, start a custom order and produce the perfect optical components for your filtering operation. (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a light scatter technique to respond to oil contamination in the water. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
applications The HydroSense 4410-OCM continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
More Information Top
-
Particulate matter chemistry and dynamics in the Twilight Zone at VERTIGO ALOHA and K2 Sites
5 6 The second flow path (Fig. 2A-2; 2B-2), with 500-2000 liter water flow capacity was7 used for separate multi-stage filter assemblies and in - line Mn radionuclide adsorption8 .
-
Behavior of Radioactive Iodine Isotopes in the Multiple Forced Circulation Loop in an RBMK Reactor
assemblies : • an iodine filter loaded with a sorbent that absorbs iodine from water in the line for discharging water from the reloading machine into the blow-off tank and an increase of the pH of the water up to 9–10 when …
-
Droplet beams for serial crystallography of proteins
We clean the whole as- sembly ( in line PEEK filter , liquid reservoir, PEEK tubing, fittings and ferrules) in Micro 90, filtered methanol and filtered HPLC water .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580677453] Afh10-222v9 - Gu...
Located in the line between the R.O. pump assembly and the R.O. filter elements, the pulse dampener removes the surges in the water caused by the operation of the pump assembly.
-
Radiation Safety Considerations for a Test of Deep Geologic Storage of Spent Nuclear Fuel
In addition, we obtained samples of soil, water , and air from the emplacement hole annuli and in - line CAM filters , rust from steel liners of the can- ister access hole … … that came in contact with the canisters containing spent fuel assemblies .