Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Automation24, Inc.
Description: The incremental encoder ROP520 from ifm electronic with a hollow shaft open to one side (diameter 12 mm) can be installed directly on the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output function can
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Automation24, Inc.
Description: The incremental encoder RUP500 from ifm electronic with 6 mm solid shaft and synchro-flange can be connected with an optional flexible coupling to the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Automation24, Inc.
Description: The incremental encoder RVP510 from ifm electronic, with a 10 mm solid shaft and clamping flange, can be connected to the drive with an optional flexible coupling. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -40 to 185 F
-
-
Supplier: Dynapar Corp.
Description: A pre-wired cable or terminal screw connections are included with either servo clip or face mounting options.Its bidirectional and optional marker pulse, current sink or differential line driver outputs are compatible with most electronic counters, instruments, PLC's, robot controls,
- Diameter or Width: 2.3 inch
- Electrical Output and Interface: Digital: Square Wave
- Encoder Signal Output: Quadrature
- Encoder Technology: Optical
-
Supplier: Dynapar Corp.
Description: A pre-wired cable or terminal screw connections are included with either servo clip or face mounting options.Its bidirectional and optional marker pulse, current sink or differential line driver outputs are compatible with most electronic counters, instruments, PLC's, robot controls,
- Diameter or Width: 2.3 inch
- Electrical Output and Interface: Digital: Square Wave
- Encoder Signal Output: Quadrature
- Encoder Technology: Optical
-
Supplier: ifm electronic gmbh
Description: Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via
- Diameter or Width: 2.28 inch
- Electrical Output and Interface: Other
- Encoder Signal Output: Pulse & Direction
- Encoder Technology: Magnetic
-
Supplier: ifm electronic gmbh
Description: Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via
- Diameter or Width: 2.28 inch
- Electrical Output and Interface: Other
- Encoder Signal Output: Pulse & Direction
- Encoder Technology: Magnetic
-
Supplier: ifm electronic gmbh
Description: Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle User-friendly communication and parameterisation via IO-Link
- Diameter or Width: 2.3 inch
- Electrical Output and Interface: Other
- Encoder Signal Output: Pulse & Direction
- Encoder Technology: Magnetic
-
Supplier: ifm electronic gmbh
Description: Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle User-friendly communication and parameterisation via IO-Link
- Diameter or Width: 2.28 inch
- Electrical Output and Interface: Other
- Encoder Signal Output: Pulse & Direction
- Encoder Technology: Magnetic
-
Supplier: Baumer Ltd.
Description: length sensing and monitoring position sensing and monitoring counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters
- Direction: Up
- Display Type: LED
- Functions: Pulse Counter, Other
- Mounting: Panel / Flange Mount
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model RS is a 2-1/4" cube incremental encoder with four 6-32 x 1/4" deep mounting holes on a 2" diameter bolt circle located on both ends and the bottom. The enclosure is constructed of 1/8" minimum thick aluminum with a connector and single or double ended
- Encoder Type: Incremental
-
Supplier: Baumer Ltd.
Description: length sensing and monitoring position sensing and monitoring counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters
- Direction: Up
- Display Type: Wheels / Dial
- Functions: Arithmetic Functions, Pulse Counter
- Mounting: Panel / Flange Mount
-
Supplier: Baumer Ltd.
Description: length sensing and monitoring position sensing and monitoring counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters
- Direction: Up
- Display Type: Wheels / Dial
- Functions: Arithmetic Functions, Pulse Counter
- Mounting: Panel / Flange Mount
-
Supplier: Baumer Ltd.
Description: length sensing and monitoring position sensing and monitoring counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters
- Direction: Up
- Display Type: Wheels / Dial
- Functions: Arithmetic Functions, Pulse Counter
- Mounting: Panel / Flange Mount
-
Supplier: Electro-Sensors, Inc.
Description: both axial and radial shaft loading. The #470 Encoder supplies a quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Electrical Output and Interface: Digital: Square Wave
- Encoder Signal Output: Quadrature, Single Channel, Pulse & Direction
-
Supplier: Electro-Sensors, Inc.
Description: . The traction wheel rides directly on the material being monitored and is ideal for slow speed applications. The wheel is connected to a rotary shaft encoder, which is supported by the mounting bracket. The encoder then generates a digital pulse frequency based on the number of
- Count Rate: 20 kHz
- Electrical Output and Interface: Digital: Square Wave
- Encoder Signal Output: Quadrature, Single Channel
- Encoder Technology: Optical
-
Supplier: Tri-Tronics Company, Inc.
Description: possible dither that results in false output pulses and subsequent erroneous counts when the system is actually “stopped”. It also eliminates the need for more expensive quadrature encoders and up-down counters. “Anti-jitter” is available on single output models with up to 60
- Encoder Technology: Optical
- Encoder Type: Incremental
- Features: Hollow Shaft
-
Supplier: US Digital
Description: The LSI Computer Systems LFLS7183 allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183 outputs can connect directly to the up and down clock inputs of counters such as 74193 or
- IC Package Type: DIP
- Pin Count: 8 #
- RoHS Compliant: Yes
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V, Other
-
Supplier: Electro-Sensors, Inc.
Description: both axial and radial shaft loading. The #470 Encoder supplies a quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Electrical Output and Interface: Digital: Square Wave
- Encoder Signal Output: Quadrature
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRS-P is an incremental shaft encoder with up to a 1.000" (25mm) blind shaft bore in a standard 2.250” cube shaped housing that is electrically interchangeable with most cube style encoders on the market. It is designed to mount directly on an
- Encoder Type: Incremental
- Features: Hollow Shaft
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRL-P is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a heavy duty aluminum housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the shaft
- Encoder Type: Incremental
- Features: Hollow Shaft
-
Supplier: Dynapar Corp.
Description: Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life
- Diameter or Width: 4.4 inch
- Electrical Output and Interface: Digital: Square Wave, Analog Voltage
- Encoder Signal Output: Quadrature
- Encoder Technology: Optical
-
Supplier: US Digital
Description: The LSI Computer Systems LFLS7183-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183-S outputs can connect directly to the up and down clock inputs of counters such as 74193 or
- IC Package Type: SOIC
- Pin Count: 8 #
- RoHS Compliant: Yes
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V, Other
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses
- Direction: Bi-directional Counter
- Mounting: DIN Rail Mount
- Operating Temperature: -40 to 158 F
- Output / Interface: Voltage, Current, Ethernet
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses
- Direction: Bi-directional Counter
- Mounting: DIN Rail Mount
- Operating Temperature: -40 to 158 F
- Output / Interface: Voltage, Current, Serial
-
Supplier: Advantech
Description: PCL-833 is a 3-axis quadrature encoder and counter add-on card for the IBM PC/AT and compatibles (ISA bus). This card lets your PC perform position monitoring for motion controlsystems. Each input includes a decoding circuit for incremental quadrature encoding. Inputs
-
Supplier: RS Components, Ltd.
Description: Hytrel measuring wheel for textiles. Operating temperature -20 to +70°C. Accuracy ±1mm Pulses Per Revolution = 500 Encoder Technology = Incremental Maximum Revolutions = 12000rpm Output Signal Type = Push Pull Shaft Type = 10 x 20 mm Shaft Supply Voltage = 10 - 30 V dc IP Rating
- Encoder Output: Other
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -4 to 158 F
-
Supplier: RS Components, Ltd.
Description: -32 threaded. holes. The 3-wire shielded cable exits through a cord connector. The units are rugged, incremental encoders that convert shaft rotation into a. current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction. with a
- Diameter or Width: 2.75 inch
- Encoder Output: Other
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 6000 rpm
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders 6-digit scalable display for position, length or rate
- Analog Input Type: Other
- Depth: 143 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Radwell International
Description: COUNTER MODULE, SIMATEC ET 200SP, 1 CHANNEL, FOR 24 V INCREMENTAL ENCODER OR PULSE ENCODER, 3 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: The counter modules for the Modicon M340 automation platform are used to count the pulses generated by a sensor or to process the signals from an incremental encoder. 2-wire 24V proximity sensors. 3-wire 24V proximity sensors. 10/30V output signal incremental
- Analog Input Channels: 6 #
- Data Acquisition Device Type: I/O Module
- Digital I/O Channels: 8 #
- Outputs: Current Output?, Other Output?
-
Supplier: RS Components, Ltd.
Description: The counter modules for the Modicon M340 automation platform are used to count the pulses generated by a sensor or to process the signals from an incremental encoder. 2-wire 24V proximity sensors. 3-wire 24V proximity sensors. 10/30V output signal incremental
-
Supplier: Radwell International
Description: INCREMENTAL ENCODER INTERFACE, DIFFERENTIAL (RS422), SINGLE-ENDED (TTL), 16/32 BIT SWITCHABLE COUNTER, PULSE GENERATOR, 24 VDC, 0.5 A, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Motion Controllers - 4-axis AMONet RS-485 Motion Slave Module for Panasonic Minas A -- AMAX-2241/PMASupplier: Advantech
Description: integrated machine automation applications. Please select cable SCSI-20P and plug this cable into the motor driver and motion slave module. Max. 20 Mbps transfer rate Max. 6.5 Mhz, 4-Axes pulse output 28 bits counter for incremental encoder 2~4 axes Linear
- Number of Axes / Motors: 4
- Rated Power: 5 watts
-
Supplier: Advantech
Description: indicators on board to do diagnosis Direct wire to servo drive to save terminal board space while installation Max. 6.5 MHz, 4-axis pulse output 28 bits counter for incremental encoder Horizontal installation for for servo or stepping motor driver Suitable for DIN-rail
- Operating Temperature: 0.0 to 60 C
- Supply Voltage (DC): 24 volts
-
Supplier: Advantech
Description: indicators on board to do diagnosis. Direct wire to servo drive to save terminal board space while installation. Max. 6.5 MHz, 4-axis pulse output 28 bits counter for incremental encoder Horizontal installation for for servo or stepping motor driver Suitable for DIN-rail
- Operating Temperature: 0.0 to 60 C
- Supply Voltage (DC): 24 volts
Find Suppliers by Category Top
Featured Products Top
-
signal and enable counters and PLC to calculate position, speed and distance. Rotary encoders come in four mechanical configurations: modular (kit-type), shaft, blind hollow-shaft and true hollow-shaft. The Difference Between Absolute and Incremental Rotary Encoders (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder A permanent magnet is attached to the motor shaft, and a (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
Fabric and material production IXARC incremental encoders feature several programmable performance parameters. Resolution (anywhere from 1 to 16,384 pulses per revolution) and incremental pulse (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
. Why Fractional PPR? Unlike conventional incremental encoders, POSITAL’s IXARC programmable encoders can generate pulse rates below one pulse per revolution or non-integer pulse outputs. Examples include (read more)
Browse Incremental Rotary Encoders Datasheets for POSITAL B.V. -
signals to accurately determine positions between the physical increments of the code wheel. The encoder resolution, indicated by pulses per revolution (PPR), depends on the code wheel's design. The interpolation technique enables the creation of very high encoder resolutions (read more)
Browse Rotary Encoders Datasheets for Portescap -
mechanical wear unlike measuring wheels or other mechanical processes. The LP1 is also able to take over a trigger function and provide a start pulse, for example, as an output for marking devices as soon as the defined increment value has been reached. LP1 Accu-LaserPro Features (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
. Possible to connect incremental pulse encoder and build up position control system with the encoder's resolution. As IRDS-SV is equipped with 2ch analogue inputs, possible to use switching position to load (pressure) control in operation. IRDS-SV is equipped with motion program function. (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
applications requiring high torque at low speeds, such as lab automation and medical analyzers. Additionally, the platform offers step angle variations from 1.8° to 0.9°, designed for high resolution. Microstepping capabilities divide each step into many increments by controlling the magnitude of the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
<0.1° Digital outputs: incremental encoder, SPI, CANopen, IO-Link and SSI Follow us on: YouTube (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Repeatability <0.1° Digital outputs: incremental encoder, SPI, CANopen, IO-Link and SSI Follow us on: YouTube (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Pros and Cons of Absolute vs. Incremental Rotary Encoders
and is available for further evaluation. However, this method has some serious disadvantages. In an incremental encoder the pulses generated are counted in a counter and at power loss it will lose the count and consequently you will have to home the machine before you can start the operation. Also, an incremental
More Information Top
-
Remote controlled robot arm
There are two 24 bit counters for counting pulses of incremental encoder and sendingthe position to the processor card.
-
SIMATIC Technology
• They evaluate the direction of the pulses in incremental en- coders and compare the counter value with two compari- son values that can be specified.
-
Development of a robotic digit joint mechanism for knot tying task
Relation of the camshaft angle and Joint angle are measured with an incremental rotary encoder recorded with the pulse counter .
-
The scattering transformation for networked control systems
The position of the lever is measured by an optic pulse incremental encoder and processed by a counter on the I/O board.
-
Lasers For Coal Mining Automation
The counter continues recording pulses from the incremental encoder until a pulse is received from the the photodetector indicating the instant the laser spot has corssed the collecting lens' field of view.
-
Effect of Erroneous Position Measurements in Vector-Controlled Doubly Fed Induction Generator
From Fig. 2, one is reminded that Z pulse of the incremental position encoder resets the counter whose reading represents the rotor electrical angle.
-
TRACK II: A multi-processor robot controller
It has six sets of 24 bit incremental encoder coun- ters , six PWM outputs with pulse and direction signalsfor smallbipolar amplifiersand eightchannel 8 Bit DAC out- put for large linear amplifiers, 16digital outputs and op- tional eight cbannel8 Bit ADC.
-
PCI Express / Analog
Six advanced 32-bit counters Directly supports incremental encoders , pwm/ pulse generation, frequency/pulse/period measurement 16 analog inputs, 16-bit, 300 ks/s 8 analog outputs, 16-bit, 900 ks/s 48 digital I/Os with edge capture Watchdog timer, 3 stages .
-
Frequency / 48
Six advanced 32-bit counters Directly supports incremental encoders , pwm/ pulse generation, frequency/pulse/period measurement 16 analog inputs, 16-bit, 300 ks/s 8 analog outputs, 16-bit, 900 ks/s 48 digital I/Os with edge capture Watchdog timer, 3 stages .
-
Digital I/O / Analog
Six advanced 32-bit counters Directly supports incremental encoders , pwm/ pulse generation, frequency/pulse/period measurement 16 analog inputs, 16-bit, 300 ks/s 8 analog outputs, 16-bit, 900 ks/s 48 digital I/Os with edge capture Watchdog timer, 3 stages .
Indicates content that may require registration and/or purchase.