Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Avantier Inc.
Description: Off-Axis Parabolic Mirrors and Their Characteristics An off-axis parabolic mirror is a specialized optical mirror cut from a larger parabolic mirror. Parabolic mirrors collimate light, and an off-axis parabolic (OAP)
- Mirror Coatings: Bare Aluminum, Enhanced Aluminum, Protected Aluminum, Bare Gold, Protected Gold, Other Mirror Coating
- Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Shanghai Optics
Description: eliminate this problem. These mirrors are sections of a parent paraboloid that are taken from a point other than the center axis. Depending on how far away from the axis the section originates, an off-axis parabolic mirror may feature a large or a small angle. But since
- Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Thorlabs, Inc.
Description: %. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.
- Diameter/Width: 12.7 to 76.2 mm
- Focal Length: 7.5 to 260 mm
- Mirror Coatings: Enhanced Aluminum
- Mirror Materials: Other Mirror Material
-
-
Supplier: Newport Corporation
Description: the detector. Off axis parabolic mirrors allow large collection angles without chromatic aberrations, which helps FTIR systems achieve high spectral resolution over wide spectral ranges. Easily Accessible Focal Point Compared with on-axis parabolic or ellipsoidal
- Diameter/Width: 38.1 mm
- Focal Length: 20.32 to 203 mm
- Mirror Coatings: Protected Aluminum, Bare Gold
- Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Zygo Corporation
Description: Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV
- Mirror Materials: Other Mirror Material
- Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Zygo Corporation
Description: Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors Materials ZYGO has the capability to process a wide range of materials for optical mirrors. Our product capabilities
- Mirror Materials: Other Mirror Material
- Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Zygo Corporation
Description: , including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors ZYGO has a wide range of other precision optical manufacturing
- Diameter/Width: 305 to 813 mm
- Mirror Materials: Zerodur?, Other Mirror Material
- Parabolic Mirror Shape: Off-axis Parabolic
- Surface Flatness: Other
-
Supplier: Zygo Corporation
Description: -axis mirrors Parabolic mirrors Spherical mirrors Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors
- Mirror Materials: Other Mirror Material
- Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Shanghai Optics
Description: notch customized copper and aluminum mirrors for a variety of demanding applications. See more reference articles here. Optical Mirror Manufacturing Process: Single Point Diamond Turning(SPDT) is a manufacturing technique for producing off-axis parabolic (OAP) mirrors
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Thorlabs, Inc.
Description: %. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.
- Diameter/Width: 12.7 to 75 mm
- Focal Length: 9.5 to 500 mm
- Mirror Coatings: Bare Aluminum, Dielectric, Bare Gold, Silver
- Mirror Materials: BK7 Glass
-
Supplier: Thorlabs, Inc.
Description: %. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.
- Diameter, Square Side, or Rectangular Length: 25.4 to 50.8 mm
- Filter Shape: Circular, Rectangular
- Filter Surface Quality: 20-10 Scratch / Dig, 60-40 Scratch / Dig
- Filter Type: Hot Mirrors, Cold Mirrors
-
Supplier: Electro Optical Components, Inc.
Description: available. Curved mirrors with through holes are useful in Raman spectroscopy and multi-pass cells. Surface form is maintained over the entire surface. Using spherical mirrors in carefully optimized designs can offer large savings over aspheric optics. A range of
- Mirror Types: Laser Mirror, Other
-
Supplier: Thorlabs, Inc.
Description: %. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.
- Diameter/Width: 12.7 to 102 mm
- Mirror Coatings: Dielectric
- Mirror Materials: Fused Silica, Zerodur?
- Mirror Shape: Round, Rectangular / Square
-
Supplier: General Plastics Manufacturing Co.
Description: pads, heads, and galleys Solar: panel backing and support, parabolic mirror farms Custom parts Tooling board Composite Core LAST-A-FOAM® FR-7100 can be used with multiple densities. There can be high and low densities in one layup
Find Suppliers by Category Top
Featured Products Top
-
Off-Axis Parabolic Mirror An off-axis parabolic mirror is a specialized optical mirror cut from a larger parabolic mirror. Parabolic mirrors collimate light, and an off-axis parabolic (OAP) mirror will do the same, and can also focus incident collimated light to a point (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
paraboloid that are taken from a point other than the center axis. Depending on how far away from the axis the section originates, an off-axis parabolic mirror may feature a large or a small angle. But since these mirrors focus light to offset points, outside the collection area, there is no issue (read more)
Browse Optical Mirrors Datasheets for Shanghai Optics -
produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors (read more)
Browse Optical Mirrors Datasheets for Zygo Corporation
Conduct Research Top
-
Improve Your Image Quality in Telescopes with Parabolic Mirrors
One of the primary component used in astronomical telescope is a parabolic or near parabolic shaped mirror with a f number typically larger than F4. With this f number and parabolic shape, there is a very small difference from the sphere mirror. But this small difference is key to having good image
More Information Top
-
AMBER Task Force February 2008 run report
It has been observed that the large parabolic mirror of the CAU present significant instabilities.
-
Cryogenic Testing Of A Beryllium Mirror
The test concept to satisfy this objective was based on the use of a remotely -con- trolled, vacuum -qualified, scatter plate interferometer(2) in conjunction with a large parabolic mirror and appropriate transfer optics to achieve the required practical ar- rangement between …
-
Phase retrieval in situ measurement for large aperture parabolic mirror
In this method, an approximately parallel beam is used to illuminate the large parabolic mirror .
-
Optical Tests of Nanoengineered Liquid Mirrors
The technology is interesting for large optics, such as large parabolic mirrors , because of its low cost.
-
High-throughput fabrication of micrometer-sized compound parabolic mirror arrays by using parallel laser direct-write processing
… example, figures 3(e) and (f) are the SEM images via twice printing for arrays consisting of complex compound mirrors with different acceptance angles and top opening diameters, with six small parabolic mirrors surrounding seven larger parabolic mirrors in a compact arrangement.
-
Mathematics and Technology
The solar furnace shown in Figure 15.15 consists of a large parabolic mirror with a surface area of 1830 square meters.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73174/809541684-MIT.pdf?sequence=2
large parabolic mirror .
-
Space Power Systems Engineering > Status Report on Solar Thermionic Power Systems
The only available large parabolic mirrors were the astronomic mirror (specifically designed for a particular location and use), or the war sur- plus searchlight mirrors, made either of glass or electro- formed copper.
-
Surface topology from multiangular reflectivity
In our scanner the light reflected from the surface is reflected back onto the single large parabolic mirror , which has the effect of concentrating the light into a small area.
-
Alignment of an off-axis parabolic mirror with two parallel He-Ne laser beams
In the first method, a small circular segment is cut from a large parabolic mirror .