-
Supplier: Henkel Corporation - Industrial
Description: Medium strength, medium viscosity thixotropic threadlocking adhesive for metal thread sizes up to M36. LOCTITE® 242 is a medium strength, medium viscosity, methacrylate-based threadlocking adhesive offering general purpose qualities. The product provides quick fixture times on steel,
- Industry: Military / Government (MIL-SPEC / GG)
- Substrate / Material Compatibility: Metal
- Use Temperature: 65 to 300 F
- Viscosity: Up to 1600 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 242 blue threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 110 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Use Temperature: -65 to 300 F
- Viscosity: 1200 to 5000 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 242 blue threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 110 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Use Temperature: -65 to 300 F
- Viscosity: 1200 to 5000 cP
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 242 blue threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 110 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Use Temperature: -65 to 300 F
- Viscosity: 1200 to 5000 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 242 blue threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 110 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Use Temperature: -65 to 300 F
- Viscosity: 1200 to 5000 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1 L Bottle.
- Cure Type / Technology: Anaerobic, Single Component System
- Viscosity: 800 to 5000 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1/2 mL Capsule.
- Cure Type / Technology: Anaerobic, Single Component System
- Viscosity: 800 to 5000 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 250 mL Bottle.
- Cure Type / Technology: Anaerobic, Single Component System
- Viscosity: 800 to 5000 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 50 mL Bottle.
- Cure Type / Technology: Anaerobic, Single Component System
- Viscosity: 800 to 5000 cP
-
Supplier: ACCRAbond, Inc.
Description: Blue Threadlocking compound. Certified to ASTM D5363 AN0321 & Mil-S-46163A Type 2 Grade N. Replaces Loctite 242. Federal National Stock Numbers: 8030-01-104-5392, 8030-01-014-5869, 8030-01-025-1692
- Cure Type / Technology: Anaerobic
- Substrate / Material Compatibility: Metal
Cyanoacrylate Adhesives
(164 Companies)
Hot Melt Adhesives
(215 Companies)
Thread Lockers and Retainers
(156 Companies)
Sealing and Impregnation Services
(59 Companies)