-
Supplier: RS Components, Ltd.
Description: Extruded aluminium alloy with machined top and bottom faces. Accepts T-nuts for easy attachment of components. Alternatively, fixing holes may be drilled at any suitable position. Supplied with instruction leaflet For Rail Width = 116mm Length = 150mm
-
Supplier: RS Components, Ltd.
Description: Extruded aluminium alloy with machined top and bottom faces. Accepts T-nuts for easy attachment of components. Alternatively, fixing holes may be drilled at any suitable position. Supplied with instruction leaflet Length = 415mm
-
Supplier: RS Components, Ltd.
Description: Extruded aluminium alloy with machined top and bottom faces. Accepts T-nuts for easy attachment of components. Alternatively, fixing holes may be drilled at any suitable position. Supplied with instruction leaflet Length = 140mm
-
-
Supplier: ASCO
Description: slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear
- Axis Configuration: X Axis Only
- Bearing Type: Metal Bushing
- Carriage Load: 275 lbs
- Drive Specifications: Other
-
Supplier: ASCO
Description: The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide
- Axis Configuration: X Axis Only
- Bearing Type: Metal Bushing
- Carriage Load: 61.82 lbs
- Drive Specifications: Other
-
Linear Bearings - Topball High Performance Slide Bushings -- Topball-High-Performance-Slide-BushingsSupplier: Isotech, Inc.
Description: fulcrum to compensate for any slight misalignment between the shaft and the housing bore that might be caused by inaccurate machining, mounting errors or shaft deflection. Floating Integral Wiper Seal Isotech’s unique floating seal design allows for self-alignment while
- Bearing Type: Bushing, Ball
-
Supplier: Schneeberger Inc.
Description: High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 6227 to 330456 lbs
- Device Type: Ball Slide
-
Supplier: Schneeberger Inc.
Description: for specifications which would exceed the requirements of ordinary coatings for linear guideways. This is the case when the performance of the product is impaired by corrosion during processes. In applications such as machines for foodstuffs, medical technology and cleanrooms, or vacuum
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 1720 to 21076 lbs
- Device Type: Ball Slide
-
Supplier: Schneeberger Inc.
Description: SCHNEEBERGER's MONORAIL BZ systems are high-precision linear guide systems with integral rack drive, based on the company's proven MONORAIL BM profile guideways with balls. Outlay on the production of machine beds, the installation and alignment of the guideway and gearing are substantially
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 4743 to 24795 lbs
- Device Type: Ball Slide
-
Description: Scope The requirements of this standard apply to any power-driven machine designed for bending pipe, tube, and shapes by means of bending dies, clamp dies, pressure dies, mandrels, wiper dies, vertical bending punches, radius dies, wing dies, and associated tooling. Excluded from
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduction: Friction coefficient tester is suitable for measurement of plastic film and sheet, rubber, paper, cardboard, woven bag, fabric style, communication cable and optical cable using metal composite belt, conveyor belt, wood, coating, wiper, shoes, tires and
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 0.0 to 0.4496 lbs
- Mechanical Test: Friction / Wear
-
Supplier: Schneeberger Inc.
Description: assembly or adjustment of the measuring system is required, which is reflected by cost savings in machine design, manufacture and servicing. The accuracy and process reliability of the machine are also improved. The sturdy housing for the read-head has a complete wiper system
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
- Orientation: Horizontal
- Positioning Accuracy: 0.0020 inch/inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: shade roller. The spindle can use a custom cutout, molded wiper and/or a bellows. Multiple roll-up covers or protective sliding plates cover the two main axis, while a ram wiper or bellows can be used for a third axis. Features Overview Speeds of 3,000 in/minute (76m/min) or
-
Supplier: B.U.W.W. Coverings Inc.
Description: thinking about a machine, the way covers are the last item to be thought of for performance. Because the way covers move and steel sections slide on top of one another wipers wiping the surface on top of the steel, and guides guiding on the ways supporting the way cover,
-
Supplier: RS Components, Ltd.
Description: Material = Nylon Form = Rod Rod Diameter = 70mm Density = 1.15g/cm³ Tensile Strength = 60 (Wet) MPa, 85 (Dry) MPa Flammability Rating = UL 94 HB Suitability = Castors, Diverse Machine Parts, Gear, Pulleys, Slide Bearing, Slide Rails & Friction Strips, Wiper Blades Melting
- Chemical / Polymer System Type: Polyamide / Nylon
- Overall Width / O.D.: 2.76 inch
- Tensile Strength (Break): 8702 to 12328 psi
- Thermoplastic: Yes
Find Suppliers by Category Top
Featured Products Top
-
wipers common in recirculating ball guides. Additionally, Modern Linear' s Vector linear guide systems are easy to install, and run smoothly on light weight machine frames. Their compliant rail feature eliminates the need for carriage adjustment throughout the life of the system. MEDICAL (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
today, we're focusing on the urethane coated variety. Why Urethane Coating? Imagine sliding on an icy road with regular shoes versus shoes with a good grip. The latter offers more stability, right? That's what urethane does for cam followers (read more)
Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd. -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
or moist environments. The seal is superior to wipers common in recirculating ball guides. Additionally, Modern Linear' s Vector linear guide systems are easy to install, and run smoothly on light weight machine frames. Their compliant rail feature eliminates the need for carriage adjustment (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
environments. The seal is superior to wipers common in recirculating ball guides. Additionally, Modern Linear' s Vector linear guide systems are easy to install, and run smoothly on light weight machine frames. Their compliant rail feature eliminates the need for carriage adjustment throughout the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
wipers common in recirculating ball guides. Additionally, Modern Linear' s Vector linear guide systems are easy to install, and run smoothly on light weight machine frames. Their compliant rail feature eliminates the need for carriage adjustment throughout the life of the system. MEDICAL (read more)
Browse Datasheets for Modern Linear Incorporated -
. Guide roller benefits are numerous compared to competing technologies. They are smooth, fast, quiet, and extremely durable. From DNA scanners to CNC tables to robotics to drawer slides, guide roller components excel in a wide variety of industries and applications. The versatility of guide roller (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
CR4 - Blog Entry: Christmas in Vermont: The Saab 900S
You might be interested in: Machine Way Wipers , Ball Slides , Sight Flow Indicators .
-
CR4 - Thread: car wipers
You might be interested in: Machine Way Wipers , IC Waveform Synthesizers and Function Generators, Ball Slides .
-
Friction Force Measurement at Windscreen Wiper/Glass Contact
Abstract In the present study, a novel windscreen wiper - on-cylinder machine has been used to investigate the influence of sliding speed and normal force on the coeffi- cient of friction.
-
Sol–gel silica antireflective coating with enhanced abrasion-resistance using polypropylene glycol as porogen
The coatings were rubbed by cleanroom wiper using the abra- sion-resistance machine and the tests were performed at normal load of 500 g and the sliding velocity used was 0.2 m/s.
-
Springer Handbook of Mechanical Engineering
… – scanner 671 – seam 698 – speed 669 – spot 698 – thermal conduction 668 wheel loader 1167 wheel- slide protection (WSP) 1030 white … … 757 wind energy 1504 wiper bending 591 wire bonding 699 wire drawing machine 600 wire drawing process …
-
Stochastic modeling of friction force and vibration analysis of a mechanical system using the model
On the other hand, squeal noises generated by a wiper blade moving on a glass windshield, a chalk scratching on a blackboard, a disk sliding on a brake pad and machine tool chatter are typical negative examples of friction-induced vibration phenomena.
-
Future Trends in Production Engineering
The test machine was designed to evaluate the resulting frictional forces on dependence of variable contact pressures and sliding velocities. … adhesive 3 M DP410, chosen in the experimental research, under usage of a wiper to adjust constant …