Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: SPI Operating Temperature: -40°C ~ 150°C (TA)
- Technology: Hall Effect Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is
- Package Type / Mounting: Surface Mount (SMD), Other
- Packing Method: Tape Reel
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to
- Package Type / Mounting: Surface Mount (SMD), Other
- Packing Method: Tape Reel
- Standards: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT
- Package Type / Mounting: Surface Mount (SMD), Other
- Packing Method: Tape Reel
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital
- Package Type / Mounting: Surface Mount (SMD), Other
- Packing Method: Tape Reel
- Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: KMXP SERIES. KMXP1002 1MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need
- Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: KMXP SERIES. KMXP5000 MLS 5MM PITCH DFN Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need
- Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: KMXP SERIES. KMXP5002 5MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need
- Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need
- Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS39ET/SS49E/SS59ET Series Low-cost Linear Hall-effect Sensor ICs are small, versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The linear sourcing output voltage is set by the supply voltage and varies in proportion
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS39ET/SS49E/SS59ET Series Low-cost Linear Hall-effect Sensor ICs are small, versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The linear sourcing output voltage is set by the supply voltage and varies in proportion
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Position Sensor
-
Supplier: Magnescale Americas, Inc.
Description: Readerhead and cable assembly for SL331 series Digiruler tape scale in feedback applications.
- Body: Rectangular
- Operating Temperature: 23 to 113 F
- Technology: Linear Encoder
-
Description: POSITION&CURRENT SENSORS
- Input (Supply) Voltage: 5.5 to 7 volts
- Operating Temperature: -40 to 150 C
- Package Type / Mounting: Other
- Packing Method: Tape Reel, Other
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Position Sensor
-
Supplier: Hymark/Kentucky Gauge
Description: Magnetic sensor for linear guides Gap clearance up to 2 mm Lika hi-flex sensor cable Lateral tape detection
- Body: Rectangular
- Operating Temperature: -13 to 185 F
- Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Magnescale Americas, Inc.
Description: High-accuracy tape scale.
- Measurement Range: 1.97 to 3937 inch
-
Supplier: Exsenco, LLC
Description: SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects
- Body: Cylindrical
- Measurement Range: 0.3937 inch
- Operating Temperature: 32 to 140 F
- Technology: Linear Encoder
-
Supplier: Hymark/Kentucky Gauge
Description: High resolution encoder for linear position measurement Gap clearance up to 2 mm Lika hi-flex sensor cable for drag cable chains Status LED for gap and speed Optional reference mark LKM1309/5 to be installed along the magnetic tape Optional tape cleaning
- Encoder Reading: Incremental
- Linear Encoder Speed: 16000 mm/sec
- Operating Temperature: -13 to 185 F
-
Supplier: RS Components, Ltd.
Description: Infineon linear Hall effect ICs are designed for linear position detection and current measurement applications. The Hall effect sensors may include features such as a ratiometric analogue output. The sensors can be used for applications in linear and
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 C
- Sensor Type: Proximity Sensor
-
Supplier: igus® inc.
Description: inch, and the 0 point can be set to any position. In addition, the count direction can be set manually and the fixable ball head allows an ergonomic reading direction. Space-saving sensor integrated in the carriage Operation without mains supply Integrated magnetic tape
- Display: Digital Display
- Mounting / Loading Options: Automatic / Inline
- Resolution: 0.0039 inch
- Technology: Electronic
Find Suppliers by Category Top
Featured Products Top
-
tape technology. There is a wide range of magnetic heads for magnetic recording, some of which also include reading functions. Magnetic heads are designed for different magnetic coercive field strengths. Depending on the application, a HiCo or LoCo head is used. HiCo magnetic (read more)
Browse Linear Position Sensors Datasheets for BOGEN Magnetics GmbH -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
TMR265x Series Programmable Linear Magnetic Sensor The new TMR265x series linear magnetic sensor offers programmable specifications along with a large ±500 Gs dynamic range. Programmable sensitivity, offset, and (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
Switches Unlimited has announced the release of the new IO-Link Magnetic Position Sensor from Turck. This compact magnetic position sensor is used for precise detection of linear position in pneumatic or hydraulic cylinders. The Turck WIM-UNTL-IOL series consists of eight sensors with IO-Link 1 (read more)
Browse Motor Contactors Datasheets for Switches Unlimited -
TMR2651 High Frequency Response Programmable TMR Linear Magnetic Sensor The TMR2651 is a tunneling magnetoresistance (TMR) linear sensor with a dedicated signal conditioning circuit built in. The integrated signal conditioning circuit of (read more)
Browse Linear Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
TMR200X series Linear Magnetic Field Sensors The TMR200X series linear sensors utilize a unique push-pull Wheatstone bridge composed of four TMR sensor elements. Tunneling magnetoresistance (TMR) technology allows the sensors to have best-in class sensitivity, ultra low (read more)
Browse Magnetic Field Sensors Datasheets for MultiDimension Technology Co., Ltd. -
TMR2104 High Sensitivity Linear Magnetic Sensor The TMR2104 is a highly versatile linear analog magnetic sensor with high sensitivity and low noise. Using power as low as 33μA, it measures ±200G with 0.5G (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
TMR2922 Ultra Low Noise Linear Sensor The TMR2922 ultra low noise magnetic sensor use patented TMR technology paired with unique push-pull Wheatstone Bridge design, the sensor achieves best-in-class sensitivity with (read more)
Browse Linear Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
; they basically consist of a readhead and a magnetic tape that are not in contact, so the risk of failures due to vibrations, shocks or mechanical stresses is limited. The range of linear encoders from Lika Electronic has grown more and more and includes today a wide variety of both incremental
More Information Top
-
A magnetic field transducer with frequency-modulated output
Today magnetic field sensors are finding many applications in research and industry: for example, a ferrous metal detector to measure the metal content of engine oil, a linear position sensor (Netzer 1981), or a magnetic tape reader (Murai 1973).
-
Automated Sorting of Transuranic Waste
The linear induction motors used are Northern Magnetics2 ( a division of Baldor model 06513 and the position encoders are EMIX33 integrated sensor heads over magnetic tape .
-
Penny and Giles Data Systems Ltd
A member of Spirent plc (formerly Bowthorpe plc), the company specialises in advanced high-density digital and analogue magnetic tape recording systems for Earth resources satellite ground stations, radio astronomy, pre-launch check-out, meteorology, range telemetry, rocket motor development and general … P&G also supplies linear and rotary position sensors , solenoids and audio and vision components.
-
Sensors in the motor vehicle
… 164 laminar flow profile 93 longitudinal resistance 50 transit time 58 transit time measurement 59 Lehr'sches damping measure position detection linear to 76 conductor path structures 40 conductivity 49 conduction band 112 steering angle 140 steering angle sensor with GMR element 141 … Meander flux magnetic to 52 meander loop 41 lean region 164 magnetically active rotor 70 magnetically inductive …
-
Biological psychology
… hunger 649, 650, limited capacity control system, 525-saturation 649, 650 663, sexual behavior, 664-visual signal processing 412 linear acceleration 431, 433-435 … … 46 Lokalisationismus 8 lordosis position 665, 667 LSD 681 … … releasing hormone 53, strain sensors , exchange of gas 214 … Mach- bands 379, 380 Macula-sacculi 434-utriculi 434 stomachs, tasks 238, of distal 239 239 more proximal 238 … … gastric slime 239 Magnetoenzephalographie 468, 473, 474-evaluation 476, 474 fetal 489, 490 486-490-functional to magnetic resonance spectroscopy 490 magnetic …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38433/43325557-MIT.pdf?sequence=2
The position of the carriage is measured and feedback to the control system with a magnetic tape linear encoder. A z-pulse sensor provides the stitch carriage's home position.
-
Subject Index
… carrier leak, 3750 balanced, based on Hall effect in semiconductor,2686 and demodulators, magnetic ring type, 2039 … Navigation aids, (See also Direction finders; Radar) accuracy criteria for position determination, 2744 aerial, in … … for, 1751 multiple-track tape recorders for air traffic … … TALBE, 134 airborne, Doppler sensor design, 3472 Doppler system … … Butterworth, formulae for, 702 linear , exact theory of is …
-
Scanning control and estimation of unknown surfaces using a robotic finger with a resonant end-effector
Figure 10 shows the estimation result of the linear surface with the layered vinyl tapes . The positioning error is less than 50 [ m]. Considering the resolutions of the magnetic gap- sensor and the three encoders and the backlashes of the reduction gears, the above error is acceptable for estimation precision.
-
Equivalent Circuit of a Linear Induction Motor with Variable Parameters
In addition, they also include this type of sensors in the magnetic cores of the stator and the rotor, and in the aluminium sheet. On the movable part of the motor, it is placed a linear magnetic encoder, which is constituted of a translation module and a magnetic tape fixed to all the motor route (MSK320 –Siko-). With this device it is possible to make the positioning of the linear machine, and to design …
-
Drive Solutions
• Linear encoders which are either optical or magnetic in design. • Laser distance sensors which are used for example in storage and re- trieval units to determine the position of the vehicle. • Measuring tapes affixed to rails and belts which are scanned by a sensor on a vehicle …