Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hayward Flow Control
Description: Fine Pitch Stem Threads for Precision Adjustment Reliable Globe Valve Design Perfect for Throttling and Changing Flow Direction
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: PVC
- Media Description: Water, Ground Water, Potable Water, Wastewater
-
Description: Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow of fluids and gases. These
- Valve Type: Control Valves, Globe Valves
-
Description: -mechanical and electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal,
- Valve Type: Globe Valves, Control Valves
-
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off.
- Actuation: Pneumatic
- Agency / Standard: ANSI, ISO
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
-
Supplier: Assured Automation
Description: Description Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Agency / Standard: ANSI
- Connection: Bolt Flange, Socket Weld / Solder
- Material of Construction: Stainless Steel, Steel
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Agency / Standard: ANSI
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Brass / Bronze, Stainless Steel
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Agency / Standard: ANSI
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Cast Iron
-
Description: -mechanical and electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal,
- Valve Type: Globe Valves, Control Valves
-
Description: TESCOM™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE).
- Actuation: Manual / Hand
- Flow (Cv): 0.4900
- Media: Gas
- Media Temperature: -65 to 250 F
-
Supplier: Armstrong International
Description: The Hand Expansion Valves SEV series features a calibrated, adjustable seat nut flow regulating valve. Expansion valves are ideal for metering of flashing expansion of liquid refrigerants. The slotted seat nut design is more tolerant to dirt particles than tapered plug
- Actuation: Manual / Hand
- Media: Other
- Number of Ports/Ways: 2
- Valve Size: 0.2500 to 2 inch
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball
- Actuation: Manual / Hand
- Flow (Cv): 0.3000 to 100
- Media: Water, Hot Water, Cold Water, Other
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball
- Actuation: Manual / Hand
- Flow (Cv): 0.3800 to 266
- Media: Water, Hot Water, Cold Water, Other
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical. Features: Characterized Insert Low Torque 3-Way Body
- Actuation: Manual / Hand
- Flow (Cv): 74 to 650
- Media: Water, Hot Water, Cold Water, Other
- Media Temperature: -20 to 250 F
-
Supplier: Bray Commercial
Description: systems. You get globe valve performance at a ball valve price. Now, you can make a choice for high performance and low cost, especially at places in the flow schematic where control is particularly critical. Features: Characterized Insert Low Torque 3-Way Body
- Actuation: Manual / Hand
- Flow (Cv): 55 to 650
- Media: Water, Hot Water, Cold Water, Other
- Media Temperature: -20 to 250 F
-
Supplier: Watts
Description: The Ames ACV 900DF-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water
- Valve Size: 3 to 10 inch
-
Supplier: Watts
Description: The Watts ACV M100D-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water
- Valve Size: 3 to 10 inch
-
Supplier: Watts
Description: The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water
- Actuation: Electro-hydraulic, Pneumatic
- Valve Size: 3 to 10 inch
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used for the pneumatic
- Actuation: Manual / Hand
- Material of Construction: Brass / Bronze
- Media Temperature: 14 to 122 F
- Pressure Rating: 116 psi
-
Supplier: Burkert Fluid Control Systems
Description: -saving arrangement of valves on a manifold. Push-in fittings can be selected for flexible hose connection. A banjo connection with banjo bolt is the ideal solution for easy direct mounting on a pneumatic drive. Optional manual actuation enables quick commissioning and optimal
- Actuation: Manual / Hand
- Connection: Threaded
- Media Temperature: 14 to 140 F
- Pressure Rating: 145 psi
-
Supplier: Burkert Fluid Control Systems
Description: -saving arrangement of valves on a manifold. The coils are moulded with polyamide or with chemically resistant epoxy. Pulse coils are available for the reduction of electrical power consumption during operation. Optional manual actuation enables quick commissioning and easy
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Brass / Bronze
- Media Temperature: 14 to 212 F
-
Supplier: KSB AG
Description: Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing
- Actuation: Manual / Hand
- Agency / Standard: ASME
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: Steel
-
Supplier: KSB AG
Description: Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C.
- Actuation: Manual / Hand
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: KSB AG
Description: Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made
- Actuation: Manual / Hand
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: KSB AG
Description: Design Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive
- Actuation: Manual / Hand
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Actuation: Manual / Hand
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: Steel
- Media Description: Water, Cold Water, Ground Water, Potable Water, Wastewater, Gas, Gasoline / Diesel Fuel
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media Description: Gas, Natural Gas
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Actuation: Manual / Hand
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Stainless Steel, Steel
- Media Description: Water, Cold Water, Ground Water, Potable Water, Wastewater, Gas, Gasoline / Diesel Fuel
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Actuation: Manual / Hand
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: Stainless Steel
- Media Description: Water, Cold Water, Ground Water, Potable Water, Wastewater, Gas, Gasoline / Diesel Fuel
-
Supplier: Sharpe Valves
Description: ASTM-A315, inside screw and screwed bonnet, rising stem
- Actuation: Manual / Hand
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: Steel
- Media Description: Water, Cold Water, Ground Water, Potable Water, Wastewater, Gas, Gasoline / Diesel Fuel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Globe Valves Meeting API, ANSI, BS, DIN, JIS Standards. Model Number: LD 002-GL Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm) Pressure: from ANSI
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, DIN
- Connection: Butt Weld
- Material of Construction: Stainless Steel, Steel, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast steel globe valves 900lb Model Number: LD 002-GL2 Key Specifications/Speci al Features: Cast steel globe valves 900lb Size: 2 to 36 inches (50 to 900mm) Brief description: SeriesCSGLV-4 are used to cut or connect the
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API
- Connection: Butt Weld
- Material of Construction: Stainless Steel, Steel, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, DIN
- Material of Construction: Cast Iron
- Media Description: Air
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures Globe Valves with either a Y, Angle or Direct passageways and with bolted, pressure seal or welded bonnets, and are perfectly suited for frequent on / off applications due to the short travel of our disc between the open and closed positions. Body materials
- Actuation: Manual / Hand
- Agency / Standard: ANSI
- Connection: Threaded, Bolt Flange
- Material of Construction: Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. Model Number: LD 002-GL1 Key Specifications/Speci al Features: Body materials: carbon, alloy and stainless steel, WCB, LCB, WC1, WC6, WC9, C5, C12, CF3, CF3M, CF8
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, DIN
- Connection: Butt Weld
- Material of Construction: Stainless Steel, Steel, Other
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are
- Actuation: Manual / Hand, Pneumatic
- Material of Construction: Aluminum, Exotic Metal, Stainless Steel, Steel
- Media Description: Water, Hot Water, Gas, High Purity Gas, LP - Gas, Natural Gas, Specialty / Corrosive Gases, Steam, Other
- Media Temperature: -436 to 1472 F
-
Supplier: KITZ Corporation of America
Description: The stem area of this valves is sealed double with a formed multi-ply bellows and gland packing, which completely prevent stem leakage of toxic fluids.
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Other
-
Supplier: Asahi/America, Inc.
Description: The flow through a globe valve follows a course that takes nearly two 90° changes in direction. But, because the seating of a globe valve is parallel to the line of flow of the liquid, it can be used to throttle the flow to any required degree or to
- Actuation: Manual / Hand
- Material of Construction: Polypropylene (PP), PVC, Other
- Valve Size: 0.5000 to 4 inch
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type joint and
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Stainless Steel
-
Supplier: Cooper Valves
Description: Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER® Valves cast globe valve is also available for cryogenic service with an extended bonnet. Globe valves larger than
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Exotic Metal, Stainless Steel, Other
-
Supplier: Hex Valve
Description: High temperature valve for use as a shutoff, block, or bleed valve
- Actuation: Manual / Hand
- Connection: Threaded, Bolt Flange, Butt Weld, Socket Weld / Solder
- Material of Construction: Stainless Steel, Steel
- Media Description: Gas, High Purity Gas
-
Supplier: Hex Valve
Description: High temperature valve for use as a shutoff, block, or bleed valve
- Actuation: Manual / Hand
- Connection: Threaded, Bolt Flange, Butt Weld, Socket Weld / Solder
- Material of Construction: Stainless Steel, Steel
- Media Description: Gas, High Purity Gas
-
Supplier: Gemu Valves
Description: Construction The GEMU 507 manually operated 2/2 way angle seat globe valve has an ergonomically designed plastic handwheel. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long
- Actuation: Manual / Hand
- Agency / Standard: ANSI, ASME, DIN, ISO
- Connection: Threaded, Clamp Flange, Butt Weld
- Material of Construction: Stainless Steel
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- Actuation: Manual / Hand
- Connection: Compression Fitting, Tube Fitting
- Material of Construction: Brass / Bronze
- Valve Size: 0.1250 to 0.3750 inch
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- Actuation: Manual / Hand
- Connection: Compression Fitting, Tube Fitting
- Material of Construction: Brass / Bronze
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: NIBCO INC.
Description: PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73°F water non-shock, Full port, Maximum service
- Actuation: Manual / Hand
- Agency / Standard: ANSI, NSF
- Connection: Threaded, Bolt Flange, Union, Socket Weld / Solder
- Material of Construction: PVC
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Reliable flow measurement is a major challenge, especially in hygienically demanding applications. With FLOWave, we have developed a compact solution which, thanks to its innovative SAW technology, does not require sensor elements in the measuring tube which could come into contact with (read more)
Browse Control Valves Datasheets for Burkert Fluid Control Systems -
Flow rates are maintained to within ±15% btween 15 and 125 PSI (1 to 8.6 bar). The flow rate varies due to manufacturing tolerances and water temperatures. Valve bodies are stainless steel (not chrome or nickel-plated brass) with a Buna-N orifice (NSF/ANSI 61 (read more)
Browse Control Valves Datasheets for Flomatic Valves -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple BIDIRECTIONAL flow control mounted on agriculture and earth movimg machines. (read more)
Browse Control Valves Datasheets for Gemels -
Flo-Trol automatic flow control valves are designed to give constant flow over wide pressure ranges. (read more)
Browse Control Valves Datasheets for Flomatic Valves -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Flo-Trol® automatic flow control valves are designed to give constant flow over a wide pressure ranges. The internal controlling mechanism has no moving part, consisting only of a (read more)
Browse Control Valves Datasheets for Flomatic Valves -
low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered (read more)
Browse Control Valves Datasheets for Clippard -
High-quality valves for life, not just the summer. From water drinking fountain needs to groundwater heat pump maintenance, our Flo-Trol® valves are the perfect solution for endless applications. (read more)
Browse Control Valves Datasheets for Flomatic Valves
Conduct Research Top
-
Selecting Valves for Variable Flow Hydronic Systems (.pdf)
Valves, such as common globe, butterfly, and ball valves, that performed satisfactorily for constant flow or variable flow primary-secondary systems generally are not satisfactory for primary-only variable flow systems because of the great variations in differential pressures across modulating
-
Optimux Control Valves for Aerospace Testing Systems
of flow, temperature, and pressure control solutions for aerospace applications that include the OpTE - a robust triple offset butterfly valve that ensures bubble-tight shutoff at any temperature - and the OpGL-XT - a rugged, multi-purpose, custom-engineered globe control valve for applications
-
Bring on the Butterfly (.pdf)
Zone valves. Ball valves. Globe valves. Butterfly valves. These are the control valves used in HVAC today. Whereas zone, ball, and globe valves are used in small valve applications, butterfly valves are often used when water applications call for valves larger than 2' (3.1 cm) or when the flow
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
ESDU 69022 D - PRESSURE LOSSES IN VALVES
(b)Similar to globe valves . manual control of liquid or gas flows .
-
EXPERIMENTAL DETERMINATION OF THE PRESSURE DROP THROUGH A PEBBLE BED
A 2-inch globe valve provided manual control over the air- flow rate through the bed.
-
Valve Handbook, Third Edition > Manual Valves
Common manual - globe - valve applications include on–off and flow control , frequent stroking, vacuum, and wide temperature extremes.
-
Sodium-fire protection by space isolation, open catch pan and nitrogen flooding - FFTF Proof Test F5
The flow was controlled using a manual 1-1/4-inch globe valve and the rate was measured with a flowmeter and recorded with a strip chart recorder.
-
CR4 - Thread: Looking for a Hydraulic Control Valve of Some Sort
If you want use manual control valves to control flow /pressure at each manifold I would suggest using a globe valve, they are readily available in small sizes and made in many different materials.
-
Experimental Investigation of Two-Phase Flow Performance of Electrical Submersible Pump Stages
A manual valve globe (FCV-2) installed downstream of the ESP was used to apply backpressure controlling the flow that went through the pump.
-
Experimental two-phase liquid--metal magnetohydrodynamic generator program. Annual report, August 1975--September 1976
Most of the two-inch piping was eliminated, and the NaK flow control 1s now provided Oy a three-Inch air-operated valve rather than a two-inch manual globe valve.
-
Two-Phase Flow Performance for Electrical Submersible Pump Stages
A manual - valve globe (FCV-2), installed downstream of the ESP, was used to apply backpressure to control the flow through the pump.
-
Handbook of Chlor-Alkali Technology
In addition to the normal manual valve between a compressor and the common discharge header, there should be a fail-closed remotely actuated globe control valve with Monel trim and an equal percentage flow characteristic (HV-65 on Fig. 11.26).