Products/Services for Micro Stirling Engines
-
Stirling Engines - (8 companies)Stirling engines produce mechanical power through cyclical compression and expansion of compressible fluids, such as air and gases, by interaction with a heat source. Stirling engines can utilize heat from many sources, including burning gas...
-
Combustion Engines - (255 companies)...which does the work. Stirling Engines. Stirling engines are single-phase external combustion engines which use air, helium, or hydrogen as the working fluid. Every Stirling engine has a sealed cylinder with one part hot and the other cold. The working...
-
Micro Connectors and Nano Connectors - (99 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
-
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro...
-
Engine and Engine Component Repair Services - (107 companies)Engine repair and engine component repair services provide repair and rebuild services for rotating and stationary engine components. Having a clean engine is an important aspect of owning a vehicle or piece of equipment, which means that proper...
-
Engine Starters - (60 companies)Description. Engine starters provide the initial rotation for internal combustion engines. They cause the pistons to move before ignition, enabling the engine to turn over so that it can then operate under its own power. Engine starters...
-
Micro Machining Services - (172 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling...
-
Search Engine Software - (13 companies)Search engine software is used to index information on a website or intranet. Algorithms help users search a large corpus of data by keyword or a set of terms. The results are then presented in a prioritized list. Typically, search engine software...
-
Online Directories and Search Engines - (408 companies)Online directories list companies on web sites that focus on specific industries or segments. Search engines provide targeted web results based on keywords and other advanced criteria. Online directories and search engines provide links to websites...
-
Tubing - (2354 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Product News
-
Impro Industries USA, Inc.
Aircraft Engine Parts Service and complex machined parts for customers using input material such as bar stock, plates, ingots, billets, and forgings. Whether machining aircraft braking system components, aircraft engine components, or hydraulic parts, which are made of super alloys, stainless steel, aluminum materials; we can meet micro grade tolerances and have delighted our customers with consistent quality and reliable delivery at the development stage or serial production. We have specialized equipment, 5-Axis machining... (read more) -
ExxonMobil Chemical Company – Synthetic Base Stocks
Making Engine Oils Challenges: To meet the global challenge of reducing CO2 emissions, today 's engine oils are evolving to be lower in viscosity, which can improve overall fuel efficiency. Despite the trend toward smaller engines and harsher engine environments, these engine oils must still deliver better performance and improved wear protection. Whether you 're formulating engine oils for passenger or commercial vehicles, the market demands longer drain intervals to provide sustainability benefits and customer... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
SemiNex Corporation
WHAT IS THE LASER ENGINE? SemiNex 's patented Laser Engine is an integrated laser diode assembly designed for manufacturers of high volume medical and other low-cost hand-held applications. It is inexpensive to assemble and can be tailored to fit a customer 's needs. It has ultra-high volume capabilities, a high power output, large dynamic power range, and great efficiency. The laser engine is ideal for medical applications such as acne removal, skin wrinkle reduction, and skin ablation. This assembly can also be used... (read more)Browse Lasers Datasheets for SemiNex Corporation -
ExxonMobil Chemical Company – Synthetic Base Stocks
Low Viscosity Engine Oil Engine and lubricant technologies for passenger and commercial vehicles continue to evolve, driven mainly by the need to improve fuel economy and reduce emissions. Base stocks with lower viscosity and volatility characteristics can help meet these challenges, but the lower the viscosity, the higher the volatility. Formulators also struggle to create engine oils that deliver fuel economy at lower viscosity without compromising wear protection. Our low-viscosity SpectraSyn TM polyalphaolefin (PAO... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
jbj Techniques Limited
Internal Combustion Engine Cooling When machine builders require improved performance or combined cooling of multiple media in a compact design or different cooler shape / build footprint they turn to the expertise behind these carefully designed cooling solutions. Following an accurate design, verification and operational validation of the prototype directly to the engine, we develop a complete product for cooling the water / intercooler / oil with side by side or overlapping matrixes. We work closely with our customers... (read more)Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Mid-Mountain Materials, Inc.
Insulating Engine Compartments are suitable for helicopters, for the purposes of consistency we will be referring to fixed-wing planes. Insulating Engine Compartments. Despite the rise of electrically-assisted aerial vehicles and all-electric small planes, most light aircraft today fall into conventional design brackets. They are turbine-driven with nose or wing-mounted engine compartments. Most aircraft engines work on reciprocating induction systems that direct inlet air through a filter into the carburetor heat box where... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
jbj Techniques Limited
Pump to engine / motor adaptors Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. An additional range of engine front PTO adaptors, which provide... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Kunshan Xinlun Superabrasives Co., Ltd.
Application of Automobile Engine Wheel:14A1 350*61.5*40*5*17+17 CBN 120/140 V, Vs=120m/s. Machine:TOYODA from Japan. Workpiece:chilled cast iron, 8 lobs,HRC45,Ra <=0.32 um. Remove stock:D5.0mm Grinding time:60sec. Dressing frequency:50pcs. Dressing amount:5 um*2passes+3 um*3passes. Tool life:16000pcs. The advantages of our company: 1.Focus on CBN/diamond grinding wheels: having invention patents and utility model patents concerning grinding wheels manufacturing;. 2.Having self-developed vitrified bond;. 3.Applied industry:... (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
Kunshan Xinlun Superabrasives Co., Ltd.
Engine Camshaft and Crankshaft Grinding Applications: Main journal grinding;. Pin grinding;. Cam lobe/journal grinding;. General workpiece external cylindrical/plane grinding. Xinlun Superabrasives is a high-tech manufacturer of CBN/diamond grinding wheels.We look forward to sharing advantages of our company with you as below and hope to have the opportunity to cooperate. Focus on CBN/diamond grinding wheels: having invention patents and utility model patents concerning grinding wheels manufacturing;. Having self-developed vitrified... (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
Budnick Converting, Inc.
Adhesive Tape Search Engine and converting, has introduced a user-friendly adhesive tape search engine at tapeinfo.com to make it a more manageable job and provide users with true decision facilitating information. Tapeinfo.com boasts an innovative interface that allows its users to search, browse and refine selections of adhesive tapes based on the criteria that matter most to engineers, purchasing agents and operations personnel within industrial manufacturing industries. In addition to making it easier to search for adhesive... (read more)Browse Adhesive Tapes Datasheets for Budnick Converting, Inc.
-
Study on micro engines-miniaturizing Stirling engines for actuators and heatpumps
Photograph of the magnet-type micro Stirling Engine .
-
Design and fabrication of a meso-scale stirling engine
and combustor.
Sandia’s Micro Stirling Engine Project had five major components: Develop a model of the micro engine to evaluate design options.
-
Performance assessment of a Stirling engine plant for local micro‐cogeneration
The comparison also considers an optimally operated individual 0.7‐kWe pellet‐fueled Stirling engine micro ‐cogeneration system with exhaust gas heat recovery.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67759/766746168-MIT.pdf?sequence=2
As seen in Table 2.2-2, some Stirling engine micro -CHPs are being commercialized already while others are expected to enter the market in the next year or so.
-
Energies | Free Full-Text | Application Model for a Stirling Engine Micro-Generation System in Caravans in Different European Locations
Application Model for a Stirling Engine Micro -Generation System in Caravans in Different European Locations .
-
Research, Development and Demonstration of Micro-CHP Systems for Residential Applications - Phase I
Long-life ICEs are currently the most common prime mover used in Micro-CHP systems, but Stirling engine Micro -CHP systems are being introduced in Europe.
-
EconPapers: Application Model for a Stirling Engine Micro-Generation System in Caravans in Different European Locations
Application Model for a Stirling Engine Micro -Generation System in Caravans in Different European Locations .
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/131639/eprg0507.pdf?sequence=1
A typical 1.2 kW Stirling engine micro CHP can generate both heat and electricity for a household.
-
http://vbn.aau.dk/ws/files/74553690/TesiUpdate.pdf
Stirling engine Micro -CHP systems typically have heat-to-power ratios in the range between 10:1 to 4:1.
-
Techno-economic evaluation of energy efficiency measures in high rise residential buildings in Malaysia
2010) Techno-economic assessment and optimization of Stirling engine micro -cogeneration systems in residential buildings.