-
Supplier: Nidec Control Techniques
Description: The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows
- Continuous Current: 18 amps
- Motor Voltage: 200 to 575 volts
- Three Phase Power: 10 HP
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: compensation Adjustable linear acceleration (0.5-8 sec.) Adjustable current limit to 15 amps Line voltage compensation 5K ohm speed potentiometer with leads, knob and dial included Power on/off switch 50:1 speed range Overload capacity: 150% for one minute Transient voltage protection Voltage
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Gefran
Description: intuitive installation and setup for users at any level. Functions: Self-tuning of speed-current-flux regulators and identification of motor data with motor idle or rotating Quick startup menu Instant overload up to 180% I2t thermal protection for motor, drive and braking
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable included. Features:
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable included. Features:
-
Supplier: Allied Electronics, Inc.
Description: effective speed control of motors in a wide range of applications. It is ideally suited for industrial users and OEMs who specialize in small material handling, HVAC, pump or general-purpose motor control applications. Features: Provides a Low-Cost Networking Solution Monitors
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control):
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284497-STEVAL-IHM013V1 Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes:
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
HIWIN electronics complement our motion control components and stages, giving engineers a guaranteed compatible single-source supply for the motion control sub-system. Hiwin offers a variety of sizes of AC Servo Motors, AC Servo Drives and the HIMC Controller. (read more)
Browse AC Servomotors Datasheets for HIWIN Corporation -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industries across the world rely on conveyor systems that are durable and can handle varying loads. Therefore, they require a specialist electric motor for conveyors. The materials handling industry uses conveyors to ensure that products are distributed effectively, so an AC or DC motor is (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
requirements. Power Motor provides high-speed BLDC motor controller solutions integrating sensorless control, FOC technology, and advanced motor drive algorithms for demanding applications such as mini hair dryers. The 716PCASTS0030 controller supports AC100/AC230V input, up to 110W power (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
HIWIN electronics complement our motion control components and stages, giving engineers a guaranteed compatible single-source supply for the motion control sub-system. Hiwin offers a variety of sizes of AC Servo Motors, AC Servo Drives and the HIMC Controller. (read more)
Browse Servo Drives Datasheets for HIWIN Corporation -
, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional performance. Features & Benefits: (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
motors flip this arrangement around. The permanent magnets mount on the rotor while the electromagnets stay fixed in the outer shell (stator). Instead of mechanical brushes switching the current, an external controller has to provide AC power at a specific frequency and phase to the coils to keep the motor rotating. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
and DC branch circuit protection with ratings up to 63A and 10kA short-circuit interrupting capacity. UL508 Manual Motor Controllers: Motor disconnect and control protection with ratings from 0.3-60A at 480Y/277V AC. UL1077 (read more)
Browse Circuit Breakers Datasheets for Altech Corp.
More Information Top
-
HyperForest: A high performance multi-processor architecture for real-time intelligent systems
The variety of availableDeviceNet slave devices is extensive:discrete I/O, analogI/O, photoelectric sensors, AC motor starters, AC and DC motor drives, servo and stepper motor controllers , pneumatic manifolds, RS232 translators, barcode scanners, potentiometers ,man-machine interfaces (MMIs), encoders, vacuum instruments, etc.
-
Potentiometer Electronic Circuits, page 2
Circuit forms industrial-grade digital potentiometer - 20-Sep-01 Issue of EDN Both ac and dc motors in modern industrial systems often receive their control from PLCs (programmable-logic controllers ] in a control room.
-
Arduino Adventures
… structure, 205 9V connector, 207 visual feedback, 202 write function, 206 Servo motor AC adapter, 182 Arduino analog … … 9V connector, 190 DC motor , 185 final circuit, 179 … … stackable header, 188 micro controller , 184 non-electronic parts, 181 potentiometer , 181, 184 rotational capabilities …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
; motorized wheels; AC drills; alternators; armatures; bus rings; armature coils; coils … … horn assemblies; capacitor assemblies; resistor assemblies; snubber assemblies; potentiometer assemblies; braking potentiometer assemblies … … box assemblies; control groups; controllers ; module lists; reverser switches … … antenna cables; harness assemblies; motor lead assemblies; wire lists …
-
http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
… faucets NT2 fluidic control devices NT2 humidistats NT2 hydraulic control devices NT2 pneumatic controllers NT2 pressure regulators … … NT3 turbogenerators NT3 water current power generators NT2 electric measuring instruments NT3 ammeters NT3 electrometers NT3 electroscopes NT3 galvanometers NT3 potentiometers NT3 power meters NT3 voltmeters NT2 electric motors NT3 superconducting motors NT2 … … equipment NT2 amplifiers NT3 ac amplifiers NT3 dc amplifiers …
-
Single-phase induction motor speed control through a PIC controlled sinusoidal PWM inverter-the mathematical model and various load conditions
… relationship between values of voltage and fundamental frequency, to be applied to the motor , since such values … Table 1, shows such values, and also the control voltage values (controlled through the potentiometer ) applied to the micro- controller and the fundamental period; for a feeding voltage of 110Volts ac .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… bearing wrenches; hydraulic pump kits; pinion pullers; pin removal tools; tubing; connectors; puller clamp plates; credit card acceptors; automated fare collection systems; laptop computers; toughbooks; tablets; embedded controllers ; desktop computers; network servers … … kits; steel oil seals; AC motors ; motor assemblies; DC motor … … assemblies; silicone keypads; capacitors; tantalum capacitors; resistors; panels; resistor kits; snubber assemblies; rheiostats; potentiometers ; varistors; resistor holders …
-
UltraCapacitor Power for a Drag Racecar
A data acquisition system was included to monitor DC supply voltage and current, AC motor voltage and current, torque, motor speed, etc. A potentiometer was used to sense throttle demand as an input for the controller .
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… shafts; planetary-gear bearings; turbine carriers; screw and nut ball bearings; ratchet shaft splines; spur-gear assemblies; shaft seals; nozzle gaskets; encased seals; actuator assembly motors; servo-drive assemblies; actuators; starter motors; rotary actuators; geared AC- motors ; AC generators; brake assembly arms … … card assemblies; ceramic capacitors; capacitors; aluminum electrolytic capacitors; ceramic, surface-mounted capacitors; mica capacitors; resistors; fixed-film resistors; linear variable-resistor assemblies; variable-resistor assemblies; resistor assemblies; angular potentiometers ; temperature sensors/resistors; printed circuit … … bearing housings; body thermostats; controllers ; generator control units; relief …
-
Applied Mechanics and Mechatronics Automation
… with winding angle, mandrel axis diameter, which shows the difference between the proportional controller of this position … … the mandrel axis shaft speed entirely set by the operator arbitrarily with a potentiometer , making the vehicle … Since the mandrel drive motor is AC VF speed adjustable motor, the system can also be placed entirely under the computer control.
Indicates content that may require registration and/or purchase.