-
Supplier: Accuris
Description: Control Circuit Devices and Switching Elements Proximity Sensors, d.c. Interface for Proximity Sensors and Switching Amplifiers (NAMUR)
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear - Control circuit devices and switching elements - DC interface for proximity sensors and switching amplifiers (NAMUR)
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear -- Part 5-6: Control circuit devices and switching elements - DC interface for proximity sensors and switching amplifiers (NAMUR).
-
-
Supplier: Accuris
Description: Low-Voltage Switchgear and Controlgear - Part 5-6: Control Circuit Devices and Switching Elements - DC Interface for Proximity Sensors and Switching Amplifiers (NAMUR)
-
Supplier: CSA Group
Description: Applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.
-
Description: Applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.
-
Supplier: Radwell International
Description: SENSOR OUTPUT INTERFACE TERMINAL, 1-CHANNEL TERMINAL AMPLIFIER, NAMUR SENSOR INPUT, 10-30 VDC, PNP, N/O CONTACT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SENSOR OUTPUT INTERFACE TERMINAL KCD2-E3, 1-CHANNEL TERMINAL AMPLIFIER NAMUR SENSOR INPUT DC 24 V SUPPLY VOLTAGE STANDARD INTERFACE FOR PREVENTION OF SIGNAL TRANSMISSION ERRORS SWITCHING STATUS INDICATOR, YELLOW LED SHORT-CIRCUIT PROOF ELECTRONIC OUTPUT L. FREE 2
-
Supplier: Radwell International
Description: FREQUENCY CONVERTER, WITH TRIP VALUES, 1-CHANNEL ISOLATED BARRIER, DIGITAL INPUT SIGNAL TYPE, 20-30 VDC, PROGRAMMING SOCKET INTERFACE, INPUT FOR NAMUR SENSORS / DRY CONTACTS, 0/4 - 20MA OUTPUT, RELAY CONTACT AND TRANSISTOR OUTPUT, W/O CONTROL PANEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Operating temperature range: Stock no. 328-1397 -20 to +65°C, Stock no. 328-1410 -25 to +70°C Must be used with isolation barrier interface see typically (RS stock no. 703-7043). IP67 Housing material PBT. Prewired 2m x 2 core PVC. Output configuration N/C (3mA face free, 1mA face
- Body: Ring
- Operating Distance: 0.7874 inch
- Technology: Inductive Proximity Sensor
-
Supplier: RS Components, Ltd.
Description: Operating temperature range: Stock no. 328-1397 -20 to +65°C, Stock no. 328-1410 -25 to +70°C Must be used with isolation barrier interface see typically (RS stock no. 703-7043). IP67 Housing material PBT. Prewired 2m x 2 core PVC. Output configuration N/C (3mA face free, 1mA face
- Body: Ring
- Operating Distance: 0.7874 inch
- Technology: Inductive Proximity Sensor
-
Supplier: AENOR
Description: CONTROL CIRCUIT DEVICES AND SWITCHING ELEMENTS PROXIMITY SENSORS, D.C. INTERFACE FOR PROXIMITY SENSORS AND SWITCHING AMPLIFIERS (NAMUR).
-
Supplier: AENOR
Description: CONTROL CIRCUIT DEVICES AND SWITCHING ELEMENTS PROXIMITY SENSORS, D.C. INTERFACE FOR PROXIMITY SENSORS AND SWITCHING AMPLIFIERS (NAMUR)
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear -- Part 5-6: Control circuit devices and switching elements - DC interface for proximity sensors and switching amplifiers (NAMUR).
-
Supplier: ABB Measurement & Analytics
Description: The TTH300 is provided for the highest requirements of temperature measurement with two sensor inputs. This supports sensor redundancy and sensor drift monitoring. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. As an option, an LCD indicator with
- Interface Options: Other Computer Interface
- Intrinsically Safe: Yes
- Local Interface: Computer Interface
- Operating Temperature: -40 to 185 F
-
RTD Temperature Transmitters - RTD Resistance Input Two-Wire Transmitter, TT230 Series -- TT231-0600Supplier: Acromag, Inc.
Description: Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g
- Computer Interface: Serial Interface
- Local Interface: Computer Interface
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 176 F
-
Supplier: Acromag, Inc.
Description: ) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g
- Interface Options: Serial Interface
- Local Interface: Computer Interface
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: SENSOR OUTPUT INTERFACE TERMINAL KCD2-EL, 1-CHANNEL TERMINAL AMPLIFIER NAMUR SENSOR INPUT DC 24 V SUPPLY VOLTAGE STANDARD INTERFACE FOR PREVENTION OF SIGNAL TRANSMISSION ERRORS SWITCHING STATUS INDICATOR, YELLOW LED LEAD BREAKAGE MONITORING: THE LEAD BREA. FREE 2
-
Supplier: Define Instruments
Description: This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors Signal averaging on the rate Simple
- Computer Interface: Serial
- Display Type: Digital
- Electrical Outputs: Analog Voltage, Analog Current, Switch
- Features: Controller
-
Supplier: Acromag, Inc.
Description: ., high) Fast response (as low as 22ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals
- Computer Interface: Serial Interface
- Local Interface: Computer Interface
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 176 F
-
Supplier: Panametrics
Description: cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based , all-digital technology for reliable operation Low maintenance, economical and compact Sensor failure output error
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- Measurement Type: %Volume, Trace, Leakage
-
Supplier: PR electronics
Description: . Mounting / installation For DIN form B sensor head or DIN rail mounting via the PR fitting type 8421. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: PR electronics
Description: . Mounting / installation For DIN form B sensor head mounting. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link. PR 5106B or 9106B is recommended as a barrier for 5337D.
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 140 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: PR electronics
Description: Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The
- Accuracy: 0.1000 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Frequency Output?, Relay Output?
-
Supplier: RS Components, Ltd.
Description: Input Type = DC Voltage Output Type = Current, Voltage Signal Conditioner Type = Isolation Amplifier Input Range = Maximum of 8 V dc Output Range = Maximum of 10 mA, Maximum of 9.6 V Supply Voltage = 9.6 - 30 V dc Mounting Type = DIN Rail Sensor Compatibility = NAMUR Sensor
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: Input Type = DC Voltage Output Type = Current, Voltage Signal Conditioner Type = Isolation Amplifier Input Range = 9.6 - 30 V dc Output Range = Maximum of 10 mA, Maximum of 9.6 V Supply Voltage = 9.6 - 30 V dc Mounting Type = DIN Rail Sensor Compatibility = NAMUR Sensor Minimum
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?
- Signal Conditioning Type: Other
-
Supplier: Alfa Laval Inc.
Description: longer service life for valve position sensing in any operating environment. Namur sensor This inductive proximity sensor, complete with bracket for butterfly valves, requires minimal energy to operate. It is an ATEX-certified device designed for intrinsically safe applications
- Operating Temperature: -4 to 185 F
- Position Indication Options: ON-OFF (Two-way)
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Burkert Fluid Control Systems
Description: The robust and compact positioner is designed to standardisation acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version with the displacement position sensor can be combined with Bürkert process control valves
- Operating Temperature: 14 to 140 F
- Positioner Type: Electronic
- Rotary Valve Actuation: Yes
-
Supplier: Fieldbus International AS
Description: The T501 is DIN rail mounted module for interfacing up to four HART instruments to a Profibus DP network. Both current sinking and current sourcing HART transmitters are supported. It is a HART master and Profibus DP Slave. The HART instruments must be preconfigured to
-
Supplier: Acromag, Inc.
Description: ., high) Fast response (as low as 11ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approval
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Sensor Inputs: Thermistor Input
- Shock Rating: 25 g
Find Suppliers by Category Top
More Information Top
-
Plant Maintenance Product: Banner Engineering's SureCross Q45 Remote Device provides interface flexibility
It also features a mode where it interfaces directly with NAMUR inductive proximity sensors .
Indicates content that may require registration and/or purchase.