Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
-
Supplier: Renishaw
Description: An optical encoder is an electromechanical device which produces an electrical signal output proportional to the linear displacement of a linear guide or the angular position of an input shaft. Open encoders are exposed and feature no external integrated enclosure. The
- Sensor Technology: Linear Encoder, Optical Linear Encoder
- Features: Optical
-
Supplier: BEI Sensors
Description: The H20 is an all metal, extremely rugged encoder designed to economically fill the resolution range up to 2048 cycles per turn. This compact unit features a shock resistant disc, heavy duty bearings, and EMI shielding. The H20 conforms to NEMA 4 and 13 requirements. The H20 is also
- Resolution (counts per revolution): 8,192 (counts/revolution)
- Resolution (lines per revolution): 2,048 (lines/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 299.9999999999999 arcsec
-
-
Supplier: Renbrandt, Inc.
Description: These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset
- Bore Diameter: 0.1093 to 0.12 inch
- Coupling Diameter: 0.75 inch
- Rated Torque: 1.875 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Renbrandt, Inc.
Description: Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia.
- Bore Diameter: 0.185 inch
- Coupling Diameter: 1.5 inch
- Rated Torque: 15.625 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Renbrandt, Inc.
Description: mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles
- Bore Diameter: 0.12 to 0.125 inch
- Coupling Diameter: 1 inch
- Rated Torque: 3.75 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: Gurley Precision Instruments
Description: The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility.
- Resolution: 22 bits
- Accuracy: 10 arcsec
- Maximum Update Rate: 1,000 kHz
- Diameter or Width: 2.3 inch
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
- Resolution (counts per revolution): 1 to 512 (counts/revolution)
- Count Rate: 150 kHz
- Diameter or Width: 0.2362206 to 0.3149608 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
- Resolution (counts per revolution): 50 to 1,024 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 0.1574804 to 0.3149608 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Gurley Precision Instruments
Description: The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and
- Resolution (lines per revolution): 36,000 (lines/revolution)
- Count Rate: 20,000 kHz
- Positional Accuracy: 2 arcsec
- Diameter or Width: 7.87402 inch
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
- Resolution (counts per revolution): 600 to 1,024 (counts/revolution)
- Count Rate: 30 kHz
- Diameter or Width: 1.181103 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Dynapar Corp.
Description: Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3 phase
- Resolution (counts per revolution): 200 to 1,024 (counts/revolution)
- Positional Accuracy: 299.9999999999999 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be
- Resolution (counts per revolution): 2,048 (counts/revolution)
- Diameter or Width: 2.2047256 inch
- Operating Temperature: -40 to 239 F
- Resolution: 17 bits
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series:
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
Find Suppliers by Category Top
Featured Products Top
-
Gurley Precision Instruments has been a major designer and manufacturer of precise measuring instruments since 1845, and a leading supplier of optical encoders since the mid-1950s. We have a full catalog of standard products; most of them are on our web site (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility. When used with (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
have today. Some of our more standardized Optographic products include: Reticles, Resolution Targets (including USAF & Sayce), Gratings, Step Wedges, Optical Rulers Field Finders, Rapid Comparators, Encoder Discs & Scales, Apertures and Grids (read more)
Browse Reticles Datasheets for Gurley Precision Instruments -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
How Does an Optical Encoder Work?
The Optical Encoders typically consist of a rotating and a stationary member. The rotor is usually a metal, glass, or a plastic disc mounted on the encoder shaft. The disc has some kind of optical pattern, which is electronically decoded to generate position information. The rotor disc in absolute
-
Motion Control and Encoder Technology: A Tutorial
reliable feedback within the process loop. Optical rotary encoders are the most widely used method of transforming mechanical rotary motion into electrical output. Within this classification of encoders are three basic configurations: incremental, absolute, and multi-turn absolute encoders. Containing
-
Code Design for Dependable Systems - Preface
capacity, high-speed. semiconductor memories, very high-density magnetic disk memories, and recent optical. disk memories such as compact disc (CD) and digital versatile disc (DVD). More recently. mobile digital systems have gained wide popularity, and these systems are sometimes. operated under
More Information Top
-
Control and Automation, and Energy System Engineering
A High Accuracy Method for Rapid Measurement of Resulted Code Pattern Radial Runout of Rotary Optical Encoder Disc . . . . . . . . . . . . . . .
-
:: New Materials Zone ::
Home Photochemical Machining (PCM) Versatile optical encoder disc facility produces optimum results .
-
Control Techniques, Drives and Controls Handbook
These had the obvious disad- vantages of using batteries, and the measurement circuits of the encoder would Optical encoder discs with absolute information: (a) 13-bit Gray code; (b) serial code .
-
Digital transducers
Greater accuracy can often be obtained by using an incremental optical encoder disc with a single photocell detector.
-
Tecan contact details and news
Versatile optical encoder disc facility produces optimum results .
-
QP Toolbox
Optical Encoder Discs for Precision Positioning .
-
Standardizing The Measurement Of Spatial Characteristics Of Optical Beams
An optical encoder disc and an optical sender /receiver pair are used to generate a voltage signal which is proportional to the drum velocity and position.
-
Cyclopion, An Autonomous Guided Vehicle For Factory Use
The Gyro -Board interfaces with the gyroscope (King Radio KG 102A) which has an optical encoder disc .
-
Description and performance testing of a low friction, twin-propeller anemometer with wind vane
The 25-segment, optical encoder disc (J) and retro-reflective photo-optic detector? complete the assembly. .
-
A tester for heads, discs, and read/write channels
an airactuatedclampand mounting assemblyfor one or two discs andan optical encoder disc .
Indicates content that may require registration and/or purchase.