-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2647 CAS#:60177-39-1 F.W.: NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Strongly basic, macroreticular resin of moderately high porosity with benzyltrialkylammoni um functionality. Useful in decolorizing and removal of organic materials. Specification TEST Properties No
-
Supplier: Scientific Polymer Products, Inc.
Description: solvents Max Temp : 120C Moisture Content : <1% Misc : Macroreticulated spheres 16-50 mesh Exchange Capacity : 4.7meq/g dry resin Applications : Acid catalyst in organic solvents, ion exchange in non-aqueous media, removal of amines
- Filter Medium Material: Cation Exchange Resin
- Maximum Temperature: 248 F
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, analytical grade ion exchange resin, H+ + OHâ form, 8% crosslinkage, 20-50 dry mesh size, 300-1,180 µm wet bead size, ~1,000 MW limit AG 501-X8 Mixed bed resins are used for deionizing water or other non-ionic substances such as urea, acrylamide, formamide
- Filter Medium Material: Anion Exchange Resin
-
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 100 g, biotechnology grade ion exchange resin, self-adsorbed form, 8% crosslinkage, 50-100 dry mesh size, 180-425 µm wet bead size, ~1,000 MW limit AG 501-X8 Mixed bed resins are used for deionizing water or other non-ionic substances such as urea, acrylamide, formamide
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 100 g, biotechnology grade ion exchange resin, H+ + OHâ form, 8% crosslinkage, 20-50 dry mesh size, 300-1,180 µm wet bead size, ~1,000 MW limit AG 501-X8 Mixed bed resins are used for deionizing water or other non-ionic substances such as urea, acrylamide, formamide
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, analytical grade ion exchange resin, self-adsorbed form, 8% crosslinkage, 50-100 dry mesh size, 180-425 µm wet bead size, ~1,000 MW limit AG 501-X8 Mixed bed resins are used for deionizing water or other non-ionic substances such as urea, acrylamide, formamide, or
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Dupont Water Solutions
Description: AMBERSORB™ 560 Polymeric Adsorbent is an effective, new synthetic media adsorbent for treating 1,4-dioxane and other organic contaminants in groundwater and wastewater. It can also be used to remove various contaminants from vapor or atmospheric streams. AMBERSORB 560 is regenerable in
- Absorbate: Other
- Application: Remediation / Restoration
- Form: Bulk / Raw Material
- Type: Adsorbent
-
Supplier: Pfaltz & Bauer, Inc.
Description: Amberlite(TM) IRC-748 Ion Exchange Resin
-
Supplier: Pfaltz & Bauer, Inc.
Description: Amberlite IRA-68 Ion Exchange Resin
-
Supplier: Pfaltz & Bauer, Inc.
Description: AmberliteR 200 Ion Exchange Resin
-
Supplier: Pfaltz & Bauer, Inc.
Description: AmberliteR IRA-402 Ion Exchange Resin
-
Supplier: Aqua Solutions, Inc.
Description: recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer
-
Supplier: AGC Chemicals Americas, Inc.
Description: Since 1950, FORBLUE™ SELEMION™ ion exchange membranes have been available to dilute and concentrate ionic materials with electro/diffusion dialysis. Instead of conventional ion exchange resins that use a stack of ionic particles with binder resins to connect
- Geometry: Flat Sheet
-
Supplier: Kontek Ecology Systems Inc.
Description: The Kontek ReKon ion exchange systems have proven to be a reliable and cost-effective method of removing dissolved heavy metals and salts from wastewater and producing high quality de-ionized water for recycling. Each system is equipped with duplex resin beds, providing
-
Supplier: Cole-Parmer
Description: from pH 1 to 13. Compatible with any concentration of organic solvent; can be used up to 60°C and 5000 psi. Hamilton guarantees that the spherical media will not shrink or swell. PRP-X300 Ion Exclusion Columns contain a partially sulfonated poly (styrene
- Stationary Phase/Separation Process: Ion Exclusion
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the performance of mixed bed ion exchange resin cartridges in the active form when used for deionization. The test can be used to determine the initial capacity of unused cartridges or the remaining capacity of used cartridges. In
-
Supplier: Kontek Ecology Systems Inc.
Description: Selective polishing of specific metal ions for wastewater discharge polishing, or precious metal recovery DeCat Series for Selective Ion Exchange Selective ion exchange uses proprietary selective resins to remove specific ions from wastewater to
-
Supplier: Watts Premier
Description: maintenance program. Regular use with regular water softener salt promotes efficient performance. Compatibility: Water Softeners Features: Substances such as organics, silt, sand, oil, grease, iron and metal particles affect the performance of ion exchange systems. Proper care
-
Supplier: Eco-Tec, Inc.
Description: to provide the most economical package for any anodizer Uses Eco-Tec's highly efficient Recoflo ion exchange process for the greatest acid savings and minimal waste Complete factory assembly and testing in Eco-Tec's ISO registered facility assures fast start-up and reliable operation
- Application: Liquid
- Maximum Liquid Flow: 0.4843 to 7.26 GPM
-
Supplier: AGC Chemicals Americas, Inc.
Description: Exchange Membranes: brine/membrane analysis, sample preparation, history and recordkeeping, total organic carbon (TOC) testing, induced couple plasma (ICP) testing and ion chromatography (IC) Examples of Testing Capabilities Physical Testing: Tensile elongation
- Capabilities: Environmental Exposure Testing, Environmental Testing and Analysis Services, Sunlight Exposure / Solar Simulation
- Industry Applications: Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Nuclear / Utility, Piping / Pressure Vessel
- Regional Preference: North America, United States Only, Northeast US Only
- Test Methods: Chromatography (GC, HPLC, etc.), Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Microscopy / Metallography, Property Testing, Rheology, Thermal Analysis, UV / Vis Spectroscopy, Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: Exchange Membranes: brine/membrane analysis, sample preparation, history and recordkeeping, total organic carbon (TOC) testing, induced couple plasma (ICP) testing and ion chromatography (IC) Examples of Testing Capabilities Physical Testing: Tensile elongation
- Form: Bulk Solids / Granules, Liquids
- Location: North America, United States Only, Northeast US Only
- Run / Batch Size: Laboratory / Benchtop Scale, Pilot Scale
- Services Offered: Compounding, Formulation, Inspection and Analytical Testing, Research and Development
-
Supplier: AGC Chemicals Americas, Inc.
Description: Exchange Membranes: brine/membrane analysis, sample preparation, history and recordkeeping, total organic carbon (TOC) testing, induced couple plasma (ICP) testing and ion chromatography (IC) Examples of Testing Capabilities Physical Testing: Tensile elongation
- Form: Bulk Solids / Granules
- Regional Preference: North America, United States Only, Northeast US Only
- Run / Batch Size: Laboratory / Bench, Pilot Scale
- Services Offered: Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Research and Development
Find Suppliers by Category Top
Featured Products Top
-
separate. AGC’s FORBLUE™ S-Series membranes are designed for ion exchange separation in hydrogen production. They selectively filter (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
protons, electrons and oxygen combine to produce water molecules. How do ionomers help FCVs? Perfluorosulfonic acid (PFSA) ionomer dispersions can be used to boost the power and durability of hydrogen fuel cells in FCVs. They are ion-exchange polymers in acid form (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Supplementary information on K-Basin sludges
The IX material is approximately 65 wt% organic ion exchange resin (OIER) beads and 35 wt% inorganic IX material (Schmidt 1998a).
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS408_scr.pdf
Nuclear power plant process water systems have typically used organic ion exchange resins to control system chemistry to minimize corrosion or the degradation of system components and to remove radioactive contaminants.
-
Gas Generation from K East Basin Sludges - Series II Testing
• Sludge that consisted primarily of organic ion exchange resin beads generated very little gas even after 950 hours at temperatures of 90°C and 95°C.
-
Alternatives for managing wastes from reactors and post-fission operations in the LWR fuel cycle. Volume 2. Alternatives for waste treatment
Combustible solid radioactive wastes Include a large variety of items such as paper, rags, plastic sheeting, protective clothing, gloves, rubber shoes, wood, organic ion exchange resins , filter aids, etc.
-
Proceedings of the fourth annual participants' information meeting, DOE Low-Level Waste Management Program
Simulated waste - evaporator concentrate (boric acid wastes) and organic Ion exchange resins (cation and anion resins).
-
105-K Basin Material Design Basis Feed Description for Spent Nuclear Fuel (SNF) Project Facilities VOL 2 Sludge
K West 105-KWBasin Organic ion exchange resin Polychlorinated biphenyl Particle Size Distribution Remote-Handled Transuranic Spent Nuclear Fuel Spent Nuclear Fuel Project Tech View Pit United StatesDepartment ofEnergy Unresolved Safety Question .
-
Sorption Characteristics of Aqueous Co(II) on Preformed Iron Ferrite Impregnated into Phenolsulphonic Formaldehyde Resin
One of the severest limitations of the organic resin is its poor thermal stability; for instance, the mechanical strength and removal capacity of ordinary organic ion exchange resins tend to decrease under high temperature conditions which are frequently encountered in processing liquid …
-
Hydrothermal Testing of K Basin Sludge and N Reactor Fuel at Sludge Treatment Project Operating Conditions
The presence of organic ion exchange resin (OIER) and polymer flocculent (constituents known to be in K Basin sludge) in the lower uranium-content sludge did not appear to have a significant impact on the physical behavior of the post-treated sludge.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1336_web.pdf
Organic ion exchange resins in the bead form are highly resilient to mineralization by direct oxidation.
-
Radioactive Waste Engineering and Management
As ion exchangers, synthetic organic ion exchange resins and inorganic ion exchangers are available.