-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These alloys are vacuum grade filler metals that have their compositions specifically controlled to fabricate joints exposed to high vacuum on electron devices. These alloys must be brazed in high purity atmosphere or vacuum. Premabraze alloys consist of only certified "pure" materials, this metal
- Brazing Filler Alloys: Palladium Alloy Braze
- Conductivity: 9.28E10 µS/cm
- Form / Shape: Preform, Solid Wire, Strip / Sheet / Foil
- Melting Range: 2826 F
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Form / Shape: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 2831 F
-
Standards and Technical Documents - TITANIUM-PALLADIUM ALLOY SHEETS, PLATES AND STRIPS -- JIS H 4605Supplier: Accuris
Description: TITANIUM-PALLADIUM ALLOY SHEETS, PLATES AND STRIPS
-
-
Supplier: Metalor Technologies USA Corporation
Description: palladium-based alloys are particularly well suited to these applications due to the resistance to corrosion and friction, and because they can be age-hardened to control the spring effect and the contact force. Our main products are solid wires, solid strips and bi- or tri-metal
- Nonferrous Metals: Noble / Precious Metal (UNS P)
-
Supplier: SAE International
Description: This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a gold-palladium-nicke l alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: ASTM International
Description: 1.1 This specification covers 60% palladium-40% silver rod, wire, strip, and sheet material for electrical contacts.
-
Supplier: ASTM International
Description: This specification covers an alloy containing palladium, silver, copper, platinum, and nickel in the form of wire, rod, and strip for electrical contacts. The materials shall be processed by cold working, heat treating, annealing, turning, grinding, and pickling. The material shall
-
Supplier: ASTM International
Description: This specification covers 60% palladium-40% silver rod, wire, strip, and sheet material for electrical contacts. The material shall be finished by different methods like cold working, heat treatment or annealing, turning, grinding, and pickling. Materials shall conform to the
-
Supplier: ASTM International
Description: This specification covers an alloy containing palladium, silver, copper, gold, platinum, and zinc in the form of wire, rod, and strip for electrical contacts. The material shall be finished by such operations: cold working, heat treating, annealing, turning, grinding, and pickling.
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Form / Shape: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 3216 F
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Form / Shape: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 682 F
-
Supplier: Morgan Advanced Materials
Description: , sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Form / Shape: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Melting Range: 1420 to 1639 F
-
Supplier: DigiKey
Description: 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
- Category: Board-to-Board Connector
- Connector Type: Other
- Contact Pitch: 0.6350 mm
- Number of Contacts: 190 #
-
Supplier: DigiKey
Description: 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
- Connector Type: Board Mount Connector, Board-to-Board Connector
-
Supplier: DigiKey
Description: 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
- Connector Type: Other
- Contact Pitch: 0.6350 mm
- Number of Contacts: 228 #
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium,
- Additional Services: Electropolishing, On-site / Field Plating, Material Selection / Design Assistance, Pickling / Chemical Deburring, Research & Development
- Industry: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Location: North America, United States Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
-
Supplier: Cole-Parmer
Description: included: one pair of size 91/2 white Hypalon® gloves, a catalyst heater with two|Palladium canisters, two vacuum/pressure pumps, three drying canisters with quickdisconnect|fitt ings, an adjustable vacuum gauge, a transfer tray, four purging valves, a four-outlet electrical
- Isolator Type: Glovebox
- Main Chamber Width: 55 inch
-
Supplier: RS Components, Ltd.
Description: Moses & Mitchell two jackfields with 24 or 32 Mosses & Mitchell 6.35mm B-gauge jacks per row. Jacks are 5-point palladium-contact type and are equally spaced across the panel, mono pitch. These continious B-gauge Jackfield panels are fitted with a lacing-bar for each row of jacks and a
- Height: 1
- Number of Ports: 48
- Port Type: Audio Plugs and Jacks
-
Supplier: Technic, Inc.
Description: custom configured to each application. Selective Spot systems can be made accurate to +/- 0.1 mm and include the capability of east/west plating on pins. Stripe systems may operate with a similar accuracy and allow stripe on strip and edge of strip placement. Dual Strand, U-shaped Reel
- Applications & Materials Processed: Semiconductor Manufacturing, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813017-5767094-3 Packaging: Tube Number of Positions: 114 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006168-5767054-1 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: ) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 5.00µin (0.127µm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
- Contact Pitch: 0.6350 mm
-
Supplier: RS Components, Ltd.
Description: . IDC contacts enable these AMP-Latch connectors to produce fast and economical mass terminations without the need for preparing or stripping wire. The housings of these AMP-Latch PCB DIP plug connectors feature mating alignment and polarization features for accurate mating. Part numbers
- Connector Type: Board Mount Connector
- Current Rating: 1 amps
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Baker
Description: to 45°C. Accurate and automated humidity control - no dry spots. Palladium catalyst maintains anaerobic environment - plus anaerobic color-indicator strips verify anoxic conditions. Ezee Sleeve™ system allows access without disrupting atmosphere within the
- Length: 1.24 inch
- Type: Cleanroom / Lab Workstation
- Width: 1.94 inch
Find Suppliers by Category Top
More Information Top
-
Tomography with high resolution
The upper figure (see figure 2a)) corresponds to a set-up with monochromator and additional usage of the palladium strip of a mirror.
-
Eliminating the Interference of Ascorbic Acid and Uric Acid to the Amperometric Glucose Biosensor by Cation Exchangers Membrane and Size Exclusion Membrane
In the study, biosensors were fabricated on the Nafion- and polyion-modified palladium strips .
-
Outlooks of HLW Partitioning Technologies Usage for Recovering of Platinum Metals from Spent Fuel
…including the following operation can be proposed for palladium recovery from high-level waste in spent nuclear fuel reprocessing: combined extraction of palladium, actinides and rare-earth elements; extract washing; selective stripping of palladium; washing of palladium strip product with extractant; combined…
-
Extraction of palladium from nitric acid medium and its spectrophotometric determination using arsenazo III
But when a mixture of 1 tool/1 sodium carbonate and 0.5tool/1 ammonia solutions was used the palladium stripped was 90% in a single contact but further shakings with the same mixture did not yield much of the palladium remaining in the…
-
Over the electromotive force of palladium in the gas columns
I have found in my investigations the method to heat the hydrogenirte palladium in a gas flame of gewohnlichen burners as vorzuglich; and the hydrogenirte palladium strip in a flash first affected by the flame has often struck me it dds krummte…
-
Palladium 1D nanoscale aggregates on a graphite surface using CTAB hemicylindrical micelle templates.
The repeat period of the palladium strips deposited at 25 °C is 65 nm, with a width of 40 nm and height of 2 nm.
-
Over the heating effect of the X-rays
Fur was moved the palladium strip Aehnlich the i'iir became the current supply brass sheet metals ') angelothet simply on two that formed the closure now.
-
Separation of trace amounts of palladium (II) with crown ether from hydrochloric acid and potassium thiocyanate media
The amount of palladium stripped from the organic phase was de- termined by FAAS at 247.6 nm.
-
6.3: Enhancement of Field Emission on Surface Conduction Electron‐Emitters
Abstract In this work, a novel nanogap with inclined protrusion cathode in palladium strip fabricated by hydrogen absorption under high pressure treatment is optimized for the surface conduction electron emitter.
-
Electron Emission Properties of Surface-Conduction Electron Emitters With a PdO-C-PdO Multilayer Conductive Film Deposited by Magnetron Sputtering
a nanogap in a palladium strip .