-
Supplier: Sealevel Systems, Inc.
Description: recommend the 2213 or 2223. The 3622 PCMCIA serial interface card provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of
- Connector: DB9
- Data Rate: 461 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 2
-
Supplier: Sealevel Systems, Inc.
Description: recommend the 2105R. The 3603 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3603 utilizes a
- Connector: DB25
- Data Rate: 115 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 1
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended
- CE / FCC Certified: Yes
- Card Form Factor: Type II Card
- Number of Channels: One Channel
- Operating Temperature: 32 to 140 F
-
-
Supplier: Sealevel Systems, Inc.
Description: recommend the 2105R. The 3603-DB9 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The board ships
- Connector: DB9
- Data Rate: 115 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 1
-
Supplier: Sealevel Systems, Inc.
Description: contact Sales for further information. For new product designs, we recommend the 2106 (RS-422) or 2107 (RS-485). The 3602 PCMCIA serial interface card provides one serial port configurable for RS-422, RS-485, or RS-530. The board is
- Connector: DB25
- Data Rate: 115 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 1
-
Supplier: Teledyne LeCroy
Description: To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-232 ComProbe II". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers
- Data Rate: 0.9216 Mbps
- Interface Port: RS232, USB
- Network Protocol: Serial, RS232
- Number of Ports: 3
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with two extra comm ports.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with an extra comm port.
-
Supplier: RS Components, Ltd.
Description: True interrupt sharing. On board terminating resistors. Plug and Play installation. Drivers for Windows 2000, NT, Me, 98 and 95 (1 port card), Windows XP, 2000, Me, 98, 95 drivers (2 port card),Vista and Windows 7 Bus Type = PCMCIA Communication Interface = Serial Number
- Data Rate: 922 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 1
- Serial Protocol: RS232
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with an extra comm port.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with an extra comm port.
-
Supplier: Teledyne LeCroy
Description: To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor
- Data Rate: 0.9216 Mbps
- Interface Port: USB
- Network Protocol: Serial, RS422, RS485
- Number of Ports: 1
-
Supplier: Sena Technologies
Description: 16-port 10/100-Base-T terminal server board for RS232 serial devices
- Connector: RJ-45
- Data Rate: 230 kbps
- Device Type: Serial/Device Server
- Mounting / Form Factor: Desktop / Tower
-
Supplier: Aaeon Systems Inc.
Description: . In terms of storage, there are two SATA 3.0Gb/s interfaces and one Type II CompactFlash? Type II interface. This SBC has ample I/O expansion: six USB2.0 ports, five RS-232 ports, one RS-232/422/485 port and one LPT port. The PCM-LN02 has
- Chipset Type: Other
- Features: Watchdog Timer?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: AAEON Electronics, Inc.
Description: ) SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional) USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1 PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size) +12V Only Option With Optional ATX Optional TPM1.2
- Chipset Type: Intel® Chipset
- Memory Capacity: 2 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® AtomTM
-
Supplier: AAEON Electronics, Inc.
Description: 2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2 Optional RAID 0 & 1 Application Gaming Entertainment Equipment Medical Equipment Public Safety Security
- Chipset Type: Intel® Chipset
- Memory Capacity: 4 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® Celeron®, Intel® Core 2 Duo / Celeron®
-
Supplier: Moxa Inc.
Description: Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash 8 RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy USB 2.0 host CompactFlash socket for storage expansion PCMCIA supports WLAN
- Operating System: Linux, Other
- Processor: Intel®
- Speed: 533 MHz
- Type: Other
-
Supplier: Moxa Inc.
Description: a data acquisition embedded computer for embedded applications that features 8 RS-232/422/485 serial ports, 8-ch digital input, 8-ch digital output, dual 10/100 Mbps, PCMCIA interface for wireless LAN communication, and CompactFlash slot for mass storage disk
- Operating System: Linux, Other
- Processor: Intel®
- RAM: 0.1280 GB
- Speed: 533 MHz
-
Supplier: Moxa Inc.
Description: Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy 15 KV ESD protection for all serial signals Supports PCMCIA CardBus for
- Operating System: Linux, Other
- Processor: Intel®
- RAM: 0.1280 GB
- Speed: 533 MHz
-
Supplier: Moxa Inc.
Description: Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Quad 10/100 Mbps Ethernet for network redundancy 15 KV ESD surge protection for all serial signals Supports PCMCIA Card
- Operating System: Linux, Other
- Processor: Intel®
- RAM: 0.1280 GB
- Speed: 533 MHz
-
Supplier: Small PC Computers
Description: parts) Extended operating temperature with Flash Drive Win-XP/e Embedded (OEM orders) 2 or 4 serial ports, RS422/485 ports PCMCIA, Compact Flash, Mini-PCI Expansion S-Video/TV out, 1394 Firewire DC Power Supply (12V or 24V or DC range option) Slide Rails Watchdog
- IDE Disks Capacity: 1000 GB
- Operating System: Linux, Microsoft®
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: parts) Extended operating temperature with Flash Drive Win-XP/e Embedded (OEM orders) 2 or 4 serial ports, RS422/485 ports PCMCIA, Compact Flash, Mini-PCI Expansion S-Video/TV out, 1394 Firewire DC Power Supply (12V or 24V or DC range option) Slide Rails Watchdog
- IDE Disks Capacity: 1000 GB
- Operating System: Linux, Microsoft®
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: Win-XP/e Embedded (OEM orders) 2 or 4 serial ports, RS422/485, Parallel ports PCMCIA, Compact Flash, Mini-PCI Expansion S-Video/TV out, 1394 Firewire DC Power Supply (12V or 24V or DC range option) Watchdog timer, Hardware monitor, Digital I/O
- IDE Disks Capacity: 1000 GB
- Operating System: Linux, Microsoft®
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: ValueTronics International, Inc.
Description: Display: Touchscreen, color, 800 x 600 TFT 307 mm (12 1/16 in) Interfaces: Serial RS-232 Parallel port External monitor Two USB 1.1 ports Infrared (IrDA) port Audio microphone In 3.5 mm Audio speaker
- Form Factor: Hand Held
- Test Equipment Type: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
The FT232R is a USB to serial UART interface with the following advanced features: Single chip USB to asynchronous serial data transfer interface. Entire USB protocol handled on the chip. No USB specific firmware programming required (read more)
Browse RS-232, RS-422, and RS-485 Interfaces Datasheets for Acme Chip Technology Co., Limited -
the input register. The NCA9555 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power-on reset sets the registers to default values and initializes the device state machine. The NCA9555 has three address (read more)
Browse Serial Cables Datasheets for DigiKey -
-DCM) allows you to add two RS-232/RS-485 serial ports to any single-slot CLICK PLUS CPU and up to four additional serial ports with the 2-slot CPUs. This module supports both Modbus RTU and ASCII communication and is priced at $105. Learn more by visiting: https://www.automationdirect.com/click-plus-plc (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Automationdirect.com -
User Memory 64 MB Drivers Serial RS-232/RS-422/RS-485;Ethernet IP Rating (read more)
Browse Digital Counters Datasheets for Galco Industrial Electronics -
The NEMA size 17 and 23 stepper motors come equipped with integrated controllers, streamlining your workflow and reducing setup time. Connecting to these motors is convenient through USB 2.0 or serial ports on your computer, allowing you to send commands via RS-232. Zaber provides user (read more)
Browse Stepper Motors (rotary) Datasheets for Zaber Technologies, Inc. -
, two PrPMC slots, and 512 MB of NOR flash (with redundancy). It also supports up to eight Gigabit Ethernet ports, PMC I/O, and RS-232/422/485 serial ports out the P2 backplane connectors. The XCalibur1931 is a high-performance, 6U VME, multiprocessing, single board computer (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
/422/485 serial ports out backplane connectors, and Gigabit Ethernet, USB 2.0, and RS-232 serial out the front panel. One 10GBASE-T port to front panel using I/O mezzanine card is also optionally supported. The XCalibur1900 is a powerful, feature-rich solution for the next generation of (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
signals for torque, speed and horsepower are provided as analog (±5 or ±10 Vdc) and digital over RS232 serial port. Available capacities are from 2.8 to 42,000 Nm. They are available in two accuracy grades: ±0.04% and ±0.02% of full scale combined non (read more)
Browse Datasheets for S. Himmelstein & Company -
The FSH-SK-AP intelligent series, an evolution of the FSH-AP standard serial, introduces intelligent adjustment capabilities. With options for RS232 or Ethernet interfaces, this system excels in injection, glue dispensing, and spraying applications. Key Features: (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
an RS232 serial port as well as electrically isolated relay contacts. The DewTrak II is now available with the new DX chilled mirror dew/frost point sensor. With an integral PRT temperature sensor, wider operating range and improved temperature stability, the new DX sensor can be inserted (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc.
More Information Top
-
High-velocity teleoperated rover
Using multiple RS232 serial port PCMCIA cards, it is possible for this laptop to communicate with a large number of sensors using the popular RS232 serial interface standard.
-
FINAL REPORT: EDDY-COVARIANCE FLUX TOWER AND TRACER TECHNOLOGY SUPPORT FOR THE UNIVERSITY OF GEORGIA PROPOSAL: FROM TOWER TO PIXEL: INTEGRATION OF PATCH-SIZE N...
3) Installation of a serial PCMCIA card as the second RS232 port on the eddy flux computer.
-
Scout™ , a portable MCA system
… advantages of: a DOS 5.0 operating system, program and file compatibility with standard PC's, a full keyboard with cursor, number and function keys, small size, good battery life, standard RS232 serial port , 1 Megabyte internal memory, PCMCIA Type II card slot …
-
Development of an Internet-Accessible Image/Video Sensor Web Testbed
For connection to external devices, the Stargate contains a PCMCIA slot, a Compact Flash slot, an RS232 Serial Port , an Ethernet port, a USB port, and a 51 pin high density connector which can be connected to a MICAz mote [8].
-
Datalux Mobile Computer System
CPU: Pentium M Intel processor RAM: 256 Mb to 1 Gbyte Hard disk: 40 Gbyte min Ports : 4 × USB, 1 × RS232 Serial , backlit keyboard, Ethernet 100 Bt LAN, PCMCIA LCD monitor: colour active matrix flat panel .
-
Mobile matrix: armies shoot for tighter artillery fire control links
It features a 10.4" TFT display, four-six RS232 /422 serial ports , an Ethernet connector, and 256 MB-1 GB flash disk or PCMCIA card storage.
-
Smart Cards, Tokens, Security and Applications
… are many types of reader available and the easiest way to describe a reader is by the method of its interface to a PC: • serial RS232 ; • PCMCIA ; • USB; • ExpressCard … … disk slots; • parallel ports ; • infrared IRDA ports …
-
Enhanced Tactical Computer (ETC)
… 232), parallel port, video in/out PAL/NTSC, external monitor (XVGA), external keyboard, external mouse GPS antenna and COM,10/100/1000Base-T Ethernet, radio, CRT, 3 × USB, 2 serial ports ( RS232 ),422 COM, audio in/out … … 1 slot for one PCMCIA type III or two …
-
Architectures for processing gestural content in musical performance
Several alternatives can be considered: a) Highspeed serial connectionover RS232 /RS422/infraredwith userdefined protocol b) Definitionof an extendedMIDI protocol c) Parallel interface connection through PCMCIA slot,or printer ports d) Ethernet connection with TCP/IP style protocol e) Highspeedprotocols (firewireetc .
-
TACTER-31M Rugged Hand-held Computer (RHC)
PCMCIA slot LAN: 10/100 Mbps Ethernet 1 - 10/100/1000 Mbps; 1 - 10/100 Mbps USB: three ports , USB 2.0 (Master) 5 × USB 2.0 ports … … communication controller or other custom module COM ports: 2 × RS232 serial COM ports 3 × …