Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot” measurements are needed in the field. Solid performance at an attractive price. Waterproof Automatic buffer recognition Automatic electrode test is run during calibration Automatic temperature compensation
- Accuracy: 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Digital Display
- Mounting / Environment: Hand Held
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value,
- Body Material: Epoxy or Polymer
- Features: Temperature Compensated
- Mounting Options: Hand Held or Portable
- Operating Temperature: 32 to 122 F
-
Supplier: Myron L Company
Description: amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often
- Battery Powered: Yes
- Display Type: Analog Meter
- Mounting / Environment: Lab / Benchtop, In-Situ / Field
- Temperature Compensation: Yes
-
-
Supplier: Cole-Parmer
Description: • Designed for field use • Display is ideal for quick checks at a glance • High accuracy at an exceptional price Field Meters are perfect indoors or outdoors
dura ble plastic case protects meters and accessories from the elements. Field meters include an epoxy-body - Accuracy: 0.0100 to 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Analog Meter
- Mounting / Environment: Portable
-
Supplier: Cole-Parmer
Description: • High +/-0.01 pH accuracy at an economical price • Convenient, compact design • Up to five-point push-button calibration with autobuffer recognition • Displays pH or mV and temperature with the press of a button These meters are perfect for fast, accurate
- Display Type: Video Display
- Mounting / Environment: Portable
-
Supplier: HM Digital, Inc.
Description: NEW! The PH-80 is an economically priced, reliable pH meter that is ideal for testing applications such as hydroponics & gardening, pools & spas, aquariums & reef tanks, water ionizers, drinking water and more. FEATURES Measures pH and Temperature One
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Operating Temperature: 33.8 to 176 F
- pH Range: 0.0 to 14 pH
-
Supplier: Cole-Parmer
Description: • High +/-0.01 pH accuracy at an economical price • Convenient, compact design • Up to five-point push-button calibration with autobuffer recognition • Displays pH or mV and temperature with the press of a button These meters are perfect for fast, accurate
- Accuracy: 0.0100 to 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- Mounting / Environment: Portable
-
Supplier: Cole-Parmer
Description: • High +/-0.01 pH accuracy at an economical price • Convenient, compact design • Up to five-point push-button calibration with autobuffer recognition • Displays pH and temperature with the press of a button These meters are perfect for fast, accurate
- Accuracy: 0.0100 to 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- Mounting / Environment: Portable
-
Supplier: Myron L Company
Description: amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 5000 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: displays the temperature comprehensively while manually compensating for its effects. Practicality, simplicity and comprehensive operating procedures in addition to an affordable price make this meter one of the most popular, basic pH meters available today. A rugged
- Accuracy: 0.1000 +/-millivolts
- Display Type: Digital Display
- Measures ORP / Redox: Yes
- Mounting / Environment: Lab / Benchtop
-
Supplier: Myron L Company
Description: amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three
- Also outputs Total Dissolved Solids (TDS): Yes
- Electrode Accuracy: 2 (+/- % FS)
- Maximum Diameter / Width: 3.4 inch
- Maximum Length: 4 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot” measurements are needed in the field. Solid performance at an attractive price. Waterproof Automatic electrode test is run during calibration Automatic temperature compensation Easy-to-understand symbols and
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 199000 µS/cm
- Conductivity Accuracy: 0.5000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Hoffer Flow Controls, Inc.
Description: requires only a change in the saddle fixture to change from one size to the next. The use of 316 stainless steel for the housing insert, 17-4 pH for the rotor, hard carbon composite sleeve bearings and PVC installation saddles also enable the meter to be used in a variety of liquid
- Liquid Volumetric Flow Rate: 25 to 1650 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Threaded
- Features: Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Myron L Company
Description: amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three
- Also outputs Total Dissolved Solids (TDS): Yes
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 3.4 inch
- Maximum Length: 4 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface
- Battery Powered: Yes
- Display Type: Digital Display
- Measures ORP / Redox: Yes
- Mounting / Environment: Hand Held, Portable, In-Situ / Field
-
Supplier: Analog Devices, Inc.
Description: available in a 14-lead SOIC and 14-lead small TSSOP. Applications Sensor front ends Transimpedance amplifiers Electrometer applications Photodiode amplification Low power ADC drivers Medical diagnostic instruments pH and ORP meters and probes DAC or REF buffers
- Gain-Bandwidth Product (GBW): 0.5400 MHz
- Input Offset Voltage (VOS): 0.3000 millivolts
- Operating Temperature: -40 to 125 C
- Package Type: SOIC, Other
-
Supplier: Analog Devices, Inc.
Description: available in a 14-lead SOIC and 14-lead small TSSOP. Applications Sensor front ends Transimpedance amplifiers Electrometer applications Photodiode amplification Low power ADC drivers Medical diagnostic instruments pH and ORP meters and probes DAC or REF buffers
- Gain-Bandwidth Product (GBW): 0.5400 MHz
- Input Bias Current (IBIAS): 4.50E-5 µA
- Input Offset Voltage (VOS): 0.3000 millivolts
- Operating Temperature: -40 to 125 C
-
Supplier: Analog Devices, Inc.
Description: available in a 14-lead SOIC and 14-lead small TSSOP. Applications Sensor front ends Transimpedance amplifiers Electrometer applications Photodiode amplification Low power ADC drivers Medical diagnostic instruments pH and ORP meters and probes DAC or REF buffers
- Gain-Bandwidth Product (GBW): 0.5400 MHz
- Input Bias Current (IBIAS): 4.50E-5 µA
- Input Offset Voltage (VOS): 0.3000 millivolts
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. Myron L Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurement of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
plant life. Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
proprietary sensor design; accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design; accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
STANDARD SOLUTIONS & BUFFERS Myron L DS Meters™, pDS Meters™, TechPro™ and Ultrameters™ are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L Company Standard Solutions are made under (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable Myron L® AGRI-METER. (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Ultrameter III 9P measures conductivity/resistivity/TDS, ORP/free chlorine, pH, temperature, alkalinity, and hardness. Its LSI calculator allows you to manipulate LSI parameters to predict the effect of changes on water balance. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
water. With a single "before and after" test, this handy device effectively demonstrates how your RO or distillation system eliminates harmful dissolved solids. It will also service test systems, including membrane evaluation programs. IF YOU ALSO TEST pH (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Only small amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinity only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
What to Expect at Interphex 2007
particle size analyzers, Raman, fluorescence, pH meters, X-ray fluorescence, ellipsometers, elemental composition and materials characterization analyzers. ( International Portland manufactures 12 different models of class 100 downflow containment booths used for raw material sampling and dispensing
-
Chloride Determination in Copper-Sulfuric Acid Plating Bath
Equipment: Meter: pH/Millivolt meter. Readability of 1 mV required, 0.1 mV preferred. Specific ion meter will provide direct readout of final answer or concentration factor. Consult manual for millivolt measurement instructions. If the electrode is being used for the first time, please follow
-
Determination of Ionized Calcium in Skim Milk
Ionized calcium in skim milk can be measured directly in the normal range (1 mM to 4 mM) utilizing the Iotron Calcium Electrode. Potassium Chloride is added to both standard and sample for consistent ionic strength. Equipment: Meter: pH/Millivolt meter. Readability of 1 mV required, 0.1 mV
-
Chloride Analysis in Water
and swamp waters. Sulfide is easily removed by aeration. Equipment: Meter: pH/Millivolt meter. Readability of 1 mV required, 0.1 mV preferred. Specific ion meter will provide direct readout of final answer or concentration factor. Consult manual for millivolt measurement instructions.
-
Bromide Analysis in Nickel Sulfamate Bath
may be present in trace amounts. As bromide concentrations may vary widely, use the following method as a general guide line. Equipment: Meter: pH/Millivolt meter. Readability of 1 mV required, 0.1 mV preferred. Specific ion meter will provide direct readout of final answer or concentration factor
-
Bromide Analysis in Water
The following analysis is valid for bromide levels as low as 0.5 ppm. Check the deionized water used in reagent preparation. The specific conductivity should be no greater than 2.0 uSCM-1 (5 Mohms). Sample solutions should be free of iodide and sulfide ions. Equipment: Meter: pH/Millivolt meter
-
Removal of Chemically Emulsified Oil
This treatment sequence requires a reaction tank and a pH adjustment tank. The salts and polymers that break the emulsions are added to the tank by means of metering pumps and mixed with mechanical mixers, or injected in line prior to the tank and the pump, using the pump as the mixer. Metals can
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
(pH and total dissolved solids), flow and temperature. Clean and replace filters and heat exchangers per manufacturer s specifications. (see also the Leak Reduction section below). Specify pressure regulators that close when failing. Check all applications requiring compressed air for excessive
More Information Top
-
ph meters - offers from ph meters manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ph meter, low price ph meter , pen type ph meter, ph 107 ] .
-
American oil chemists’ society 1966 annual treasurer’s report
Co~i~ra GLASSWORKS, Corning, N. Y., has introduced a solid state, line-operated pH meter designed and priced for volume instrument users in the educational and in- dustrial fields.
-
New products
Co~i~ra GLASSWORKS, Corning, N. Y., has introduced a solid state, line-operated pH meter designed and priced for volume instrument users in the educational and in- dustrial fields.
-
Oakton Acorn pH 6 meter with ATC probe from Cole-Parmer
• High ±0.01 pH meter accuracy at economical prices .
-
Oakton Acorn pH 5 meter with ATC probe from Cole-Parmer
• High ±0.01 pH meter accuracy at economical prices .
-
News
CORNING GLASS WORKS, Coming, N.Y., has introduced a moderately priced , high sensitive laboratory pH meter with advanced glass electrode design.
-
States > Indiana > State > Register > 2006 > [2006 IN Register 1206] 12/01/2006
… price $156.BiLevel Workstation; page 49, purchase price $249.95 and $32.05.T2 Ph Meter ; page 50, purchase price $439.00.
- digital ph meter - offers from digital ph meter manufacturers, suppliers, exporters & wholesalers
This page is your digital ph meter one-stop source for the competitive price and quality. - digital ph meter - offers from digital ph meter manufacturers, suppliers, exporters & wholesalers