-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and
- Drive Mechanism: Other
- Mounting Capability: Horizontal, Vertical
- Rotary Table Applications: Inspection, Other
- Rotary Table Features: Indexing
-
Description: P5W Rotary Tables Rack and pinion patented movement Continuously adjustable stroke Large ball bearings on the shaft Through hole in the pinion Optional rubber end stroke or hydraulic shock-absorber Mid position stop (MPS)
- Drive Location: Top Mounted
- Drive Mechanism: Pneumatic Drive
- Mounting Capability: Horizontal
- Rotary Table Applications: Other
-
Supplier: Steven Douglas Corp. (SDC)
Description: The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The
- Drive Location: Behind / Below Table
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal
- Rotary Table Applications: Automation
-
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Diameter 1600 mm Rotational speed 0-100 rpm Pump pressure 32 bar Oil type VG 10 Oil flow 8 l/min Max. axial bearing load 43000 N Max. radial bearing load 4000 N Max. overturning torque 4000 Nm Axial/radial bearing stiffness 8000/3000 N/µm Friction power at max. rotational speed approx. 0.6 kW Radial
- Maximum Axial load: 9666 lbs
- Maximum Radial Load: 899 lbs
- Mounting Capability: Horizontal
- Table Rotation Speed: 0.0 to 100 rpm
-
Supplier: Haas Automation, Inc.
Description: The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times,
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 5 to 15 lbs
- Mounting Capability: Horizontal
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly
-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly
- Rotary Table Features: Position Encoder, Tilting Table, Indexing
-
Supplier: ETEL S.A.
Description: is the perfect solution for applications in back-end semiconductor manufacturing, electronics, automation, or printing, such as MEMS testers, die bonders, pick and place testers, turret testing handlers, and more! Characteristics Rotary tables for high dynamics indexing
- Drive Location: Behind / Below Table
- Drive Mechanism: Electric Drive
- Maximum Axial load: 26.46 lbs
- Mounting Capability: Horizontal
-
Supplier: ETEL S.A.
Description: , the RTMB+ is the perfect solution for applications in back-end semiconductor manufacturing, electronics, automation, or printing, such as MEMS testers, die bonders, pick and place testers, turret testing handlers, and more! Characteristics Rotary tables for high dynamics
- Drive Location: Behind / Below Table
- Drive Mechanism: Electric Drive
- Maximum Axial load: 899 lbs
- Mounting Capability: Horizontal
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the output
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 198 lbs
- Maximum Radial Load: 385 lbs
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the output
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 198 lbs
- Maximum Radial Load: 385 lbs
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the output
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 940 lbs
- Maximum Radial Load: 360 lbs
-
Supplier: Centricity
Description: Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: No Drive, Manual Drive, Electric Drive
- Maximum Axial load: 38000 lbs
- Maximum Radial Load: 15200 lbs
-
Supplier: Centricity
Description: Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23" thru-bore, for mounting of ancillary equipment, pedestals, and monuments. The MS Series indexer is a high precision, highly flexible servo indexer designed to work
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: No Drive, Manual Drive, Electric Drive
- Maximum Axial load: 42000 lbs
- Maximum Radial Load: 16800 lbs
-
Supplier: Centricity
Description: -driven to very large open-centers are available. Load capacities can reach hundreds of thousands of pounds, and dial diameters can exceed 25’. AccuRing Rotary Tables can be mounted horizontally, vertically, or even inverted. Custom bases with ancillary mounting surfaces, dial
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: Electric Drive
- Maximum Axial load: 1.00E6 lbs
- Maximum Radial Load: 30000 lbs
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Drive Location: Side Mounted
- Drive Mechanism: Electric Drive
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
Supplier: Velmex, Inc.
Description: Product Features: Turntable Product Benefits: 0.1 degree resolution
- Drive Location: Other
- Drive Mechanism: Manual Drive
- Maximum Axial load: 200 lbs
- Mounting Capability: Horizontal, Vertical
-
Supplier: Velmex, Inc.
Description: To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only.
- Drive Location: Side Mounted
- Drive Mechanism: Manual Drive
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
Supplier: Velmex, Inc.
Description: To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only.
- Drive Location: Side Mounted
- Drive Mechanism: Manual Drive
- Maximum Axial load: 50 lbs
- Maximum Radial Load: 5 lbs
-
Supplier: Centricity
Description: Open-center geared indexer - near zero backlash gearing with up to 4.70" diameter thru-bore for passage of fluids, electrical, or both. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: No Drive, Manual Drive, Electric Drive
- Maximum Axial load: 1300 lbs
- Maximum Radial Load: 435 lbs
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the output
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 2150 lbs
- Maximum Radial Load: 1390 lbs
Find Suppliers by Category Top
More Information Top
-
rotary tables??
The Phase II rotary tables sold by Enco and some other companies online are excellent in quality and low in price. .... I picked up an 8" horizontal only table for $200 with free shipping.
-
Novel fusion algorithms for medical ultrasound tomography
…stage was designed (Fig. 3) to hold a commercial ultrasound transducer in one horizontal plane and rotate .... A Phase II rotary machining table forms the base of the unit.
-
Study of the brossabilité of paints
The used paint is a paint in acqueuse phase having an apparent viscosity measured has the aid of a rotary type Drage viscomètre, 43 poises have 20 ° C. .... We have the sequence examined maximum efforts in taute; we indicate the results obtained the phases of application of the paint in the table 1 in designating There the horizontal tangential effort, Z the vertical … and by the indices I, II , III.
-
Advances in Radiation Oncology in Lung Cancer
These characteristics of patients were almost same to those of the previous patients shown in Table 2. .... Irradiation is performed in B room equipped with vertical and horizontal ports. .... A patient immobilized in rotary capsule is rotated at +20 and -20° and irradiated in order from .... As phase I/ II study, a dose of 28 GyE for 6 patients (pts), 32 GyE for 27 pts, 34 GyE for 34 pts, 36 GyE for 18 pts, 38 GyE for 14 pts, 40 GyE for pts 20, 42 GyE for…
-
Design and analysis of broadband high-gain and omnidirectional printed antenna with radiated loads
…analysis results in Section 4 indicate: (i) the horizontal width of the horizontal stubs (W7–2W2 in Fig … of the antenna are rotary axial symmetry along the y-axis; ( ii ) improving the radiation characteristics … from the comparison in Table 2; and (iii) to … parallel to the longitudinal symmetrical axis either have nearly equal amplitudes and equal phases along the longitudinal…
-
Vertical scanning long trace profiler: a tool for metrology of x-ray mirrors
The main tasks in the Phase II research period are to design, build and deliver a prototype VSLTP instrument that is capable of measuring x-ray mandrels and shell mirrors in a vertical configuration with the accuracy achieved in Phase I. .... They are: optical board and its support, vertical arm, vertical slide, horizontal slide, slide support, kinematic mounts, legs, and rotary table .
-
Noncontact ultrasonic transportation of small objects in a circular trajectory in air by flexural vibrations of a circular disc
…wave in air can be shifted horizontally to transport trapped objects. the position of a trapped object in the horizontal direc- tion can be … change of the driving phase difference. droplets of liquids … us [15] and a rotary junction where transported ob .... ii . apparatus for Particle Manipulation the apparatus for manipulating small objects over circular trajectories consists of a … fea modal analy- sis results from 18 to 100 kHz are presented in table i. respectively, m…
-
Vertigo - Controversial and Bewährtes
Table 3. .... It is distinguished two forms (PAN I and PAN II ). .... The PAN I occurs in the resorption phase and stops the about three to four hours. .... As, the horizontal arch is more sensitive as both other arches occurs particularly a clear rotating vertigo experience in back position.
-
Mm1Mil'
Rotary sprectrum computations for this band reveal narrow ellipses aligned with the local along-bay coordinate, within .... Concentrating on the energetic along-bay response, coherence and phase calculations between along-bay current and wind … also have decreased energy levels in along-bay current relative to the lower instruments ( table 4.3). .... Structure is seen in the hor- izontal as well, with the greatest energy at the central mooring at station. .... EP16 2 OC1 ii Yi . . .
-
Capacity measurements on coils
The sliding contact Ii was grounded through application to the water line. .... The string breaker stood not on the same table like the Brucke; the transformer was 1,50 m of this uber. .... Became Langere connecting wire only perpendicularly in the High of 2,30 then horizontally and schlie6lich again .... Deliver an Urn judgment uber the accuracy of the measurement of the phase factor y to konnen, this was out by different self-inductions L3. to mean for the adjustments of the rotary capacitor.