-
Supplier: Measurement Computing
Description: data acquisition / data logger systems. The MCC 118 maximum data rate is 100 kS/s per board for taking single point or waveform voltage measurements. Up to eight MCC 118 devices can be stacked - providing up to 64 channels of data and a maximum throughput of 320
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Measurement Computing
Description: The MCC 128 DAQ HAT provides 8 SE/4 DIFF channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. It features 16-bit resolution and multiple analog input ranges, ideal for making precision measurements. The MCC 128 maximum
- Analog Input Channels: 8 #
- Data Acquisition Device Type: Data Acquisition Computer Board
- Differential Channels: Yes
- Digital I/O Channels: 4 #
-
Supplier: Measurement Computing
Description: Voltage Output and DIO DAQ HAT for Raspberry Pi® with two analog outputs and eight digital I/O. KEY HIGHLIGHTS The MCC 152 Voltage Output and DIO HAT provides two channels of analog voltage output and eight digital I/O for Raspberry Pi based systems. The 12-bit voltage
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
-
Supplier: Measurement Computing
Description: The MCC 172 is a two channel DAQ HAT for making sound and vibration measurements from IEPE sensors like accelerometers and microphones. It features a 24-bit A/D per channel and a maximum sample rate of 51.2 kS/s/Ch. Up to eight MCC HATs can be stacked onto one Raspberry Pi allowing users to
- Application: General Lab and Industrial
- Connection to Host: Ethernet
- Data Acquisition Device Type: Data Acquisition Computer Board
- Digital I/O Channels: 4 #
-
Supplier: Classic Automation LLC
Description: PiC900 32DC
- Data Acquisition Device Type: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051208-CAT5114PI00 Mounting: SMD (SMT) Resistance: 100 kO Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP
- Operating DC Voltage: 6 volts
- Resistance Range: 100000 ohms
- Standard and Compliances: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051209-CAT5114PI10 Mounting: SMD (SMT) Resistance: 10 kO Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP
- Operating DC Voltage: 6 volts
- Resistance Range: 10000 ohms
- Standard and Compliances: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051204-CAT5112PI-10 Mounting: SMD (SMT) Resistance: 10 kO Categories: Data Acquisition - Digital Potentiometers Case
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating DC Voltage: 6 volts
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000 ohms
-
Supplier: Lingto Electronic Limited
Description: IC DGTL POT 32KOHM 100TAP 8DIP
-
Supplier: Lingto Electronic Limited
Description: IC DGTL POT 10KOHM 100TAP 8DIP
-
Supplier: Lingto Electronic Limited
Description: DIGITAL POT, 1 FUNC, 5
-
Supplier: Lingto Electronic Limited
Description: IC DGTL POT 1KOHM 100TAP 8DIP
-
Supplier: Galco Industrial Electronics
Description: Digital I/O for Raspberry Pi
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition Device Type: I/O Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition Device Type: I/O Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition Device Type: I/O Module
-
Supplier: American Portwell Technology Inc.
Description: Isolated Digital Input Board for PCI
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Input Module, I/O Module
-
Supplier: ANZER
Description: Mtg bd,16 ac/dc DIO,20-, 40-pi
- Data Acquisition Device Type: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281365-X9C503PI Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Resistance Range: 50000 ohms
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Digital Potentiometer 50k Ohm 1 Circuit 100 Taps SPI Interface 8-PDIP
- Potentiometer Type: Digital Potentiometer
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
-
Supplier: Acme Chip Technology Co., Limited
Description: DIGIPOT, 100 POSITIONS
-
Description: IC DGTL POT 100KOHM 100TAP 8DIP
- Mounting / Packaging: Through Hole
- Operating Temperature: -40 to 85 C
- Resistance Range: 100000 ohms
- Tolerance: 20 +/- %
-
Description: IC DGTL POT 10KOHM 100TAP 8DIP
- Mounting / Packaging: Through Hole
- Operating Temperature: -40 to 85 C
- Resistance Range: 10000 ohms
- Tolerance: 20 +/- %
-
Supplier: RS Components, Ltd.
Description: I2C Bus & SMBus IO Port 16Pi HVQFN EP TR - Interface ICs - I/O Expanders
- Data Acquisition Device Type: I/O Module
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Spectral Dynamics, Inc.
Description: STAR Acoustics Acoustic Intensity Testing Improve Productivity, and Accuracy CATS Acoustics is a complete acoustic intensity program for use with Spectral Dynamics Puma/Cougar data acquisitions systems. STAR Acoustics is a complete standalone acoustic
-
Supplier: DigiKey
Description: Digital to Analog Converter (DAC) Data Acquisition Raspberry Pi Platform Evaluation Expansion Board
- Manufacturer: Other
-
Supplier: RS Components, Ltd.
Description: enables selective acquisition of relevant events, data and signals. Two serial triggering and decoding options are available for the ScopeRider RTH1002 (125-9462) and RTH1004 (125-9463) handheld digital oscilloscopes.,I2C/S PI RTH-K1 Serial Triggering and Decoding - RS Stock No.
-
Supplier: RS Components, Ltd.
Description: an Arduino-shield format, they can also be used with a Raspberry PI SBC. Both modules feature I2C communication with the host in order to leave the serial UART [Tx/Rx] port free for other functions e.g. wireless communication. GPS data is stored within internal registers which are
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: Mad City Labs, Inc.
Description: and automatic parasitic capacitance compensation (PCC) control. These included features are designed to simplify setup and accelerate the data acquisition process.
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: USB
- Configuration: Stand Alone
- Mode of Operation: Digital Position Feedback
-
Supplier: ValueTronics International, Inc.
Description: and timing data in a single acquisition MS/DOS utilities for graphics and postprocessing Display modes: Single screen or dual screen. Each screen section can contain data of any type or source Data type: Timing waveform or State list Data source: New measurement
-
Supplier: ValueTronics International, Inc.
Description: , industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 42 BP Binding Posts 1FC1 (GPIB & LAN) PI1 analog/digital input/output Compact, high precision power analyzers
- Phase: Three-Phase
Find Suppliers by Category Top
Conduct Research Top
-
Raspberry Pi (R) Data Acquisition using Universal Library for Linux
This document is intended for application developers familiar with MCC DAQ devices who are interested in acquiring data on a Linux platform using a Raspberry Pi.
-
Raspberry Pi (R) Data Acquisition using MCC DAQ and Third-Party Linux Drivers
This document shows how to acquire data from an MCC DAQ device using a test application installed on a Raspberry Pi computer.
-
Portable Test System Using MCC DAQ and Raspberry Pi (R)
Townsend Engineering Services, Inc. is a consulting company with extensive experience in the design of hardware and software for data acquisition and analysis used in the testing of complex mechanical systems.
More Information Top
-
[Trip report of travel to Las Vegas to consider specification for the Integrated Data System (IDS) with administrative memos]. Volume 1, FY92--FY93
4.3.2. identify PI data acquisition and data managementproblems and assist the PI .
-
Production of New Biomass/Waste-Containing Solid Fuels
Operating data were obtained through the Bailly control system and the PI data acquisition system.
-
Fan-beam and cone-beam image reconstruction via filtering the backprojection image of differentiated projection data
Second, in the cone-beam case, a mathematically exact FBPD image reconstruction algorithm is derived for a large class of source trajectories including: conventional helical trajectories with N- pi data acquisition (Proksa et al 2000), dynamical pitch helical trajectory (Ye et al…
-
FY94 CAG trip reports, CAG memos and other products: Volume 2. Final report
This detail needs to be sufficient to demonstratesupport for critical FY items related to test plans, test schedules, and test data acquisition IDSplans and available PI data acquisition contingencies in the absence of IDS.
-
Computed Tomography: Principles, Design, Artifacts, and Recent Advances
S. Leng, T. Zhuang, B. E. Nett, and G. Chen, “Helical cone-beam computed tomography image reconstruction algorithm for a tilted gantry with N- PI data acquisition ,” Opt. Eng. 46(1), 1–14 (2007).
-
How many paleointensity determinations are required from a single lava flow to constitute a reliable average?
[16] This study used three sets of PI data acquired under quite different circumstances (different methods of PI acquisition, thickness of flows, etc).
-
Cone-beam filtered backprojection image reconstruction using a factorized weighting function
develop 1-D shift-invariant FBP image reconstruction algo- rithms for general source trajectories that fulfill Tuy’s data sufficiency condition.6,7 Katsevich’s helical image recon- struction algorithms for a one- PI data acquisition scheme has also been adapted to other variants…
-
Dose reduction for kilovotage cone-beam computed tomography in radiation therapy
Biol. Phys. 70 634–44 Leng S, Zhuang T, Nett B and Chen G 2007 Helical cone-beam computed tomography image reconstruction algorithm for a tilted gantry with N- PI data acquisition Opt. Eng. 46 15004 Li T, Koong A and Xing L…
-
Generator end winding vibration monitoring
This system is linked with OSIsoft’s PI data acquisition and storage system.
-
Bistatic rain-scatter experiment at 34.8 GHz
Start time of CAF' PI data acquisition is indicated.