-
Supplier: Vincotech (Germany) GmbH
Description: Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Dual Booster Commutation rugged Easy to use / drive Suitable for hard and soft switching Clip-in, reliable mechanical connection
- Configuration: Other / Specialty Configuration
- Output Current: 20 amps
- Output Voltage: 600 volts
-
Supplier: TapeOnline.com
Description: QVS 3FT 6-pin to 6-pin FireWire CableThe QVS 6-pin to 6-pin FireWire Cable is the true standard FireWire cable with the same large 6-pin connector configuration on both ends.This standard 6-pin FireWire cable is most often used to connect external
-
Supplier: Indocomp Systems, Inc.
Description: -board LED indicating access status Board size:78 x 62 mm ( 3" x 2.5" The IND-CFADAP is an unique design, used to emulate a hard drive using Compact Flash Cards. It provides both standard 40-pin and 44-pin IDE connectors for any master or slave
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the comminution of soft to medium-hard, brittle and fibrous materials and for sample preparation according to RoHS (e.g. for detection of hexavalent chromium). Areas of application Soft substances such as plants, wood, roots, leaves, needles, spices, textiles, leather
- Equipment Types: Impact Mill / Crusher / Breaker, Pin / Universal Mill
- Feed: Batch
- Industry or Material Processed: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Wood / Pulp & Paper, Polymers, Power / Coal & Coke, Waste / Recycling
- Process Type: Dry
-
Supplier: Indocomp Systems, Inc.
Description: , used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design
-
Supplier: Indocomp Systems, Inc.
Description: Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct data errors automatically Extremelly low power consumption
-
Supplier: Microchip Technology, Inc.
Description: to 8 I2C ports for UBM and BMC host interfaces SFF-8485 Support Secure Boot Supports Storage LED Management as per SFF-8489 IBPI specifications by default Scalable solution for up to 16 hard drives on a single device Supports multiple backplanes on a
- A/D Converter: Other
- Clock Speed: 48 MHz
- IC Package Type: Other
- Internal RAM Size: 250 KB
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES NON
- Load Capacity: 8000 lbs
- Maximum Dimension / Diameter: 8 ft
- Power: Motor
- Speed: 3.5 rpm
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES NON
- Load Capacity: 8000 lbs
- Maximum Dimension / Diameter: 6 ft
- Power: Manual
-
Supplier: RS Components, Ltd.
Description: PACK IGBTâ??s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives. Package styles
- Package Type: Other
- Polarity: N-Channel
- Transistor Type: IGBT
-
Supplier: RS Components, Ltd.
Description: PACK IGBTâ??s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives. Package styles
- Package Type: Other
- Polarity: N-Channel
- Transistor Type: IGBT
-
Supplier: RS Components, Ltd.
Description: PACK IGBTâ??s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives. Package styles
- Package Type: Other
- Polarity: N-Channel
- Transistor Type: IGBT
-
Supplier: RS Components, Ltd.
Description: PACK IGBTâ??s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives. Package styles
- Package Type: Other
- Polarity: N-Channel
- Transistor Type: IGBT
-
Supplier: TOP-electronics USA
Description: configuration, pin configuration and load capacity of the supply voltage. The mechanical coding of cards and connectors ensures however that short cards can be easily used in long slots. For example, a x1 card can be used in a x4, x8 or x16 slot.
- Technology: PCI, PCI-X
-
Supplier: Microchip Technology, Inc.
Description: control circuitry (PCC) which includes support for keyboard and mouse wake up events as well as PME support is incorporated and supports multiple low power-down modes. There are also three LEDs to indicate power status and hard drive activity. The translation circuit converts
- Connection to Host: Other
- Form Factor: Other
-
Supplier: Caterpillar Oil & Gas
Description: Making Your Investment Work Harder • Factory-certified engines for hazardous location applications allow simplified rig certification for OEM • Optimized for demanding well service applications • Workover, pumping, cementing, blending, and acidizing • Maintains
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intel Core Duo 1.66GHz fanless computer Small size - only 5" W x 6.25" D x 3" H (127mm x 159mm x 76mm) 2.5" laptop drive mount Accepts two PC/104, PCI-104 or PC/104-Plus I/O boards Flush side opening for Compact Flash card
-
Supplier: ValueTronics International, Inc.
Description: Requirements for Scheduler Software: The following PC configuration is required for installation Intel or 100% compatible motherboard chipset Windows 2000 Operating System or Windows XP Operating System 256 MB RAM 2 to 3 MB of available hard disk space for
-
Supplier: ValueTronics International, Inc.
Description: pulse count, frequency and PWM measurements 4 alarm outputs 32 GB internal hard drive 2 USB Host ports and 1 LAN interface Free DasLab operating software Virtual Networking Computing (VNC) capability for replicating the instrument’s front panel
-
Supplier: Advantech
Description: 1TB Storage Designed for 24x7 reliability 5K RPM 64MB Cache Ideal for NVR / DVR / PVR / IPTV SATA Interface 3 year limited warranty
- Capacity: 1000 GB
- Device Type: Hard Drive
- Height: 1.03 inch
- Interface: Other
-
Supplier: MagicRAM, Inc.
Description: with an optional -40C to +85Cextended temperature range version. MagicRAM 2.5³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for a variety ofapplications,
- Capacity: 1 to 2000 GB
- Device Type: Hard Drive, Solid State Disk
- Height: 0.2756 inch
- Interface: Other
-
Supplier: Verbatim Corporation
Description: Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available.
- Capacity: 500 GB
- Device Type: Hard Drive
- Interface: USB
- Mounting Options: Free Standing
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a
- Capacity: 1 to 2 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Iomega Corporation
Description: Compatible with PC and Macintosh® operating systems
- Capacity: 80 GB
- Device Type: Hard Drive
- Height: 1.25 inch
- Interface: USB
-
Supplier: TapeOnline.com
Description: Western Digital - 2TB Caviar Green Internal Hard Drive - WD20EARXWestern Digital Caviar Green internal hard drives are an eco friendly choice.Compared to standard desktop drives, the Caviar Greens reduce power consumption. Caviar Green consumes 40% less power while
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: Comprehensive The CitiDISK HDV is a highly effective tool which eliminates the time consuming process of capturing video into editing systems. With its small form-factor, high-capacity and rugged design, CitiDISK is ideally suited for broadcast and video professionals in the field. Citi
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system
- Device Type: Hard Drive
- Mounting Options: Free Standing
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's
- Capacity: 2 GB
- Device Type: Hard Drive
- Height: 5.24 inch
- Interface: Other
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance.
- Capacity: 512 to 5000 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Mounting Options: Chassis Mount
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Device Type: Hard Drive
- Height: 4.18 to 4.38 inch
- Interface: FireWire® (IEEE 1394), USB
-
Supplier: Corsair Memory
Description: TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased notebook or netbook battery life 2.5" form factor for your portable computer needs
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.0100 GB
- Device Type: Hard Drive
- Interface: Other
- Mounting Options: Chassis Mount
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline
- Capacity: 14400 GB
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
ultra-clean requirements.) Applications for Precision Pins and Shafts include: Alignment pins U-Joints (needle rollers) Small motor shafts Mechanical timer pins CV Joints Clutches Starter Drives (read more)
Browse Dowel Pins Datasheets for Hartford Technologies, Inc. -
.Thanks to the NFC technology that allows for data between the phone and drive to be transferred in less than half a second, you can: •Clone parameters that can be easily transferred from one drive to another •Export customized wiring diagrams and drives configuration (read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
stainless steel bending machine. In between you will find 12 models with a variety of configurations to place the CNC machine offerings at over 50 models. The YLM CNC product line has a reputation for long lasting machine life, heavy construction, high volume production, and part (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Advance lifts has recently developed a LandingLock™ for our BFL mezzanine access lift systems. We have a patent pending on the design and the name is trade mark protected. The design consists of two (2) locking pins mounted on the lift platform that are automatically engaged into two (2 (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
CNC 150 – 6” stainless steel bending machine. In between you will find 12 models with a variety of configurations to place the CNC machine offerings at over 50 models. The YLM CNC product line has a reputation for long lasting machine life, heavy construction, high volume (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The motorized (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
bushings to improve chain performance and extend wear life. This improvement makes Lambda an excellent choice for food and beverage conveying applications, packaging applications, hard-to-reach drive and conveyor systems, and operations where lubrication is not possible (read more)
Browse Roller Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
ArmorBlock 5000 I/O IO-Link master Eases configuration with common tag structure and configuration workflow Offers four IO-Link Class A and four IO-Link Class B ports Drives Class B output device up to 2A with an isolated high current output channel Supports IO-Link protocol 1.1.3 (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey
More Information Top
-
The kinematic and the dynamic naturbild
… of here stopping airs dutch the movement of a pin , which displacement animal partial marriages of ( movement ) a Waehsplatte to the sequence loved the … … movements the upper bearing of the configuration of that Wachsplattr on a second plate from hard growing material.
-
Absolute negative mobility induced by white Poissonian noise
… 2], relaxing Xe-plasma ionized by a hard x-ray pulse [3 … … 4], in microfluidic systems for colloidal beads in an … … in a three-terminal configuration in a two dimensional … … in superconductors with inhomogeneous pinning under a driving force [7] and in …
-
Techist - All Things Tech - View Single Post - distress call!!!
so far i get it to turn over for a few seconds .. it never really … … mother board from newegg ... my memory hard drives and roms has checked … … mess with the power configurations like between the 24 pin plug, the molex connector …
-
distress call!!! - Techist - All Things Tech
so far i get it to turn over for a few seconds .. it never really … … mother board from newegg ... my memory hard drives and roms has checked … … mess with the power configurations like between the 24 pin plug, the molex connector …
-
Dictionary of the geology / Dictionary of Geology
that used ablation height f cutting height f cutting, cutting height f, inserts pins of hard metal cutting of edge Schneide[kante … … f cuvette boiler lake m (glacial form ) CVL (continuous lay velocity … … second cyclic[al] cyclically, movement f cyclic alternation cyclic …
-
Vaulters lexicon physiotherapy
… dental enamel); Syn: Enamelum; Emailleartige, transparent outer tooth layer, the hardest substance of the human … … finger suppositories → uvula pin → pin cells (E … … axis; s.a. articulated forms pin cells f (E … … pin; zapfenförmige cells responsible For the sharp brightness vision … Clinic: malposition, wrong mobility, bone rubbing; spontaneous and movement pain, loss of function, swelling; possibly nailing participation …
-
Roloff / Matek machine elements
a) Clamping pin, b) soft spring (to avoid), c) hard spring, d) composite instep pin , e) spiral-clamping pin, f) Connex instep pin Image 9-9 clamping sleeves for storages a) clamping sleeve without Aussenkung ( form E) and with pfeilförmigem slot (form P) for storages with circulation movements , b) clamping sleeve with straight slot (form G) for storages with swiveling movements.
-
Android Apps for Absolute Beginners
… bar, 74 project name, 67 run the app, 80 strings resource file, 77 UI layout definition, 76 variable value setting, 78 in workspace, 67 64-bit operating system, 21 components, 6 configuration Android preferences dialog, 41–42 Check for Updates, 43 critical component … … 55 default resources, 57 resources folder and subfolders, 56 values folder, 58 DVM, 54 Eclipse Juno 4.2 download, 24 eclipse exe program execution, 27 extract file structure, 25 folder structure, 24 hard disk drive installation, 26 Pin to Taskbar option, 27 …
-
Automotive Industry Standard - AIS-093 Revision 1 - Code of Practice for Constuction and Approval of Truck Cab and Truck Bodies.
… 24 hrs) h Iron Phosphate treatment Quality There must be no surface roughness, pin holes or other … … lustre or colour No swelling, flaking, peeling, cracking, film softening nor appreciable change in lustre or colour Shall resist HB or harder Grade 1 Grade 2 … … Figure 3 Typical Hook Configuration for Lashing of Goods Figure … … of body stiffness and driving conditions.
-
Radiation effects on current field programmable technologies
For example, the EXTEST command can configure all I/O pins as outputs, actively driving ; the actual function of each pin is determined by a two-bit per pin shift register which is part of the test logic. 1149.1 includes a provision for a hard reset for the TAP controller which could ensure that test modes are not entered; unfortunately, .