-
Supplier: Southland Equipment Service
Description: 95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon containers. 20 gallon drum designed to fit up to 5 gallon
- Materials: Plastic
- Type: Drum / Barrel / Keg
- Volume Capacity: 95 gallons
-
Supplier: DRUM-MATES Inc.
Description: (48.9° C) max. temp. Model No. DM-55DHB/1P, plastic drum HotWrap™ heater 110 or 240 volt, 50-60Hz, 240 watt, settings to 120°F (48.9° C) max. temp. This insulated heated blanket is for standard 55 gallon (210 liter) metal or plastic drums. Our
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe
- Type: Drum / Barrel / Keg
-
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for
- Type: Drum / Barrel / Keg
-
Supplier: MarShield
Description: 6.5? x 8? (16.5 x 20.3 cm) drop port. The drum includes three 30-gallon plastic liners. The optional dolly simplifies transport of the decay drum. With two Shielded Decay Drums on hand, a rotation system can be instituted for an even more practical storage
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability
- Height: 17.8 inch
- Materials: Plastic
- Type: Drum / Barrel / Keg
- Volume Capacity: 20 gallons
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability
- Height: 27.8 inch
- Materials: Plastic
- Type: Drum / Barrel / Keg
- Volume Capacity: 15 gallons
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability
- Height: 30.1 inch
- Materials: Plastic
- Type: Drum / Barrel / Keg
- Volume Capacity: 30 gallons
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest
- Height: 26.3 inch
- Materials: Plastic
- Type: Drum / Barrel / Keg
- Volume Capacity: 15 gallons
-
Supplier: Southland Equipment Service
Description: 95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon containers. 20 gallon drum designed to fit up to 5 gallon
- Materials: Plastic
- Volume Capacity: 30 gallons
-
Supplier: Gesswein Co., Inc.
Description: concentrated and works best in a range of 2-20%. Available in 1-quart bottles, 5-gallon plastic containers or 55-gallon drums. Moderately alkaline and is best suited for cleaning plain or stone-set rings (excluding delicate stones). Ideal for gold, silver and
- Concentration (As Used, by Volume): 2 to 20 %
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Other
- Temperature (As Used): 70 to 160 F
Find Suppliers by Category Top
Featured Products Top
-
gallon drum with bolt ring and lid, drum dolly, ABS Spill Recovery Kit, aluminum wand, 11" and 24" aluminum crevice tools, skimmer tool, tool holder and 20' (6.1m) compressed air hose. https://exair.co/57-dv110pr (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, directional flow valve, 30, 55 or 110 gallon drum, lever lock drum lid, shutoff valve, 10' vacuum hose, 20' compressed air hose, chip wand, (2) filter bags and a drum dolly. An optional Spill Recovery Kit is available. https://exair.co/57-ctrce (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
dust control. Three types of spray nozzles are available, all producing adjustable flow rates from 6 to 30 gallons (23 - 114 liters) per hour. Fogging: Directed spray having droplet sizes of 20 - 60 microns. Liquid viscosities up to 1100 cP Atomizing: Directed spray (read more)
Browse Nozzles Datasheets for Vortec -
Heavy duty construction Variable speed drive (AC or DC) Sizing screen Support stand (to fit over 55 gallon drum) Feed hopper Outboard bearings & stuffing box shaft seals (add 5″ to (read more)
Browse Grinding Mills and Pulverizers Datasheets for Komline -
quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company
More Information Top
-
Bookshelf and Unified Agenda > Department of Transportation > Office of Hazardous Materials Safety > Annual Penalty Actions Report > [FDBKF2005061610293067891]...
RUSSELL- STANLEY CORPORATION (Steel Drum Manufacturer) Manufactured, marked, certified, and sold 20 - gallon plastic closed-head drums as meeting the UN1H1/Y1.8/100 standard, when the drums were not capable of pass the leakproofness test and the vibration standard.
-
Environmental Survey preliminary report, Princeton Plasma Physics Laboratory, Princeton, New Jersey
net weight ( 20 - gallon ) drums of hydrochloric acid are stored with five 55-gallon plastic .
-
CH-TRU Waste Content Codes (CH-TRUCON)
For example, the shipping category assignment for a 55- gallon drum containing solid inorganic waste packaged within two filtered, plastic liner bag layers is: 20 0170 0140 .
-
Program for certification of waste from contained firing facility: Establishment of waste as non-reactive and discussion of potential waste generation problems
The configuration used in these tests was a 9 kg ( 20 lb.) mass of the surrogate waste contained in a plastic bag, the bag was placed in the center of a UNIA2 55- gallon drum equipped with a carbon filter, with a …
-
Moisture Sensing Methods for Biofilters Treating Exhaust Air from Livestock Buildings
A variable speed fan set to produce an air average velocity of 0.1 m/s ( 20 ft/min) (the high end of the biofilter air flux … … MWPS [2002]) drew air into a 246 l (65- gallon ) plastic drum and then into a …
-
CH-TRU Waste Content Codes (CH-TRUCON)
ID 115C ID 215C 20 0170 0101 Drum 3.7 Maximum of 1 filtered plastic bag, which is a liner bag with a filter with a … … 5.375 x 10-5 mol/ s/mol fraction, in a 55- gallon drum with a rigid …