Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: International Thermal Systems LLC.
Description: Annealing Ovens will eliminate internal stresses in materials such as glass, various alloys, and polymer. The function of an Annealing Oven is to perform the process of softening an object or changing other properties of the object through cycles of heating and cooling. The
- Application: Annealing
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: ASTM International
Description: be referred to as PDS as it is the polymer of composition of PDS suture (Ethicon, Inc.), representing an early and widely used application of polydioxanone polymer. 1.3 This specification covers virgin polydioxanone resins able to be fully solvated at 30 °C by fluorinated solvents
-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration
- Application: Annealing, Curing, Drying, Preheating, Other
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
-
Supplier: DuPont Electronics & Imaging
Description: Constructions TA122512 & TA125012: Double sided clad with electro deposited copper TAS122500 & TAS124500: Single sided clad with electro deposited copper TAH125012B: Double sided clad with rolled annealed copper TAHS124500B: Single sided clad with rolled annealed copper
- Features: Tested to IPC, UL Listed
- Length: 328 ft
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Thickness: 0.0020 inches
-
Supplier: DuPont Electronics & Imaging
Description: (70 µm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. VLP and rolled annealed copper is available upon request Available with ½ and 1 mil dielectric thicknesses. 1/3 mil (8 µm) thickness under development.
- Features: Tested to IPC
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: DuPont Electronics & Imaging
Description: with ½ oz (18 µm), 1 oz (35 µm) and 2 oz (70 µm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. Rolled annealed copper is available upon request Available with 1 mil dielectric thickness Certifications
- Features: Tested to IPC, UL Listed
- Length: 3 ft
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Width: 24 inches
-
Supplier: Surface Armor LLC
Description: Stainless Steel Protection Film With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless”
- Backing: Paper, Plastic / Polymer, PET / Polyester, PVC / Vinyl, Specialty / Other
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Type: Single-Sided
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C usage, Belden
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C usage, Belden
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C usage, Belden
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C usage, Belden
-
Supplier: AFC-HOLCROFT
Description: AFC-Holcroft's roller hearth furnaces are designed to provide greater uptime, ease of maintenance, trouble free operation and can be custom designed to meet your exact processing requirements. Metallurgical Processes: Carburizing, Neutral Hardening, Carbonitriding, Annealing
-
Supplier: AFC-HOLCROFT
Description: -Holcroft's walking beam furnaces are designed to provide greater uptime, ease of maintenance, trouble free operation and can be custom designed to meet your exact processing requirements. Metallurgical Processes: Carburizing, Neutral Hardening, Carbonitriding, Annealing
-
Supplier: Edgetech Instruments Inc.
Description: Polymer / Plastics Processing Metals Heat Treating, furnaces, annealing, casting, ingot formation Semi-Con Furnace, RTP, silicon ingot Food and Beverage heated process
- Dew Point Accuracy: 0.3600 +/-F
- Dew Point Range: -31 to 203 F
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: ASTM International
Description: This specification establishes the requirements for finished parts machined from unplasticized polychlorotrifluoroe thylene (PCTFE) homopolymers containing regrind and recycled polymer intended for general commercial use. This specification does not cover parts machined from PCTFE
-
Supplier: AFC-HOLCROFT
Description: Metallurgical Processes: Neutral Hardening, Austempering, Carburizing, Carbonitriding, Normalizing, Annealing, Stress Relieving, Tempering, Solution Treating and Aging Types of Products: Stampings, Fasteners, Springs, Forgings, Castings, Valve Lifters, Camshafts and
-
Supplier: Boyd
Description: Patented encapsulated Annealed Pyrolytic Graphite technology that has three times the conductivity of copper with the mass of aluminum Annealed Pyroloytic Graphite provides a high conduction path Encapsulant sets the CTE and structural properties Encapsulant
- Device: Passive Heat Sink
- Material: Other Materials
-
Supplier: ASTM International
Description: , and so forth. Films can also be annealed (heat-set) to reduce the unrestrained linear shrinkage and shrink tension on exposure to heat. The base polymer shall be a Group 1 or 2 polypropylene (PP), or a blend of such with one or more other polymers, provided the PP fraction is
-
Supplier: ASTM International
Description: 347, F347H, F348, F348H, FXM-19, FXM-11, and F46. Materials shall be produced by melting, forging, and rough machining, and shall be furnished by heat treatment in solution treated condition (solution annealing and quenching in water, oil, or a polymer water solution). Stainless steel
-
Supplier: Boyd
Description: derived from a carbonized polymer and calendared to extraordinarily thin sheets. Thermal conductivity is very high, ranging between 1000 W/mK to >1500 W/mK with thickness down to 0.017mm. These ultra high performing thermal management solutions are ideal for: - Lowering the
-
Supplier: Boyd
Description: varying thicknesses with a thermal conductivity performance range of 300 W/mK to 600 W/mK and a thickness range from 0.04mm to >1mm. Pyrolitic graphite is derived from a carbonized polymer and calendared to extraordinarily thin sheets. Thermal conductivity is very high, ranging between 1000
- Applications: Other
- Carbon and Graphite Material Type: Graphite
- Thermal Conductivity: 300 to 1500 W/m-K
- Thickness / Wall Thickness: 6.69E-4 inch
Find Suppliers by Category Top
Featured Products Top
-
Engineered Materials, a subsidiary of PPG's aerospace division
Highly Engineered, Expanded Metal Foils
PPG Offer a Broad Portfolio of Innovative Materials and Products PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
PPG Offer a Broad Portfolio of Innovative Materials and Products PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Physical Testing of Expanded Metal Foil
flattened metal foil will revert to its expanded configuration before failing. Bend Testing Dexmet has established a simple yet effective test that utilizes the elasticity of the material. As the material is annealed, its elasticity, or spring-back, decreases. Relative (read more)
Browse Specialty Metal Shapes and Stock Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
MicroGrid is a superior alternative to woven wire
, and annealing available Dexmet's typical standard expanded metal range can have diamond mesh sizes from .031" to .500″ (LWD). Open Area can range from as low as 30% to as high as 95%. The wide range in open areas can facilitate the use in laminations or (read more)
Browse EMI and RFI Shielding Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded metal foils coated for electrode material
subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications (read more)
Browse Electrodes and Electrode Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Perforated Materials for Automotive Applications
subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications (read more)
Browse Filter Media Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
-sized pockets created from the polymer shape can absorb moisture. Here the water exists within a free state. Once the moisture penetrates the polymer matrix, the moisture condenses into a liquid phase. This represents more than 90% of the moisture in a typical polymer. 2. Immobilized Moisture (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Port Plastics, Inc. -
to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics? (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Lightning Strike Protection Material for Aircraft
to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics? (read more)
Browse Lightning Protection Systems Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded metal foils for Zone 1 -3 applications
Dexmet Corporation Dexmet Corporation manufactures precision expanded metal foils and polymers with exacting mechanical and electrical properties to meet very tight conductivity, weight and dimensional tolerances. The company maintains a continuous (read more)
Browse EMI and RFI Shielding Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, DDR266. Duo to develop MRAM annealing tool Despatch Industries Inc. and Japan Superconductor Technology Inc. (JASTEC) today announced a deal to develop a new annealing tool for processing magnetic RAM (MRAM) chip technologies. Europe quietly forms polymer electronics project Perhaps the best-kept secret
More Information Top
-
Temperature dependent electrical conductivity and microwave absorption properties of composites based on multi-wall carbon nanotubes and phthalocyanine polymer
Based on our previous work [8], although the Pc polymer annealed below 550 °C shows strong temperature-depen- dent electrical conductivity, the value is still too low to fulfill the impedance matching conditions for microwave absorption, which limits their use in the …
-
Effect of elevated annealing temperature on the morphology, microstructure, conductivity and microwave absorption properties of phthalocyanine polymer
Besides those studies, recently, many works on the pyrolysis of Pc polymers have been done due to extremely high thermal stability and high char yield of Pc polymer annealed at higher temperatures [14].
-
PLOS Computational Biology: Kinetic Modeling of the Assembly, Dynamic Steady State, and Contraction of the FtsZ Ring in Prokaryotic Cytokinesis
Dependence of FtsZ Polymer Length on Polymers Annealing and GTP-Hydrolysis In Vitro.
-
Photoluminescence of as‐synthesized and heat‐treated phenyl‐containing polysilylcarbodiimides: role of crosslinking and free carbon formation in polymer‐derive...
Moreover, in the S2 polymer annealed at 300 C and 400 C, a broad band around 1100 cmÀ1 is .
-
The DC Electrical Conductivity of the Direct Electrochemically Synthesized Poly(azomethinethiosemicarbazone)–Metal Complexes
The electrical conductivity measurements and the polymer annealing and doping procedures were performed as described previously [24,25].
-
Development of nanostructured and surface modified semiconductors for hybrid organic-inorganic solar cells.
Figure 5 shows the best results we have obtained on P3HT/ZnO nanorod composite solar cells for each polymer annealing condition outlined above.
-
Hydrophobic switching nature of methylcellulose ultra-thin films: thickness and annealing effects
Another contributing factor in the limit of the maximum contact angle achievable by annealed films at higher heating temperatures is the thermal degradation of polymers annealed at 230 ◦C or higher.
-
Required polymer lengths per precipitated protein molecule in protein-polymer interaction
Depending on their persistence lengths, polymers anneal to such macroions in either a rosette-like, multiloop, solenoid or tennisball-like shape and exhibit varying degrees of loop, train and tail formation [26, 34, 37].
-
Proton Mobility in Sulfonated PolyEtherEtherKetone (SPEEK): Influence of Thermal Crosslinking and Annealing
Polymer annealing reduces the free volume and porosity of membranes.
-
Characterization and properties of semicrystalline and amorphous perfluoropolymer: poly(perfluoro‐2‐methylene‐1,3‐dioxolane)
WAXD difractograms of polymers A and B. (a) Polymers as prepared; (b) polymers annealed at 1708C; and (c) polymers quenched in liquid nitrogen after molten at 2508C.