PORTABLE HYDRAULIC C CLAMPS
Products/Services for Portable Hydraulic C Clamps
-
Hand Clamps
-
...to construct enclosures, jigs, and machine frames. A vise grip consists of a screw or level mechanism which has two or more jaws that close and hold the work piece. A type of vise grip is a fast grip locking
C-clamp which is easier to open. It uses...
-
Lifting and Rigging Attachments
-
Corporation | Konecranes, Inc. | DME Company | Industrial Magnetics, Inc. There are many different product types. Choices include:
C-hooks,
clamps, fork tines, grapples, lifters, magnet lifters, shells or buckets, sling release systems, spreader beams...
-
Pipe Hangers and Conduit Hangers
-
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam
clamps, pipe
clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
-
Tube Fittings
-
...which is typically more
portable and flexible, and is made up of multiple layers of different materials which vary based on the application. The difference between tubes and pipes is in how they are specified. Generally, tubes and their fittings...
-
Vises
-
...to a category of products called work and tool holding devices, implements that are used to hold and position workpieces and tools during setup, manufacturing, and dimensional inspection. Work and tool holders include products such as A
clamps,
C clamps...
-
Lifts
-
...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors.
Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655...
-
Hose Fittings
-
...terms describing rigid hollow cylinders composed primarily of one solid material throughout. "Hose" however, is typically more flexible and
portable than piping or tubing, and is made up of multiple layers of different materials depending...
-
Presses (metalworking)
-
FORMING, SIZING, AND STRAIGHTENING PRESS SPECIFICATION. BS EN 14673 - SAFETY OF MACHINERY - SAFETY REQUIREMENTS FOR
HYDRAULICALLY POWERED OPEN DIE HOT FORGING PRESSES FOR THE FORGING OF STEEL AND NON-FERROUS METALS. SAA AS 4024.3001 - SAFETY...
-
Machining Clamps
-
...or
hydraulically-actuated. Push
clamps are machining
clamps that have a piston or jaw that pushes and
clamps against the workpiece when the
clamp is actuated. Retracting
clamps are machining
clamps that have a retractable
clamping arm for fast part loading...
-
Wire and Cable Crimpers
-
Crimpers differ mainly by the die of tool, which vary depending upon the item to be crimped. As a
portable, cold-working technique, crimping is extensive in the electrical and metal-forming industries. Crimping was developed as a high-quality, low cost...
Product News
-
-
Imao-Fixtureworks
Nutrunner clamps for clamping automation!
Nutrunner Clamps. Nutrunner Clamps are mechanical clamps that achieve clamping automation by industrial robots. Mechanical design without hydraulic piping simplifies fixture design and maintenance. These automation clamps are the new solution for robotized machining or assembly lines where robots use nut runners. Features: Tightening Hex Head with Nut Runner. Allows automated clamping and unclamping in robotized production lines. High Clamping Force. 6 kN clamping force for heavy duty...
(read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
-
Econo Lift Limited
Portable Drum Dumper
Portable drum dumpers. capacity. * 750/ 1,000/ 2,000 lbs. dump heights. * 36", 48", 60". Backplate diameter. * 24". platform size. * 24" x 24". casters/ wheels. * 8" dia. x 2" wide. retaining bar. * Fixed. * Adjustable. Safety. * Velocity fuse (in case of hose failure it will stop unit from coming down). * Down flow control - built into power pack, (pressure compensated). * Heavy duty floor lock. power options. A/C 110 volt /1/60. Hand held pendant (standard). A/C 230/460/575/3/60 power...
(read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited
-
Reid Supply
Extensive line of manual toggle clamps
You can depend on Reid Supply for all your industrial clamps and workholding products. We offer an extensive line of manual toggle clamps that include hold-down clamps, push-pull clamps, plier clamps, and hook-and-latch clamps. If you want to make your process repeatable with no loss of quality, we carry a series of pneumatic power clamps and hydraulic power clamps that can perform a range of motions including hold-downs, swings, and linear strokes. Our adjustable stroke plunger clamps can...
(read more)
Browse Toggle Clamps Datasheets for Reid Supply
-
Hilliard Corporation (The)
Portable Filters
HILCO Portable Filters offer reliable, convenient-to-use, off-line filtration that permit industrial fluid reuse and help keep equipment clean. Filters are ideal for reservoirs and batch filtration of fluids where one mobile filter can serve many work stations.\. Applications: The Hilco Portable Filters are used to condition synthetic lubricating hydraulic fluids. Click here for more information, including product literature.
(read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The)
-
Vaughan Co., Inc.
Portable Pumps
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil...
(read more)
Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc.
-
Imao-Fixtureworks
New NUTRUNNER SWING CLAMPS
Datasheet. Product Catalog. Robotic Workpiece Clamping with Nutrunner Clamps!. Mechanical Clamps for Automation. Clamping automation by Imao's Nutrunner Clamps serves as alternatives to hydraulic clamps. Tightening with nut runner installed on a robot actuates Nutrunner clamps to hold workpieces with high clamping force in machining and assembly line. Mechanical design does not require hydraulic piping and simplifies fixture design and maintenance. IMAO's robotic clamps achieve automated...
(read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
-
NewAge Industries
Oetiker Ear Type Clamps
. TWO EAR. -300 AISI stainless steel or zinc plated 1008/1010 carbon steel. -One-piece design made from spirally welded tubing. -Moderate pressure applications -- up to 800 psi maximum*; (with two clamps cross applied). -Suitable for low pressure hydraulic applications. ONE EAR STEPLESS. -Made of 304 AISI stainless steel. -Patented design guarantees 360 seal preventing leaks on soft or thin walled hose or tubing. -One-ear design allows easy accessibility. -Low pressure applications -- up to 500...
(read more)
-
MDE Semiconductor, Inc.
Voltage Clamps Lend Their Support
the various subsystems must be managed adequately to prevent system outages. To prevent the propagation of power irregularities, MDE Semiconductor, Inc. offers an extensive portfolio of voltage clamps well suited for the electrically connected systems required in robotic combat vehicles. Our MAX-20KA Power TVS Diode Series has high current bidirectional diodes that cover stand-off voltages from 16 V to 136 V. Their fast response times, less than 1.0 ms, is advantageous for high-performance environments...
(read more)
Browse Power Diodes Datasheets for MDE Semiconductor, Inc.
-
-
Development of a new error field correction coil (C-coil) for DIII-D
Installation of 750 MCM cables with c - clamps and the portable hydraulic press.
-
RUAG launchers
Over time, RUAG Aviation (originally F+W) has developed a family of hydraulic catapult launchers for use with UAVs and targets, with identified configurations comprising … 'A' within the specification data) and the trailer-mounted, air transportable (A400M, C -27, C-130 and .... Both equipments can be erected by a two-man crew and comprise four portable track sections that are held together by clamps and pins and connected to a vehicle- or trailer-based forward section.
Coiling Technologies, Inc.