-
Supplier: Atos North America
Description: HC, KC and JPC are two way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure in order to maintain a constant flow rate against pressure variations.
- Number of Ports/Ways: 2
- Pressure Rating: 5076 psi
- Valve Size: 0.2362 inch
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: Beswick Engineering Co., Inc.
Description: The PCFCD-1N1 is designed to maintain a constant flow rate, which the customer can adjust, regardless of upstream or downstream pressure variations. It works with both liquids (incompressible fluids) and gases (compressible fluids) but is primarily intended for the control of
- Actuation: Manual / Hand, Mechanical Device, Other
- Connection: Threaded
- Features: Pressure Compensated
- Media Description: Water (General), Hot Water, Cold Water, Ground Water, Wastewater, Other
-
Supplier: Atos North America
Description: HC, KC and JPC are tow way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure across port P and port A or B in order to maintain a constant flow rate against
- Number of Ports/Ways: 2
- Pressure Rating: 5076 psi
- Valve Size: 0.6299 inch
- Valve Type: Control Valves, Pressure Relief Valves
-
-
Supplier: Continental Hydraulics
Description: EDF*M COMPENSATED PROPORTIONAL FLOW CONTROL VALVES Sizes D03 and D05 Max Pressure 3600 PSI (250 bar) Max Flow Rate 21 gpm (80 l/min) Description EDF03M and EDF05M are direct operated normally closed proportional flow
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 3600 psi
- Valve Type: Control Valves
-
Industrial Valves - Pressure Compensated Adjustable Constant Flow Control Valve, T-Handle -- B2222-1Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid
- Pressure Rating: Over 15 psi
- Valve Type: Control Valves
-
Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid
- Pressure Rating: Over 15 psi
- Valve Type: Control Valves
-
Supplier: Bronkhorst USA
Description: The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control
- Actuation: Electric
- Intrinsically Safe: Yes
- Material: Stainless Steel
- Media Description: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A manually adjustable, pressure-compensated , bi-directional flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction.
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Pressure Rating: 3500 psi
- Valve Size: 0.6250 to 1 inch
-
Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves with Sight Chambers feature an adjustable flow rate that stays constant through changes in pressure. There is a large vented sight chamber to view the liquid stream. Mechanisms within the
- Pressure Rating: Over 15 psi
- Valve Type: Control Valves
-
Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves with Sight Chambers feature an adjustable flow rate that stays constant through changes in pressure. There is a large vented sight chamber to view the liquid stream. Mechanisms within the
- Pressure Rating: Over 15 psi
- Valve Type: Control Valves
-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the
- Actuation: Electric
- Number of Ports/Ways: 2
- Pressure Rating: 3626 psi
- Valve Size: 0.2362 to 0.3937 inch
-
Supplier: Lee Co. (The)
Description: This high pressure miniature pressure compensating flow control valve is only .500” in diameter and 2” in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates available
- Valve Type: Metering Valves
-
Supplier: Lee Co. (The)
Description: This high pressure miniature pressure compensating flow control valve is only .250” in diameter and 1.38” in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates
- Valve Type: Metering Valves
-
Supplier: Lee Co. (The)
Description: This high pressure miniature pressure compensating flow control valve is only .281” in diameter and 1.51” in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates
- Valve Type: Metering Valves
-
Supplier: Atos North America
Description: current signal to align valve regulation to the reference signal supplied to the electronic driver. The flow is controlled by a throttle, directly operated by the proportional solenoid. The mechanical pressure compensator keeps a constant differential
- Actuation: Electric
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 3046 psi
- Valve Size: 0.2362 to 0.3937 inch
-
Supplier: Bell & Gossett, a xylem brand
Description: . Features and Benefits Optimize the operating performance of HVAC systems Save energy; save time; increase comfort Keeps constant fluid flow, automatically compensating for fluctuating pressure conditions Unique diaphragm pressure control element allows one
- Media: Water, Other
- Primary Material of Construction: Brass / Bronze
- Valve Size: 0.5000 to 20 inch
- Valve Type: Control Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-stage, three-port, pressure-compensated , spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow.
- Actuation: Electric
- Connection: Threaded
- Material: Steel
- Media Description: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass
- Actuation: Electric
- Connection: Threaded
- Material: Steel
- Media Description: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass
- Actuation: Electric
- Connection: Threaded
- Material: Steel
- Media Description: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: F03 MSV-ND* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description his modular stack valve is a non-compensated
- Agency / Standard: ISO
- Media Description: Hydraulic Fluid
- Pressure Rating: 5000 psi
- Valve Type: Cartridge / Manifold Valves
-
Supplier: Continental Hydraulics
Description: F05 MSV-N* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 32 gpm (120 l/min) Description This is a non-compensated flow control
- Agency / Standard: ISO
- Media Description: Hydraulic Fluid
- Pressure Rating: 4600 psi
- Valve Type: Cartridge / Manifold Valves
-
Supplier: Lee Co. (The)
Description: This miniature pressure compensating flow control valve is only .281” in diameter and 1.28” in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates available from 0.1 thru 1
- Valve Type: Metering Valves
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow
- Actuation: Manual / Hand
- Number of Ports/Ways: 3
- Pressure Rating: 3000 psi
- Valve Size: 0.3750 inch
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow
- Actuation: Manual / Hand
- Number of Ports/Ways: 3
- Pressure Rating: 3000 psi
- Valve Size: 0.3750 inch
-
Description: position feedback function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing,
- Valve Type: Globe Valves, Control Valves
-
Supplier: Continental Hydraulics
Description: PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI
- Agency / Standard: ISO
- Media Description: Hydraulic Fluid
- Pressure Rating: 3000 psi
- Valve Type: Cartridge / Manifold Valves, Pressure Relief Valves
-
Supplier: Rotork plc
Description: conditions. Stability of regulated pressure is maintained under varying flow conditions through the use of an aspirator tube which adjusts the relief valve in accordance with the flow velocity. The Fairchild Model 4000ABP features control sensitivity of 0.5" water
- Controlled Pressure Range: 0.5000 to 150 psi
- Pressure Rating: 250 psi
- Regulator Type: Back Pressure Regulators
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure
- Body Material: Aluminum
- Flow Capacity: 200 to 300 SCFM
- Maximum Pressure: 150 psi
- Port Size: 0.5000 inch
-
Description: position feedback function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing,
- Valve Type: Globe Valves, Control Valves
-
Supplier: Rotork plc
Description: applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild precision regulators, the compensating action of the inner valve assembly of the Model 100 allows complete stabilization of downstream pressure.
- Controlled Pressure Range: 0.0 to 150 psi
- Pressure Rating: 250 psi
-
Supplier: Kelly Pneumatics, Inc.
Description: flow rates above 2.5 lpm. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can
- Control Signal Output: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Kelly Pneumatics, Inc.
Description: mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous
- Control Signal Output: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Western Integrated Technologies
Description: Flow-sharing for improved productivity, safety and operator comfot Load-sense pressure compensated for improved system efficiency and fuel savings Modular design enables better match between cost and value. Low loop pressure drops for reduced horsepower consumption Low
- Actuation: Electro-hydraulic, Electro-pneumatic, Pneumatic
- Agency / Standard: ISO
- Media Description: Hydraulic Fluid
- Media Temperature: -22 to 194 F
-
Supplier: Bronkhorst USA
Description: consists of a thermal mass flow sensor, a precise control valve and a microprocessor based pc-board with signal and fieldbus conversion. As a function of a setpoint value, the flow controller swiftly adjusts the desired flow rate. Model FG-200CVP is equipped with
- Accuracy: 1 ±% FS
- Control Signal Output: Analog Voltage, Serial / Digital, Network / Fieldbus Output
- Control Technique: PID Control
- Controller Inputs: Current Loop (Transmitter) Input, Serial / Digital Input
-
Supplier: U.S. Plastic Corporation
Description: Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system
- Material of Construction: PVC
- Valve Size: 1.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Flow Regulators Lee Flosert® flow regulators are pressure compensated flow control valves that provide a constant flow over a wide range of differential pressures. They are available in two diameters (0 (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Flo-Trol automatic flow control valves are designed to give constant flow over wide pressure ranges. (read more)
Browse Control Valves Datasheets for Flomatic Valves -
Flo-Trol® automatic flow control valves are designed to give constant flow over a wide pressure ranges. The internal controlling mechanism has no moving part, consisting only of a (read more)
Browse Control Valves Datasheets for Flomatic Valves -
Flow rates are maintained to within ±15% btween 15 and 125 PSI (1 to 8.6 bar). The flow rate varies due to manufacturing tolerances and water temperatures. Valve bodies are stainless steel (not chrome or nickel-plated brass) with a Buna-N orifice (NSF/ANSI 61 (read more)
Browse Control Valves Datasheets for Flomatic Valves -
Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple BIDIRECTIONAL flow control mounted on agriculture and earth movimg machines. (read more)
Browse Control Valves Datasheets for Gemels -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered (read more)
Browse Control Valves Datasheets for Clippard -
components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
High-quality valves for life, not just the summer. From water drinking fountain needs to groundwater heat pump maintenance, our Flo-Trol® valves are the perfect solution for endless applications. (read more)
Browse Control Valves Datasheets for Flomatic Valves
More Information Top
-
Advanced Technologies in Manufacturing, Engineering and Materials
…constant displacement pump or pumps can be found in the hydraulic vibration system to make the adjustment of the motor rotation rate achieved through the process of system flow changes caused by the pressure compensated flow control valves steadily and constantly; in…
-
Electronic Flow Control Valve (EFCV) with Pressure Compensation Capability - Nasa Tech Briefs :: NASA Tech Briefs
The Electronic Pressure Compensated Flow Control Valve is more cost-effective and scalable compared to its mechanical counterparts.
-
Robotics Technology and Flexible Automation, Second Edition > Robot Drives, Actuators and Control
Pressure Compensated Flow Control Valve .
-
EVALUATING SPINNER-DISC CONTROL TECHNOLOGY FOR THE
DISTRIBUTION OF POULTRY LITTER
…1 HYDRAULIC SPINNER MOTORS..............................................................................99 B.2 PRINCE HYDRAULIC PTO PUMP ............................................................................99 B.3 CROSS HYDRAULIC RELIEF VALVE .....................................................................100 APPENDIX C HYDRAULIC FLOW CONTROL VALVES.....................................101 C.1 BRAND HYDRAULICS: ELECTRONICALLY ADJUSTABLE PROPORTIONAL PRESSURE COMPENSATED FLOW CONTROL VALVE ....................................................................102 C.2 BRAND…
-
Encyclopedia of Lubricants and Lubrication
A simpler control of flow is possible with a pressure compensated flow control valve .
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL DRIVES AND MECHANISMS
Pressure compensated flow control valve .