-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE M is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Digital Front Panel
- Operating Temperature: 14 to 140 F
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE E is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Digital Front Panel
-
Supplier: Time Mark Corporation
Description: The Model 4092 Dual Seal Failure Detector is designed specifically for monitoring the shaft seals of two submersible pumps. The probes are installed in the seal cavities of each of the pumps. When a seal begins to leak, contaminating fluid
- Built in Alarm Indicator: Yes
- Leak Detection Method: Electrical Conductivity or Resistance
- Operating Temperature: -13 to 140 F
- Output Options: Switch or Alarm Signal
-
-
Supplier: Littelfuse, Inc.
Description: 201-100-SLD is a single-channel, seal-leak detector with input voltage ac of 110–120 nominal and sensitivity at 4.7 k–100 k?.
-
Supplier: Busch Vacuum Solutions
Description: tightness between the pumped medium and the ambient air, thus avoiding contamination or leakage of the process gases. This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Manufacturing Processing
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Dry / Oil-less
-
Supplier: Edwards Vacuum
Description: scientific instruments, leak detectors, and general laboratory applications. In many applications the rapid warm-up capability will enable the EO50/60 to be used without an isolation valve. However, the pump is not intended for use on valveless systems where rapid cycling from
- Application: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- High Vacuum / UHV Pump Technology: Diffusion / Vapor
- Integral Backing Pump: Yes
-
Supplier: Leybold USA Inc.
Description: pumping speed allows most efficient measurements ¦ Consistency and convenience: Save all parameters and copy them to other PHOENIX leak detectors ¦ Innovative touchscreen with intuitive menu structure ¦ Handy and portable: very small dimensions and low weight
-
Supplier: IRISS, Inc.
Description: • Gear Box • Pumps / Motors Find Energy Saving opportunities by conducting leak detection and energy audits on: • Compressed Air systems • Vacuum systems • Seals & Gaskets • Condenser Tubes • Hatches • Boilers • Heat Exchangers • Valves • Steam Traps
- Condition Monitored / Fault Detected: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
- Technology: Ultrasonic
-
Supplier: Technetics Group
Description: drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed throughs, gas lines, reservoirs, sensors Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Medical: batteries, cardiovascular devices, implants, drug
- Applications: Aerospace, Semiconductor, Other
- Bellows Construction: Welded
- Features: Cryogenic Rated, Flange, Medically Rated, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium, Other
Find Suppliers by Category Top
Featured Products Top
-
Vacuum and leak detection solutions are key elements in advanced industrial processes for the electrification of (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase (read more)
Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
Major Boost in Order Volume: High-Performance Rod Seal for Portable Insulin Pump (read more)
Browse Dynamic Seals Datasheets for Freudenberg Sealing Technologies -
The MSA Chillgard 5000 Refrigerant Monitor can detect refrigerant leaks at the earliest level of 1 part per million for optimal safety in mechanical equipment rooms. It helps keep people safe (read more)
Browse Gas Instruments Datasheets for MSA Safety -
detected in noisy plant environments. Detect leaks of any type of gas from vacuums, valves, steam systems, HVAC systems, and sealed cabins or containers. Unlike most leakage detectors, which detect a characteristic of a specific gas, the receiver detects the turbulent airflow of any (read more)
Browse Datasheets for Wilcoxon Sensing Technologies -
replaces mechanical seals with external fluid reservoirs and necessary control equipment. The hermetically-sealed, leak-free design protects the environment. Manufacturing metallic pumps for 100 years (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Agilent produces pumps and leak detectors for semiconductor processes. Semiconductors are at (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies
More Information Top
-
N-Reactor Department monthly report, April 1964
Pump seal leakage flow detectors .
-
Direct-hydrogen-fueled proton-exchange-membrane fuel cell system for transportation applications. Hydrogen vehicle safety report
Leak detectors should be placed adjacentto pump seals .
-
Regulatory concerns for leakage testing of packagings with three O-ring closure seals
closure of the backfill port, and evacuation of the region outsidethe containment O-ring of the lid closure seal by aroughing pump for the helium leak detector prior to actual leakage testing.
-
Leakage test concerns for packagings with three-O-ring closure seals
…procedures require the backfill of helium to 1 atm, closure of the backfill port and evacuation of the region outside the containment O-ring of the lid closure seal by a roughing pump for the helium leak detector prior to actual leakage…
-
Energy Technology Division research summary 1997.
…procedures require the backfill of helium to 1 atm, closure of the backfill port and evacuation of the region outside the containment O-ring of the lid closure seal by a roughing pump for the helium leak detector prior to actual leakage…
-
ISABELLE VACUUM SYSTEM.
a) The vacuum chamber is cleaned, sealed, inserted in oven and connected to pump and leak detector . b) The oven is sealed and evacuated and then pressurized with helium gas. c) The vacuum chamber is evacuated and the oven heated to de…
-
Butt Joint Tool Status: ITER-US-LLNL-NMARTOVETSKY-01312007
After receiving them, the samples were installed and the chamber sealed and connected to a vacuum pump with a leak detector .
-
Foundations of Vacuum Science and Technology
The presence of an oil- sealed rotary pump at the inlet port of a counterflow leak detector always produces a slight oil contamination of the test object depending on the pressure conditions and the testing time.
-
Brief survey of leak detection approaches and equipment for research installations
Because accelerators require extreme cleanliness, current leak detector equipment, with its prolonged exposure to oil- sealed pumps , presents a progressively larger problem.
-
Prototype geothermal power plant summary of operation for automatic-run test phase
The mechanical joints and pump seals -were periodically checked with the hydrocarbon detec- tor for points of leakage .