-
Supplier: ifm electronic gmbh
Description: Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency for fast processes Operation with inexpensive acrylic
- Operating Temperature: -25 to 60 C
-
Supplier: ifm electronic gmbh
Description: Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency for fast processes Operation with inexpensive acrylic
- Operating Temperature: -25 to 60 C
-
Supplier: ifm electronic gmbh
Description: Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency for fast processes Operation with inexpensive acrylic
- Operating Temperature: -25 to 60 C
-
-
Supplier: ifm electronic gmbh
Description: Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency for fast processes Operation with high-quality glass fiber
- Operating Temperature: -25 to 60 C
-
Supplier: Electro Standards Laboratories
Description: high-speed fiber optic / copper 1000-Base-T converter electronics. The switch position of the QuickSwitch 6285 can be controlled manually via a front panel pushbutton or remotely using the RS232 serial port located on the rear of the unit. Once connected to the
- Cable Type: Multimode
- Connector Type: SC, Other
- Data Interface: RS232
- LED Indicators: Yes
-
Supplier: Electro Standards Laboratories
Description: QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between
- Cable Type: Multimode
- Connector Type: Other
- Data Interface: RJ-45, Other
- Data Rate: 0.1000 Gbps
-
Supplier: Electro Standards Laboratories
Description: permits the switch to manage the channel connection. When signal power drops on Channel A,s the unit automatically switches to the backup/Channel B position. FEATURES: • Access any one of two SC/APC Duplex fiber optic networks from one computer. • The switch
- Cable Type: Single Mode
- Connector Type: SC
- Data Interface: RJ-45, Other
- LED Indicators: Yes
-
Supplier: Banner Engineering Corp.
Description: Features advanced fiber optic amplifier for use with plastic fibers Available in bipolar discrete, dual-discrete and analog/discrete models Features numeric or bargraph display on Expert models Available in models with push-button programming or manual gain
- Beam: Visible
- Body: Rectangular
- Fiber Optic: Plastic
- Operating Temperature: -4 to 131 F
-
Supplier: Electro Standards Laboratories
Description: /unplug fiber optic patchcords, thus minimizing connector wear. Local control via front-panel pushbuttons. Remote control Telnet command interface allows the user to control switch position, lockout front panel, and monitor switch status. Control switch
- Cable Type: Multimode
- Connector Type: LC
- Data Interface: RJ-45
- LED Indicators: Yes
-
Supplier: Banner Engineering Corp.
Description: Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain indicator with alarm output Solves routine
- Beam: Visible
- Body: Rectangular
- Fiber Optic: Glass, Plastic
- Mode: Light/Dark Programmable
-
Supplier: C&K Components
Description: Features/Benefits Low profile – 1,5 mm Momentary, normally closed contact Thermoformed tape & reel RoHS compliant and compatible Typical Applications Automotive Position sensing switch Edge card reset switch Smart card presence switch detector DSL and fiber optic
- Certifications / Approvals: Other
- Connection Options: Other
- Contact Type: Momentary Contact
- Electrical Life (Minimum): 50000 (#)
-
Supplier: Banner Engineering Corp.
Description: 12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model Digital display of signal strength and operating status Push-button for easy-to-set static
- Beam: Visible
- Body: Rectangular
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
-
Supplier: Banner Engineering Corp.
Description: 10 to 30V dc supply voltage with bipolar NPN/PNP outputs Easy push-button TEACH-mode setup Available in polarized retroreflective, polarized retroreflective clear object, convergent, diffuse and divergent diffuse, and glass or plastic fiber optic sensing modes
- Body: Rectangular
- Operating Distance: 0.3937 to 118 inch
- Operating Temperature: -4 to 158 F
- Output: Switched / Alarm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUTO-TUNING FIBER-OPTIC SENSOR, HIGH PERFORMANCE DC AMPLIFIER WITH PUSHBUTTON SENSITIVITY ADJUSTMENT, PULSE MODULATED RED LED (680 NM), LIGHT-ON, DARK-ON (SWITCH SELECTABLE) , D 100 MA, 30 VDC MAX , SINGLE CHANNEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Connect Enterprise, Inc.
Description: The 3310 Mark II is a Video Conferencing Optical Extender (VCOE). It is designed to extend the distance between endpoints of video conferencing systems over fiber optic cable in a variety of applications. It is used for interconnecting CODEC equipment to the public switched
Find Suppliers by Category Top
Featured Products Top
-
NKK Switches’ LB Series ON and START illuminated pushbuttons offer user-friendly control that is durable in tough environments. The LB series switches are offered with a laser engraved legend in bold black font, and they include a super bright white LED that provides full (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Captron Caneo series capacitive pushbuttons cover a wide range of requirements, from industrial automation and robotics to building technology (read more)
Browse Pushbutton Switches Datasheets for Automationdirect.com -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Custom Pushbutton Switches - Custom pushbutton switch options are offered which include custom cable assembly, pad printing, laser etching, and cable and wire harness assembly. NKK pushbutton switches are designed to perform in a wide range of application requirements such as audio video (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
E-Switch introduces the KJE32 Series, a heavy-duty industrial power pushbutton switch designed for high-performance applications. With a robust design and IP55-rated PVC cap, it offers protection against dust and water, making it ideal for harsh environments. The built-in electromagnet provides (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
New products
EOTec Introduces Fiber Optic Snap-acting Pushbutton Switch for Allen-Bradley 800-T Retrofit MASSCOMP 5000 Family Performance Augmented with New Options and Expanded Third-party Software Offerings .
-
M4193 8-Way Switch / Converter Minimizes Connector Wear With Its Simple Pushbutton Control
This simple pushbutton switching eliminates plugging and unplugging fiber optic patchcords, minimizing connector wear and increasing system reliability.
-
How to Determine the Right Fiber Optic Network Backup Switch for Your Application (.pdf)
Block Diagram 5: Example of a fiber optic switch with an internal Off-Line position and a keylock to lock out the front panels pushbutton controls.
-
Toward Fly-By-Light Aircraft
LEVER -ACTUATED SWITCHES PUSHBUTTON SWITCHES 1 x 2, 1 x 3, 1 x 4 BIDIRECTIONAL COUPLERS MULTIPLEXERS ELECTRO- OPTIC CONVERTERS SPIE Vol. 989 Fiber Optic Systems for Mobile Platforms 11 0988) / 41 .
-
Optically Powered Sensors For EMI Immune Aviation Sensing Systems
In the aviation and industrial environments, users are demanding sensing and on -off pushbutton switching functions that are simple, lightweight, and EMI- immune for flight -critical and fail -safe operations involving human safety. Fiber - optic interconnection media can provide close to the ideal EMI -immune communication link with appropriate attention to connector installation and maintenance technology.
-
Motor Control Systems And Fiber Optic Technology
94 / SPIE Vol. 989 Fiber Optic Systems for Mobile Platforms II (1988 closed (light conductive), transmissive, pushbutton optical switch mounted on the remote control station.
-
Shipboard Application Challenges For The Fiber-Optic Community
These capabilities are necessary to allow effective replacement of electrical circuits and to eliminate constraints that might otherwise exist during fiber - optic circuit design. The hardware needed to provide such capabilities includes toggle switches , pushbutton switches and various types of rotary switches.
-
Electro Standards Laboratories Announces The New Model 7263 ST Duplex Fiber Optic Switch/Converter
The A and B positions allow access to two fiber optic networks from one fiber optic network, with a secure Cut-Off position to stop any and all data between the ports. Switch positions may be controlled via a front panel pushbutton or remotely through password-protected RS232 Serial Data or Contact Closure commands.
-
ST Duplex Switch With Internal Conversion Circuitry Allows Seamless Fiber-To-Copper Network Connection
The A and B positions allow access to two fiber optic networks from one fiber optic network, with a secure Cut-Off position to stop any and all data between the ports. Switch positions may be controlled via a front panel pushbutton or remotely through password-protected RS232 Serial Data or Contact Closure commands.
-
Cutting Edge Mirror Technology In A Dual Wavelength, Single Mode, 4-Position Fiber Optic Switch
Using cutting edge mirror technology, this ST Simplex, Single Mode, Fiber Optic A/B/C/D Switch allows the user the capability of connecting one workstation or device to any one of 4 networks supporting gigabyte data rates. … nm, is transparent to all data while offering local access via front panel pushbutton and Remote Contact …
Indicates content that may require registration and/or purchase.