Products/Services for Ratchet Gear Wheel Supplier
-
Gears - (647 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...Gear TypeDesign UnitsTooth Form
-
Differentials and Axles - (52 companies)...of the driving wheels is split, with the driveshaft transferring motion through gearing arrangements to maintain a uniform direction and speed of the (live) axles. This arrangement is very common in rear-wheel drive cars and trucks, but is also employed...
-
Tires - (65 companies)A tire is a reinforced rubber membrane located on a wheel rim. It improves traction, handling, and cushioning of the vehicles or equipment that it supports. Tires are flexible casings made of rubber that cover the rim of a wheel. They cushion...
-
Ratchets and Pawls - (30 companies)Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one. Ratchets and pawls are mechanical assemblies that are used to transmit intermittent...
-
Wrenches - (429 companies)...and ratcheting soft grip handle wrenches. High-polish chrome wrenches are easier to clean than matte-finish wrenches. Manufacturers may offer storage trays or pouches for easy storage and organization. Typically, some companies provide a lifetime warranty...
-
Wheels - (373 companies)...wheels can ride on tracks or floors and provide superior traction due to their V- shape. Flanged track wheels can also ride on tracks, but cannot travel on floors because the flanges mounted on each side of the wheel limit the bearing surface area...
-
Metric Gears - (75 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
-
Wheel and Track Drives - (20 companies)...that allows disengagement from the gear unit to the motor for emergency towing. Planetary track drives need to transmit much more torque than planetary wheel drives. As such their gearboxes are characterized by high strength materials and a robust capacity...
-
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
-
Helical Gears - (208 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
Product News
-
Lowell Corporation
Lowell Double Handle Ratchets Double Handle Ratchet Wrenches give workers maximum versatility and the ability to apply additional force when needed. These wrenches are suitable for use by one operator and may be used by two workers when extra turning force is required. Ergonomics is another important feature as the product's design allows the user to always operate the handle with out reaching or stretching. Available in three handle lengths from 13" to 27". Hex, square and round bore (keyed) center gear openings from 3/8... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet Arms openings. Gear openings are available from 3/8" to 4-7/8" (10 mm to 120 mm). 6" to 18" cast iron models available with 15 bent handle. Work with our Application Engineers to design a custom ratchet arm. Lowell Corporation 's Ratchet Arms for original equipment manufacturers and plant operation: Our ratchet arms are perfect for heavy-duty applications. Featuring reversing control, enclosed replaceable gears (cast models only), standard and special openings, and slim profile with bolt-thru design... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Kunshan Xinlun Superabrasives Co., Ltd.
Grinding wheel for gear shaft OD grinding High speed,high efficiency, high precision and long tool life are qualities you can see in Vitrified CBN grinding wheels. Wheel?449.8*37.5*203*5*21 CBN 120/140 V. Machine: Germany JUCRANK. Surface roughness: Ra0.4. Roundness: 5 mm. Cylindricity: 7 mm. Tool life: 100000pcs (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
Kunshan Xinlun Superabrasives Co., Ltd.
High Precision Gear Shaft OD Grinding Wheel Superior Performance: Achieve unparalleled precision and efficiency with our Vitrified CBN grinding wheels engineered for gear shaft OD grinding. Designed for high-speed operations, these wheels ensure superior performance even in demanding machining environments. Precision Engineering: Engineered with meticulous precision, our wheels deliver exceptional surface roughness (Ra0.4), ensuring impeccable finish quality. With roundness as low as 5 mm and cylindricity of 7 mm, our wheels guarantee... (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
Lowell Corporation
Custom Ratchets from Lowell OEM motion control designers who need custom engineering support for mechanical applications will be interested in Lowell Corporation's extensive experience in modifying its off-the-shelf ratchet arms, handles, and ratchet and roller clutches to meet specific control requirements. Typical users include utilities, the military, and manufacturers of products such as paper and metal processing machinery, conveyors, heat exchangers, chain binders, and welding clamps. Applications include adjusting... (read more) -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell Corp Mechanical Ratchet Clutches Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be attached rigidly to or free-float on machinery and equipment. Uses include overrunning, backstopping, coupling and indexing. Their working parts consist of a rotating gear, spring-loaded pawl/shifter and a sandwiched steel plate body. By moving the control lever of the spring-loaded shifter away from the gear; the gear may be driven in a clockwise direction only. When control... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Kunshan Xinlun Superabrasives Co., Ltd.
Grinding Wheel wheels: having invention patents and utility model patents concerning grinding wheels manufacturing;. Having self-developed vitrified bond;. Applied industry: bearing, automotive, camshaft & crankshaft, fuel injection, transmission (gear box), air-conditioning compressors, tools, electronic products and molds, etc. Stable quality and cost-effectiveness;. Typical customers: Schaeffler Group, SKF China(bearing), GETRAG (gear box), HONDA, Volkswagen, MITSUBISHI ELECTRIC, SUMSUNG, Panasonic, Hitachi... (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
QTC METRIC GEARS
Ratchets & Pawls Made from S45C steel Steel ratchets & pawls from QTC Metric Gears are stocked in 40 ratchet sizes and 5 pawl sizes. These pawls & ratchets, identified as the SRT and SRTB Series, are made of S45C steel and have an angle of jaw or teeth of 60 . They are stocked in five pitch sizes. Number of teeth range from 50 to 100. Bore sizes range from 10 mm to 20 mm. Ratchets are stocked both with and without hubs. QTC Metric Gears is your complete source for metric gears and gear products. With 9700 configurations of 150... (read more)Browse Ratchets and Pawls Datasheets for QTC METRIC GEARS
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'spinnaker'),(123309,'spinnbar'),(123310,'spinnbarkeit'),(123311,'spinner'),(123312,'spinney'),(123313,'spinning'),(123314,'spinning frame'),(123315,'spinning jenny'),(123316,'spinning machine'),(123317,'spinning rod'),(123318,'spinning top'),(123319,'spinning wheel '),(123320,'spinocerebellar disorder' … … 'spiral nebula'),(123353,'spiral ratchet screwdriver'),(123354,'spiral spring' … … 'spun yarn'),(123887,'spunk'),(123888,'spunky'),(123889,'spur'),(123890,'spur blight'),(123891,'spur gear '),(123892,'spur … … 'suppleness'),(127703,'suppliant'),(127704,'supplicant'),(127705,'supplicate'),(127706,'supplication'),(127707,'supplicatory'),(127708,' supplier '),(127709,'supply' …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… gatorade gaudiest gauntest gauntlet gaussian gauziest gaveling gavottes gawkiest gayeties gazelles gazetted gazettes gearings gelatins geldings geminate … … ransacks ransomed rapacity rapidity rapidest rappings rapports raptures rarefied rarefies rarities rashness raspiest ratchets ratified ratifies rationed … … sunshiny sunspots superbly superego superior supermen superman supernal supinely supplies supplest supplant supplied supplier supports supposes supposed … … westerly westerns westward wetbacks wetlands whacking whamming whammies wharfage whatever whatnots wheedles wheedled wheeling wheezing wheezily wheezier …
-
Off-Road Wheelchair Helps People with Disabilities Get Off-Road and On With Their Lives (Op-Ed)
These included end users of course, but also part suppliers , manufacturers and distributors of wheelchairs in developing … The LFC is a three- wheeled wheelchair propelled through a lever-powered drivetrain. Instead of using multiple gears to change speed, a LFC user varies mechanical advantage by sliding his … … propels the chair through a single-speed assembly of bicycle components; pulling back ratchets the drivetrain and …
-
Wheel Lock - Wheel Lock Manufacturers, Suppliers (Page 5)
[ Related Keywords : Rope ratchet, 1/8 adjustable rope ratchet , grow light hangers ] [ Supplier ] … beam gobo light Specification: Control: DMX-512 14 channels Display: LED display Color wheel : 8 colors + white … … wheel Spindle lock for quick grinding disk change Switch-off carbon brushes Sturdy aluminium gear casing Standard...
-
Grainger.com
Arc Swing 5 Degrees , Number of Geared Teeth 72, Material Chrome Vanadium Steel, Finish Mirror, Wrenches Included … Ratcheting Wrench Set, Wrench Style Flexible, Reversing No, Metric, Number of Pieces 16, Number of Points 12,... • Ratchet WheelRatchet Wheel Product ships within 1 business days from supplier .
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 10)
This machine sends the material original reason host computer to transmit directly through gear wheel , ratchet wheel... 8 Similar from this Supplier .
-
Choosing the Correct Heavy-Duty Fastening Torque Tool
On the other hand, continuous rotation tools eliminate the ratcheting and hammering, producing the correct torque values through smooth, constant gear manipulation. A shop foreman working at a worldwide supplier of steam turbines, compressors and other turbomachinery for the … … facility, Mountz torque multipliers are used to meet stringent construction standards required for manufacturing custom wheel chairs.