Products/Services for Recording Studio Wall Plate
-
Wallplates - (68 companies)...wall plate: A blank wallplate does not house any device. It is used to cover devices that are not to be controlled by humans. Cable TV wall plate: A cable TV wallplate houses a cable TV connector. Data jack wall plate: A data wallplate houses a data...TypeOpening / DevicesMaterial
-
Patch Panels - (232 companies)...interference (EMI) and radio frequency interference (RFI). Some devices mount on walls. Others mount in equipment racks such as standard 19 " units. Devices that are certified by Underwriters Laboratories (UL) comply with that organization 's...
-
Speakers - (672 companies)...that are suitable for earphones, cell phones, hearing aids, and other designs where space is at a premium. Professional-grade audio speakers are designed for recording studios or television and radio broadcast facilities and equipment. Fire proof...
-
Broadcasting, Studio, and Theatrical Services - (50 companies)Broadcasting, studio and theatrical services specialize in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings. Often, these companies provide video production...
-
Broadcasting, Studio, and Theatrical Equipment and Supplies - (462 companies)Broadcasting, studio and theatrical supplies are used in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings. Suppliers may serve a variety of industries, or specialize...
-
Chart Recording Paper and Consumables - (32 companies)Paper recording charts and consumables consist of circular charts, strip charts, markers, fanfolds, sheets, pens, and pen arms used in chart and strip recording instruments. Paper recording charts and consumables consist of: circular charts. strip...
-
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Wall Coatings - (119 companies)Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance. Wall coatings are decorative or protective...
-
Retaining Walls - (90 companies)Retaining walls are used to retain earth, prevent erosion, and create level surfaces in sloping areas. Types of Retaining Walls. Product types include poured concrete walls, gravity walls, cantilever retaining walls, gravity poured walls, gabions...
-
Curtain Walls - (125 companies)Curtain walls are lightweight exterior cladding systems that attach to a building or structure, usually from floor to floor, to provide a fa cade. They modify the exterior appearance, but do not carry the dead load of the building or structure...
Product News
-
MS Bellows
Advantages of Nickel-Plated Bellows The need for greater precision in mechanical components has led to the development of high tensile properties in deposition alloys for use as a bellows material. The MS-Deposition process produces a high density, high strength alloy with excellent spring properties. Ideal for demanding bellows applications, plated bellows permit a wide design latitude due to a variety of flexible configurations. Each bellows is engineered and manufactured to the highest standards of quality and reliability. MS... (read more)Browse Metal Bellows Datasheets for MS Bellows -
OKW Enclosures, Inc.
At Last! An Enclosure Perfectly Designed For Walls a set of push-in opening tools (accessory). The large recess in the top can accommodate a touchscreen, display or membrane keypad. The bottom part fits standard flush-mounted/cavity wall boxes (maximum opening 61 mm) and larger international installation boxes (up to 5.90 " high and 2.40 " wide). Electronic components are mounted in the top part. A snap-in phenolic resin hardboard protection plate (accessory) safeguards the underlying electronics from the risk of damage during installation... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Pleora Technologies Inc.
eBUS Studio - Simplify AI/Machine Vision App. Dev. Simplify AI and Machine Vision Application Development. eBUS Studio reduces complexity, cost, and time for manufacturers, integrators, and imaging device suppliers designing and deploying AI and machine vision applications for automated quality inspection. The intuitive "low code " software development platform, built on Pleora 's industry-leading eBUS SDK, delivers unique capabilities to connect and configure imaging devices, deploy custom, open source and third-party machine vision and AI... (read more)Browse Machine Vision Software Datasheets for Pleora Technologies Inc. -
METCASE
Wall Mount Electronic Enclosures In The Right Size section, which can then be easily removed. After access, the top can then be refitted - securing the bezel, which is recessed to protect controls. The L-shaped rear/base section secured to the wall has holes for installing PCBs and internal mounting plates. Cable glands and connectors can be mounted to the underside. Inside, there are four M4 earth studs. All fixings are supplied with the case. DATAMET is available in three standard sizes from 9.84 " x 7.08 " x 4.58 " to 15.75 " x 11.81 " x 4.58... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW Enclosures, Inc.
Specify Smart/Handy Enclosures With Wall Holders OKW has added a new holder to its STYLE-CASE range of ergonomic handheld enclosures. STYLE-CASE is ideal for remote controls - notably in medical and social care but also in many household, office and industrial applications. The new holder enables secure storage when the case is not in use, and can be mounted to walls, partitions and machine housings. It features two preformed elongated screw holes to speed up installation and alignment. An optional adhesive foil enables the holder to be stuck... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Impro Industries USA, Inc.
Thin-Walled Ring-Type Aerospace Parts treatment such as anodizing and Chemical film, Chromium plating, Grinding, Shot peening, and Passivation. Raw materials that we process include bar stock, plate/sheet, forgings, and castings. Typical products in this category include compressor cases, retainer rings, dome, combustor support rings, manifold rings, and seal rings, to name just a few. For additional information regarding our thin-walled and ring-type products for aerospace applications, please contact us now. (read more) -
Quantic Wenzel
Plate Assemblies Wenzel Associates ' offers plate assemblies which are comprised of one or more industry leading Ultra Low Noise Ovenized Crystal oscillators, Blue Tops RF Modules and other hardware mounted on an aluminum plate, to provide a high performance frequency source with unparalleled phase noise performance at frequencies to 16 GHz. These plates are suitable for use as a bench top frequency standard or mounting within a larger assembly as part of a system. Custom plate assemblies are available... (read more)Browse Oscillators Datasheets for Quantic Wenzel -
Boyd
Compact, Low Thermal Resistance Liquid Cold Plates Flat Tube Liquid Cold Plates. Flat Tube Liquid Cold Plates utilizing aluminum multi-port extrusion (MPE) tubing are compact thermal management solutions that offer extremely low thermal resistance. These extrusions utilize thin external walls which minimize thermal resistance between the cold plate and heat source mounting surface. Boyd MPE tubes contain internal fins that provide additional surface area which increases thermal performance and offer excellent thermal uniformity as coolant flows... (read more)Browse Heat Sinks Datasheets for Boyd -
Altech Corp.
Wall and Rail Mounting Receptacles Altech provides a range of UL approved receptacles, including panel mount, wall mount, DIN rail mount, and built-in DIN rail mount options. These receptacles have the following features: DIN Rail, Panel Mount, or Wall Mount installation options, a rating of 15A/125V AC, finger protection with an IP54 rating, and insulation material made of thermoplastic. Additionally, these receptacles are available in three different colors. (read more)Browse Power Connectors Datasheets for Altech Corp. -
Zeus
Sub-Lite-Wall® Liners Minimize Profile, Maximize Performance. With industry-leading sizing, tight tolerances, and high performance properties, PTFE Sub-LiteWall (R) liners are an ideal choice for a wide variety of advanced vascular catheter designs. Learn More (read more)
-
Advanced Research on Civil Engineering and Material Engineering
Used to fill in air conditioning and cold storage building's exterior wall and roofs for thermal insulation, Building curtain walls , Suspended ceiling, fire prevention sound proof door and treat of acoustic in Industrial plants, Studio , Recording Studio ,Auditorium and so on. .... (2)According to the different functions, it is divided into roofing sandwich panels and wall sandwich plate .
-
Subject Index
…various types and human ear, 1814 bibliography, 293, 1487, 1797, 2406, 2675, 3298 of broadcasting studios, effect of sound-diffusing walls , 569 Maida Vale, London … on sound pattern of studio microphones, 3323 of halls … radiation impedance of rectangular plate with infinite baffle. .... , 301 of recording studios, 568 of rectangular room, effect of sound-source harmonics on, 3319 of remodelled…
-
CR4 - Thread: Thickness of a House Wall
I have used this trick on recording studios and some home walls . .... The easiest way to do it is to lay a 2X6 plate and stager the 2X4 studs.
-
Author Index
…measurenients on, 311 radiation pressure and dispersion, 1565 reverberation chamber with polycylindrical walls, 922 reverberation times, of Australian concert halls, 3176 of 52 BerHi auditoria and sound- recording studios , 37 of rooms, boundary … measurements, 307 effect of wall shape on, 2872 improvements … of, 3205 slot, for f.m. altimeter, 2897 waveguide-fed, radiating into parallel- plate regions, 1915, shunt…
-
Subject Index
…measurenients on, 311 radiation pressure and dispersion, 1565 reverberation chamber with polycylindrical walls, 922 reverberation times, of Australian concert halls, 3176 of 52 BerHi auditoria and sound- recording studios , 37 of rooms, boundary … measurements, 307 effect of wall shape on, 2872 improvements … of, 3205 slot, for f.m. altimeter, 2897 waveguide-fed, radiating into parallel- plate regions, 1915, shunt…
-
Modeling, fabrication and plasma actuator coupling of flexible pressure sensors for flow separation detection and control in aeronautical applications
…oper- ated in double-frame mode and 1000 image pairs per run were recorded at a repetition .... Digital analysis was made using the Dantec Dynamic Studio v4.10.67 software. .... To achieve the best possible acc- uracy of the PIV results, a mask was applied in the image area corresponding to the curved wall plate section, which was unwanted as it could produce bad vectors due to the presence of the wall.
-
Manual of the audio technique
speaker in a space with strongly reflective walls to introduce over micro. .... In 1930er years, this was the common practice in the receiving studios at broadcast and gramophone record at the film (Rettinger 1945). .... After introduction of the magnetic recording technique, that was developed a series of reverberation producers in 1950er…
-
Two‐phase flow in rough‐walled fractures: Experiments and a flow structure model
The exper- imental system illustrated in Figure 3 was modified from the smooth- walled experiments of Chen .... The fracture was created by mounting a rough glass plate on top of a smooth aluminum plate .... A digital video recording system (Sony Digital-8 560X with Pinnacle Studio DV IEEE 1394 image capture card) was used to record dynamic flow scene occurring inside the rough fracture space.
-
Subject Index
(See also Absorption; Acoustics; Noise) diffraction, by circular disks and apertures, by infinite set of plates , 328 by rigid circular cones, 3296 … of, 922,1533 measurement tanks, absorbenit walls for, 3304 pressuremieasurement at … 2706 calibration of frequency records , (A)2430 (levelopnment of … 2254, quantitative analysis, (A)2524 Stratosphere chaniber, 745 survey, 1357 Strobes, automatic, 987 Studios , broadcasting, a.m…
-
Subject index
…3228 field conditions in studios and reproduction rooms, 2834 resonator panel design, 1394 studios and review rooms .... 770 reverberation chambers for, 1393, 2325 properties of scattering elements on walls of, 2454 upper limits for … generator for, 1002 by solar noise, 781, 897, 898 camera attachments for position recording in project Echo … 41t communal, 413 low-noise, 1420 s.w., design of wire-grid earth plates for, 3254 v…