-
Supplier: ASTM International
Description: This specification covers high strength, cold drawn or cold rolled steel wire with rectangular cross-section and round mill edge. The wire is intended for use in pre-stressed vessel and press frame windings. The steel shall be manufactured by basic oxygen, electric furnace, or vacuum
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for a high strength drawn and cold rolled steel wire in two strength classes, with rectangular cross section, and round mill edge. This wire is intended for prestressed vessel and press frame windings. 1.2 The values stated in either inch
-
Supplier: National Bronze & Metals Inc.
Description: "90/10": AUTOMOTIVE: Power Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil
- AISI / AA / CDA Grade: 706
- Alloy: Yes
- Applications: Automotive / Vehicular, Marine, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Corrosion Resistant
-
-
Supplier: National Bronze & Metals Inc.
Description: Uses, Valve Stems, Balls, Heat Exchanger Tube, Aircraft Turn Buckle Barrels, Bearings, Dies, Golf Ball Production, Pressure Vessels, Bearings, Bushings, Hub Cones MARINE: Properller Shafts, Marine Hardware, Decorative Fittings, Shafting, Propeller Shafts, Turn buckles ORDINANCE: Missle
- AISI / AA / CDA Grade: 464
- Alloy: Yes
- Applications: Construction & Building / Architectural, Marine, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Corrosion Resistant, Wear Resistant / High Speed
-
Description: Screen Pressure Vessels Surgical Instruments Cryogenic Components Hinges Bellows Clamps DESCRIPTION Stainless Steel Grade 304 is the standard 18/8 (18% chrome, 8% nickel) austenitic stainless steel. It is a non
- Applications: Automotive / Vehicular, Biocompatible / Biomaterial, Oil and Gas, Pressure Vessel (PVQ), Other
- Coil Stock: Yes
- Elongation: 40 %
- Features: Cold Finished / Rolled / Drawn, Hot Rolled, Wrought
-
Supplier: Cleaver-Brooks
Description: . Features: Rectangular model Individually removable, finned tubes No pressure vessel welds within the shell Hinged, stainless steel access doors Stainless steel, internal exhaust gas bypass
- Applications: Other
-
Supplier: Cleaver-Brooks
Description: . Features: Rectangular model Individually removable, finned tubes No pressure vessel welds within the shell Hinged, stainless steel access doors Stainless steel, internal exhaust gas bypass
- Application: Commercial, Industrial
- System Type: Heat Energy Recovery
-
Supplier: LJ Star
Description: accurate real-time indication of the liquid level inside the tank. The indicator is magnetically stabilized to further ensure accurate level readings regardless of vibration or shock. Our durable Rectangular Weld-On for level indication is welded into a vessel or a pipeline to provide
- Device Classification: Level Gauge
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 900 psi
- Media Type: Liquid
-
Supplier: Priorclave, Ltd.
Description: . Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
- Application / Industry: Laboratory
- Capacity: 7.06 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: Priorclave, Ltd.
Description: . Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
- Application / Industry: Laboratory
- Capacity: 15.89 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: Priorclave, Ltd.
Description: . Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
- Application / Industry: Laboratory
- Capacity: 24.72 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: Priorclave, Ltd.
Description: . Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
- Application / Industry: Laboratory
- Capacity: 14.13 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: Morrison Berkshire, Inc.
Description: manufacturing of large scale items such as pressure vessels or rolls. We also offer roll forming as a stand-alone service. With Morrison, you are backed by over 100 years of metal working and fabrication experience.
- Additional Manufacturing Services: Bending / Curving, Cut to Length, Machining, Painting / Powder Coating, Plating / Coating, Tool Making, Welding, In-line, Welding, Pre / Post, Other
- Location: North America, United States Only, Northeast US Only
- Material Thickness: 1.62 to 3 inch
- Material Width: 12 to 120 inch
-
Supplier: National Bronze & Metals Inc.
Description: , Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans
- AISI / AA / CDA Grade: 110
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Electrical / HV Parts
- Features: Corrosion Resistant, Heat Resistant / Hot Work
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Edgen Murray
Description: encompass a wide range of grades within those codes. Our steel offerings include structural, offshore, wear resistant, high and ultra high strength, boiler and pressure vessel and shipbuilding steels sourced from premium international mills and accredited by independent third party
- Ferrous / Iron Based: Carbon Steel (UNS G)
- Shape / Form: Plate
-
Supplier: Charles Ross & Son Company
Description: through 400 gallons. A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design Air/oil hydraulic lift lowers and raises the agitators to and from the operating position Rectangular
- Additional Features: Cooling, Heating, Lined or Coated, Explosion Proof
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Water / Wastewater Treatment
- Capacity: 0.2674 to 100 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Supplier: Technetics Group
Description: ) Adaptable to all standards flanges (PNEUROP, ANSI, ISO, and more) PRODUCT APPLICATIONS Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing
- Application / Industry: Chemical & Processing, Piping and Valves, Oil & Gas, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Silver, Titanium, Specialized or Other
- Material Features: Plated / Coated
-
Supplier: Charles Ross & Son Company
Description: process at hand. The PowerMix is available in sizes from 1/2 through 750 gallons and can be supplied with many options such as vacuum/pressure, jacketed vessels, etc. STANDARD FEATURES: Change can design Air/oil hydraulic lift for lowering and raising agitators to and from
- Additional Features: Cooling, Heating, Lined or Coated, Programmable, Explosion Proof, Interchangeable Rotors
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment
- Capacity: 0.5347 to 100 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Description: values for certain metal dusts if the KSt value was obtained in a vessel smaller than 1 m3. An added equation helps you determine the hydraulic diameter for rectangular enclosures. A reorganized chapter on venting gas mixture and mist deflagrations
-
Supplier: Charles Ross & Son Company
Description: The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After
- Additional Features: Cooling, Heating, Explosion Proof
- Capacity: 0.0040 to 0.6684 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
- Media Viscosity: 1 to 6.00E6 cps
-
Supplier: ASTM International
Description: apparatus shall be provided with a low-conductivity pressure diaphragm to maintain high-vacuum conditions in the annular space between the measuring and guard vessels. Heat transfer through evacuated multilayer insulations can vary significantly from specimen to specimen or from test
Find Suppliers by Category Top
Featured Products Top
-
that the final product is perfectly tailored to meet your specific needs and applications. Whether you require a simple storage solution or a sophisticated vessel for complex chemical processes, the Tank Designer is equipped to accommodate your requirements with precision and efficiency (read more)
Browse Engineering Design Services Datasheets for MXD Process
More Information Top
-
Stress analysis and evaluation of a rectangular pressure vessel. [For equipment for sampling Hanford tank radwaste]
Stress analysis and evaluation of a rectangular pressure vessel .
-
CR4 - Thread: Rectangular Pressure Vessel Design
Rectangular Pressure Vessel Design .